- Configuration
- Diode Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Number of Elements
- Operating Temperature-Max
- Part Life Cycle Code
- Power Dissipation (Max)
- Reach Compliance Code
- Reference Voltage-Nom
- Risk Rank
Attribute column
Manufacturer
NXP Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Approvals | Base Product Number | Impedance (Max) (Zzt) | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Max Power Dissipation | Output | Working Voltage | Failure Rate | Impedance | Element Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Max Reverse Leakage Current | Test Current | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Input | Temperature Range | Peak Reverse Current | Voltage Tolerance | ESD Protection | Features | Electrical Connection | IP Rating | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZU20B1A,115 NXP | In Stock | - | - | - | - | Surface Mount | SC-76, SOD-323 | - | SOD-323 | - | - | 20 Ohms | - | - | NXP Semiconductors | Bulk | Active | - | -55°C ~ 150°C | - | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 15 V | - | 1.1 V @ 100 mA | 320 mW | - | - | - | 20 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 28039 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | ALF2 | - | - | 215 Ohms | - | - | NXP USA Inc. | Bulk | Active | - | -65°C ~ 200°C | - | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 43.4 V | - | 900 mV @ 10 mA | 400 mW | - | - | - | 62 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDZ24J,115 NXP | 3000 | - | - | - | - | Surface Mount | SC-90, SOD-323F | - | SOD-323F | - | TDZ24 | 30 Ohms | - | - | NXP USA Inc. | Bulk | Active | - | -55°C ~ 150°C | - | Automotive, AEC-Q101, TDZxJ | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 16.8 V | - | 1.1 V @ 100 mA | 500 mW | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 300 | - | - | Tin | Surface Mount | - | - | 2 | - | - | BZT52 | - | - | - | NXP USA Inc. | Bulk | Active | Compliant | - | - | * | - | 5 % | - | - | Axial | - | - | - | 150 °C | -65 °C | - | - | 375 mW | - | 5.1 V | - | 60 Ω | Single | - | 830 mW | - | - | 2 µA | 5 mA | 900 mV | - | 5.1 V | - | - | 2 µA | 6 % | No | - | - | - | 1.2 mm | - | 2.7 mm | 1.7 mm | No | No SVHC | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | ALF2 | - | - | 80 Ohms | - | - | NXP Semiconductors | Bulk | Active | - | -65°C ~ 200°C | - | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 µA @ 2 V | - | 900 mV @ 10 mA | 400 mW | - | - | - | 4.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4737A,113 NXP | In Stock | - | - | - | - | - | - | - | - | - | 1N47 | - | - | - | NXP USA Inc. | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | 225 Ohms | - | - | NXP Semiconductors | Bulk | Active | - | -65°C ~ 200°C | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 53 V | - | 1 V @ 50 mA | 1.3 W | - | - | - | 75 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | ALF2 | - | - | 95 Ohms | - | - | NXP Semiconductors | Bulk | Active | - | -65°C ~ 200°C | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 µA @ 1 V | - | 900 mV @ 10 mA | 400 mW | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 894 | - | - | - | - | - | Axial | - | Axial | - | BZX79 | - | - | - | NXP USA Inc. | Bulk | Active | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/02, RLR20 | 0.138 Dia x 0.375 L (3.51mm x 9.53mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | 130 Ohms | - | - | Metal Film | 0.5W, 1/2W | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Axial | - | Axial | - | BZX79 | 100 Ohms | - | - | NXP USA Inc. | Bulk | Active | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | 2.37 MOhms | - | - | Metal Film | 0.125W, 1/8W | - | - | - | -- | - | - | 50 µA @ 1 V | - | 900 mV @ 10 mA | 400 mW | - | - | - | 2.4 V | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | -- | - | - | - | - | - | ||
![]() PZU8.2BL,315 NXP | In Stock | - | - | - | - | Surface Mount | SOD-882 | - | DFN1006-2 | - | - | 10 Ohms | - | - | NXP Semiconductors | Bulk | Active | - | -55°C ~ 150°C | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 nA @ 5 V | - | 1.1 V @ 100 mA | 250 mW | - | - | - | 8.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | ALF2 | - | - | 90 Ohms | - | - | NXP USA Inc. | Bulk | Active | - | -65°C ~ 200°C | - | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 µA @ 1 V | - | 900 mV @ 10 mA | 400 mW | - | - | - | 4.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TO-236AB | - | - | 255 Ohms | Mencom | RJ45-HDMI-3USB-AFAF-32 | NXP Semiconductors | Bulk | Active | - | -65°C ~ 150°C | - | Automotive, AEC-Q101 | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 52.5 V | - | 900 mV @ 10 mA | 250 mW | - | - | - | 75 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NZX9V1E,133 NXP | In Stock | - | - | - | - | - | - | - | - | CE, cUL, UL | NZX9 | - | Barksdale Control Products | 625H4-16-P9-Z15 | NXP USA Inc. | Bulk | Active | - | - | - | * | - | - | - | - | - | - | OEM | - | - | - | - | - | - | 4-20 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 9-28 VDC | -40-185 °F | - | - | - | - | DIN 43650 Form C | IP65 | - | - | - | - | - | - | - | ||
Tiny WHSL | 150 | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TO-236AB | - | BZX84 | 15 Ohms | - | - | NXP USA Inc. | Bulk | Active | - | -65°C ~ 150°C | - | Automotive, AEC-Q101 | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 nA @ 6 V | - | 900 mV @ 10 mA | 250 mW | - | - | - | 9.1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | SOD-882 | - | DFN1006-2 | - | PZU8.2 | 10 Ohms | - | - | NXP Semiconductors | Bulk | Active | - | -55°C ~ 150°C | - | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 nA @ 5 V | - | 1.1 V @ 100 mA | 250 mW | - | - | - | 8.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NZX15X,133 NXP | In Stock | - | - | - | - | - | - | - | - | - | NZX1 | - | - | - | NXP USA Inc. | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 524 |
| - | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | LLDS; MiniMelf | - | - | 70 Ohms | - | - | NXP Semiconductors | Bulk | Active | - | -65°C ~ 200°C | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 700 mV | - | 900 mV @ 10 mA | 500 mW | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | BZX84 | - | - | - | NXP USA Inc. | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |