- Configuration
- Diode Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Number of Elements
- Operating Temperature-Max
- Part Life Cycle Code
- Power Dissipation (Max)
- Reach Compliance Code
- Reference Voltage-Nom
- Risk Rank
Attribute column
Manufacturer
NXP Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Ihs Manufacturer | Impedance (Max) (Zzt) | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Impedance-Max | Voltage - Zener (Nom) (Vz) | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Reverse Current-Max | Dynamic Impedance-Max | Voltage Temp Coeff-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZV55C10T3 NXP USA Inc. | In Stock | - | - | - | - | YES | - | SILICON | 2 | - | NXP SEMICONDUCTORS | - | NXP Semiconductors | BZV55-C10/T3 | - | - | 1 | 200 °C | -65 °C | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | Obsolete | - | 0.4 W | - | 10 V | NOT SPECIFIED | 5.25 | Yes | - | - | - | - | e3 | - | - | EAR99 | Tin (Sn) | 8541.10.00.50 | - | ZENER | END | WRAP AROUND | NOT SPECIFIED | compliant | 2 | - | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | ISOLATED | - | - | - | 5% | - | 5 mA | 0.2 µA | - | 8 mV/°C | - | ||
![]() BZX84-C8V2/DG/B3235 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-B2V7/DG/B3215 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C20/DG/B2215 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX884-C10/S500315 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C13/DG/B2215 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX884-B4V7315 NXP USA Inc. | In Stock | - | - | Surface Mount | SOD-882 | - | DFN1006-2 | - | - | - | - | 80 Ohms | - | - | NXP USA Inc. | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -65°C ~ 150°C | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 μA @ 2 V | 900 mV @ 10 mA | - | 250 mW | - | 4.7 V | - | - | - | - | - | - | - | ||
![]() 1N750A NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZV55-C6V8,115 NXP Semiconductors | In Stock | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | LLDS; MiniMelf | - | - | - | - | 15 Ohms | - | - | NXP Semiconductors | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -65°C ~ 200°C | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 4 V | 900 mV @ 10 mA | - | 500 mW | - | 6.8 V | - | - | - | - | - | - | - | ||
![]() BZX79-C20,143 NXP USA Inc. | 207917 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | ALF2 | - | - | - | - | 55 Ohms | - | - | NXP USA Inc. | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -65°C ~ 200°C | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 14 V | 900 mV @ 10 mA | - | 400 mW | - | 20 V | - | - | - | - | - | - | - | ||
![]() BZX79C75AMO NXP USA Inc. | In Stock | - | - | - | - | NO | - | SILICON | 2 | - | NXP SEMICONDUCTORS | - | NXP Semiconductors | BZX79-C75AMO | - | - | 1 | 200 °C | -65 °C | - | GLASS | HERMETIC SEALED, GLASS, SC-40, 2 PIN | ROUND | LONG FORM | Obsolete | DO-35 | 0.5 W | - | 75 V | NOT SPECIFIED | 5.75 | Yes | - | - | - | - | e3 | - | - | EAR99 | Matte Tin (Sn) | 8541.10.00.50 | Voltage Reference Diodes | ZENER | AXIAL | WIRE | NOT SPECIFIED | unknown | 2 | CECC50005-005 | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | ISOLATED | - | - | - | 5% | DO-35 | 2 mA | 0.05 µA | 255 Ω | 88.6 mV/°C | - | ||
![]() PZU14B2A115 NXP USA Inc. | 940 | - | - | Surface Mount | SC-76, SOD-323 | - | SOD-323 | - | - | - | - | 10 Ohms | - | - | NXP USA Inc. | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 150°C | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 11 V | 1.1 V @ 100 mA | - | 320 mW | - | 14 V | - | - | - | - | - | - | - | ||
![]() BZX79-B62,133 NXP Semiconductors | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | ALF2 | - | - | BZX79-B62 | - | 215 Ohms | - | - | NXP Semiconductors | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -65°C ~ 200°C | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 43.4 V | 900 mV @ 10 mA | - | 400 mW | - | 62 V | - | - | - | - | - | - | - | ||
![]() BZX84-B20/DG/B3215 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C3V6/DG/B3235 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C11/DG/B3235 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX384-C15/ZLX NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | SC-76, SOD-323 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q101 | ±5% | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 700mV | 1.1V @ 100mA | - | 300mW | 30Ohm | 15V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BZX84-B9V1/DG/B3215 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C7V5/DG/B3215 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX79-B30 NXP USA Inc. | In Stock | - | - | - | - | NO | - | SILICON | 2 | - | NEXPERIA | - | Nexperia | BZX79-B30 | NXP USA Inc. | 1 | 1 | 200 °C | -65 °C | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | - | 0.5 W | Active | 30 V | 30 | 5.36 | Yes | - | - | * | - | e3 | - | - | EAR99 | Tin (Sn) | 8541.10.00.50 | - | ZENER | AXIAL | WIRE | 260 | compliant | - | - | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | ISOLATED | - | - | - | 2% | DO-35 | 2 mA | - | - | - | - |