- Configuration
- Diode Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Number of Elements
- Operating Temperature-Max
- Part Life Cycle Code
- Power Dissipation (Max)
- Reach Compliance Code
- Reference Voltage-Nom
- Risk Rank
Attribute column
Manufacturer
NXP Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Body Material | Base Product Number | For Use With | Ihs Manufacturer | Impedance (Max) (Zzt) | Input Voltage Range | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Input Voltage | Mfr | Mounting | Package | Part Life Cycle Code | Part Package Code | Product Status | Risk Rank | RoHS | Supplier Package | Switching Regulator | Voltage Rated | Voltage-Input | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power (Watts) | Capacitance | Pitch | Max Power Dissipation | Reach Compliance Code | Pin Count | Function | Number of Outputs | Efficiency | Output Voltage | Output Type | Brand Name | Working Voltage | Failure Rate | Polarity | Lead Spacing | Current - Output (Max) | Impedance | Element Configuration | Current | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Lead Style | Output Power | Power - Max | Voltage - Output | Max Reverse Leakage Current | Test Current | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Peak Reverse Current | Form | Voltage Tolerance | Output Connector | ESD Protection | Line Regulation | Load Regulation | Features | Input Voltage | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZV55C27,115 NXP | 820 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | - | Case | - | - | Active | - | - | - | - | - | 100 ~ 240 VAC | - | DT048P6 (48W) | - | - | - | - | - | - | - | ITE (Commercial) | 48 W | - | - | - | - | - | - | - | Level VI | - | - | - | - | - | - | - | 3.2A | - | - | - | - | - | - | - | - | - | - | 15V | - | - | - | - | - | - | Desktop | - | USB Micro | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | - | - | - | NEXPERIA | - | - | Nexperia | SOT23 | BZX84-B10/DG/B3,21 | - | Holy Stone Enterprise Co., Ltd. | - | Tape & Reel (TR) | Obsolete | TO-236 | Active | 5.75 | - | - | - | 2000V (2kV) | - | -55°C ~ 125°C | HVC | 0.181 L x 0.079 W (4.60mm x 2.00mm) | ±5% | C0G, NP0 | - | - | - | - | SMPS Filtering | - | 1000 pF | - | - | unknown | 3 | - | - | - | - | - | Nexperia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | - | 0.181 L x 0.079 W (4.60mm x 2.00mm) | - | - | - | - | ||
Tiny WHSL | 99000 | - | - | Tin | Surface Mount | - | - | 3 | - | 4.535924 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 5 % | - | - | 150 °C | -65 °C | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | 4.7 V | - | - | - | - | 80 Ω | Single | 5 mA | - | 250 mW | - | - | - | - | - | - | 3 µA | 5 mA | 900 mV | - | 4.7 V | 3 µA | - | 5 % | - | No | - | - | - | - | - | - | 1 mm | - | 3 mm | 1.4 mm | - | No | No SVHC | Lead Free | - | ||
Tiny WHSL | 10000 | - | - | - | - | Surface Mount | SC-79, SOD-523 | - | SOD-523 | - | - | BZX585-B56 | - | - | 200 Ohms | - | - | - | - | - | NXP Semiconductors | - | Bulk | - | - | Active | - | - | - | - | - | - | -65°C ~ 150°C | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 39.2 V | - | - | 1.1 V @ 100 mA | - | - | 300 mW | - | - | - | - | 56 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 6414 | - | - | - | - | Surface Mount | SC-79, SOD-523 | - | SOD-523 | - | - | - | - | - | 60 Ohms | - | - | - | - | - | NXP Semiconductors | - | Bulk | - | - | Active | - | - | - | - | - | - | -65°C ~ 150°C | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 µA @ 2 V | - | - | 1.1 V @ 100 mA | - | - | 300 mW | - | - | - | - | 5.1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU24B1,115 NXP | 65976 |
| - | - | - | Surface Mount | SC-90, SOD-323F | - | SOD-323F | - | - | - | - | - | 30 Ohms | - | - | - | - | - | NXP Semiconductors | - | Bulk | - | - | Active | - | - | - | - | - | - | -65°C ~ 150°C | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 19 V | - | - | 1.1 V @ 100 mA | - | - | 310 mW | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU9.1B,115 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | PZU9.1 | - | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2500 | - | - | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | LLDS; MiniMelf | - | - | BZV55 | - | - | 60 Ohms | - | - | - | - | - | NXP Semiconductors | Surface Mount | Bulk | - | - | Active | - | - | PDIP SMD | No | - | - | -40 to 85 °C | - | - | ±2% | - | Step Down | - | - | - | - | - | - | - | - | - | 7 | - | 1 | - | 5 V | - | - | - | - | - | - | - | - | - | - | 2 µA @ 2 V | - | 1.2 A | 900 mV @ 10 mA | - | 6 W | 500 mW | - | - | - | - | 5.1 V | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | BZX84 | - | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | SC-90, SOD-323F | - | SOD-323F | - | - | BZX84J-B11 | - | - | 10 Ohms | 6.5, 2 V | - | - | - | 6.5 V | NXP Semiconductors | Surface Mount | Bulk | - | - | Active | - | - | SOT-23 | - | - | - | -40 to 85 °C | Automotive, AEC-Q101 | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | 5 | LDO | 1 | - | 3.6 V | Fixed | - | - | - | Positive | - | - | - | - | - | 100 nA @ 8 V | - | 0.15 A | 1.1 V @ 100 mA | - | - | 550 mW | - | - | - | - | 11 V | - | - | - | - | - | - | 0.2 %/V | 40 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 222023 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | ALF2 | - | - | - | - | - | 60 Ohms | - | - | - | - | - | NXP Semiconductors | - | Bulk | - | - | Active | - | - | - | - | - | - | -65°C ~ 200°C | - | - | ±2% | - | - | - | - | - | - | - | 0.68 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 µA @ 2 V | - | - | 900 mV @ 10 mA | - | - | 400 mW | - | - | - | - | 5.1 V | - | - | - | - | - | - | - | - | - | - | 7.62 mm | 7.62 x 3.81 x 9.91 | - | - | - | - | - | - | - | - | - | ||
![]() PZU5.6B3,115 NXP | 78023 |
| - | - | - | Surface Mount | SC-90, SOD-323F | - | SOD-323F | - | PO (Polyolefin) | PZU5.6 | Cables | - | 40 Ohms | - | - | - | - | - | NXP Semiconductors | - | Bulk | - | - | Active | - | - | - | - | - | - | -20 to 60 °C | - | - | ±2% | - | One to Four Cables Transition | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 2.5 V | - | - | 1.1 V @ 100 mA | - | - | 310 mW | - | - | - | - | 5.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TO-236AB | - | - | - | - | - | 80 Ohms | - | - | - | - | - | NXP Semiconductors | - | Bulk | - | - | Active | - | - | - | - | - | - | -65°C ~ 150°C | Automotive, AEC-Q101 | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 µA @ 2 V | - | - | 900 mV @ 10 mA | - | - | 250 mW | - | - | - | - | 4.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU5.1B2,115 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | PZU5.1 | - | - | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | - | - | Active | - | - | - | - | - | - | -40 to 85 °C | * | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | - | - | - | - | - | - | - | - | - | ||
![]() PZU4.3B,115 NXP | In Stock | - | - | - | - | Surface Mount | SC-90, SOD-323F | - | SOD-323F | - | - | PZU4.3 | - | - | 90 Ohms | - | - | - | - | - | NXP Semiconductors | - | Bulk | - | - | Active | - | - | - | - | - | - | -65°C ~ 150°C | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 µA @ 1 V | - | - | 1.1 V @ 100 mA | - | - | 310 mW | - | - | - | - | 4.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | BZV85-C3V9 | - | - | 15 Ohms | - | - | - | - | - | NXP Semiconductors | - | Bulk | - | - | Active | - | - | - | - | - | - | -65°C ~ 200°C | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 µA @ 1 V | - | - | 1 V @ 50 mA | - | - | 1.3 W | - | - | - | - | 3.9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |