- Manufacturer
- Manufacturer Part Number
- Mfr
- Package
- Product Status
- Series
- Additional Feature
- Approvals
- Body Breadth
- Body Height
- Body Length or Diameter
- Color
Attribute column
Manufacturer
NXP Thyristors - SCRs - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Approvals | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape/Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Samacsys Description | Supply Voltage-Max | Supply Voltage-Min | Watertight | Series | ECCN Code | Color | Additional Feature | HTS Code | Reach Compliance Code | Current Rating | Body Length or Diameter | Body Breadth | Output Type | Voltage | Termination Type | Number of Bits | Number of Poles | Response Time | Sensors/Transducers Type | USB | Housing | Pressure Range-Max | Output Range | Pressure Sensing Mode | Output Interface Type | Operating Current-Max | Connection Type | Port Type | Pressure Range-Min | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | NXP Semiconductors | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | No | Altech | DMRGR-M | NXP Semiconductors | - | - | Bulk | - | - | Active | - | - | - | - | - | No | * | - | Gray | - | - | - | 15 A | - | - | - | 125 VAC | - | - | 3 | - | - | No | - | - | - | - | - | - | Receptacle | - | - | - | ||
![]() L 311 NXP | In Stock | - | - | YES | SURFACE MOUNT | - | NXP SEMICONDUCTORS | - | NXP Semiconductors | MPL3115A2 | - | 85 °C | -40 °C | - | RECTANGULAR | Active | - | 1.78 | Yes | MPL3115A2, Absolute Pressure Sensor, 110kPa 0.9 u2192 1 V Output, 8-Pin LGA | 3.6 V | 1.95 V | - | - | EAR99 | - | IT HAS I/O SUPPLY VOLTAGE 1.62 TO 3.6 V | 8542.39.00.01 | compliant | - | 5 mm | 3 mm | DIGITAL VOLTAGE | - | SOLDER | 24 | - | 1000000 µs | PRESSURE SENSOR,STRAIN GUAGE | - | STAINLESS STEEL | 15.95 Psi | 0.10-0.90V | ABSOLUTE | I2C INTERFACE | 0.04 mA | - | HOLE | 2.9 Psi | 1.1 mm |