- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Current-Collector (Ic) (Max)
- Power - Max
- Transistor Type
- Voltage - Collector Emitter Breakdown (Max)
- DC Current Gain (hFE) (Min) @ Ic, Vce
Attribute column
Manufacturer
NXP Transistors - Bipolar (BJT) - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Transistor Element Material | Current-Collector (Ic) (Max) | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Case Connection | Power - Max | Transistor Application | Polarity/Channel Type | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | JEDEC-95 Code | Gain | Voltage - Collector Emitter Breakdown (Max) | Transition Frequency | Frequency - Transition | Power Dissipation-Max (Abs) | Source Url Status Check Date | Highest Frequency Band | Collector-Base Capacitance-Max | Noise Figure (dB Typ @ f) | Power Dissipation Ambient-Max | Power Gain-Min (Gp) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BFU530AR NXP USA Inc. | In Stock | - | - | 13 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 40mA | 1 | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 3 | - | - | LOW NOISE | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | BFU530 | 3 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | SINGLE | - | 450mW | AMPLIFIER | NPN | NPN | 60 @ 10mA 8V | TO-236AB | 18dB | 12V | 11000MHz | 11GHz | - | - | L B | - | 0.6dB @ 900MHz | - | - | ROHS3 Compliant | ||
![]() BFU520WX NXP USA Inc. | In Stock | - | - | 13 Weeks | Surface Mount | SC-70, SOT-323 | YES | - | SILICON | 30mA | 1 | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 3 | - | - | LOW NOISE | - | DUAL | GULL WING | 260 | NOT SPECIFIED | BFU520 | 3 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | SINGLE | - | 450mW | AMPLIFIER | NPN | NPN | 60 @ 5mA 8V | - | 18.5dB | 12V | 10000MHz | 10GHz | - | - | L B | - | 0.6dB @ 900MHz | - | - | ROHS3 Compliant | ||
![]() BFU590GX NXP USA Inc. | 101 | - | Datasheet | 13 Weeks | Surface Mount | TO-261-4, TO-261AA | - | - | - | 200mA | - | -40°C~150°C TJ | Cut Tape (CT) | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | BFU590 | - | - | - | - | - | - | 2W | - | - | NPN | 60 @ 80mA 8V | - | 8dB | 12V | - | 8.5GHz | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BFU690F,115 NXP USA Inc. | 63 | - | - | 13 Weeks | Surface Mount | SOT-343F | YES | - | SILICON | 100mA | 1 | 150°C TJ | Tape & Reel (TR) | 2010 | - | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | LOW NOISE | 8541.21.00.75 | DUAL | FLAT | 260 | 30 | BFU690 | 4 | - | R-PDSO-F4 | - | SINGLE | - | 230mW | AMPLIFIER | NPN | NPN | 90 @ 20mA 2V | - | 15.5dB ~ 18.5dB | 5.5V | 18000MHz | 18GHz | 0.23W | - | KA B | - | 0.6dB ~ 0.7dG @ 1.5GHz ~ 2.4GHz | - | - | ROHS3 Compliant | ||
![]() BFU520WF NXP USA Inc. | 49 | - | - | 13 Weeks | Surface Mount | SC-70, SOT-323 | YES | - | SILICON | 30mA | 1 | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | 3 | - | - | LOW NOISE | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | BFU520 | 3 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | SINGLE | - | 450mW | AMPLIFIER | NPN | NPN | 60 @ 5mA 8V | - | 13dB | 12V | 10000MHz | 10GHz | - | - | L B | - | 1dB @ 1.8GHz | - | - | ROHS3 Compliant | ||
![]() BFU760F,115 NXP USA Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | SOT-343F | - | - | - | 70mA | - | 150°C TJ | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | BFU760 | 4 | - | - | - | - | - | 220mW | - | - | NPN | 155 @ 10mA 2V | - | - | 2.8V | - | 45GHz | - | 2013-06-14 00:00:00 | - | - | 0.4dB ~ 0.5dB @ 1.5GHz ~ 2.4GHz | - | - | ROHS3 Compliant | ||
![]() BFU550XAR NXP USA Inc. | 120000 | - | - | 13 Weeks | Surface Mount, Gull Wing | TO-253-4, TO-253AA | YES | - | SILICON | 50mA | 1 | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 4 | - | - | LOW NOISE | - | DUAL | - | NOT SPECIFIED | NOT SPECIFIED | BFU550 | 4 | AEC-Q101; IEC-60134 | R-PDSO-G4 | - | SINGLE | - | 450mW | AMPLIFIER | NPN | NPN | 60 @ 15mA 8V | - | 21.5dB | 12V | 11000MHz | 11GHz | - | - | L B | - | 0.75db @ 900MHz | - | - | ROHS3 Compliant | ||
![]() BFT92,215 NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 25mA | 1 | 175°C TJ | Tape & Reel (TR) | 1997 | - | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | LOW NOISE | 8541.21.00.75 | DUAL | GULL WING | 260 | NOT SPECIFIED | BFT92 | 3 | CECC | R-PDSO-G3 | Not Qualified | SINGLE | - | 300mW | AMPLIFIER | PNP | PNP | 20 @ 14mA 10V | TO-236AB | - | 15V | 5000MHz | 5GHz | 0.3W | - | ULTRA HIGH FREQUENCY B | - | 2.5dB @ 500MHz | 0.3W | - | ROHS3 Compliant | ||
![]() BFU520YX NXP USA Inc. | 7311 | - | Datasheet | 13 Weeks | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | SILICON | 30mA | 2 | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 6 | - | - | LOW NOISE | - | - | GULL WING | 260 | NOT SPECIFIED | BFU520 | 6 | AEC-Q101; IEC-60134 | R-PDSO-G6 | - | SEPARATE, 2 ELEMENTS | - | 450mW | AMPLIFIER | NPN | 2 NPN (Dual) | 60 @ 5mA 8V | - | 19dB | 12V | 10000MHz | 10GHz | - | - | L B | - | 0.65dB @ 900MHz | - | - | ROHS3 Compliant | ||
![]() BFU520AR NXP USA Inc. | 250 | - | - | 13 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 30mA | 1 | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 3 | - | - | LOW NOISE | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | BFU520 | 3 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | SINGLE | - | 450mW | AMPLIFIER | NPN | NPN | 60 @ 5mA 8V | TO-236AB | 18dB | 12V | 10000MHz | 10GHz | - | - | L B | - | 0.7dB @ 900MHz | - | - | ROHS3 Compliant | ||
![]() BFU590QX NXP USA Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | TO-243AA | YES | - | SILICON | 200mA | 1 | -40°C~150°C TJ | Cut Tape (CT) | 2011 | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | SINGLE | FLAT | 260 | NOT SPECIFIED | BFU590 | 3 | AEC-Q101; IEC-60134 | R-PSSO-F3 | - | SINGLE | COLLECTOR | 2W | AMPLIFIER | NPN | NPN | 60 @ 80mA 8V | - | 6.5dB | 12V | 8000MHz | 8GHz | - | - | L B | - | - | - | - | ROHS3 Compliant | ||
![]() BFT92W,115 NXP USA Inc. | 60895 | - | Datasheet | 13 Weeks | Surface Mount | SC-70, SOT-323 | YES | - | SILICON | 25mA | 1 | 150°C TJ | Tape & Reel (TR) | 1995 | - | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | HIGH RELIABILITY | 8541.21.00.75 | DUAL | GULL WING | 260 | NOT SPECIFIED | BFT92 | 3 | - | R-PDSO-G3 | Not Qualified | SINGLE | - | 300mW | AMPLIFIER | PNP | PNP | 20 @ 15mA 10V | - | - | 15V | 4000MHz | 4GHz | 0.3W | - | L B | - | 2.5dB ~ 3dB @ 500MHz ~ 1GHz | 0.3W | - | ROHS3 Compliant | ||
![]() BFU730LXZ NXP USA Inc. | 59 | - | Datasheet | 13 Weeks | Surface Mount | 3-XFDFN | - | - | - | 30mA | - | - | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | BFU730 | 3 | - | - | - | - | - | 160mW | - | - | NPN | 205 @ 2mA 3V | - | 15.8dB | 3V | - | 53GHz | - | - | - | - | 0.75dB @ 6GHz | - | - | ROHS3 Compliant | ||
![]() BFU550R NXP USA Inc. | 60 | - | Datasheet | 13 Weeks | Surface Mount | TO-253-4, TO-253AA | - | SOT-143B | - | 50mA | - | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | BFU550 | - | - | - | - | - | - | 450mW | - | - | NPN | 60 @ 15mA 8V | - | 21dB | 12V | - | 11GHz | - | - | - | - | 0.7dB @ 900MHz | - | - | ROHS3 Compliant | ||
![]() BLT50,115 NXP USA Inc. | In Stock | - | - | 16 Weeks | Surface Mount | TO-261-4, TO-261AA | YES | - | SILICON | 500mA | 1 | 175°C TJ | Tape & Reel (TR) | 1998 | - | e3 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | HIGH RELIABILITY | 8541.29.00.75 | DUAL | GULL WING | 260 | 40 | BLT50 | 4 | - | R-PDSO-G4 | Not Qualified | SINGLE | COLLECTOR | 2W | AMPLIFIER | NPN | NPN | 25 @ 300mA 5V | - | - | 10V | - | 470MHz | 2W | - | ULTRA HIGH FREQUENCY B | 6pF | - | 2W | 10dB | ROHS3 Compliant | ||
![]() BFT25A,215 NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 6.5mA | 1 | 175°C TJ | Tape & Reel (TR) | 2001 | - | e3 | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | HIGH RELIABILITY | 8541.21.00.75 | DUAL | GULL WING | 260 | NOT SPECIFIED | BFT25 | 3 | CECC | R-PDSO-G3 | Not Qualified | SINGLE | - | 32mW | AMPLIFIER | NPN | NPN | 50 @ 500μA 1V | - | - | 5V | 5000MHz | 5GHz | 0.032W | - | L B | 0.45pF | 1.8dB ~ 2dB @ 1GHz | 0.032W | - | ROHS3 Compliant | ||
![]() BFU790F,115 NXP USA Inc. | 1255 |
| Datasheet | 13 Weeks | Surface Mount | SOT-343F | - | - | - | 100mA | - | 150°C TJ | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | BFU790 | 4 | - | - | - | - | - | 234mW | - | - | NPN | 235 @ 10mA 2V | - | - | 2.8V | - | 25GHz | - | 2013-06-14 00:00:00 | - | - | 0.4dB ~ 0.5dB @ 1.5GHz ~ 2.4GHz | - | - | ROHS3 Compliant | ||
![]() BFM520,115 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | SILICON | 70mA | 2 | 175°C TJ | Tape & Reel (TR) | 1996 | - | e3 | Obsolete | 1 (Unlimited) | 6 | EAR99 | Tin (Sn) | LOW NOISE, HIGH RELIABILITY | 8541.21.00.75 | - | GULL WING | 260 | 40 | BFM520 | 6 | - | R-PDSO-G6 | Not Qualified | SEPARATE, 2 ELEMENTS | - | 1W | SWITCHING | NPN | 2 NPN (Dual) | 60 @ 20mA 6V | - | - | 8V | 9000MHz | 9GHz | - | - | L B | - | 1.2dB ~ 2.1dB @ 900MHz | - | - | ROHS3 Compliant | ||
![]() BFU725F/N1,115 NXP USA Inc. | 100 |
| - | 13 Weeks | Surface Mount | SOT-343 Reverse Pinning | - | - | - | 40mA | - | 150°C TJ | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | BFU725 | 4 | - | - | - | - | - | 136mW | - | - | NPN | 160 @ 10mA 2V | - | 10dB ~ 24dB | 2.8V | - | 55GHz | - | 2013-06-14 00:00:00 | - | - | 0.42dB ~ 1.1dB @ 1.5GHz ~ 12GHz | - | - | ROHS3 Compliant | ||
![]() BFU550WX NXP USA Inc. | In Stock | - | - | 13 Weeks | Surface Mount | SC-70, SOT-323 | YES | - | SILICON | 50mA | 1 | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 3 | - | - | LOW NOISE | - | DUAL | GULL WING | 260 | NOT SPECIFIED | BFU550 | 3 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | SINGLE | - | 450mW | AMPLIFIER | NPN | NPN | 60 @ 15mA 8V | - | 18dB | 12V | 11000MHz | 11GHz | - | - | L B | - | 0.6dB @ 900MHz | - | - | ROHS3 Compliant |