- Series
- Mfr
- Package
- Product Status
- Mounting Type
- Package / Case
- Base Product Number
- Power - Max
- Current - Collector Cutoff (Max)
- Current-Collector (Ic) (Max)
- DC Current Gain (hFE) (Min) @ Ic, Vce
- Resistor - Base (R1)
Attribute column
Manufacturer
NXP Transistors - Bipolar (BJT) - Single, Pre-Biased
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Transistor Element Material | Current-Collector (Ic) (Max) | Mfr | Number of Elements | Operating Temperature (Max.) | Package | Product Status | Transistor Polarity | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Frequency | Time@Peak Reflow Temperature-Max (s) | Frequency Stability | Base Part Number | Output | Pin Count | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Current - Supply (Disable) (Max) | Configuration | Spread Spectrum Bandwidth | Power - Max | Transistor Application | Polarity/Channel Type | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Frequency - Transition | Power Dissipation-Max (Abs) | Absolute Pull Range (APR) | Resistor - Base (R1) | Continuous Collector Current | Resistor - Emitter Base (R2) | VCEsat-Max | Collector-Base Capacitance-Max | Power Dissipation Ambient-Max | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDTC114EK,115 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 100mA | - | 1 | - | - | - | - | - | Tape & Reel (TR) | 2004 | - | - | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | TIN | BUILT-IN BIAS RESISTOR RATIO IS 1 | 8541.21.00.95 | - | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | - | PDTC114 | - | 3 | R-PDSO-G3 | - | - | - | Not Qualified | - | SINGLE WITH BUILT-IN RESISTOR | - | 250mW | SWITCHING | NPN | NPN - Pre-Biased | 30 @ 5mA 5V | 1μA | 150mV @ 500μA, 10mA | 50V | - | 0.25W | - | 10 k Ω | - | 10 k Ω | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDTC123EE,115 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | SC-75, SOT-416 | - | - | - | 100mA | - | - | - | - | - | - | - | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | PDTC123 | - | 3 | - | - | - | - | - | - | - | - | 150mW | - | - | NPN - Pre-Biased | 30 @ 20mA 5V | 1μA | 150mV @ 500μA, 10mA | 50V | - | - | - | 2.2 k Ω | - | 2.2 k Ω | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDTB143EQA147 NXP USA Inc. | In Stock | - | - | Surface Mount | 3-XDFN Exposed Pad | - | DFN1010D-3 | - | 500 mA | NXP USA Inc. | - | - | Bulk | Active | - | - | - | - | PDTB143 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 325 mW | - | - | PNP - Pre-Biased | 60 @ 50mA, 5V | 500nA | 100mV @ 2.5mA, 50mA | 50 V | 150 MHz | - | - | 4.7 kOhms | - | 4.7 kOhms | - | - | - | - | - | - | ||
![]() PDTC144WE,115 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | SC-75, SOT-416 | YES | - | SILICON | 100mA | - | 1 | 150°C | - | - | - | - | Tape & Reel (TR) | 2003 | - | - | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | Tin (Sn) | BUILT-IN BIAS RESISTOR RATIO IS 0.47 | - | - | DUAL | GULL WING | 260 | - | 40 | - | PDTC144 | - | 3 | R-PDSO-G3 | - | - | - | Not Qualified | - | SINGLE WITH BUILT-IN RESISTOR | - | 150mW | SWITCHING | NPN | NPN - Pre-Biased | 60 @ 5mA 5V | 1μA | 150mV @ 500μA, 10mA | 50V | - | 0.15W | - | 47 k Ω | - | 22 k Ω | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDTC143XE,115 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | SC-75, SOT-416 | YES | - | SILICON | 100mA | - | 1 | 150°C | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | Tin (Sn) | BUILT-IN BIAS RESISTOR RATIO IS 2.1 | 8541.21.00.95 | - | DUAL | GULL WING | 260 | - | 40 | - | DTC143 | - | 3 | R-PDSO-G3 | - | - | - | Not Qualified | - | SINGLE WITH BUILT-IN RESISTOR | - | 150mW | SWITCHING | NPN | NPN - Pre-Biased | 50 @ 10mA 5V | 1μA | 100mV @ 500μA, 10mA | 50V | - | 0.15W | - | 4.7 k Ω | - | 10 k Ω | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDTC143ZE,115 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | SC-75, SOT-416 | YES | - | SILICON | 100mA | - | 1 | 150°C | - | - | - | - | Tape & Reel (TR) | 2003 | - | - | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | Tin (Sn) | BUILT-IN BIAS RESISTOR RATIO IS 10 | 8541.21.00.95 | - | DUAL | GULL WING | 260 | - | 40 | - | DTC143 | - | 3 | R-PDSO-G3 | - | - | - | Not Qualified | - | SINGLE WITH BUILT-IN RESISTOR | - | 150mW | SWITCHING | NPN | NPN - Pre-Biased | 100 @ 10mA 5V | 1μA | 100mV @ 250μA, 5mA | 50V | - | 0.15W | - | 4.7 k Ω | - | 47 k Ω | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDTA113EE,115 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | SC-75, SOT-416 | YES | - | SILICON | 100mA | - | 1 | 150°C | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | Tin (Sn) | BUILT IN BIAS RESISTOR RATIO IS 1 | - | - | DUAL | GULL WING | 260 | - | 40 | - | PDTA113 | - | 3 | R-PDSO-G3 | - | - | - | Not Qualified | - | SINGLE WITH BUILT-IN RESISTOR | - | 150mW | SWITCHING | PNP | PNP - Pre-Biased | 30 @ 40mA 5V | 1μA | 150mV @ 1.5mA, 30mA | 50V | - | 0.15W | - | 1 k Ω | - | 1 k Ω | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDTA114TE,115 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | SC-75, SOT-416 | YES | - | SILICON | 100mA | - | 1 | 150°C | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | Tin (Sn) | BUILT IN BIAS RESISTOR | 8541.21.00.95 | - | DUAL | GULL WING | 260 | - | 40 | - | PDTA114 | - | 3 | R-PDSO-G3 | - | - | - | Not Qualified | - | SINGLE WITH BUILT-IN RESISTOR | - | 150mW | SWITCHING | PNP | PNP - Pre-Biased | 200 @ 1mA 5V | 1μA | 150mV @ 500μA, 10mA | 50V | - | 0.15W | - | 10 k Ω | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDTC144TE,115 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | SC-75, SOT-416 | YES | - | SILICON | 100mA | - | 1 | 150°C | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | Tin (Sn) | BUILT-IN BIAS RESISTOR | - | - | DUAL | GULL WING | 260 | - | 40 | - | PDTC144 | - | 3 | R-PDSO-G3 | - | - | - | Not Qualified | - | SINGLE WITH BUILT-IN RESISTOR | - | 150mW | SWITCHING | NPN | NPN - Pre-Biased | 100 @ 1mA 5V | 1μA | 150mV @ 500μA, 10mA | 50V | - | 0.15W | - | 47 k Ω | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDTA114EE,115 NXP USA Inc. | 1986 |
| Datasheet | Surface Mount | SC-75, SOT-416 | YES | - | SILICON | 100mA | - | 1 | 150°C | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | Tin (Sn) | BUILT-IN BIAS RESISTOR RATIO IS 1 | 8541.21.00.95 | - | DUAL | GULL WING | 260 | - | 40 | - | PDTA114 | - | 3 | R-PDSO-G3 | - | - | - | Not Qualified | - | SINGLE WITH BUILT-IN RESISTOR | - | 150mW | SWITCHING | PNP | PNP - Pre-Biased | 30 @ 5mA 5V | 100nA ICBO | 150mV @ 500μA, 10mA | 50V | 180MHz | 0.15W | - | 10 k Ω | - | 10 k Ω | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDTC143TE,115 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | SC-75, SOT-416 | YES | - | SILICON | 100mA | - | 1 | 150°C | - | - | - | - | Tape & Reel (TR) | 2003 | - | - | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | Tin (Sn) | BUILT-IN BIAS RESISTOR | - | - | DUAL | GULL WING | 260 | - | 40 | - | DTC143 | - | 3 | R-PDSO-G3 | - | - | - | Not Qualified | - | SINGLE WITH BUILT-IN RESISTOR | - | 150mW | SWITCHING | NPN | NPN - Pre-Biased | 200 @ 1mA 5V | 1μA | 100mV @ 250μA, 5mA | 50V | - | 0.15W | - | 4.7 k Ω | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDTC123JE,115 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | SC-75, SOT-416 | YES | - | SILICON | 100mA | - | 1 | 150°C | - | - | - | - | Tape & Reel (TR) | 2003 | - | - | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | Tin (Sn) | BUILT-IN BIAS RESISTOR RATIO IS 21.36 | 8541.21.00.95 | - | DUAL | GULL WING | 260 | - | 40 | - | PDTC123 | - | 3 | R-PDSO-G3 | - | - | - | Not Qualified | - | SINGLE WITH BUILT-IN RESISTOR | - | 150mW | SWITCHING | NPN | NPN - Pre-Biased | 100 @ 10mA 5V | 1μA | 100mV @ 250μA, 5mA | 50V | - | 0.15W | - | 2.2 k Ω | - | 47 k Ω | 0.3 V | 3.5pF | 0.15W | - | ROHS3 Compliant | - | ||
![]() PDTC124XE,115 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | SC-75, SOT-416 | YES | - | SILICON | 100mA | - | 1 | 150°C | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | Tin (Sn) | BUILT-IN BIAS RESISTOR RATIO IS 2.14 | 8541.21.00.95 | - | DUAL | GULL WING | 260 | - | 40 | - | PDTC124 | - | 3 | R-PDSO-G3 | - | - | - | Not Qualified | - | SINGLE WITH BUILT-IN RESISTOR | - | 150mW | SWITCHING | NPN | NPN - Pre-Biased | 80 @ 5mA 5V | 1μA | 150mV @ 500μA, 10mA | 50V | - | 0.15W | - | 22 k Ω | - | 47 k Ω | 0.3 V | 3.5pF | 0.15W | - | ROHS3 Compliant | - | ||
![]() PDTC143EE,115 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | SC-75, SOT-416 | YES | - | SILICON | 100mA | - | 1 | 150°C | - | - | - | - | Tape & Reel (TR) | 2003 | - | - | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | Tin (Sn) | BUILT-IN BIAS RESISTOR RATIO IS 1 | 8541.21.00.95 | - | DUAL | GULL WING | 260 | - | 40 | - | DTC143 | - | 3 | R-PDSO-G3 | - | - | - | Not Qualified | - | SINGLE WITH BUILT-IN RESISTOR | - | 150mW | SWITCHING | NPN | NPN - Pre-Biased | 30 @ 10mA 5V | 1μA | 150mV @ 500μA, 10mA | 50V | - | 0.15W | - | 4.7 k Ω | - | 4.7 k Ω | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 151741 |
| - | Surface Mount | 4-SMD, No Lead | - | DFN1006B-3 | - | 20 mA | SiTime | - | - | Strip | Active | - | -20°C ~ 70°C | - | - | SiT1602B | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | 2.8V | - | - | - | 66.6 MHz | - | ±50ppm | - | HCMOS, LVCMOS | - | - | Enable/Disable | MEMS | 4.5mA | - | - | - | - | 250 mW | - | - | NPN - Pre-Biased | 80 @ 5mA, 5V | 1µA | 150mV @ 250µA, 5mA | 50 V | 230 MHz | - | - | 100 kOhms | - | 100 kOhms | - | - | - | 0.031 (0.80mm) | - | - | ||
![]() PDTD123YQAZ NXP Semiconductors | 28831 |
| - | - | - | - | - | - | - | NXP Semiconductors | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDTB143EQAZ NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | ||
![]() PDTB123EQAZ NXP | In Stock | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | Active | NPN | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | ||
![]() PDTD114EQAZ NXP | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Suntsu Electronics, Inc. | - | - | Bulk | Active | - | -20°C ~ 70°C | - | - | SXO53L | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | 3.3V | - | - | - | 200 MHz | - | ±25ppm | - | LVDS | - | - | Enable/Disable | Crystal | 60mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | ||
![]() PDTD113ZQAZ NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |