- Mfr
- Package
- Product Status
- Series
- Applications
- Approval Agency
- Avalanche Energy Rating (Eas)
- Breaking Capacity @ Rated Voltage
- Case Connection
- Class
- Configuration
- Current Rating (Amps)
Attribute column
Manufacturer
NXP Transistors - IGBTs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Terminals | Transistor Element Material | Class | Drain Current-Max (ID) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Size / Dimension | JESD-609 Code | ECCN Code | Terminal Finish | Applications | Current Rating (Amps) | Terminal Position | Terminal Form | Reach Compliance Code | Reference Standard | JESD-30 Code | Approval Agency | Configuration | Operating Mode | Case Connection | Response Time | Transistor Application | Fuse Type | Breaking Capacity @ Rated Voltage | Polarity/Channel Type | Drain-source On Resistance-Max | Pulsed Drain Current-Max (IDM) | DS Breakdown Voltage-Min | Avalanche Energy Rating (Eas) | FET Technology | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BUK9K17-60E NXP | 2258 | - | - | Requires Holder | Cartridge, Non-Standard | YES | 6 | SILICON | - | 26 A | NEXPERIA | Nexperia | BUK9K17-60E | Eaton - Bussmann Electrical Division | 1 | 2 | Bulk | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G6 | RECTANGULAR | SMALL OUTLINE | Active | Active | 5.38 | Yes | - | - | - | e3 | EAR99 | Tin (Sn) | Electrical, Industrial | - | DUAL | GULL WING | not_compliant | AEC-Q101; IEC-60134 | R-PDSO-G6 | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | ENHANCEMENT MODE | DRAIN | - | SWITCHING | Cartridge | - | N-CHANNEL | 0.017 Ω | 148 A | 60 V | 64 mJ | METAL-OXIDE SEMICONDUCTOR | - | ||
![]() MGW20N120 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STGWT20V60DF NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | NXP Semiconductors | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGW30N60 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |