- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- Polarity/Channel Type
- Surface Mount
- Number of Terminals
- Operating Mode
- FET Technology
- Exterior Housing Material
- JESD-30 Code
Attribute column
Manufacturer
NXP Transistors - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Transistor Element Material | Base Product Number | Case/Package | CCT(K) | China RoHS | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | hFEMin | Luminous Flux @ Current/Temperature | Memory Types | Mfr | Number of Elements | Operating Temperature (Max.) | Package | Product Status | RoHS | Temperature-Test | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | Current Rating (Amps) | Max Power Dissipation | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Voltage | Memory Size | Element Configuration | Current | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Clock Frequency | Current - Test | Access Time | Memory Format | Memory Interface | Lumens/Watt @ Current - Test | Transistor Application | CRI (Color Rendering Index) | Drain to Source Voltage (Vdss) | Write Cycle Time - Word, Page | Polarity/Channel Type | Current - Max | Lens Type | Transistor Type | Collector Emitter Voltage (VCEO) | Max Collector Current | Continuous Drain Current (ID) | Threshold Voltage | Max Frequency | Light Emitting Surface (LES) | Transition Frequency | Wavelength | Collector Base Voltage (VCBO) | Emitter Base Voltage (VEBO) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Collector-Emitter Voltage-Max | Turn Off Time-Max (toff) | Turn On Time-Max (ton) | Features | Memory Organization | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMD9002D,115 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | SC-74, SOT-457 | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 2 | 150°C | - | - | - | - | 50V NPN 45V NPN | - | Tape & Reel (TR) | 2006 | - | - | e3 | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | TIN | - | - | - | MOSFET Driver | 100mA NPN 100mA NPN | - | - | - | DUAL | GULL WING | 260 | 40 | PMD9002 | 6 | R-PDSO-G6 | Not Qualified | - | CASCADED, 2 ELEMENTS WITH BUILT-IN RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | AMPLIFIER | - | - | - | NPN | - | - | 2 NPN (Totem Pole) | - | - | - | - | - | - | - | - | - | - | 0.1A | 30 | 45V | 1640ns | 83ns | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PMD9010D,115 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | SC-74, SOT-457 | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 2 | 150°C | - | - | - | - | 45V NPN 45V NPN | - | Tape & Reel (TR) | 2006 | - | - | e3 | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | TIN | - | - | - | MOSFET Driver | 100mA NPN 100mA NPN | - | - | - | DUAL | GULL WING | 260 | 40 | PMD9010 | 6 | R-PDSO-G6 | Not Qualified | - | CASCADED, 2 ELEMENTS WITH BUILT-IN RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | AMPLIFIER | - | - | - | NPN | - | - | 2 NPN (Totem Pole) | - | - | - | - | - | - | - | - | - | - | 0.1A | 200 | 45V | 1058ns | 90ns | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PMD9050D,115 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | SC-74, SOT-457 | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 3 | 150°C | - | - | - | - | 45V | - | Tape & Reel (TR) | 2006 | - | - | e3 | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | TIN | - | - | - | MOSFET Driver | 100mA | - | - | - | DUAL | GULL WING | 260 | 40 | PMD9050 | 6 | R-PDSO-G6 | Not Qualified | - | COMPLEX | - | - | - | - | - | - | - | - | - | - | - | - | - | AMPLIFIER | - | - | - | NPN AND PNP | - | - | 2 NPN, PNP | - | - | - | - | - | - | - | - | - | - | 0.1A | 24 | 45V | 1058ns | 90ns | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BCV61B215 NXP | In Stock | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCV62B235 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCV62A215 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | BCV62 | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCV62C.215 NXP | 30 | - | - | - | - | - | - | - | - | - | - | - | - | GW KAGJB2.EM | - | 6500K | - | - | - | - | 2250lm (2100lm ~ 2400lm) | - | OSRAM Opto (ams OSRAM) | - | - | Tray | Obsolete | - | 85°C | - | - | - | - | SOLERIQ® S 13 | 19.00mm L x 19.00mm W | - | - | - | - | - | Chip On Board (COB) | - | - | - | - | White, Cool | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Square | - | - | - | - | - | 35V | 120° | - | 500mA | - | - | - | 129 lm/W | - | 80 | - | - | - | 1.2A | Flat | - | - | - | - | - | - | 13.20mm Dia | - | - | - | - | - | - | - | - | - | - | - | 1.55mm | - | - | - | - | ||
![]() MRF9080R5 NXP | In Stock | - | - | - | - | - | Surface Mount | 96-TFBGA | - | - | 96-FBGA (7.5x13.5) | - | - | - | - | - | - | - | - | - | - | Volatile | Alliance Memory, Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | 0°C ~ 95°C (TC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SDRAM - DDR4 | 1.14V ~ 1.26V | - | - | - | - | - | - | - | - | - | - | - | 4Gbit | - | - | - | - | - | 1.2 GHz | - | 18 ns | DRAM | POD | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256M x 16 | - | - | - | - | - | ||
![]() PUMB13 NXP Semiconductors | In Stock | - | - | Production (Last Updated: 5 months ago) | Tin | Surface Mount | - | - | - | 6 | - | 6 | - | - | - | - | Compliant | -50 V | 100 mV | 100 | - | - | - | 2 | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 100 mA | - | - | - | - | - | - | - | -10 V | - | - | - | - | - | - | - | 1 mm | 2.2 mm | 1.35 mm | Yes | - | ||
![]() BCV61A215 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP Semiconductors | - | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCP51-16 NXP Semiconductors | 392 | - | - | - | - | - | - | - | - | 3 | - | - | - | - | SOT-223 | - | - | 80 V | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | - | - | - | 650 mW | - | - | - | - | - | - | - | - | - | - | PNP | - | 45 V | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 V | - | - | - | - | - | 145 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() PMSTA92 NXP Semiconductors | 6000 | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Compliant | - | 500 mV | 30 | - | - | - | 1 | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 100 mA | - | - | - | - | 50 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | ||
![]() PMMT491A NXP Semiconductors | 3670 | - | - | - | - | Surface Mount | - | - | - | 3 | - | - | - | - | SOT-23 | - | - | 40 V | 500 mV | 200 | - | - | - | - | - | - | - | Compliant | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | NPN | - | - | - | Single | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 V | 1 A | - | - | 150 MHz | - | - | - | 40 V | 5 V | - | - | - | - | - | - | - | 1 mm | 3 mm | 1.4 mm | No SVHC | - | ||
![]() PMV30UN2 NXP Semiconductors | 60 | - | - | - | - | - | - | - | - | 3 | - | - | - | - | SOT-23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 mΩ | - | 150 °C | - | - | - | - | 490 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 V | - | - | - | - | - | - | - | 5.4 A | 650 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() PMMT591A NXP Semiconductors | 6000 | - | - | - | - | Surface Mount | - | - | - | 3 | - | - | - | - | SOT-23 | - | - | 40 V | 500 mV | 160 | - | - | - | - | - | - | - | Compliant | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | Single | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 V | 1 A | - | - | 150 MHz | - | - | - | 40 V | 5 V | - | - | - | - | - | - | - | 1 mm | 3 mm | 1.4 mm | No SVHC | - | ||
![]() PMDPB95XNE NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDTA143TT NXP Semiconductors | In Stock | - | - | - | - | Surface Mount | - | - | - | 3 | - | - | - | - | SOT-23 | - | - | 50 V | 150 mV | 200 | - | - | - | - | - | - | - | Compliant | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | Single | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 100 mA | - | - | - | - | - | - | - | -5 V | - | - | - | - | - | - | - | 1 mm | 3 mm | 1.4 mm | No SVHC | - | ||
![]() PBSS301NX NXP Semiconductors | 120 | - | - | - | - | - | - | - | - | 3 | - | - | - | - | SOT-89 | - | - | 12 V | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | 2.1 W | - | - | - | - | - | - | - | - | - | - | NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | 140 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() PUMD12 NXP Semiconductors | 3000 | - | - | - | - | Surface Mount | - | - | - | 6 | - | - | - | - | SOT-363 | - | - | 50 V | 150 mV | - | - | - | - | - | - | - | - | Compliant | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | NPN, PNP | - | 50 V | - | - | 1 A | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 100 mA | - | - | - | - | - | - | - | 10 V | - | - | - | - | - | - | - | 1 mm | 2.2 mm | 1.35 mm | No SVHC | - | ||
![]() PBSS4220V NXP Semiconductors | 500 | - | - | - | - | - | - | - | - | 6 | - | - | - | - | SOT-666 | - | - | 20 V | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | - | - | - | 900 mW | - | - | - | - | - | - | - | - | - | - | NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 V | - | - | - | - | - | 210 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - |