- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Package Description
- Surface Mount
- Operating Temperature-Max
- Package Body Material
- Number of Terminals
- Rohs Code
Attribute column
Manufacturer
NXP Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Clock Frequency-Max | Ihs Manufacturer | Interface Standards | Load Capacitance (CL) | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Configuration | Number of Ports | Operating Mode | uPs/uCs/Peripheral ICs Type | Number of Bits | Case Connection | Supply Current-Max | Family | Transistor Application | Output Characteristics | Seated Height-Max | Differential Output | Polarity/Channel Type | Address Bus Width | Output Polarity | Logic IC Type | Input Characteristics | Interface IC Type | Driver Number of Bits | Propagation Delay (tpd) | DS Breakdown Voltage-Min | Telecom IC Type | Receiver Number of Bits | FET Technology | Power Supply Current-Max (ICC) | Receive Delay-Max | Transmit Delay-Max | Supply Voltage1-Nom | Output Low Current-Max | Out Swing-Min | Highest Frequency Band | Supply Voltage1-Min | Supply Voltage1-Max | Neg Supply Voltage-Nom | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | YES | 36 | - | - | NXP SEMICONDUCTORS | GENERAL PURPOSE | - | NXP Semiconductors | SOT-912-1 | ISP1504A1ET,118 | - | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | TFBGA, | - | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | - | 5.61 | - | 4.5 V | 3 V | 3.6 V | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | BOTTOM | BALL | - | 1 | 0.5 mm | unknown | 36 | - | S-PBGA-B36 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | 1.15 mm | NO | - | - | - | - | SCHMITT TRIGGER | LINE TRANSCEIVER | 1 | - | - | - | 1 | - | - | 17 ns | 11 ns | - | - | - | - | - | - | - | 3.5 mm | 3.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP1102W,115 NXP | In Stock | - | - | YES | 16 | - | - | NXP SEMICONDUCTORS | GENERAL PURPOSE | - | NXP Semiconductors | SOT-639-2 | ISP1102W,115 | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, LCC16,.12SQ,30/20 | LCC16,.12SQ,30/20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | BCC | - | 5.61 | Yes | 3.6 V | 1.65 V | 1.8 V | - | - | EAR99 | - | - | 8542.39.00.01 | Line Driver or Receivers | - | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | 16 | - | S-PQCC-N16 | Not Qualified | - | 1.8/3.3,5 V | INDUSTRIAL | - | - | - | - | - | - | - | 8 mA | - | - | - | 0.8 mm | YES | - | - | - | - | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | 1 | - | - | - | 1 | - | - | 15 ns | 18 ns | 5 V | 0.002 A | 2.5 V | - | 4 V | 5.5 V | - | 3 mm | 3 mm | ||
Tiny WHSL | In Stock | - | - | YES | 24 | - | - | NXP SEMICONDUCTORS | GENERAL PURPOSE | - | NXP Semiconductors | - | ISP1302HN,518 | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | - | 5.5 | - | 4.5 V | 3 V | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | 24 | - | S-PQCC-N24 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | 1 mm | YES | - | - | - | - | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | 1 | - | - | - | 1 | - | - | 15 ns | 18 ns | 3.3 V | - | - | - | 1.4 V | 3.6 V | - | 4 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | NXP Semiconductors | - | HTRM800/CED,122 | - | 70 °C | -25 °C | PLASTIC/EPOXY | - | , MODULE(UNSPEC) | MODULE(UNSPEC) | - | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | 5.84 | - | - | - | 15 V | - | - | - | - | - | - | Other Telecom ICs | - | - | - | - | - | - | unknown | - | - | - | Not Qualified | - | +-15 V | OTHER | - | - | - | - | - | - | - | 0.55 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | -15 V | - | - | ||
Tiny WHSL | In Stock | - | - | YES | 8 | SILICON | - | AMPLEON NETHERLANDS B V | - | - | Ampleon | - | BLF7G22LS-250PB,11 | 3 | - | - | CERAMIC, METAL-SEALED COFIRED | - | FLATPACK, R-CQFP-X8 | - | RECTANGULAR | FLATPACK | Contact Manufacturer | - | NOT SPECIFIED | 5.59 | Yes | - | - | - | - | - | EAR99 | - | - | - | - | - | QUAD | UNSPECIFIED | NOT SPECIFIED | - | - | unknown | - | IEC-60134 | R-CQFP-X8 | - | - | - | - | - | COMMON SOURCE, 3 ELEMENTS | - | ENHANCEMENT MODE | - | - | SOURCE | - | - | AMPLIFIER | - | - | - | N-CHANNEL | - | - | - | - | - | - | - | 65 V | - | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | - | S BAND | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | YES | 32 | - | - | NXP SEMICONDUCTORS | GENERAL PURPOSE | - | NXP Semiconductors | - | ISP1504ABS,151 | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | - | 5.47 | Yes | 3.6 V | 3 V | 3.3 V | - | e3/e4 | EAR99 | TIN/NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | - | - | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | 32 | - | S-PQCC-N32 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | 1 mm | YES | - | - | - | - | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | 1 | - | - | - | 1 | - | - | 17 ns | 11 ns | - | - | - | - | - | - | - | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | YES | 16 | - | - | NXP SEMICONDUCTORS | GENERAL PURPOSE | - | NXP Semiconductors | SOT-639-2 | ISP1102AW,118 | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | BCC | - | 5.61 | - | 3.6 V | 1.65 V | 1.8 V | - | - | EAR99 | - | - | 8542.39.00.01 | - | CMOS | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | 16 | - | S-PQCC-N16 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | 0.8 mm | YES | - | - | - | - | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | 1 | - | - | - | 1 | - | - | 15 ns | 18 ns | 5 V | - | - | - | 4 V | 5.5 V | - | 3 mm | 3 mm | ||
Tiny WHSL | In Stock | - | - | YES | 36 | - | 60 MHz | NXP SEMICONDUCTORS | - | - | NXP Semiconductors | - | ISP1705HN,518 | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | - | 5.57 | - | 4.5 V | 3 V | 3.6 V | - | - | 3A001.A.3 | - | ALSO REQUIRES 3.3V I/O SUPPLY | 8542.31.00.01 | - | CMOS | QUAD | NO LEAD | - | - | 0.4 mm | unknown | 36 | - | S-PQCC-N36 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | - | - | - | - | 1 mm | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | NO | 24 | - | - | NEXPERIA | - | 50 pF | Nexperia | - | I74F656AN,602 | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | - | 40 | 5.45 | Yes | - | - | - | 5 V | - | - | - | WITH TRIPLE OUTPUT ENABLE; ODD/EVEN PARITY GENERATION WITH TRISTATE OUTPUTS | 8542.39.00.01 | - | TTL | DUAL | THROUGH-HOLE | 245 | 1 | 2.54 mm | compliant | - | - | R-PDIP-T24 | Not Qualified | 5.5 V | - | INDUSTRIAL | 4.5 V | - | 2 | - | - | 8 | - | - | F/FAST | - | 3-STATE | 4.7 mm | - | - | - | TRUE | BUS DRIVER | - | - | - | 9 ns | - | - | - | - | 110 mA | - | - | - | - | - | - | - | - | - | 31.7 mm | 7.62 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP1104W,115 NXP | In Stock | - | - | YES | 16 | - | - | NXP SEMICONDUCTORS | GENERAL PURPOSE | - | NXP Semiconductors | SOT-639-2 | ISP1104W,115 | - | 85 °C | -40 °C | PLASTIC/EPOXY | VBCC | VBCC, | - | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Obsolete | BCC | - | 5.65 | - | 3.6 V | 1.65 V | 1.8 V | - | - | EAR99 | - | TWO SINGLE ENDED RECEIVERS WITH HYSTERESIS AND ONE DIFFERENTIAL RECEIVER | 8542.39.00.01 | - | - | BOTTOM | BUTT | - | 1 | 0.5 mm | unknown | 16 | - | S-PBCC-B16 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | 0.8 mm | YES | - | - | - | - | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | 1 | - | - | - | 3 | - | - | 15 ns | 18 ns | 5 V | - | - | - | 4 V | 5.5 V | - | 3 mm | 3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | YES | 24 | - | - | NXP SEMICONDUCTORS | GENERAL PURPOSE | - | NXP Semiconductors | - | ISP1505CBS,518 | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | - | 5.46 | - | 3.6 V | 3 V | 3.3 V | - | e3/e4 | EAR99 | TIN/NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | - | - | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | 24 | - | S-PQCC-N24 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | 1 mm | YES | - | - | - | - | DIFFERENTIAL | LINE TRANSCEIVER | 1 | - | - | - | 1 | - | - | 17 ns | 11 ns | 3.3 V | - | - | - | 1.65 V | 3.6 V | - | 4 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | YES | 24 | - | - | NXP SEMICONDUCTORS | GENERAL PURPOSE | - | NXP Semiconductors | - | ISP1301BS,115 | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | - | 5.5 | - | 3.6 V | 1.65 V | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | 24 | - | S-PQCC-N24 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | 1 mm | YES | - | - | - | - | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | 1 | - | - | - | 1 | - | - | 15 ns | 18 ns | 3.3 V | - | - | - | 2.7 V | 4.5 V | - | 4 mm | 4 mm |