- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Package Description
- Surface Mount
- Operating Temperature-Max
- Package Body Material
- Number of Terminals
- Rohs Code
Attribute column
Manufacturer
NXP Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Insert Material | Number of Terminals | Backshell Material, Plating | Transistor Element Material | Base Product Number | Category | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Interface Standards | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Mfr | Number of Elements | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Primary Material | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Number of Positions | Terminal Finish | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Pitch | Technology | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Ingress Protection | Terminal Pitch | Construction | Reach Compliance Code | Shell Finish | Pin Count | Reference Standard | Shell Size - Insert | Contact Finish | JESD-30 Code | Qualification Status | Brand Name | Failure Rate | Lead Spacing | Power Supplies | Temperature Grade | Configuration | Row Spacing | Note | Operating Mode | Shell Size, MIL | Lead Style | Case Connection | Supply Current-Max | Cable Opening | Transistor Application | Seated Height-Max | Differential Output | Polarity/Channel Type | Number of Positions/Contacts | Gain | Input Characteristics | LED Color | Interface IC Type | Driver Number of Bits | RF/Microwave Device Type | DS Breakdown Voltage-Min | Receiver Number of Bits | FET Technology | Operating Frequency-Min | Receive Delay-Max | VSWR-Max | Input Power-Max (CW) | Transmit Delay-Max | Supply Voltage1-Nom | Characteristic Impedance | Output Low Current-Max | Out Swing-Min | Highest Frequency Band | Supply Voltage1-Min | Supply Voltage1-Max | Features | Power Gain-Min (Gp) | Height Seated (Max) | Length | Width | Thickness (Max) | Contact Finish Thickness - Mating | Body Height | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | YES | - | - | - | 4 | - | SILICON | - | - | - | - | AMPLEON NETHERLANDS B V | - | Ampleon | - | BLF8G27LS-100PU | - | 2 | - | - | - | - | CERAMIC, METAL-SEALED COFIRED | - | FLATPACK, R-CDFP-F4 | - | RECTANGULAR | FLATPACK | Obsolete | - | - | - | NOT SPECIFIED | 5.63 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | - | FLAT | - | NOT SPECIFIED | - | - | - | - | unknown | - | - | IEC-60134 | - | - | R-CDFP-F4 | - | - | - | - | - | - | COMMON SOURCE, 2 ELEMENTS | - | - | ENHANCEMENT MODE | - | - | SOURCE | - | - | AMPLIFIER | - | - | N-CHANNEL | - | - | - | - | - | - | - | 65 V | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | S BAND | - | - | - | 16.8 dB | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP1505CBS-T NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP1507DBS-T NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP1102AW-T NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BFG540W NXP | 60000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | YES | - | - | - | 24 | - | - | - | - | - | - | NXP SEMICONDUCTORS | GENERAL PURPOSE | NXP Semiconductors | - | ISP1507CBS,518 | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | - | - | - | 5.74 | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | IT ALSO NEED 1.65 TO 1.95 I/O SUPPLY | 8542.39.00.01 | - | - | - | - | - | - | QUAD | - | NO LEAD | - | - | 1 | - | 0.5 mm | - | unknown | - | 24 | - | - | - | S-PQCC-N24 | Not Qualified | NXP Semiconductor | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | 1 mm | - | - | - | - | DIFFERENTIAL SCHMITT TRIGGER | - | LINE TRANSCEIVER | 1 | - | - | 1 | - | - | 17 ns | - | - | 11 ns | - | - | - | - | - | - | - | - | - | - | 4 mm | 4 mm | - | - | - | - | - | ||
![]() ISP1102W,118 NXP | In Stock | - | - | - | - | YES | - | - | - | 16 | - | - | - | - | - | - | NXP SEMICONDUCTORS | GENERAL PURPOSE | NXP Semiconductors | SOT-639-2 | ISP1102W,118 | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | HVQCCN | HVQCCN, LCC16,.12SQ,30/20 | LCC16,.12SQ,30/20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | BCC | - | - | - | 5.61 | - | Yes | 3.6 V | 1.65 V | 1.8 V | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | Line Driver or Receivers | - | - | - | QUAD | - | NO LEAD | - | - | 1 | - | 0.5 mm | - | unknown | - | 16 | - | - | - | S-PQCC-N16 | Not Qualified | - | - | - | 1.8/3.3,5 V | INDUSTRIAL | - | - | - | - | - | - | - | 8 mA | - | - | 0.8 mm | YES | - | - | - | DIFFERENTIAL SCHMITT TRIGGER | - | LINE TRANSCEIVER | 1 | - | - | 1 | - | - | 15 ns | - | - | 18 ns | 5 V | - | 0.002 A | 2.5 V | - | 4 V | 5.5 V | - | - | - | 3 mm | 3 mm | - | - | - | - | - | ||
![]() BGY916/5,127 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | NXP Semiconductors | - | BGY916/5,127 | - | - | 960 MHz | 90 °C | -10 °C | - | PLASTIC/EPOXY | - | FLNG,1.6H.SPACE | FLNG,1.6H.SPACE | - | - | Obsolete | - | - | - | - | 5.76 | - | No | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF/Microwave Amplifiers | - | - | HYBRID | - | - | - | - | - | 1 | - | - | MODULE | unknown | - | - | - | - | - | - | - | - | - | - | 5,26 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 dB | - | - | - | - | NARROW BAND HIGH POWER | - | - | - | 920 MHz | - | 2 | 19 dBm | - | - | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Cable | - | YES | - | - | - | 36 | - | - | - | Cat5 | - | - | NXP SEMICONDUCTORS | GENERAL PURPOSE | NXP Semiconductors | SOT-912-1 | ISP1504C1ET,118 | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA, | - | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | - | - | - | 5.63 | Yes | - | 4.5 V | 3 V | 3.6 V | - | - | - | - | - | - | - | - | - | EAR99 | - | - | RJ45 | - | - | - | - | - | Male | - | 8542.39.00.01 | - | - | - | - | - | - | BOTTOM | - | BALL | - | - | 1 | - | 0.5 mm | - | unknown | - | 36 | - | - | - | S-PBGA-B36 | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | 1.15 mm | NO | - | 8P8C | - | SCHMITT TRIGGER | - | LINE TRANSCEIVER | 1 | - | - | 1 | - | - | 17 ns | - | - | 11 ns | - | - | - | - | - | - | - | - | - | - | 3.5 mm | 3.5 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | THT | - | YES | - | - | - | 32 | - | - | - | - | - | - | NXP SEMICONDUCTORS | GENERAL PURPOSE | NXP Semiconductors | - | ISP1507ABS,118 | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | - | - | - | 5.82 | Yes | - | 3.6 V | 3 V | 3.3 V | - | - | - | BL16 | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 2 | - | - | 8542.39.00.01 | - | - | - | - | 2,54 mm | - | QUAD | - | NO LEAD | - | - | 1 | - | 0.5 mm | - | unknown | - | 32 | - | - | Au plated | S-PQCC-N32 | Not Qualified | NXP Semiconductor | - | - | - | INDUSTRIAL | - | 2,54 mm | - | - | - | - | - | - | - | - | 1 mm | - | - | 2x15 | - | DIFFERENTIAL SCHMITT TRIGGER | - | LINE TRANSCEIVER | 1 | - | - | 1 | - | - | 17 ns | - | - | 11 ns | - | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm | - | - | 8,6 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | YES | - | - | - | 16 | - | - | - | - | - | - | NXP SEMICONDUCTORS | GENERAL PURPOSE | NXP Semiconductors | SOT-639-2 | ISP1102AW,115 | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | BCC | - | - | - | 5.61 | - | - | 3.6 V | 1.65 V | 1.8 V | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | CMOS | QUAD | - | NO LEAD | - | - | 1 | - | 0.5 mm | - | unknown | - | 16 | - | - | - | S-PQCC-N16 | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | 0.8 mm | YES | - | - | - | DIFFERENTIAL SCHMITT TRIGGER | - | LINE TRANSCEIVER | 1 | - | - | 1 | - | - | 15 ns | - | - | 18 ns | 5 V | - | - | - | - | 4 V | 5.5 V | - | - | - | 3 mm | 3 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | CDR01 | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 100V | - | -55°C ~ 125°C | Military, MIL-PRF-55681, CDR01 | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±10% | - | - | - | - | BX | - | - | - | - | - | High Reliability | - | - | - | - | 330 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P (0.1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
![]() BGW211EG,551 NXP | In Stock | - | - | Panel Mount | - | - | Bulkhead - Front Side Nut | Composite | Thermoplastic | - | - | - | ACT94 | - | Gold | Copper Alloy | - | - | - | - | - | TE Connectivity Deutsch Connectors | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Composite | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, ACT | - | - | - | - | Crimp | - | - | Receptacle, Female Sockets | - | 12 | - | Olive Drab | Aerospace, Military | - | - | - | - | - | Threaded | - | 7.5A, 13A | - | - | - | N (Normal) | - | Shielded | - | - | Environment Resistant | - | - | - | Olive Drab Cadmium | - | - | 15-97 | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() BGY925/5,127 NXP | In Stock | - | - | Free Hanging (In-Line), Right Angle | - | - | - | Aluminum Alloy | Rubber | - | Aluminum Alloy, Black Zinc Cobalt | - | FRCIR | - | Gold | Copper Alloy | NXP SEMICONDUCTORS | - | NXP Semiconductors | - | BGY925/5,127 | ITT Cannon, LLC | - | 960 MHz | 90 °C | -10 °C | Bulk | PLASTIC/EPOXY | - | FLNG,1.6H.SPACE | FLNG,1.6H.SPACE | - | - | Obsolete | - | Metal | Active | - | 5.91 | - | No | - | - | - | - | 200VAC, 250VDC | -40°C ~ 125°C | CIR | - | - | - | No | Crimp | - | - | Plug, Female Sockets | - | 5 | - | Black | - | - | - | - | - | - | Bayonet Lock | RF/Microwave Amplifiers | 13A | - | - | - | N (Normal) | - | - | - | 1 | Environment Proof | - | MODULE | unknown | Black Zinc Cobalt | - | - | 14S-5 | - | - | - | - | - | - | 5,26 V | - | - | - | - | - | - | - | - | - | 0.250 ~ 0.437 (6.35mm ~ 11.10mm) | - | - | - | - | - | 28 dB | - | - | - | - | NARROW BAND HIGH POWER | - | - | - | 920 MHz | - | 2 | 19 dBm | - | - | 50 Ω | - | - | - | - | - | Backshell, Cable Clamp, Coupling Nut, Flame Retardant | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | - | Flange | Stainless Steel | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | - | - | - | - | - | - | - | - | Metal | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | 806 | - | - | - | - | Solder | - | - | Plug, Male Pins | - | - | - | Silver | - | - | - | - | - | - | Threaded | - | - | - | - | - | D | - | - | - | - | - | - | - | - | Passivated | - | - | 34-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | YES | - | - | - | 32 | - | - | - | - | - | - | NXP SEMICONDUCTORS | GENERAL PURPOSE | NXP Semiconductors | - | ISP1504CBS,157 | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | QFN | - | - | - | 5.48 | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | e3/e4 | - | - | EAR99 | - | - | - | - | TIN/NICKEL PALLADIUM GOLD | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | QUAD | - | NO LEAD | - | - | 1 | - | 0.5 mm | - | unknown | - | 32 | - | - | - | S-PQCC-N32 | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | 1 mm | YES | - | - | - | DIFFERENTIAL SCHMITT TRIGGER | - | LINE TRANSCEIVER | 1 | - | - | 1 | - | - | 17 ns | - | - | 11 ns | - | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm | - | - | - | - | - |