- Frequency
- Operating Temperature
- Mounting Type
- Package / Case
- Packaging
- Type
- Voltage - Supply
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
Attribute column
Manufacturer
NXP Clock/Timing - Programmable Timers and Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Current - Supply | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICM7555IN/01,112 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | -40°C~85°C | Tube | 1996 | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | 555 Type, Timer/Oscillator (Single) | NICKEL PALLADIUM GOLD | 8542.39.00.01 | 3V~16V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | unknown | 500kHz | NOT SPECIFIED | ICM7555 | 8 | R-PDIP-T8 | Not Qualified | 16V | 5/15V | 3V | - | - | 180μA | 4.2mm | 9.5mm | 7.62mm | ROHS3 Compliant | ||
![]() ICM7555ID/DG,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C | Tube | 2009 | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | 555 Type, Timer/Oscillator (Single) | NICKEL PALLADIUM GOLD | - | 3V~16V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | 500kHz | - | ICM7555 | 8 | R-PDSO-G8 | - | 16V | - | 3V | - | - | 180μA | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() AU7555D/01,112 NXP USA Inc. | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~125°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 555 Type, Timer/Oscillator (Single) | - | - | 3V~16V | - | - | - | - | - | - | - | 500kHz | - | AU7555 | - | - | - | - | - | - | - | - | 180μA | - | - | - | ROHS3 Compliant | ||
![]() ICM7555ID,602 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C | Tube | 2009 | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | 555 Type, Timer/Oscillator (Single) | NICKEL PALLADIUM GOLD | 8542.39.00.01 | 3V~16V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 500kHz | 40 | ICM7555 | 8 | R-PDSO-G8 | Not Qualified | 16V | 5/15V | 3V | - | - | 180μA | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() AU7555D/01,118 NXP USA Inc. | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~125°C | Tape & Reel (TR) | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 555 Type, Timer/Oscillator (Single) | - | - | 3V~16V | - | - | - | - | - | - | - | 500kHz | - | AU7555 | - | - | - | - | - | - | - | - | 180μA | - | - | - | ROHS3 Compliant | ||
![]() 74LV4799SD,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 0°C~70°C | Tape & Reel (TR) | 1998 | 74LV | e4 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Timer Control | NICKEL PALLADIUM GOLD | 8542.39.00.01 | 0.9V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 1.27mm | unknown | 100kHz | NOT SPECIFIED | 74LV4799 | 16 | R-PDSO-G16 | Not Qualified | 6V | - | 0.9V | 1 | NO | 36μA | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ICM7555CN/01,112 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 0°C~70°C | Tube | 2009 | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | 555 Type, Timer/Oscillator (Single) | NICKEL PALLADIUM GOLD | 8542.39.00.01 | 3V~16V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | unknown | 500kHz | NOT SPECIFIED | ICM7555 | 8 | R-PDIP-T8 | Not Qualified | 16V | 5/15V | 3V | - | - | 180μA | 4.2mm | 9.5mm | 7.62mm | ROHS3 Compliant | ||
![]() ICM7555CD/01,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 0°C~70°C | Tube | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 555 Type, Timer/Oscillator (Single) | - | - | 3V~16V | - | - | - | - | - | - | - | 500kHz | - | ICM7555 | - | - | - | - | - | - | - | - | 180μA | - | - | - | ROHS3 Compliant | ||
![]() 74HCT5555N,112 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | -40°C~125°C | Tube | 1997 | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | Timer/Oscillator (Single) | NICKEL PALLADIUM GOLD | 8542.39.00.01 | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 75MHz | 30 | 74HCT5555 | 16 | R-PDIP-T16 | Not Qualified | 5.5V | 5V | 4.5V | - | - | - | 4.7mm | 21.6mm | 7.62mm | ROHS3 Compliant | ||
![]() 74LV4799PW,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 0°C~70°C | Tape & Reel (TR) | 1998 | 74LV | e4 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Timer Control | NICKEL PALLADIUM GOLD | 8542.39.00.01 | 0.9V~6V | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | - | 100kHz | 40 | 74LV4799 | - | R-PDSO-G16 | Not Qualified | 6V | - | 0.9V | 1 | NO | 36μA | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() 74LV4799DB,118 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | 0°C~70°C | Tape & Reel (TR) | 1998 | 74LV | e4 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Timer Control | NICKEL PALLADIUM GOLD | 8542.39.00.01 | 0.9V~6V | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | unknown | 100kHz | 40 | 74LV4799 | - | R-PDSO-G16 | Not Qualified | 6V | - | 0.9V | 1 | NO | 36μA | 2mm | 6.2mm | 5.3mm | ROHS3 Compliant | ||
![]() PCF2120TK/1,118 NXP USA Inc. | 3800 | - | Datasheet | Surface Mount | 10-VFDFN Exposed Pad | YES | -40°C~85°C | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 1 (Unlimited) | 10 | - | Oscillator, Crystal | - | 8542.39.00.01 | 1.5V~5.5V | DUAL | NO LEAD | - | - | - | - | - | 32kHz | - | PCF2120 | 10 | S-PDSO-N10 | Not Qualified | - | - | - | - | - | 1.39μA | - | - | - | ROHS3 Compliant | ||
![]() PCF2120U/10AA/1,00 NXP USA Inc. | 3800 | - | Datasheet | - | Die | - | -40°C~85°C | Bulk | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Oscillator, Crystal | - | - | 1.5V~5.5V | - | - | - | - | - | - | - | 32kHz | - | PCF2120 | - | - | - | - | - | - | - | - | 1.39μA | - | - | - | ROHS3 Compliant | ||
![]() 74LV4799DB,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | 0°C~70°C | Tube | 1998 | 74LV | e4 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Timer Control | NICKEL PALLADIUM GOLD | 8542.39.00.01 | 0.9V~6V | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | - | 100kHz | 40 | 74LV4799 | - | R-PDSO-G16 | Not Qualified | 6V | 3.3V | 0.9V | 1 | NO | 36μA | 2mm | 6.2mm | 5.3mm | ROHS3 Compliant | ||
![]() 74LV4799PW,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 0°C~70°C | Tube | 1998 | 74LV | e4 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Timer Control | NICKEL PALLADIUM GOLD | 8542.39.00.01 | 0.9V~6V | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | - | 100kHz | 40 | 74LV4799 | - | R-PDSO-G16 | Not Qualified | 6V | 3.3V | 0.9V | 1 | NO | 36μA | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() 74LV4799N,112 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 0°C~70°C | Tube | 1998 | 74LV | e4 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Timer Control | NICKEL PALLADIUM GOLD | 8542.39.00.01 | 0.9V~6V | DUAL | - | 245 | 1 | 1.2V | 2.54mm | unknown | 100kHz | 40 | 74LV4799 | - | R-PDIP-T16 | Not Qualified | 6V | 3.3V | 0.9V | 1 | NO | 36μA | 4.2mm | 19.025mm | 7.62mm | ROHS3 Compliant |