- Series
- Mfr
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
- Type
- Interface
- RoHS
- Clock Rate
Attribute column
Manufacturer
NXP Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | RAM (words) | Voltage - I/O | Barrel Shifter | Internal Bus Architecture | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Clock Rate | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSC7116VM1000 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 400-LFBGA | YES | - | -40°C~105°C TJ | Tray | 2006 | StarCore | e1 | Obsolete | 3 (168 Hours) | 400 | 3A991 | Fixed Point | TIN SILVER COPPER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 0.8mm | - | 40 | MSC7116 | S-PBGA-B400 | Not Qualified | 1.26V | - | 1.14V | Host Interface, I2C, UART | 266MHz | - | - | YES | YES | - | - | - | 3.30V | NO | MULTIPLE | ROM (8kB) | 1.20V | 400kB | 266MHz | 1.6mm | 17mm | 17mm | ROHS3 Compliant | ||
![]() DSPB56725CAF NXP USA Inc. | 2219 |
| - | 10 Weeks | Surface Mount | 80-QFP | YES | - | -40°C~85°C TA | Tray | 2006 | DSP56K/Symphony | e3 | Not For New Designs | 3 (168 Hours) | 80 | 3A991.A.2 | Audio Processor | Matte Tin (Sn) | ALSO REQUIRES 3.3V I/O SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 1V | 0.65mm | - | 40 | DSPB56725 | S-PQFP-G80 | Not Qualified | 1.05V | - | 0.95V | Host Interface, I2C, SAI, SPI | 200MHz | - | - | YES | NO | - | FIXED POINT | - | 3.30V | NO | MULTIPLE | External | 1.00V | 112kB | 200MHz | 1.6mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() DSPB56374AFC NXP USA Inc. | 12 | - | Datasheet | 10 Weeks | Surface Mount | 80-LQFP | YES | - | -40°C~85°C TA | Tray | 1996 | DSP56K/Symphony | e3 | Not For New Designs | 3 (168 Hours) | 80 | 3A991.A.2 | Audio Processor | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 1.25V | 0.65mm | - | 40 | DSPB56374 | S-PQFP-G80 | Not Qualified | 1.3V | - | 1.2V | Host Interface, I2C, SAI, SPI | 149.9MHz | - | - | YES | YES | - | FIXED POINT | - | 3.30V | YES | MULTIPLE | ROM (84kB) | 1.25V | 54kB | 150MHz | 1.6mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() DSPB56721AF NXP USA Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 80-QFP | YES | - | 0°C~70°C TA | Tray | 1996 | DSP56K/Symphony | e3 | Not For New Designs | 3 (168 Hours) | 80 | 3A991.A.2 | Audio Processor | Matte Tin (Sn) | ALSO REQUIRES 3.3V I/O SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 1V | 0.65mm | - | 40 | DSPB56721 | S-PQFP-G80 | Not Qualified | 1.1V | - | 0.9V | Host Interface, I2C, SAI, SPI | 200MHz | - | - | YES | NO | - | FIXED POINT | - | 3.30V | NO | MULTIPLE | External | 1.00V | 744kB | 200MHz | 1.6mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() MSC8156ETAG1000B NXP USA Inc. | 1042 | - | - | 12 Weeks | Surface Mount | 783-BBGA, FCBGA | YES | - | -40°C~105°C TJ | Tray | 2008 | StarCore | e1 | Active | 3 (168 Hours) | 783 | 5A002.A.1 | SC3850 Six Core | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | - | 1mm | - | 30 | - | S-PBGA-B783 | Not Qualified | - | 11.5/1.82.5V | - | Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | 32 | - | - | - | - | FIXED-POINT | 8192 | 2.50V | - | - | ROM (96kB) | 1.00V | 576kB | 1GHz | - | - | - | ROHS3 Compliant | ||
![]() MSC8157SAG1000A NXP USA Inc. | 1044 | - | Datasheet | - | Surface Mount | 783-BBGA, FCBGA | - | - | 0°C~105°C TJ | Tray | 2006 | StarCore | - | Obsolete | 3 (168 Hours) | - | - | SC3850 Six Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | - | - | - | - | - | 1.0V 1.5V 2.5V | - | - | ROM (96kB) | 1.00V | 6.375MB | 1GHz | - | - | - | ROHS3 Compliant | ||
![]() MSC8256TAG1000B NXP USA Inc. | 1049 |
| Datasheet | 12 Weeks | Surface Mount | 783-BBGA, FCBGA | YES | - | -40°C~105°C TJ | Tray | 2008 | StarCore | e1 | Active | 3 (168 Hours) | 783 | 3A991.A.1 | SC3850 Six Core | TIN SILVER COPPER | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | - | 30 | - | S-PBGA-B783 | Not Qualified | 1.05V | 11.5/1.82.5V | 0.97V | Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | 32 | - | YES | YES | - | FIXED POINT | 8192 | 2.50V | NO | SINGLE | ROM (96kB) | 1.00V | 576kB | 1GHz | 3.94mm | 29mm | 29mm | ROHS3 Compliant | ||
![]() DSPB56374AF NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 80-LQFP | YES | - | 0°C~70°C TA | Tray | 2005 | DSP56K/Symphony | e3 | Obsolete | 3 (168 Hours) | 80 | 3A991.A.2 | Audio Processor | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 1.25V | 0.65mm | - | 40 | DSPB56374 | S-PQFP-G80 | Not Qualified | 1.3V | - | 1.2V | Host Interface, I2C, SAI, SPI | 149.9MHz | - | - | YES | YES | - | FIXED POINT | - | 3.30V | YES | MULTIPLE | ROM (84kB) | 1.25V | 54kB | 150MHz | 1.6mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() XC56309AG100A NXP USA Inc. | 1057 | - | Datasheet | - | Surface Mount | 144-LQFP | YES | - | -40°C~105°C TJ | Tray | 2002 | DSP563xx | - | Obsolete | 3 (168 Hours) | 144 | - | Fixed Point | - | ALSO HAVING 16-BIT ALU | - | QUAD | GULL WING | - | 3.3V | 0.5mm | - | - | XC56309 | S-PQFP-G144 | - | 3.6V | - | 3V | Host Interface, SSI, SCI | 100MHz | - | 18 | YES | YES | 24 | - | - | 3.30V | YES | MULTIPLE | ROM (576B) | - | 24kB | 100MHz | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() MSC8122VT8000 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 431-BFBGA, FCBGA | YES | - | 0°C~90°C TJ | Tray | 2005 | StarCore | - | Obsolete | 3 (168 Hours) | 431 | 3A991.A.2 | SC140 Core | - | - | 8542.31.00.01 | BOTTOM | BALL | 250 | 1.2V | 0.8mm | - | NOT SPECIFIED | MSC8122 | S-PBGA-B431 | - | 1.24V | - | 1.16V | DSI, Ethernet, RS-232 | 500MHz | - | 32 | YES | YES | 32 | FIXED POINT | - | 3.30V | NO | MULTIPLE | External | 1.20V | 1.436MB | 500MHz | 3.3mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() MSC8156SAG1000B NXP USA Inc. | 247 |
| Datasheet | 12 Weeks | Surface Mount | 783-BBGA, FCBGA | YES | - | 0°C~105°C TJ | Tray | 2002 | StarCore | e1 | Active | 3 (168 Hours) | 783 | 3A991.A.2 | SC3850 Six Core | TIN SILVER COPPER | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | - | 30 | - | S-PBGA-B783 | Not Qualified | 1.05V | 11.5/1.82.5V | 0.97V | Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | 32 | - | YES | YES | - | FIXED POINT | 8192 | 2.50V | NO | SINGLE | ROM (96kB) | 1.00V | 576kB | 1GHz | 3.94mm | 29mm | 29mm | ROHS3 Compliant | ||
![]() MSC8144VT1000B NXP USA Inc. | 1360 | - | Datasheet | - | Surface Mount | 783-BBGA, FCBGA | YES | - | 0°C~90°C TJ | Tray | 2006 | StarCore | - | Obsolete | 3 (168 Hours) | 783 | - | SC3400 Core | - | - | - | BOTTOM | BALL | - | 1V | 1mm | unknown | - | MSC8144 | S-PBGA-B783 | - | 1.05V | - | 0.97V | Ethernet, I2C, SPI, TDM, UART, UTOPIA | 133MHz | - | - | YES | NO | - | FIXED POINT | - | 3.30V | NO | MULTIPLE | External | 1.00V | 10.5MB | 1GHz | 3.176mm | 29mm | 29mm | ROHS3 Compliant | ||
![]() DSP56321VF240 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 196-BGA | YES | - | -40°C~100°C TJ | Tray | 1996 | DSP56K/Symphony | e0 | Not For New Designs | 3 (168 Hours) | 196 | 3A991.A.2 | Fixed Point | Tin/Lead (Sn/Pb) | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 220 | 1.6V | 1mm | - | 30 | DSP56321 | S-PBGA-B196 | Not Qualified | 1.7V | - | 1.5V | Host Interface, SSI, SCI | 240MHz | - | 18 | YES | YES | 24 | - | - | 3.30V | YES | MULTIPLE | ROM (576B) | 1.60V | 576kB | 240MHz | 1.6mm | 15mm | 15mm | Non-RoHS Compliant | ||
![]() MSC7119VM1200 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 400-LFBGA | YES | - | -40°C~105°C TJ | Tray | 2006 | StarCore | e1 | Obsolete | 3 (168 Hours) | 400 | 3A991 | Fixed Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 0.8mm | - | 40 | MSC7119 | S-PBGA-B400 | Not Qualified | 1.26V | - | 1.14V | Host Interface, I2C, UART | 300MHz | - | - | YES | YES | - | - | - | 3.30V | NO | MULTIPLE | ROM (8kB) | 1.20V | 464kB | 300MHz | 1.6mm | 17mm | 17mm | ROHS3 Compliant | ||
![]() MSC8157TVT1000A NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | -40°C~105°C TJ | Tray | 2006 | StarCore | - | Obsolete | 3 (168 Hours) | - | - | SC3850 Six Core | - | - | - | - | - | - | - | - | - | - | MSC8157 | - | - | - | - | - | Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | - | - | - | - | - | 1.0V 1.5V 2.5V | - | - | ROM (96kB) | 1.00V | 6.375MB | 1GHz | - | - | - | ROHS3 Compliant | ||
![]() MSC8156TVT1000B NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 783-BBGA, FCBGA | - | - | -40°C~105°C TJ | Tray | 2006 | StarCore | - | Obsolete | 3 (168 Hours) | - | - | SC3850 Six Core | - | - | - | - | - | - | - | - | - | - | MSC8156 | - | - | - | - | - | Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | - | - | - | - | - | 2.50V | - | - | ROM (96kB) | 1.00V | 576kB | 1GHz | - | - | - | ROHS3 Compliant | ||
![]() XC56309VL100A NXP USA Inc. | 1004 | - | Datasheet | - | Surface Mount | 196-LBGA | YES | - | -40°C~105°C TJ | Tray | 2005 | DSP563xx | - | Obsolete | 1 (Unlimited) | 196 | - | Fixed Point | - | ALSO HAVING 16-BIT ALU | - | BOTTOM | BALL | - | 3.3V | 1mm | - | - | XC56309 | S-PBGA-B196 | - | 3.6V | - | 3V | Host Interface, SSI, SCI | 100MHz | - | 18 | YES | YES | 24 | - | - | 3.30V | YES | MULTIPLE | ROM (576B) | - | 24kB | 100MHz | 1.6mm | 15mm | 15mm | ROHS3 Compliant | ||
![]() MSC8122TVT6400 NXP USA Inc. | 198 | - | Datasheet | - | Surface Mount | 431-BFBGA, FCBGA | - | - | -40°C~105°C TJ | Tray | 2005 | StarCore | - | Obsolete | 3 (168 Hours) | - | - | SC140 Core | - | - | - | - | - | - | - | - | - | - | MSC8122 | - | - | - | - | - | DSI, Ethernet, RS-232 | - | - | - | - | - | - | - | - | 3.30V | - | - | External | 1.20V | 1.436MB | 400MHz | - | - | - | ROHS3 Compliant | ||
![]() DSP56311VF150R2 NXP USA Inc. | 2672 | - | Datasheet | 10 Weeks | Surface Mount | 196-LBGA | YES | - | -40°C~100°C TJ | Tape & Reel (TR) | 1996 | DSP56K/Symphony | e0 | Obsolete | 3 (168 Hours) | 196 | 3A991.A.2 | Fixed Point | Tin/Lead (Sn/Pb) | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 220 | 1.8V | 1mm | unknown | 30 | DSP56311 | S-PBGA-B196 | Not Qualified | 1.9V | - | 1.7V | Host Interface, SSI, SCI | 150MHz | - | 18 | YES | YES | 24 | - | - | 3.30V | YES | MULTIPLE | ROM (576B) | 1.80V | 384kB | 150MHz | 1.6mm | 15mm | 15mm | Non-RoHS Compliant | ||
![]() DSP56301VF100 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 252-BGA | - | 252-MAPBGA (21x21) | -40°C~100°C TJ | Tray | 2005 | DSP563xx | - | Obsolete | 3 (168 Hours) | - | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | DSP56301 | - | - | - | - | - | Host Interface, SSI, SCI | - | - | - | - | - | - | - | - | 3.30V | - | - | ROM (9kB) | 3.30V | 24kB | 100MHz | - | - | - | Non-RoHS Compliant |