- Series
- Mfr
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
- Type
- Interface
- RoHS
- Clock Rate
Attribute column
Manufacturer
NXP Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | RAM (words) | Voltage - I/O | Barrel Shifter | Internal Bus Architecture | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Source Url Status Check Date | Clock Rate | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SAF775DHN/N208ZMP NXP USA Inc. | In Stock | - | - | 15 Weeks | Surface Mount | 184-VQFN Multi Row, Exposed Pad | - | - | - | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MSC8154ETAG1000B NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 783-BBGA, FCBGA | YES | - | -40°C~105°C TJ | Tray | 2008 | StarCore | e1 | Obsolete | 3 (168 Hours) | 783 | 5A002 | SC3850 Quad Core | TIN SILVER COPPER | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | - | 30 | - | - | S-PBGA-B783 | Not Qualified | 1.05V | 12.5V | 0.97V | Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | 32 | - | YES | YES | - | FIXED POINT | 8192 | 2.50V | NO | SINGLE | ROM (96kB) | 1.00V | 576kB | - | 1GHz | 3.94mm | 29mm | 29mm | ROHS3 Compliant | ||
![]() MSC8152SVT1000B NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~105°C TJ | Tray | 2008 | StarCore | - | Obsolete | 3 (168 Hours) | - | - | SC3850 Dual Core | - | - | - | - | - | - | - | - | - | - | MSC8152 | - | - | - | - | - | - | Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | - | - | - | - | - | 2.50V | - | - | ROM (96kB) | 1.00V | 576kB | - | 1GHz | - | - | - | ROHS3 Compliant | ||
![]() DSPB56374AEC NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 52-LQFP | - | - | -40°C~85°C TA | Tray | 2005 | DSP56K/Symphony | - | Obsolete | 3 (168 Hours) | - | - | Audio Processor | - | - | - | - | - | - | - | - | - | - | DSPB56374 | - | - | - | - | - | - | Host Interface, I2C, SAI, SPI | - | - | - | - | - | - | - | - | 3.30V | - | - | ROM (84kB) | 1.25V | 54kB | - | 150MHz | - | - | - | ROHS3 Compliant | ||
![]() DSP56311VL150R2 NXP USA Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 196-LBGA | YES | - | -40°C~100°C TJ | Tape & Reel (TR) | 1996 | DSP56K/Symphony | e1 | Obsolete | 3 (168 Hours) | 196 | 3A991.A.2 | Fixed Point | Tin/Silver/Copper (Sn/Ag/Cu) | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.8V | 1mm | - | 40 | DSP56311 | - | S-PBGA-B196 | Not Qualified | 1.9V | - | 1.7V | Host Interface, SSI, SCI | 150MHz | - | 18 | YES | YES | 24 | - | - | 3.30V | YES | MULTIPLE | ROM (576B) | 1.80V | 384kB | - | 150MHz | 1.6mm | 15mm | 15mm | ROHS3 Compliant | ||
![]() MSC8101VT1250F NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 332-BFBGA, FCBGA | - | - | -40°C~105°C TJ | Tray | 2008 | StarCore | - | Obsolete | 3 (168 Hours) | - | - | SC140 Core | - | - | - | - | - | - | - | - | - | - | MSC8101 | - | - | - | - | - | - | Communications Processor Module (CPM) | - | - | - | - | - | - | - | - | 3.30V | - | - | External | 1.60V | 512kB | - | 250MHz | - | - | - | ROHS3 Compliant | ||
![]() SAF7751HN/N208ZK NXP USA Inc. | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SAF7730HV/N331,518 NXP USA Inc. | In Stock | - | - | - | Surface Mount | 144-LQFP Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | Obsolete | 3 (168 Hours) | - | - | Car Signal Processor | - | - | - | - | - | - | - | - | - | - | SAF7730 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400MHz | - | - | - | ROHS3 Compliant | ||
![]() MSC8152TVT1000B NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 783-BBGA, FCBGA | - | - | -40°C~105°C TJ | Tray | 2008 | StarCore | - | Obsolete | 3 (168 Hours) | - | - | SC3850 Dual Core | - | - | - | - | - | - | - | - | - | - | MSC8152 | - | - | - | - | - | - | Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | - | - | - | - | - | 2.50V | - | - | ROM (96kB) | 1.00V | 576kB | - | 1GHz | - | - | - | ROHS3 Compliant | ||
![]() MSC8126TMP6400 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 431-BFBGA, FCBGA | - | - | -40°C~105°C TJ | Tray | 2005 | StarCore | - | Obsolete | 3 (168 Hours) | - | - | SC140 Core | - | - | - | - | - | - | - | - | - | - | MSC8126 | - | - | - | - | - | - | DSI, Ethernet, RS-232 | - | - | - | - | - | - | - | - | 3.30V | - | - | External | 1.20V | 1.436MB | - | 400MHz | - | - | - | Non-RoHS Compliant | ||
![]() MSC8151TVT1000B NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | -40°C~105°C TJ | Tray | 2008 | StarCore | - | Obsolete | 3 (168 Hours) | - | - | SC3850 Single Core | - | - | - | - | - | - | - | - | - | - | MSC8151 | - | - | - | - | - | - | Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | - | - | - | - | - | 2.50V | - | - | ROM (96kB) | 1.00V | 576kB | - | 1GHz | - | - | - | ROHS3 Compliant | ||
![]() SAA7706H/N107S,557 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 80-BQFP | - | - | -40°C~85°C TA | Tray | 2000 | - | - | Obsolete | 3 (168 Hours) | - | - | Car Signal Processor | - | - | - | - | - | - | - | - | - | - | SAA7706 | 80 | - | - | - | - | - | I2C, I2S, LSB, SPDIF | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DSP56311VF150B1 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 196-LBGA | - | 196-MAPBGA (15x15) | -40°C~100°C TJ | Tray | 2005 | DSP56K/Symphony | - | Obsolete | 3 (168 Hours) | - | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | DSP56311 | - | - | - | - | - | - | Host Interface, SSI, SCI | - | - | - | - | - | - | - | - | 3.30V | - | - | ROM (576B) | 1.80V | 384kB | - | 150MHz | - | - | - | Non-RoHS Compliant | ||
![]() DSP56311VL150B1 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 196-LBGA | - | 196-MAPBGA (15x15) | -40°C~100°C TJ | Tray | 2005 | DSP56K/Symphony | - | Obsolete | 3 (168 Hours) | - | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | DSP56311 | - | - | - | - | - | - | Host Interface, SSI, SCI | - | - | - | - | - | - | - | - | 3.30V | - | - | ROM (576B) | 1.80V | 384kB | - | 150MHz | - | - | - | ROHS3 Compliant | ||
![]() MSC8252TAG1000B NXP USA Inc. | 1047 | - | Datasheet | - | Surface Mount | 783-BBGA, FCBGA | - | - | -40°C~105°C TJ | Tray | 2008 | StarCore | - | Obsolete | 3 (168 Hours) | - | - | SC3850 Dual Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | - | - | - | - | - | 2.50V | - | - | ROM (96kB) | 1.00V | 576kB | - | 1GHz | - | - | - | ROHS3 Compliant | ||
![]() SAF7730HV/N336,518 NXP USA Inc. | 1064 | - | - | - | Surface Mount | 144-LQFP Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | - | - | Obsolete | 3 (168 Hours) | - | - | Car Signal Processor | - | - | - | - | - | - | - | - | - | - | SAF7730 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400MHz | - | - | - | ROHS3 Compliant | ||
![]() SPAKDSP321VL240 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 196-BGA | - | - | -40°C~105°C TJ | Tray | 2005 | DSP56K/Symphony | - | Obsolete | 3 (168 Hours) | - | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | SPAKDSP321 | - | - | - | - | - | - | Host Interface, SSI, SCI | - | - | - | - | - | - | - | - | 3.30V | - | - | ROM (576B) | 1.60V | 576kB | - | 240MHz | - | - | - | ROHS3 Compliant | ||
![]() SAF7751HV/N205K NXP USA Inc. | In Stock | - | - | - | Surface Mount | 176-LQFP Exposed Pad | - | - | - | - | - | SAF775x | - | Obsolete | 1 (Unlimited) | - | - | Audio, Car Signal Processor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSC8154ETVT1000B NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 783-BBGA, FCBGA | - | - | -40°C~105°C TJ | Tray | - | StarCore | - | Obsolete | 3 (168 Hours) | - | - | SC3850 Quad Core | - | - | - | - | - | - | - | - | - | - | MSC8154 | - | - | - | - | - | - | Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | - | - | - | - | - | 2.50V | - | - | ROM (96kB) | 1.00V | 576kB | - | 1GHz | - | - | - | ROHS3 Compliant | ||
![]() SAA7706H/N210,518 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 80-BQFP | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | - | e4 | Obsolete | 3 (168 Hours) | 80 | - | Car Signal Processor | SILVER | - | - | QUAD | GULL WING | 245 | 3.3V | 0.8mm | unknown | 30 | SAA7706 | 80 | R-PQFP-G80 | Not Qualified | 3.6V | - | 3V | I2C, I2S, LSB, SPDIF | 0.4MHz | - | - | NO | NO | - | FIXED POINT | - | 3.30V | NO | MULTIPLE | - | - | - | 2013-06-14 00:00:00 | - | 3.2mm | 20mm | 14mm | ROHS3 Compliant |