- Series
- Mfr
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
- Type
- Interface
- RoHS
- Clock Rate
Attribute column
Manufacturer
NXP Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | RAM (words) | Voltage - I/O | Barrel Shifter | Internal Bus Architecture | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Clock Rate | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC56309VF100A NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 196-LBGA | YES | - | -40°C~105°C TJ | Tray | 2005 | DSP563xx | - | Obsolete | 3 (168 Hours) | 196 | - | Fixed Point | - | ALSO HAVING 16-BIT ALU | - | BOTTOM | BALL | - | 3.3V | 1mm | - | - | XC56309 | S-PBGA-B196 | - | 3.6V | - | 3V | Host Interface, SSI, SCI | 100MHz | - | 18 | YES | YES | 24 | - | - | 3.30V | YES | MULTIPLE | ROM (576B) | - | 24kB | 100MHz | 1.6mm | 15mm | 15mm | Non-RoHS Compliant | ||
![]() MSC8254SAG1000B NXP USA Inc. | 39 | - | Datasheet | Surface Mount | 783-BBGA, FCBGA | YES | - | 0°C~105°C TJ | Tray | 2008 | StarCore | e1 | Obsolete | 3 (168 Hours) | 783 | 3A991.A.1 | SC3850 Quad Core | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | - | 30 | - | S-PBGA-B783 | Not Qualified | 1.05V | 11.5/1.82.5V | 0.97V | Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | 32 | - | YES | YES | - | FIXED POINT | 8192 | 2.50V | NO | SINGLE | ROM (96kB) | 1.00V | 576kB | 1GHz | 3.94mm | 29mm | 29mm | ROHS3 Compliant | ||
![]() SAF7730HV/N323D,55 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SAF7730HV/N312D,51 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DSP56301VF80 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 252-BGA | - | - | -40°C~100°C TJ | Tray | 2005 | DSP563xx | - | Obsolete | 3 (168 Hours) | - | - | Fixed Point | - | - | 8542.31.00.01 | - | - | - | - | - | - | - | DSP56301 | - | - | - | - | - | Host Interface, SSI, SCI | - | - | - | - | - | - | - | - | 3.30V | - | - | ROM (9kB) | - | 24kB | 80MHz | - | - | - | Non-RoHS Compliant | ||
![]() DSP56301VF80B1 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 252-BGA | - | 252-MAPBGA (21x21) | -40°C~100°C TJ | Tray | 2005 | DSP563xx | - | Obsolete | 3 (168 Hours) | - | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | DSP56301 | - | - | - | - | - | Host Interface, SSI, SCI | - | - | - | - | - | - | - | - | 3.30V | - | - | ROM (9kB) | 3.30V | 24kB | 80MHz | - | - | - | Non-RoHS Compliant | ||
![]() KMSC8122TMP6400V NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 431-BFBGA, FCBGA | - | - | -40°C~105°C TJ | Tray | 2005 | StarCore | - | Obsolete | 3 (168 Hours) | - | - | SC140 Core | - | - | - | - | - | - | - | - | - | - | MSC8122 | - | - | - | - | - | DSI, Ethernet, RS-232 | - | - | - | - | - | - | - | - | 3.30V | - | - | External | 1.10V | 1.436MB | 400MHz | - | - | - | Non-RoHS Compliant | ||
![]() MSC8126MP8000 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 431-BFBGA, FCBGA | - | - | 0°C~90°C TJ | Tray | 2005 | StarCore | - | Obsolete | 3 (168 Hours) | - | - | SC140 Core | - | - | - | - | - | - | - | - | - | - | MSC8126 | - | - | - | - | - | DSI, Ethernet, RS-232 | - | - | - | - | - | - | - | - | 3.30V | - | - | External | 1.20V | 1.436MB | 500MHz | - | - | - | Non-RoHS Compliant | ||
![]() KMSC8122TMP4800V NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 431-BFBGA, FCBGA | - | - | -40°C~105°C TJ | Tray | 2005 | StarCore | - | Obsolete | 3 (168 Hours) | - | - | SC140 Core | - | - | - | - | - | - | - | - | - | - | MSC8122 | - | - | - | - | - | DSI, Ethernet, RS-232 | - | - | - | - | - | - | - | - | 3.30V | - | - | External | 1.10V | 1.436MB | 300MHz | - | - | - | Non-RoHS Compliant | ||
![]() SAF7730HV/N312D,55 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KMSC8122MP8000 NXP USA Inc. | 1025 | - | Datasheet | Surface Mount | 431-BFBGA, FCBGA | - | - | 0°C~90°C TJ | Tray | 2005 | StarCore | - | Obsolete | 3 (168 Hours) | - | - | SC140 Core | - | - | - | - | - | - | - | - | - | - | MSC8122 | - | - | - | - | - | DSI, Ethernet, RS-232 | - | - | - | - | - | - | - | - | 3.30V | - | - | External | 1.20V | 1.436MB | 500MHz | - | - | - | Non-RoHS Compliant | ||
![]() KMSC8122TMP6400 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 431-BFBGA, FCBGA | - | - | -40°C~105°C TJ | Tray | 2005 | StarCore | - | Obsolete | 3 (168 Hours) | - | - | SC140 Core | - | - | - | - | - | - | - | - | - | - | MSC8122 | - | - | - | - | - | DSI, Ethernet, RS-232 | - | - | - | - | - | - | - | - | 3.30V | - | - | External | 1.20V | 1.436MB | 400MHz | - | - | - | Non-RoHS Compliant | ||
![]() MSC8122TMP4800V NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 431-BFBGA, FCBGA | - | - | -40°C~105°C TJ | Tray | 2005 | StarCore | - | Obsolete | 3 (168 Hours) | - | - | SC140 Core | - | - | - | - | - | - | - | - | - | - | MSC8122 | - | - | - | - | - | DSI, Ethernet, RS-232 | - | - | - | - | - | - | - | - | 3.30V | - | - | External | 1.10V | 1.436MB | 300MHz | - | - | - | Non-RoHS Compliant | ||
![]() SPAKXCL307VL160 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 196-LBGA | - | 196-MAPBGA (15x15) | -40°C~100°C | Tray | 2005 | DSP563xx | - | Obsolete | 3 (168 Hours) | - | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | SPAKXCL307 | - | - | - | - | - | Host Interface, SSI, SCI | - | - | - | - | - | - | - | - | 3.30V | - | - | ROM (576B) | 1.80V | 576kB | 160MHz | - | - | - | ROHS3 Compliant | ||
![]() MSC8103M1200F NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 332-BFBGA, FCBGA | - | - | -40°C~75°C TJ | Tray | 2004 | StarCore | - | Obsolete | 3 (168 Hours) | - | - | SC140 Core | - | - | - | - | - | - | - | - | - | - | MSC8103 | - | - | - | - | - | Communications Processor Module (CPM) | - | - | - | - | - | - | - | - | 3.30V | - | - | External | 1.60V | 512kB | 300MHz | - | - | - | Non-RoHS Compliant | ||
![]() MSC8122MP8000 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 431-BFBGA, FCBGA | - | - | 0°C~90°C TJ | Tray | 2005 | StarCore | - | Obsolete | 3 (168 Hours) | - | - | SC140 Core | - | - | - | - | - | - | - | - | - | - | MSC8122 | - | - | - | - | - | DSI, Ethernet, RS-232 | - | - | - | - | - | - | - | - | 3.30V | - | - | External | 1.20V | 1.436MB | 500MHz | - | - | - | Non-RoHS Compliant | ||
![]() MSC8252SVT1000B NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 783-BBGA, FCBGA | YES | - | 0°C~105°C TJ | Tray | 2008 | StarCore | - | Obsolete | 3 (168 Hours) | 783 | - | SC3850 Dual Core | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 1mm | unknown | - | MSC8252 | S-PBGA-B783 | - | 1.05V | - | 0.97V | Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | YES | YES | - | FIXED POINT | - | 2.50V | NO | MULTIPLE | ROM (96kB) | 1.00V | 576kB | 1GHz | 3.94mm | 29mm | 29mm | ROHS3 Compliant | ||
![]() DSP56301PW80 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 208-LQFP | - | - | -40°C~100°C TJ | Tray | 2005 | DSP563xx | - | Obsolete | 3 (168 Hours) | - | - | Fixed Point | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | DSP56301 | - | - | - | - | - | Host Interface, SSI, SCI | - | - | - | - | - | - | - | - | 3.30V | - | - | ROM (9kB) | - | 24kB | 80MHz | - | - | - | Non-RoHS Compliant | ||
![]() DSP56301PW100 NXP USA Inc. | 3800 | - | Datasheet | Surface Mount | 208-LQFP | - | - | -40°C~100°C TJ | Tray | 2005 | DSP563xx | - | Obsolete | 3 (168 Hours) | - | - | Fixed Point | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | DSP56301 | - | - | - | - | - | Host Interface, SSI, SCI | - | - | - | - | - | - | - | - | 3.30V | - | - | ROM (9kB) | - | 24kB | 100MHz | - | - | - | Non-RoHS Compliant | ||
![]() KMSC8126MP8000 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 431-BFBGA, FCBGA | - | 431-FCPBGA (20x20) | 0°C~90°C TJ | Tray | 2005 | StarCore | - | Obsolete | 3 (168 Hours) | - | - | SC140 Core | - | - | - | - | - | - | - | - | - | - | MSC8126 | - | - | - | - | - | DSI, Ethernet, RS-232 | - | - | - | - | - | - | - | - | 3.30V | - | - | External | 1.20V | 1.436MB | 500MHz | - | - | - | Non-RoHS Compliant |