- RAM Size
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Core Processor
- Flash Size
- Module/Board Type
- Speed
- Operating Temperature
- Size / Dimension
- Series
- RoHS
Attribute column
Manufacturer
NXP Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Case/Package | Memory Types | Mfr | Number of I/Os | Package | Product Status | RoHS | Watchdog Timers | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Speed | RAM Size | Core Processor | Data Bus Width | Halogen Free | Number of Timers/Counters | Address Bus Width | Core Architecture | Max Frequency | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Max Junction Temperature (Tj) | Number of I2C Channels | Ambient Temperature Range High | Module/Board Type | Number of SPI Channels | Flash Size | Number of USB Channels | Height | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | NXP USA Inc. | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S908QY4AE0VDWER NXP Semiconductors | 1000 | - | - | - | Obsolete (Last Updated: 5 months ago) | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | ||
![]() S9S12B256F0CPVER NXP Semiconductors | In Stock | - | - | - | - | LQFP | FLASH | - | - | - | - | Compliant | Yes | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | CAN, I2C, SCI, SPI | - | - | 256 kB | - | 8 kB | - | 16 b | Halogen Free | 8 | - | - | 50 MHz | 91 | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() LPC55S69JEV98 NXP Semiconductors | 490 | - | - | - | - | - | FLASH | - | 64 | - | - | Compliant | - | - | - | - | - | - | - | - | - | 105 °C | -40 °C | 150 MHz | - | I2C, I2S, SPI, UART, USART, USB | 3.6 V | 1.8 V | 640 kB | - | 320 kB | - | - | - | 5 | 28 b | ARM Cortex-M33 | - | - | 8 | 1 | 107 °C | 8 | 105 °C | - | 8 | - | 2 | 970 µm | - | - | - | ||
![]() S9S12C32F1MPB1ER NXP Semiconductors | In Stock | - | - | - | - | LQFP | FLASH | - | - | - | - | Compliant | Yes | - | Tape & Reel | - | - | - | - | - | - | 125 °C | -40 °C | - | - | CAN, SCI, SPI | - | - | 32 kB | - | 2 kB | - | 16 b | Halogen Free | 8 | - | - | 25 MHz | 35 | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() SC667353DC5R NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC667339VLL NXP Semiconductors | 900 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S12DG128BMFU NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912XEP100J5VALR NXP Semiconductors | In Stock | - | - | - | - | LQFP | FLASH | - | - | - | - | Compliant | Yes | - | Tape & Reel | - | - | - | - | - | - | 105 °C | -40 °C | - | - | CAN, I2C, SCI, SPI | - | - | 1 MB | - | 64 kB | - | 16 b | Halogen Free | 25 | - | - | 50 MHz | 91 | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MC9S12DP256BCPV NXP Semiconductors | 11107 | - | - | - | - | LQFP | EEPROM, FLASH | - | 91 | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | 5 V | CAN, I2C, SCI, SPI | 5.25 V | 4.5 V | 256 kB | - | 12 kB | - | 16 b | Not Halogen Free | 1 | - | HCS12 | 25 MHz | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S08DZ60MLF NXP Semiconductors | In Stock | - | - | - | - | LQFP | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() PC705P6ACDWE NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC120533AVLU6R NXP Semiconductors | 66360 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC667545VLU6 NXP Semiconductors | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M53017MOD NXP USA Inc. | In Stock | - | Datasheet | 111 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | Obsolete | 1 (Unlimited) | Edge Connector | - | - | - | - | - | - | - | - | 80MHz | 64MB | ColdFire V3, MCF53017 | - | - | - | - | - | - | - | - | - | - | - | - | MCU, VOIP Core | - | 32MB | - | - | - | - | ROHS3 Compliant | ||
![]() M5485DFE NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | - | ColdFire® | 3.7 x 4.5 93.4mmx114.3mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 200MHz | 64MB | ColdFire V4e, MCF5485 | - | - | - | - | - | - | - | - | - | - | - | - | MPU Core | - | 2MB Boot | - | - | - | - | Non-RoHS Compliant | ||
![]() M5475BFE NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | - | - | ColdFire® | 3.7 x 4.5 93.4mmx114.3mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 266MHz | 64MB | ColdFire V4e, MCF5475 | - | - | - | - | - | - | - | - | - | - | - | - | MPU Core | - | 16MB | - | - | - | - | Non-RoHS Compliant | ||
![]() M5475DFE NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | - | - | ColdFire® | 3.7 x 4.5 93.4mmx114.3mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 266MHz | 64MB | ColdFire V4e, MCF5475 | - | - | - | - | - | - | - | - | - | - | - | - | MPU Core | - | 2MB Boot | - | - | - | - | Non-RoHS Compliant | ||
![]() M5485AFE NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | - | ColdFire® | 3.7 x 4.5 93.4mmx114.3mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 200MHz | 64MB | ColdFire V4e, MCF5485 | - | - | - | - | - | - | - | - | - | - | - | - | MPU Core | - | 2MB Boot | - | - | - | - | ROHS3 Compliant | ||
![]() M5475EFE NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | - | - | ColdFire® | 3.7 x 4.5 93.4mmx114.3mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 266MHz | 64MB | ColdFire V4e, MCF5475 | - | - | - | - | - | - | - | - | - | - | - | - | MPU Core | - | 2MB Boot | - | - | - | - | Non-RoHS Compliant |