- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Data Converters | Number of I/Os | RAM(byte) | ROM(word) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | EEPROM Size | CPU Family | Boundary Scan | Low Power Mode | External Data Bus Width | Format | RAM (words) | Barrel Shifter | Internal Bus Architecture | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S12A128CPVE NXP USA Inc. | 500 | - | Datasheet | 15 Weeks | Surface Mount | 112-LQFP | YES | A/D 16x10b | 91 | - | 131072 | -40°C~85°C TA | Tray | 1996 | HCS12 | e3 | Active | 3 (168 Hours) | 112 | - | Matte Tin (Sn) | ALSO REQUIRES 5V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.65mm | 40 | MC9S12A128 | S-PQFP-G112 | Not Qualified | 2.75V | 2.55V | 2.35V | Internal | 25MHz | 4K x 8 | 2.35V~5.25V | MICROCONTROLLER | - | PWM, WDT | 50MHz | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, I2C, SCI, SPI | 16 | YES | NO | YES | NO | 20 | 2K x 8 | CPU12 | - | - | 16 | - | - | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() DSP56F807PY80E NXP USA Inc. | 5468 | - | Datasheet | 10 Weeks | Surface Mount | 160-LQFP | YES | A/D 16x12b | 32 | - | - | -40°C~85°C TA | Tray | 1998 | 56F8xx | e3 | Active | 3 (168 Hours) | 160 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | DSP56F807 | S-PQFP-G160 | Not Qualified | 3.6V | 3.3V | 3V | External | 80MHz | 4K x 16 | 3V~3.6V | DIGITAL SIGNAL PROCESSOR, OTHER | 56800 | POR, PWM, WDT | 80MHz | FLASH | 16-Bit | 120KB 60K x 16 | CANbus, EBI/EMI, SCI, SPI | 16 | - | - | - | - | 16 | - | - | YES | YES | 16 | FIXED POINT | 4096 | YES | MULTIPLE | 1.6mm | 24mm | 24mm | ROHS3 Compliant | ||
![]() MC908AZ32ACFUE NXP USA Inc. | 18 | - | Datasheet | - | Surface Mount | 64-QFP | YES | A/D 15x8b | 40 | - | - | -40°C~85°C TA | Tray | 2006 | HC08 | e3 | Not For New Designs | 3 (168 Hours) | 64 | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 5V | 0.8mm | 40 | MC908AZ32 | S-PQFP-G64 | Not Qualified | 5.5V | - | 4.5V | Internal | 8MHz | 1K x 8 | 4.5V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM | 16MHz | FLASH | 8-Bit | 32KB 32K x 8 | CANbus, SCI, SPI | 8 | YES | NO | YES | NO | - | 512 x 8 | - | - | - | - | - | - | - | - | 2.45mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() MK60FN1M0VLQ12 NXP USA Inc. | 600 | - | Datasheet | 13 Weeks | Surface Mount | 144-LQFP | YES | A/D 58x16b; D/A 2x12b | 100 | - | 1048576 | -40°C~105°C TA | Tray | 2002 | Kinetis K60 | e3 | Active | 3 (168 Hours) | 144 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | 0.5mm | 40 | MK60FN1M0 | S-PQFP-G144 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 120MHz | 128K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG | 32 | YES | YES | YES | YES | - | - | CORTEX-M4F | - | - | - | - | - | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() MK66FX1M0VLQ18 NXP USA Inc. | 30 | - | Datasheet | 13 Weeks | Surface Mount | 144-LQFP | YES | A/D 2x16b; D/A 2x12b | 100 | 262144 | 1310720 | -40°C~105°C TA | Tray | 2002 | Kinetis K60 | - | Active | 3 (168 Hours) | 144 | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 3.3V | 0.5mm | NOT SPECIFIED | - | S-PQFP-G144 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 180MHz | 256K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG | 32 | YES | YES | YES | YES | - | 4K x 8 | CORTEX-M4F | - | - | - | - | - | - | - | - | 20mm | 20mm | ROHS3 Compliant | ||
![]() MC56F8037VLH NXP USA Inc. | 1000 | - | Datasheet | 10 Weeks | Surface Mount | 64-LQFP | YES | A/D 16x12b; D/A 2x12b | 53 | - | - | -40°C~105°C TA | Tray | 1998 | 56F8xxx | e3 | Active | 3 (168 Hours) | 64 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MC56F8037 | S-PQFP-G64 | Not Qualified | 3.6V | 3.3V | 3V | Internal | 32MHz | 4K x 16 | 3V~3.6V | MICROCONTROLLER | 56800E | POR, PWM, WDT | 8MHz | FLASH | 16-Bit | 64KB 32K x 16 | CANbus, I2C, SCI, SPI | 16 | YES | NO | YES | YES | - | - | - | - | - | - | - | - | - | - | 1.6mm | 12mm | 12mm | ROHS3 Compliant | ||
![]() MKL03Z32VFG4 NXP USA Inc. | 235 | - | - | 13 Weeks | Surface Mount | 16-UFQFN Exposed Pad | YES | A/D 7x12b | 14 | - | 32768 | -40°C~105°C TA | Tray | 2002 | Kinetis KL03 | e3 | Active | 3 (168 Hours) | 16 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | 40 | MKL03Z32 | S-XQCC-N16 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 48MHz | 2K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, LVD, POR, PWM, WDT | 24MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, SPI, UART/USART | 32 | YES | NO | YES | NO | - | - | CORTEX-M0 | - | - | - | - | - | - | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() MC9S12A256CPVE NXP USA Inc. | 1100 | - | Datasheet | 10 Weeks | Surface Mount | 112-LQFP | YES | A/D 8x10b | 91 | - | 262144 | -40°C~85°C TA | Tray | 1996 | HCS12 | e3 | Active | 3 (168 Hours) | 112 | - | Matte Tin (Sn) | ALSO REQUIRES 5V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.65mm | 40 | MC9S12A256 | S-PQFP-G112 | Not Qualified | 2.75V | 2.55V | 2.35V | Internal | 25MHz | 12K x 8 | 2.35V~5.25V | MICROCONTROLLER | - | PWM, WDT | 16MHz | FLASH | 16-Bit | 256KB 256K x 8 | CANbus, I2C, SCI, SPI | 16 | YES | NO | YES | NO | 19 | 4K x 8 | CPU12 | - | - | 16 | - | - | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() MKL25Z128VLK4 NXP USA Inc. | 323 | - | Datasheet | 13 Weeks | Surface Mount | 80-LQFP | YES | A/D 14x16b; D/A 1x12b | 66 | - | 131072 | -40°C~105°C TA | Tray | - | Kinetis KL2 | e3 | Active | 3 (168 Hours) | 80 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MKL25Z128 | S-PQFP-G80 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 48MHz | 16K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 128KB 128K x 8 | I2C, LINbus, SPI, UART/USART, USB, USB OTG | 32 | YES | YES | YES | YES | - | - | CORTEX-M0 | - | - | - | - | - | - | - | - | 12mm | 12mm | ROHS3 Compliant | ||
![]() MK60DN512VLL10 NXP USA Inc. | 3200 | - | Datasheet | 13 Weeks | Surface Mount | 100-LQFP | YES | A/D 33x16b; D/A 1x12b | 66 | - | 524288 | -40°C~105°C TA | Tray | 2002 | Kinetis K60 | e3 | Active | 3 (168 Hours) | 100 | 3A991.A.2 | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | K60DN512 | S-PQFP-G100 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 100MHz | 128K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG | 32 | YES | YES | YES | YES | - | - | CORTEX-M4 | - | - | - | - | - | - | - | 1.7mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() MKL26Z256VLH4 NXP USA Inc. | 7 | - | Datasheet | 13 Weeks | Surface Mount | 64-LQFP | YES | A/D - 16bit; D/A - 12bit | 50 | - | 262144 | -40°C~105°C TA | Tray | 2002 | Kinetis KL2 | e3 | Active | 3 (168 Hours) | 64 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MKL26Z256 | S-PQFP-G64 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 48MHz | 32K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 256KB 256K x 8 | I2C, LINbus, SPI, UART/USART, USB, USB OTG | 32 | YES | YES | YES | YES | - | - | CORTEX-M0 | - | - | - | - | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() MK10DN512VLK10 NXP USA Inc. | 960 | - | Datasheet | 13 Weeks | Surface Mount | 80-LQFP | YES | A/D 31x16b; D/A 1x12b | 56 | - | 524288 | -40°C~105°C TA | Tray | 2002 | Kinetis K10 | e3 | Active | 3 (168 Hours) | 80 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MK10DN512 | S-PQFP-G80 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 100MHz | 128K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART | 32 | YES | YES | YES | YES | - | - | CORTEX-M4 | - | - | - | - | - | - | - | 1.6mm | 12mm | 12mm | ROHS3 Compliant | ||
![]() MC56F8037VLHR NXP USA Inc. | 140 | - | Datasheet | 10 Weeks | Surface Mount | 64-LQFP | YES | A/D 16x12b; D/A 2x12b | 53 | - | - | -40°C~105°C TA | Tape & Reel (TR) | 1998 | 56F8xxx | e3 | Active | 3 (168 Hours) | 64 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MC56F8037 | S-PQFP-G64 | Not Qualified | 3.6V | 3.3V | 3V | Internal | 32MHz | 4K x 16 | 3V~3.6V | MICROCONTROLLER | 56800E | POR, PWM, WDT | 8MHz | FLASH | 16-Bit | 64KB 32K x 16 | CANbus, I2C, SCI, SPI | 16 | YES | NO | YES | YES | - | - | - | - | - | - | - | - | - | - | 1.6mm | 12mm | 12mm | ROHS3 Compliant | ||
![]() MK60FX512VLQ15 NXP USA Inc. | 60 | - | Datasheet | 13 Weeks | Surface Mount | 144-LQFP | YES | A/D 58x16b; D/A 2x12b | 100 | - | 524288 | -40°C~105°C TA | Tray | 2002 | Kinetis K60 | e3 | Active | 3 (168 Hours) | 144 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MK60FX512 | S-PQFP-G144 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 150MHz | 128K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 60MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG | 32 | YES | YES | YES | YES | - | 16K x 8 | CORTEX-M4F | - | - | - | - | - | - | - | - | 20mm | 20mm | ROHS3 Compliant | ||
![]() FS32K144HAT0MLHT NXP USA Inc. | 29700 | - | Datasheet | 16 Weeks | Surface Mount | 64-LQFP | - | A/D 16x12b; D/A 1x8b | - | - | - | -40°C~125°C TA | Tray | 2011 | S32K | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 260 | - | - | 40 | - | - | - | - | - | - | Internal | 80MHz | 64K x 8 | 2.7V~5.5V | - | ARM® Cortex®-M4F | POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, FlexIO, I2C, LINbus, SPI, UART/USART | - | - | - | - | - | - | 4K x 8 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MKL26Z256VLL4 NXP USA Inc. | 10 | - | Datasheet | 13 Weeks | Surface Mount | 100-LQFP | YES | A/D - 16bit; D/A - 12bit | 80 | - | 262144 | -40°C~105°C TA | Tray | 2012 | Kinetis KL2 | e3 | Active | 3 (168 Hours) | 100 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MKL26Z256 | S-PQFP-G100 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 48MHz | 32K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 256KB 256K x 8 | I2C, LINbus, SPI, UART/USART, USB, USB OTG | 32 | YES | YES | YES | YES | - | - | CORTEX-M0 | - | - | - | - | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() MKL02Z32VFM4 NXP USA Inc. | 1561 | - | Datasheet | 13 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | A/D 14x12b | 28 | - | 32768 | -40°C~105°C TA | Tray | 2002 | Kinetis KL02 | - | Active | 3 (168 Hours) | 32 | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | 40 | MKL02Z32 | S-XQCC-N32 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 48MHz | 4K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, LVD, POR, PWM, WDT | 24MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, SPI, UART/USART | 32 | YES | NO | YES | NO | - | - | CORTEX-M0 | - | - | - | - | - | - | - | - | 5mm | 5mm | ROHS3 Compliant | ||
![]() MK20DX256VLH7 NXP USA Inc. | 800 | - | Datasheet | 13 Weeks | Surface Mount | 64-LQFP | YES | A/D 24x16b; D/A 1x12b | 40 | - | 262144 | -40°C~105°C TA | Tray | 2012 | Kinetis K20 | e3 | Active | 3 (168 Hours) | 64 | 3A991.A.2 | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MK20DX256 | S-PQFP-G64 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 72MHz | 64K x 8 | 1.71V~3.6V | MICROCONTROLLER | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG | 32 | YES | YES | YES | YES | - | 2K x 8 | CORTEX-M4 | - | - | - | - | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() MCF52259CAG80 NXP USA Inc. | 8000 | - | - | 10 Weeks | Surface Mount | 144-LQFP | YES | A/D 8x12b | 96 | - | 524288 | -40°C~85°C TA | Tray | 2004 | MCF5225x | e3 | Active | 3 (168 Hours) | 144 | 5A992 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 3.3V | 0.5mm | NOT SPECIFIED | MCF52259 | S-PQFP-G144 | Not Qualified | 3.6V | 3.3V | 3V | Internal | 80MHz | 64K x 8 | 3V~3.6V | MICROCONTROLLER, RISC | Coldfire V2 | DMA, LVD, POR, PWM, WDT | 80MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, Ethernet, I2C, QSPI, UART/USART, USB OTG | 32 | YES | YES | YES | NO | - | - | - | - | - | - | - | - | - | - | - | 20mm | 20mm | ROHS3 Compliant | ||
![]() MK22FN512VLH12 NXP USA Inc. | 1033 | - | - | 13 Weeks | Surface Mount | 64-LQFP | YES | A/D 22x16b; D/A 2x12b | 40 | 131072 | 524288 | -40°C~105°C TA | Tray | 2002 | Kinetis K20 | e3 | Active | 3 (168 Hours) | 64 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | - | S-PQFP-G64 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 120MHz | 128K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 512KB 512K x 8 | I2C, IrDA, SPI, UART/USART, USB, USB OTG | 32 | YES | YES | YES | YES | - | - | CORTEX-M4F | - | - | - | - | - | - | - | - | 10mm | 10mm | ROHS3 Compliant |