- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Data Converters | Number of I/Os | RAM(byte) | ROM(word) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | EEPROM Size | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Barrel Shifter | Internal Bus Architecture | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S12XDP512MAL NXP USA Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 112-LQFP | YES | A/D 16x10b | 91 | - | 524288 | -40°C~125°C TA | Tray | 1996 | HCS12X | e3 | Active | 3 (168 Hours) | 112 | - | MATTE TIN | IT ALSO REQUIRES 5 V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.65mm | 40 | MC9S12XDP512 | S-PQFP-G112 | Not Qualified | 2.75V | 2.55V | 2.35V | External | 80MHz | 32K x 8 | 2.35V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 80MHz | FLASH | 16-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI | 16 | YES | YES | YES | NO | - | 4K x 8 | - | CPU12 | - | - | - | - | - | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() MC9S08JM32CLD NXP USA Inc. | 1000 |
| Datasheet | 10 Weeks | Surface Mount | 44-LQFP | YES | A/D 8x12b | 33 | - | 32768 | -40°C~85°C TA | Tray | 2009 | S08 | e3 | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | 0.8mm | 40 | MC9S08JM32 | S-PQFP-G44 | Not Qualified | 5.5V | 3/5V | 2.7V | External | 48MHz | 2K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 24MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, LINbus, SCI, SPI, USB | 8 | YES | YES | YES | NO | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() MC9S12C64CFAE NXP USA Inc. | 3693 | - | Datasheet | 10 Weeks | Surface Mount | 48-LQFP | YES | A/D 8x10b | 31 | - | 65536 | -40°C~85°C TA | Tray | 1998 | HCS12 | e3 | Active | 3 (168 Hours) | 48 | EAR99 | Tin (Sn) | ALSO REQUIRES 5V SUPPLY | - | QUAD | GULL WING | 260 | 2.5V | 0.5mm | 40 | MC9S12C64 | S-PQFP-G48 | Not Qualified | 2.75V | 2.53.3/5V | 2.35V | Internal | 25MHz | 4K x 8 | 2.35V~5.5V | MICROCONTROLLER | - | POR, PWM, WDT | 50MHz | FLASH | 16-Bit | 64KB 64K x 8 | CANbus, EBI/EMI, SCI, SPI | 16 | YES | NO | YES | NO | 16 | - | - | CPU12 | - | - | 16 | - | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC9S08PA32VLC NXP USA Inc. | 10000 | - | Datasheet | - | Surface Mount | 32-LQFP | YES | A/D 12x12b | 28 | - | 32768 | -40°C~105°C TA | Tray | 1997 | S08 | e3 | Not For New Designs | 3 (168 Hours) | 32 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | 0.8mm | 40 | MC9S08PA32 | S-PQFP-G32 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 20MHz | 4K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 20MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, LINbus, SPI, UART/USART | 8 | YES | NO | YES | NO | - | 256 x 8 | - | - | - | - | - | - | - | - | - | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC56F8323VFBE NXP USA Inc. | 569 | - | Datasheet | - | Surface Mount | 64-LQFP | YES | A/D 8x12b | 27 | - | - | -40°C~105°C TA | Tray | 1998 | 56F8xxx | e3 | Not For New Designs | 3 (168 Hours) | 64 | 3A991.A.2 | Matte Tin (Sn) | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.5mm | 40 | MC56F8323 | S-PQFP-G64 | Not Qualified | 2.75V | - | 2.25V | Internal | 60MHz | 12K x 8 | 2.25V~3.6V | DIGITAL SIGNAL PROCESSOR, OTHER | 56800E | POR, PWM, Temp Sensor, WDT | 120MHz | FLASH | 16-Bit | 32KB 16K x 16 | CANbus, SCI, SPI | - | - | - | - | - | - | - | - | - | YES | YES | - | FIXED POINT | - | YES | MULTIPLE | 1.6mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() MC9S08PA32VLD NXP USA Inc. | 9299 | - | Datasheet | 11 Weeks | Surface Mount | 44-LQFP | YES | A/D 12x12b | 37 | - | 32768 | -40°C~105°C TA | Tray | 2012 | S08 | e3 | Not For New Designs | 3 (168 Hours) | 44 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | 0.8mm | 40 | MC9S08PA32 | S-PQFP-G44 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 20MHz | 4K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 20MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, LINbus, SPI, UART/USART | 8 | YES | NO | YES | NO | - | 256 x 8 | - | - | - | - | - | - | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() MC56F8256VLF NXP USA Inc. | 10000 | - | Datasheet | 12 Weeks | Surface Mount | 48-LQFP | YES | A/D 10x12b; D/A 1x12b | 39 | - | 65536 | -40°C~105°C TA | Tray | 1998 | 56F8xxx | e3 | Active | 3 (168 Hours) | 48 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MC56F8256 | S-PQFP-G48 | Not Qualified | 3.6V | 3.3V | 3V | Internal | 60MHz | 4K x 16 | 3V~3.6V | MICROCONTROLLER | 56800E | LVD, POR, PWM, WDT | 16MHz | FLASH | 16-Bit | 64KB 32K x 16 | CANbus, I2C, LINbus, SCI, SPI | 16 | YES | NO | YES | YES | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MCF5329CVM240 NXP USA Inc. | 1025 | - | Datasheet | 12 Weeks | Surface Mount | 256-LBGA | YES | - | 94 | - | - | -40°C~85°C TA | Tray | 2006 | MCF532x | e1 | Not For New Designs | 3 (168 Hours) | 256 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.5V | 1mm | 40 | MCF5329 | S-PBGA-B256 | Not Qualified | 1.6V | - | 1.4V | External | 240MHz | 32K x 8 | 1.4V~3.6V | MICROPROCESSOR, RISC | Coldfire V3 | DMA, LCD, PWM, WDT | 80MHz | ROMless | 32-Bit | - | CANbus, EBI/EMI, Ethernet, I2C, SPI, SSI, UART/USART, USB, USB OTG | 32 | - | - | - | - | 24 | - | - | - | YES | YES | 32 | FIXED POINT | YES | - | - | 1.6mm | 17mm | 17mm | ROHS3 Compliant | ||
![]() MK12DN512VLK5 NXP USA Inc. | 830 | - | Datasheet | 13 Weeks | Surface Mount | 80-LQFP | YES | A/D 24x16b; D/A 1x12b | 60 | - | 524288 | -40°C~105°C TA | Tray | 2002 | Kinetis K10 | e3 | Active | 3 (168 Hours) | 80 | 3A991.A.2 | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MK12DN512 | S-PQFP-G80 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 50MHz | 64K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 512KB 512K x 8 | I2C, IrDA, SPI, UART/USART | 32 | YES | YES | YES | YES | - | - | - | CORTEX-M4 | - | - | - | - | - | - | - | - | 12mm | 12mm | ROHS3 Compliant | ||
![]() MKS22FN128VLL12 NXP USA Inc. | 5850 | - | Datasheet | 13 Weeks | Surface Mount | 100-LQFP | YES | A/D 1x16b; D/A 1x12b | 66 | - | - | -40°C~105°C TA | Tray | 2015 | Kinetis KS22 | - | Active | 3 (168 Hours) | 100 | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 3.3V | 0.5mm | NOT SPECIFIED | - | - | - | 3.6V | - | 1.71V | Internal | 120MHz | 64K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 128KB 128K x 8 | CANbus, I2C, SPI, UART/USART, USB OTG | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() MK51DX128CLH7 NXP USA Inc. | 208 | - | Datasheet | 13 Weeks | Surface Mount | 64-LQFP | YES | A/D 18x16b; D/A 1x12b | 31 | - | - | -40°C~85°C TA | Tray | 2012 | Kinetis K50 | e3 | Active | 3 (168 Hours) | 64 | 3A991.A.2 | MATTE TIN | - | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MK51DX128 | S-PQFP-G64 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 72MHz | 32K x 8 | 1.71V~3.6V | MICROCONTROLLER | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 128KB 128K x 8 | I2C, IrDA, SPI, UART/USART, USB, USB OTG | 32 | YES | YES | YES | YES | - | 2K x 8 | - | CORTEX-M4 | - | - | - | - | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() MC9S12XET256MAG NXP USA Inc. | 3000 | - | Datasheet | 16 Weeks | Surface Mount | 144-LQFP | YES | A/D 24x12b | 119 | - | 262144 | -40°C~125°C TA | Tray | 1996 | HCS12X | e3 | Active | 3 (168 Hours) | 144 | 3A991.A.2 | Matte Tin (Sn) | IT ALSO REQUIRES 5 V I/O SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.5mm | 40 | MC9S12XET256 | S-PQFP-G144 | Not Qualified | 1.98V | 3.3/5V | 1.72V | External | 50MHz | 16K x 8 | 1.72V~5.5V | MICROCONTROLLER, RISC | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 16-Bit | 256KB 256K x 8 | CANbus, EBI/EMI, I2C, IrDA, SCI, SPI | 32 | YES | NO | YES | NO | 23 | 4K x 8 | - | CPU12 | - | - | 16 | - | - | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() MKL36Z256VLL4 NXP USA Inc. | 36 | - | Datasheet | 13 Weeks | Surface Mount | 100-LQFP | YES | A/D - 16bit; D/A - 12bit | 84 | - | 262144 | -40°C~105°C TA | Tray | 2002 | Kinetis KL3 | e3 | Active | 3 (168 Hours) | 100 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MKL36Z256 | S-PQFP-G100 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 48MHz | 32K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, LCD, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 256KB 256K x 8 | I2C, LINbus, SPI, UART/USART | 32 | YES | YES | YES | - | - | - | - | CORTEX-M0 | - | - | - | - | - | - | - | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() MCF52235CAL60 NXP USA Inc. | 10000 | - | Datasheet | 10 Weeks | Surface Mount | 112-LQFP | YES | A/D 8x12b | 73 | - | 262144 | -40°C~85°C TA | Tray | 2000 | MCF5223x | e3 | Active | 3 (168 Hours) | 112 | 3A991.A.2 | Matte Tin (Sn) | ALSO OPERATES AT 3V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.65mm | 40 | MCF52235 | S-PQFP-G112 | Not Qualified | 3.6V | 3.3V | 3V | Internal | 60MHz | 32K x 8 | 3V~3.6V | MICROCONTROLLER, RISC | Coldfire V2 | DMA, LVD, POR, PWM, WDT | 60MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, Ethernet, I2C, SPI, UART/USART | 32 | YES | YES | YES | NO | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() MK10DX128VLH5 NXP USA Inc. | 1618 | - | - | 13 Weeks | Surface Mount | 64-LQFP | YES | A/D 19x16b | 44 | - | 131072 | -40°C~105°C TA | Tray | 2002 | Kinetis K10 | e3 | Active | 3 (168 Hours) | 64 | 3A991.A.2 | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MK10DX128 | S-PQFP-G64 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 50MHz | 16K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 128KB 128K x 8 | I2C, IrDA, SPI, UART/USART | 32 | YES | YES | YES | YES | - | 2K x 8 | - | CORTEX-M4 | - | - | - | - | - | - | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() MKE15Z256VLL7 NXP USA Inc. | 25 | - | Datasheet | 13 Weeks | Surface Mount | 100-LQFP | YES | A/D 16x12b; D/A 1x8b | 89 | 32768 | 262144 | -40°C~105°C TA | Tray | 2016 | Kinetis KE1xZ | - | Active | 3 (168 Hours) | 100 | 3A991.A.2 | - | FLEXRAM WITH 2KB FOR EEPROM EMULATION | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 3.3V | 0.5mm | NOT SPECIFIED | - | S-PQFP-G100 | - | 5.5V | - | 2.7V | Internal | 72MHz | 32K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | DMA, LVD, PWM, WDT | 32MHz | FLASH | 32-Bit | 256KB 256K x 8 | FlexIO, I2C, SPI, UART/USART | 32 | YES | YES | YES | NO | - | 34K x 8 | 8 | - | - | - | - | - | - | - | - | 1.7mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() MKL03Z32CAF4R NXP USA Inc. | 5000 | - | - | 16 Weeks | Surface Mount | 20-UFBGA, WLCSP | YES | A/D 7x12b | 18 | - | 32768 | -40°C~85°C TA | Tape & Reel (TR) | 2012 | Kinetis KL03 | - | Active | 1 (Unlimited) | 20 | 3A991.A.2 | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 3.3V | 0.4mm | 40 | MKL03Z32 | R-PBGA-B20 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 48MHz | 2K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, LVD, POR, PWM, WDT | 24MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, SPI, UART/USART | 32 | YES | NO | YES | YES | - | - | - | CORTEX-M0 | - | - | - | - | - | - | - | 0.598mm | 1.995mm | 1.609mm | ROHS3 Compliant | ||
![]() MK20DX256VLQ10 NXP USA Inc. | 4 | - | Datasheet | 13 Weeks | Surface Mount | 144-LQFP | YES | A/D 42x16b; D/A 2x12b | 100 | - | 262144 | -40°C~105°C TA | Tray | 2012 | Kinetis K20 | e3 | Active | 3 (168 Hours) | 144 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MK20DX256 | S-PQFP-G144 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 100MHz | 64K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG | 32 | YES | YES | YES | YES | - | 4K x 8 | - | CORTEX-M4 | - | - | - | - | - | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() MK22FN1M0AVLH12 NXP USA Inc. | 3600 | - | Datasheet | 13 Weeks | Surface Mount | 64-LQFP | YES | A/D 22x16b; D/A 1x12b | 40 | - | - | -40°C~105°C TA | Tray | 2002 | Kinetis K20 | e3 | Active | 3 (168 Hours) | 64 | 3A991.A.2 | Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | - | S-PQFP-G64 | - | 3.6V | - | 1.71V | Internal | 120MHz | 128K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG | 32 | YES | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() MC9S08LL64CLH NXP USA Inc. | 1 | - | Datasheet | 15 Weeks | Surface Mount | 64-LQFP | YES | A/D 8x12b | 37 | - | 65536 | -40°C~85°C TA | Tray | 2012 | S08 | e3 | Active | 3 (168 Hours) | 64 | EAR99 | Matte Tin (Sn) | OPERATES AT 1.8 V MINIMUM SUPPLY AT 20 MHZ | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | 0.5mm | 40 | MC9S08LL64 | S-PQFP-G64 | Not Qualified | 3.6V | 2/3.3V | 2.1V | Internal | 40MHz | 4K x 8 | 1.8V~3.6V | MICROCONTROLLER | - | LCD, LVD, POR, PWM, WDT | 40MHz | FLASH | 8-Bit | 64KB 64K x 8 | I2C, SCI, SPI | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant |