- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Data Converters | Number of I/Os | RAM(byte) | ROM(word) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | EEPROM Size | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Barrel Shifter | Internal Bus Architecture | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S12DG256CPVE NXP USA Inc. | 600 | - | Datasheet | 10 Weeks | Surface Mount | 112-LQFP | YES | A/D 16x10b | 91 | - | 262144 | - | -40°C~85°C TA | Tray | 2005 | HCS12 | e3 | Active | 3 (168 Hours) | 112 | - | Matte Tin (Sn) | ALSO REQUIRES 5V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.65mm | 40 | MC9S12DG256 | S-PQFP-G112 | Not Qualified | 2.75V | 2.55V | 2.35V | Internal | 25MHz | 12K x 8 | 2.35V~5.25V | MICROCONTROLLER | - | PWM, WDT | 16MHz | FLASH | 16-Bit | 256KB 256K x 8 | CANbus, I2C, SCI, SPI | - | 16 | YES | NO | YES | NO | 19 | 4K x 8 | - | CPU12 | - | - | - | 16 | - | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() MC9S08DZ60AMLF NXP USA Inc. | 1146 | - | Datasheet | 10 Weeks | Surface Mount | 48-LQFP | YES | A/D 16x12b | 39 | - | - | - | -40°C~125°C TA | Tray | 2008 | S08 | e3 | Active | 3 (168 Hours) | 48 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | 0.5mm | 40 | MC9S08DZ60 | S-PQFP-G48 | - | 5.5V | - | 2.7V | External | 40MHz | 4K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 60KB 60K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | 8 | YES | NO | YES | NO | - | 2K x 8 | - | - | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC9S12E128CFUE NXP USA Inc. | 502 | - | Datasheet | 10 Weeks | Surface Mount | 80-QFP | YES | A/D 16x10b; D/A 2x8b | 60 | - | - | - | -40°C~85°C TA | Tray | 2003 | HCS12 | - | Active | 3 (168 Hours) | 80 | EAR99 | - | ALSO REQUIRES 3.3V OR 5V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.65mm | NOT SPECIFIED | MC9S12E128 | S-PQFP-G80 | Not Qualified | 2.75V | - | 2.35V | Internal | 25MHz | 8K x 8 | 2.35V~2.75V | MICROCONTROLLER | - | POR, PWM, WDT | 50MHz | FLASH | 16-Bit | 128KB 128K x 8 | EBI/EMI, I2C, SCI, SPI | - | 16 | YES | NO | YES | YES | - | - | - | - | - | - | - | - | - | - | - | 2.45mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() S912XEG128J2MAL NXP USA Inc. | 2376 | - | - | 16 Weeks | Surface Mount | 112-LQFP | YES | A/D 16x12b | 91 | - | 131072 | Automotive grade | -40°C~125°C TA | Tray | 1996 | HCS12X | - | Active | 3 (168 Hours) | 112 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 1.8V | 0.65mm | - | S912XEG128 | S-PQFP-G112 | Not Qualified | 1.98V | 3.3/5V | 1.72V | External | 50MHz | 12K x 8 | 1.72V~5.5V | MICROCONTROLLER, RISC | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, EBI/EMI, I2C, IrDA, SCI, SPI | 100mA | 16 | YES | YES | YES | - | - | 2K x 8 | - | CPU12 | - | - | AEC-Q100 | - | - | - | - | - | 20mm | 20mm | ROHS3 Compliant | ||
![]() S9S12G128F0MLFR NXP USA Inc. | 4000 | - | Datasheet | 12 Weeks | Surface Mount | 48-LQFP | YES | A/D 12x10b | 40 | - | 131072 | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2011 | HCS12 | - | Active | 3 (168 Hours) | 48 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 5V | 0.5mm | - | S9S12G128 | S-PQFP-G48 | Not Qualified | 5.5V | 3.3/5V | 3.13V | Internal | 25MHz | 8K x 8 | 3.13V~5.5V | MICROCONTROLLER | 12V1 | LVD, POR, PWM, WDT | 16MHz | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, IrDA, LINbus, SCI, SPI | 23mA | 16 | YES | NO | YES | - | - | 4K x 8 | - | CPU12 | - | - | AEC-Q100 | - | - | - | - | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() MKE02Z32VLC2 NXP USA Inc. | 27 | - | - | 20 Weeks | Surface Mount | 32-LQFP | YES | A/D 16x12b; D/A 2x6b | 28 | 4096 | 32768 | - | -40°C~105°C TA | Tray | 2002 | Kinetis KE02 | e3 | Active | 3 (168 Hours) | 32 | 3A991.A.2 | Matte Tin (Sn) | RAM SIZE CONSIDERED FROM THE MFR WEBSITE | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | 0.8mm | 40 | - | S-PQFP-G32 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 20MHz | 4K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | LVD, PWM, WDT | 20MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, SPI, UART/USART | - | 32 | YES | NO | YES | NO | - | 256 x 8 | 8 | CORTEX-M0 | - | - | - | - | - | - | - | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC9S08SE8CWL NXP USA Inc. | 40 | - | Datasheet | 10 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | A/D 10x10b | 24 | - | 8192 | - | -40°C~85°C TA | Tube | 2006 | S08 | e3 | Active | 3 (168 Hours) | 28 | EAR99 | MATTE TIN | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 3V | 1.27mm | 40 | MC9S08SE8 | R-PDSO-G28 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 20MHz | 512 x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM | 16MHz | FLASH | 8-Bit | 8KB 8K x 8 | LINbus, SCI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 17.925mm | 7.5mm | ROHS3 Compliant | ||
![]() S9KEAZN64AMLHR NXP USA Inc. | 29500 | - | Datasheet | 20 Weeks | Surface Mount | 64-LQFP | YES | A/D 16x12b | 57 | 4096 | 65536 | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | Kinetis KEA | - | Active | 3 (168 Hours) | 64 | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | 0.5mm | 40 | - | S-PQFP-G64 | - | 5.5V | - | 2.7V | Internal | 40MHz | 4K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | LVD, POR, PWM, WDT | 20MHz | FLASH | 32-Bit | 64KB 64K x 8 | I2C, LINbus, SPI, UART/USART | - | - | YES | NO | YES | NO | - | 256 x 8 | 8 | - | - | - | - | - | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() S912ZVC12F0MLF NXP USA Inc. | 6000 | - | Datasheet | 12 Weeks | Surface Mount | 48-LQFP | - | A/D 10x10b; D/A 1x8b | 28 | - | - | - | -40°C~125°C TA | Tray | - | S12 MagniV | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 32MHz | 8K x 8 | 3.5V~40V | - | S12Z | DMA, POR, PWM, WDT | - | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, I2C, SCI, SPI | - | - | - | - | - | - | - | 2K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MK22FN256VLL12 NXP USA Inc. | 2 |
| - | 13 Weeks | Surface Mount | 100-LQFP | YES | A/D 33x16b; D/A 1x12b | 66 | 49152 | 262144 | - | -40°C~105°C TA | Tray | 2002 | Kinetis K20 | e3 | Active | 3 (168 Hours) | 100 | 3A991.A.2 | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | - | S-PQFP-G100 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 120MHz | 48K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 256KB 256K x 8 | I2C, IrDA, SPI, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | YES | - | - | - | CORTEX-M4F | - | - | - | - | - | - | - | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() MC9S08LG32CLH NXP USA Inc. | 5000 | - | Datasheet | 10 Weeks | Surface Mount | 64-LQFP | YES | A/D 12x12b | 53 | - | - | - | -40°C~85°C TA | Tray | 2007 | S08 | e3 | Not For New Designs | 3 (168 Hours) | 64 | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | MC9S08LG32 | S-PQFP-G64 | Not Qualified | 5.5V | - | 2.7V | Internal | 40MHz | 1.9K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LCD, LVD, PWM | 40MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() MC9S08PT32AVLH NXP USA Inc. | 132 | - | Datasheet | 20 Weeks | Surface Mount | 64-LQFP | YES | A/D 16x12b | 57 | 4096 | 32768 | - | -40°C~105°C TA | Tray | 2011 | S08 | e3 | Active | 3 (168 Hours) | 64 | 3A991.A.2 | Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | - | 0.5mm | 40 | - | S-PQFP-G64 | Not Qualified | - | 3/5V | - | Internal | 20MHz | 4K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 32KB 32K x 8 | I2C, LINbus, SPI, UART/USART | - | 8 | - | - | - | - | - | 256 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCHC908QY4CDWE NXP USA Inc. | 750 | - | Datasheet | 11 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | A/D 4x8b | 13 | - | - | - | -40°C~85°C TA | Tube | 2005 | HC08 | e3 | Not For New Designs | 3 (168 Hours) | 16 | 3A991.A.2 | Tin (Sn) | OPERATES AT 3V NOMINAL SUPPLY AT 4 MHZ | 8542.31.00.01 | DUAL | GULL WING | 260 | 5V | 1.27mm | 40 | MCHC908QY4 | R-PDSO-G16 | - | 5.5V | - | 4.5V | Internal | 8MHz | 128 x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM | 24MHz | FLASH | 8-Bit | 4KB 4K x 8 | - | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() MC9S12XET256MAL NXP USA Inc. | 4 | - | Datasheet | 16 Weeks | Surface Mount | 112-LQFP | YES | A/D 12x12b | 91 | - | 262144 | - | -40°C~125°C TA | Tray | 1996 | HCS12X | e3 | Active | 3 (168 Hours) | 112 | - | Matte Tin (Sn) | IT ALSO REQUIRES 5 V I/O SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.65mm | 40 | MC9S12XET256 | S-PQFP-G112 | Not Qualified | 1.98V | 3.3/5V | 1.72V | External | 50MHz | 16K x 8 | 1.72V~5.5V | MICROCONTROLLER, RISC | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 16-Bit | 256KB 256K x 8 | CANbus, EBI/EMI, I2C, IrDA, SCI, SPI | - | 32 | YES | NO | YES | NO | - | 4K x 8 | - | CPU12 | - | - | - | - | - | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() MKL04Z32VLC4 NXP USA Inc. | 3750 | - | Datasheet | 13 Weeks | Surface Mount | 32-LQFP | YES | A/D 14x12b | 28 | - | 32768 | - | -40°C~105°C TA | Tray | 2002 | Kinetis KL0 | e3 | Active | 3 (168 Hours) | 32 | 3A991.A.2 | Matte Tin (Sn) | 12-BIT ADC AVAILABLE | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.8mm | 40 | MKL04Z32 | S-PQFP-G32 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 48MHz | 4K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, SPI, UART/USART | - | 32 | YES | YES | YES | YES | - | - | - | CORTEX-M0 | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MK20DX128VLF5 NXP USA Inc. | 8000 | - | Datasheet | 13 Weeks | Surface Mount | 48-LQFP | YES | A/D 11x16b | 29 | - | 131072 | - | -40°C~105°C TA | Tray | 2002 | Kinetis K20 | e3 | Active | 3 (168 Hours) | 48 | 3A991.A.2 | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MK20DX128 | S-PQFP-G48 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 50MHz | 16K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 128KB 128K x 8 | I2C, IrDA, SPI, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | YES | - | 2K x 8 | - | CORTEX-M4 | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MKL16Z32VFT4 NXP USA Inc. | 380 | - | Datasheet | 13 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | A/D - 16bit; D/A - 12bit | 40 | - | - | - | -40°C~105°C TA | Tray | 2005 | Kinetis KL1 | - | Active | 3 (168 Hours) | 48 | 3A991.A.2 | - | DIFFERENTIAL ANALOG CHANNEL INPUTS: 6-CH 16-BIT | 8542.31.00.01 | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | 40 | MKL16Z32 | S-XQCC-N48 | - | 3.6V | - | 1.71V | Internal | 48MHz | 4K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, LINbus, SPI, TSI, UART/USART | - | 32 | YES | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC56F8357VPYE NXP USA Inc. | 9999 | - | - | 10 Weeks | Surface Mount | 160-LQFP | YES | A/D 16x12b | 76 | - | 262144 | - | -40°C~105°C TA | Tray | 1998 | 56F8xxx | e3 | Active | 3 (168 Hours) | 160 | 3A991.A.2 | Tin (Sn) | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.5mm | 40 | MC56F8357 | S-PQFP-G160 | Not Qualified | 2.75V | 2.53.3V | 2.25V | External | 60MHz | 10K x 16 | 2.25V~3.6V | DIGITAL SIGNAL PROCESSOR, OTHER | 56800E | POR, PWM, Temp Sensor, WDT | 120MHz | FLASH | 16-Bit | 256KB 128K x 16 | CANbus, EBI/EMI, SCI, SPI | - | 16 | - | - | - | - | 24 | - | - | - | YES | YES | - | 16 | FIXED POINT | YES | MULTIPLE | 1.6mm | 24mm | 24mm | ROHS3 Compliant | ||
![]() MC9S12C128MFAE NXP USA Inc. | 10000 |
| Datasheet | 10 Weeks | Surface Mount | 48-LQFP | YES | A/D 8x10b | 31 | - | - | - | -40°C~125°C TA | Tray | 1996 | HCS12 | e3 | Active | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | ALSO REQUIRES 5V SUPPLY | - | QUAD | GULL WING | 260 | 2.5V | 0.5mm | 40 | MC9S12C128 | S-PQFP-G48 | Not Qualified | 2.75V | 2.53.3/5V | 2.35V | Internal | 25MHz | 4K x 8 | 2.35V~5.5V | MICROCONTROLLER | - | POR, PWM, WDT | 50MHz | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, EBI/EMI, SCI, SPI | - | 16 | YES | NO | YES | NO | 16 | - | - | CPU12 | - | - | - | 16 | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC9S08AW32CFGER NXP USA Inc. | 10 | - | Datasheet | 10 Weeks | Surface Mount | 44-LQFP | YES | A/D 8x10b | 34 | - | 32768 | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | S08 | e3 | Active | 3 (168 Hours) | 44 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | 0.8mm | 40 | MC9S08AW32 | S-PQFP-G44 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 40MHz | 2K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant |