- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Data Converters | Number of I/Os | RAM(byte) | ROM(word) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | EEPROM Size | CPU Family | Screening Level | External Data Bus Width | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S08PA4AVTGR NXP USA Inc. | 2880 | - | Datasheet | 20 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | A/D 8x12b | 14 | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2013 | S08 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 260 | - | - | 40 | - | - | - | - | - | - | Internal | 20MHz | 512 x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 4KB 4K x 8 | LINbus, SPI, UART/USART | - | - | - | - | - | - | - | 128 x 8 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MKV10Z16VLC7 NXP USA Inc. | 5000 | - | Datasheet | 13 Weeks | Surface Mount | 32-LQFP | YES | A/D 16x12b; D/A 1x12b | 28 | 8192 | 16384 | - | -40°C~105°C TA | Tray | 2002 | Kinetis KV | e3 | - | Active | 3 (168 Hours) | 32 | 3A991.A.2 | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | - | 0.8mm | 40 | - | S-PQFP-G32 | Not Qualified | - | 1.8/3.3V | - | Internal | 75MHz | 8K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | DMA, WDT | - | FLASH | 32-Bit | 16KB 16K x 8 | I2C, SPI, UART/USART | - | 32 | - | - | - | - | - | - | CORTEX-M0 | - | - | - | - | - | ROHS3 Compliant | ||
![]() S9S12ZVL32F0MLF NXP USA Inc. | 2500 | - | Datasheet | 12 Weeks | Surface Mount | 48-LQFP | YES | A/D 10x10b | 34 | 1024 | 32768 | Automotive grade | -40°C~125°C TA | Tray | 2011 | S12 MagniV | - | - | Active | 3 (168 Hours) | 48 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | - | 0.5mm | - | - | S-PQFP-G48 | Not Qualified | - | 5.5/18V | - | Internal | 32MHz | 1K x 8 | 5.5V~18V | - | S12Z | LVD, POR, PWM, WDT | - | FLASH | 16-Bit | 32KB 32K x 8 | I2C, IrDA, LINbus, SCI, SPI, UART/USART | 26mA | 16 | - | - | - | - | - | 128 x 8 | CPU12 | AEC-Q100 | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S08LL16CLH NXP USA Inc. | 27 | - | Datasheet | 15 Weeks | Surface Mount | 64-LQFP | YES | A/D 8x12b | 38 | - | - | - | -40°C~85°C TA | Tray | 2006 | S08 | e3 | - | Active | 3 (168 Hours) | 64 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | 0.5mm | 40 | MC9S08LL16 | S-PQFP-G64 | Not Qualified | 3.6V | 1.8/3.6V | 1.8V | Internal | 20MHz | 2K x 8 | 1.8V~3.6V | MICROCONTROLLER | - | LCD, LVD, POR, PWM, WDT | 20MHz | FLASH | 8-Bit | 16KB 16K x 8 | I2C, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() MK20DN512VMC10 NXP USA Inc. | 10000 | - | Datasheet | 13 Weeks | Surface Mount | 121-LFBGA | YES | A/D 38x16b; D/A 2x12b | 66 | - | 524288 | - | -40°C~105°C TA | Tray | 2002 | Kinetis K20 | e1 | - | Active | 3 (168 Hours) | 121 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 3.3V | 0.65mm | 40 | MK20DN512 | S-PBGA-B121 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 100MHz | 128K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | YES | - | - | CORTEX-M4 | - | - | 1.52mm | 8mm | 8mm | ROHS3 Compliant | ||
![]() MK10DN512ZVMD10 NXP USA Inc. | 10006 | - | Datasheet | 15 Weeks | Surface Mount | 144-LBGA | YES | A/D 46x16b; D/A 2x12b | 104 | - | - | - | -40°C~105°C TA | Tray | 2002 | Kinetis K10 | e1 | - | Not For New Designs | 3 (168 Hours) | 144 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 3V | 1mm | 40 | MK10DN512 | S-PBGA-B144 | Not Qualified | 3.6V | - | 1.71V | Internal | 100MHz | 128K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART | - | 32 | YES | YES | YES | YES | - | - | - | - | - | 1.7mm | 13mm | 13mm | ROHS3 Compliant | ||
![]() MK22FX512VMC12 NXP USA Inc. | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 121-LFBGA | YES | A/D 38x16b; D/A 2x12b | 64 | - | 524288 | - | -40°C~105°C TA | Tray | 2002 | Kinetis K20 | e1 | - | Not For New Designs | 3 (168 Hours) | 121 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.8V | 0.65mm | 40 | MK22FX512 | S-PBGA-B121 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 120MHz | 64K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | - | - | - | CORTEX-M4F | - | - | - | 8mm | 8mm | ROHS3 Compliant | ||
![]() MK40DN512VLQ10 NXP USA Inc. | 295 | - | Datasheet | 13 Weeks | Surface Mount | 144-LQFP | YES | A/D 42x16b; D/A 2x12b | 98 | - | 524288 | - | -40°C~105°C TA | Tray | 2002 | Kinetis K40 | e3 | - | Active | 3 (168 Hours) | 144 | 3A991.A.2 | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MK40DN512 | S-PQFP-G144 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 100MHz | 128K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LCD, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | YES | - | - | CORTEX-M4 | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() MKV11Z128VLF7 NXP USA Inc. | 9159 | - | - | 13 Weeks | Surface Mount | 48-LQFP | YES | A/D 2x16b; D/A 1x12b | 40 | - | - | - | -40°C~105°C TA | Tray | 2002 | Kinetis KV | - | - | Active | 3 (168 Hours) | 48 | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 3.3V | - | NOT SPECIFIED | - | S-PQFP-G48 | - | 3.6V | - | 1.71V | Internal | 75MHz | 16K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | DMA, LVD, POR, WDT | 50MHz | FLASH | 32-Bit | 128KB 128K x 8 | CANbus, I2C, SPI, UART/USART | - | - | YES | YES | NO | YES | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S08QE32CLC NXP USA Inc. | 1439 | - | Datasheet | 10 Weeks | Surface Mount | 32-LQFP | YES | A/D 10x12b | 26 | - | 32768 | - | -40°C~85°C TA | Tray | 2006 | S08 | e3 | - | Active | 3 (168 Hours) | 32 | 3A991.A.2 | Matte Tin (Sn) | OPERATES AT 2.4V TO 2.1V SUPPLY AT 40 MHZ, 2.1V TO 1.8V SUPPLY AT 20 MHZ | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | 0.8mm | 40 | MC9S08QE32 | S-PQFP-G32 | Not Qualified | 3.6V | 1.8/3.6V | 1.8V | Internal | 50MHz | 2K x 8 | 1.8V~3.6V | MICROCONTROLLER | - | LVD, PWM, WDT | 16MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, LINbus, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC68332ACEH20 NXP USA Inc. | 54 | - | Datasheet | 10 Weeks | Surface Mount | 132-BQFP Bumpered | YES | - | 15 | - | - | - | -40°C~85°C TA | Tray | 1996 | M683xx | e3 | - | Not For New Designs | 3 (168 Hours) | 132 | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 245 | 5V | 0.635mm | 30 | MC68332 | S-PQFP-G132 | Not Qualified | - | - | - | Internal | 20MHz | 2K x 8 | 4.5V~5.5V | MICROCONTROLLER | CPU32 | POR, PWM, WDT | 20MHz | ROMless | 32-Bit | - | EBI/EMI, SCI, SPI, UART/USART | - | 32 | NO | NO | YES | NO | 24 | - | - | - | 16 | 4.572mm | 24.13mm | 24.13mm | ROHS3 Compliant | ||
![]() S9S12G48F0MLH NXP USA Inc. | 106 | - | Datasheet | 12 Weeks | Surface Mount | 64-LQFP | YES | A/D 12x10b | 54 | - | 49152 | Automotive grade | -40°C~125°C TA | Tray | 2008 | HCS12 | - | - | Active | 3 (168 Hours) | 64 | - | - | - | - | QUAD | GULL WING | - | 5V | 0.5mm | - | S9S12G48 | S-PQFP-G64 | Not Qualified | 5.5V | 3.3/5V | 3.13V | Internal | 25MHz | 4K x 8 | 3.13V~5.5V | MICROCONTROLLER | 12V1 | LVD, POR, PWM, WDT | 16MHz | FLASH | 16-Bit | 48KB 48K x 8 | CANbus, IrDA, LINbus, SCI, SPI | - | 16 | YES | NO | YES | - | - | 1.5K x 8 | CPU12 | AEC-Q100 | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() MC56F8356VFVE NXP USA Inc. | 2344 | - | Datasheet | 10 Weeks | Surface Mount | 144-LQFP | - | A/D 16x12b | 62 | - | - | - | -40°C~105°C TA | Tray | 1998 | 56F8xxx | - | - | Active | 3 (168 Hours) | - | 3A991.A.2 | - | - | 8542.31.00.01 | - | - | - | - | - | - | MC56F8356 | - | - | - | - | - | External | 60MHz | 10K x 16 | 2.25V~3.6V | - | 56800E | POR, PWM, Temp Sensor, WDT | - | FLASH | 16-Bit | 256KB 128K x 16 | CANbus, EBI/EMI, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S12XEG128MAA NXP USA Inc. | 4355 | - | Datasheet | 16 Weeks | Surface Mount | 80-QFP | YES | A/D 12x12b | 59 | - | 131072 | - | -40°C~125°C TA | Tray | 2005 | HCS12X | e3 | - | Active | 3 (168 Hours) | 80 | 3A991.A.2 | Matte Tin (Sn) | IT ALSO REQUIRES 5 V I/O SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.65mm | 40 | MC9S12XEG128 | S-PQFP-G80 | Not Qualified | 1.98V | 3.3/5V | 1.72V | External | 50MHz | 12K x 8 | 1.72V~5.5V | MICROCONTROLLER, RISC | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, EBI/EMI, I2C, IrDA, SCI, SPI | - | 32 | YES | NO | YES | NO | - | 2K x 8 | CPU12 | - | - | 2.45mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() S912ZVML12F3MKH NXP USA Inc. | 800 | - | Datasheet | 12 Weeks | Surface Mount | 64-LQFP Exposed Pad | - | A/D 9x12b | 31 | - | - | - | -40°C~125°C TA | Tray | - | S12 MagniV | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 50MHz | 8K x 8 | 3.5V~40V | MICROCONTROLLER | S12Z | DMA, POR, PWM, WDT | - | FLASH | 16-Bit | 128KB 128K x 8 | LINbus, SCI, SPI | - | - | - | - | - | - | - | 512 x 8 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S12D64CFUE NXP USA Inc. | 600 | - | Datasheet | 10 Weeks | Surface Mount | 80-QFP | YES | A/D 16x10b | 59 | - | 65536 | - | -40°C~85°C TA | Tray | 1998 | HCS12 | e3 | - | Active | 3 (168 Hours) | 80 | 3A991.A.2 | Matte Tin (Sn) | ALSO REQUIRES 5V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.65mm | 40 | MC9S12D64 | S-PQFP-G80 | Not Qualified | 2.75V | 2.55V | 2.35V | Internal | 25MHz | 4K x 8 | 2.35V~5.25V | MICROCONTROLLER | - | PWM, WDT | 16MHz | FLASH | 16-Bit | 64KB 64K x 8 | CANbus, I2C, SCI, SPI | - | 16 | YES | NO | YES | NO | 16 | 1K x 8 | CPU12 | - | 16 | 2.45mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() S9S08DZ60F2MLF NXP USA Inc. | 8600 | - | - | 12 Weeks | Surface Mount | 48-LQFP | - | A/D 16x12b | 39 | - | - | - | -40°C~125°C TA | Tray | 2006 | S08 | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 260 | - | - | 40 | S9S08DZ60 | - | - | - | - | - | External | 40MHz | 4K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 60KB 60K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | - | - | - | - | - | - | 2K x 8 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S12C32CFUE25 NXP USA Inc. | 334 | - | Datasheet | 10 Weeks | Surface Mount | 80-QFP | YES | A/D 8x10b | 60 | - | 32768 | - | -40°C~85°C TA | Tray | 2005 | HCS12 | e3 | - | Active | 3 (168 Hours) | 80 | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.65mm | 40 | MC9S12C32 | S-PQFP-G80 | Not Qualified | 2.75V | 2.53.3/5V | 2.35V | Internal | 25MHz | 2K x 8 | 2.35V~5.5V | MICROCONTROLLER | - | POR, PWM, WDT | 50MHz | FLASH | 16-Bit | 32KB 32K x 8 | CANbus, EBI/EMI, SCI, SPI | - | 16 | YES | NO | YES | NO | 16 | - | CPU12 | - | 16 | 2.45mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() MK22FN1M0VLQ12 NXP USA Inc. | 1 | - | Datasheet | - | Surface Mount | 144-LQFP | YES | A/D 42x16b; D/A 2x12b | 100 | - | 1048576 | - | -40°C~105°C TA | Tray | 2002 | Kinetis K20 | e3 | - | Not For New Designs | 3 (168 Hours) | 144 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MK22FN1M0 | S-PQFP-G144 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 120MHz | 128K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | YES | - | - | CORTEX-M4F | - | - | - | 20mm | 20mm | ROHS3 Compliant | ||
![]() MC912D60ACFUE8 NXP USA Inc. | 220 | - | Datasheet | - | Surface Mount | 80-QFP | YES | A/D 8x8/10b | 48 | - | - | - | -40°C~85°C TA | Tray | 2005 | HC12 | e3 | - | Not For New Designs | 3 (168 Hours) | 80 | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 5V | 0.65mm | 40 | MC912D60 | S-PQFP-G80 | Not Qualified | 5.5V | - | 4.5V | Internal | 8MHz | 2K x 8 | 4.5V~5.5V | MICROCONTROLLER | CPU12 | POR, PWM, WDT | 16MHz | FLASH | 16-Bit | 60KB 60K x 8 | CANbus, MI Bus, SCI, SPI | - | 16 | YES | NO | YES | NO | 16 | 1K x 8 | - | - | 16 | 2.45mm | 14mm | 14mm | ROHS3 Compliant |