- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Data Converters | Number of I/Os | RAM(byte) | ROM(word) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | EEPROM Size | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Integrated Cache | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S9S12G96F0CLL NXP USA Inc. | 1800 | - | Datasheet | 12 Weeks | Surface Mount | 100-LQFP | YES | A/D 12x10b | 86 | - | 98304 | Automotive grade | -40°C~85°C TA | Tray | 2008 | HCS12 | - | Active | 3 (168 Hours) | 100 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 5V | 0.5mm | - | S9S12G96 | S-PQFP-G100 | Not Qualified | 5.5V | 3.3/5V | 3.13V | Internal | 25MHz | 8K x 8 | 3.13V~5.5V | MICROCONTROLLER | 12V1 | LVD, POR, PWM, WDT | 16MHz | FLASH | 16-Bit | 96KB 96K x 8 | CANbus, IrDA, LINbus, SCI, SPI | 23mA | 16 | YES | NO | YES | - | - | 3K x 8 | - | CPU12 | - | - | AEC-Q100 | - | - | - | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() MC9S08QE4CTG NXP USA Inc. | 382 | - | Datasheet | 10 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | A/D 8x12b | 12 | - | 4096 | - | -40°C~85°C TA | Tube | 2008 | S08 | e3 | Active | 3 (168 Hours) | 16 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 3V | 0.65mm | 40 | MC9S08QE4 | R-PDSO-G16 | Not Qualified | 3.6V | 1.8/3.6V | 1.8V | Internal | 20MHz | 256 x 8 | 1.8V~3.6V | MICROCONTROLLER | - | LVD, PWM, WDT | 16MHz | FLASH | 8-Bit | 4KB 4K x 8 | I2C, LINbus, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() MC9S08PA60AVLH NXP USA Inc. | 280 | - | Datasheet | 20 Weeks | Surface Mount | 64-LQFP | YES | A/D 16x12b | 57 | - | - | - | -40°C~105°C TA | Tray | 2014 | S08 | e3 | Active | 3 (168 Hours) | 64 | 3A991.A.2 | Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | 0.5mm | 40 | - | S-PQFP-G64 | - | 5.5V | - | 2.7V | Internal | 20MHz | 4K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 20MHz | FLASH | 8-Bit | 60KB 60K x 8 | I2C, LINbus, SPI, UART/USART | - | 8 | YES | NO | YES | NO | - | 256 x 8 | - | - | - | - | - | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() MC9S08PT32AVLD NXP USA Inc. | 10000 | - | Datasheet | 20 Weeks | Surface Mount | 44-LQFP | YES | A/D 16x12b | 37 | 4096 | 32768 | - | -40°C~105°C TA | Tray | 2011 | S08 | e3 | Active | 3 (168 Hours) | 44 | 3A991.A.2 | Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 5V | 0.8mm | 40 | - | S-PQFP-G44 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 20MHz | 4K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 20MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, LINbus, SPI, UART/USART | - | 8 | YES | NO | YES | - | - | 256 x 8 | - | - | - | - | - | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() MC9S08MP16VLFR NXP USA Inc. | 21 | - | Datasheet | 10 Weeks | Surface Mount | 48-LQFP | YES | A/D 13x12b; D/A 3x5b | 40 | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2007 | S08 | e3 | Active | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | 0.5mm | 40 | - | - | - | 5.5V | - | 2.7V | Internal | 51.34MHz | 1K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 16KB 16K x 8 | I2C, LINbus, SCI, SPI | - | 8 | YES | NO | YES | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() S9S12G128AMLHR NXP USA Inc. | 1500 | - | - | 12 Weeks | Surface Mount | 64-LQFP | - | A/D 12x10b | 54 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | HCS12 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 25MHz | 8K x 8 | 3.13V~5.5V | - | 12V1 | LVD, POR, PWM, WDT | - | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, IrDA, LINbus, SCI, SPI | - | - | - | - | - | - | - | 4K x 8 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SPC5674FF3MVV3 NXP USA Inc. | 2408 | - | Datasheet | 12 Weeks | Surface Mount | 516-BBGA | YES | A/D 64x12b | 32 | - | 4194304 | Automotive grade | -40°C~125°C TA | Tray | 2008 | MPC56xx Qorivva | e0 | Active | 3 (168 Hours) | 516 | 3A991.A.2 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.2V | 1mm | 30 | SPC5674 | S-PBGA-B516 | Not Qualified | - | 1.23.35V | 1.14V | External | 264MHz | 256K x 8 | 1.08V~5.25V | MICROCONTROLLER, RISC | e200z7 | DMA, POR, PWM | 40MHz | FLASH | 32-Bit | 4MB 4M x 8 | CANbus, EBI/EMI, SCI, SPI | 1000mA | 32 | YES | YES | YES | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | 27mm | 27mm | Non-RoHS Compliant | ||
![]() MKL27Z256VMP4 NXP USA Inc. | 3000 | - | - | 13 Weeks | Surface Mount | 64-LFBGA | YES | A/D 16x16b; D/A 1x12b | 50 | - | - | - | -40°C~105°C TA | Tray | 2002 | Kinetis KL2 | e1 | Active | 3 (168 Hours) | 64 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | DIFFERENTIAL ANALOG CHANNEL INPUTS: 2-CH 16-BIT | 8542.31.00.01 | BOTTOM | BALL | 260 | 3.3V | 0.5mm | 40 | - | S-PBGA-B64 | - | 3.6V | - | 1.71V | Internal | 48MHz | 32K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | DMA, I2S, LVD, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 256KB 256K x 8 | I2C, SPI, UART/USART, USB | - | 32 | YES | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | 5mm | 5mm | ROHS3 Compliant | ||
![]() S9S08SG16E1VTLR NXP USA Inc. | 37 | - | Datasheet | 12 Weeks | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | A/D 16x10b | 22 | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 1999 | S08 | - | Active | 3 (168 Hours) | 28 | - | - | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 3V | 0.65mm | NOT SPECIFIED | - | - | - | 5.5V | - | 2.7V | Internal | 40MHz | 1K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 16KB 16K x 8 | I2C, LINbus, SCI, SPI | - | 8 | YES | NO | YES | - | - | - | - | - | - | - | - | - | - | - | - | 9.7mm | 4.4mm | ROHS3 Compliant | ||
![]() S9KEAZN32AMLH NXP USA Inc. | 4800 | - | - | 20 Weeks | Surface Mount | 64-LQFP | YES | A/D 16x12b | 57 | 4096 | 32768 | - | -40°C~125°C TA | Tray | 2012 | Kinetis KEA | e3 | Active | 3 (168 Hours) | 64 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | - | 40 | - | S-PQFP-G64 | - | 5.5V | - | 2.7V | Internal | 40MHz | 4K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | LVD, POR, PWM, WDT | 20MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, LINbus, SPI, UART/USART | - | - | YES | NO | YES | NO | - | 256 x 8 | 8 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S912XHY256F0CLM NXP USA Inc. | In Stock | - | - | 12 Weeks | Surface Mount | 112-LQFP | YES | A/D 12x10b | 88 | - | 262144 | Automotive grade | -40°C~85°C TA | Bulk | 2008 | HCS12X | - | Active | 3 (168 Hours) | 112 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 5V | 0.65mm | - | S912XHY256 | S-PQFP-G112 | Not Qualified | 5.5V | 1.83.3/5V | 4.5V | External | 40MHz | 12K x 8 | 4.5V~5.5V | MICROCONTROLLER | - | LCD, Motor control PWM, POR, PWM, WDT | 40MHz | FLASH | 16-Bit | 256KB 256K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI | - | 16 | YES | NO | YES | - | - | 8K x 8 | - | CPU12 | - | - | AEC-Q100 | - | - | - | - | 20mm | 20mm | ROHS3 Compliant | ||
![]() S9S08SG8E2MTJ NXP USA Inc. | 9677 | - | Datasheet | 12 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | A/D 12x10b | 16 | - | 8192 | Automotive grade | -40°C~125°C TA | Tube | 1999 | S08 | e3 | Active | 3 (168 Hours) | 20 | EAR99 | MATTE TIN | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 5V | 0.65mm | 40 | S9S08SG8 | R-PDSO-G20 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 40MHz | 512 x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 8KB 8K x 8 | I2C, LINbus, SCI, SPI | 120mA | 8 | YES | NO | YES | NO | - | - | - | - | - | - | AEC-Q100 | - | - | - | 1.2mm | 6.5mm | 5mm | ROHS3 Compliant | ||
![]() MPC5121YVY400B NXP USA Inc. | 470 | - | - | 10 Weeks | Surface Mount | 516-BBGA | YES | - | 147 | - | - | - | -40°C~85°C TA | Tray | 2002 | MPC5121e | e2 | Not For New Designs | 3 (168 Hours) | 516 | 3A991.A.2 | Tin/Silver (Sn/Ag) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.4V | 1mm | 40 | MPC5121 | S-PBGA-B516 | Not Qualified | 1.47V | - | 1.33V | External | 400MHz | 128K x 8 | 1.08V~3.6V | MICROPROCESSOR, RISC | e300 | DMA, WDT | - | ROMless | 32-Bit | - | CANbus, EBI/EMI, Ethernet, I2C, USB OTG | - | 32 | - | - | - | - | - | - | - | - | YES | YES | - | - | FIXED POINT | YES | 2.55mm | 27mm | 27mm | ROHS3 Compliant | ||
![]() MK20DN512ZVLL10 NXP USA Inc. | 3200 | - | Datasheet | - | Surface Mount | 100-LQFP | YES | A/D 33x16b; D/A 1x12b | 66 | - | - | - | -40°C~105°C TA | Tray | 2013 | Kinetis K20 | e3 | Not For New Designs | 3 (168 Hours) | 100 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MK20DN512 | S-PQFP-G100 | Not Qualified | 3.6V | - | 1.71V | Internal | 100MHz | 128K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | 1.7mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() MC9S08AW32VFGE NXP USA Inc. | 19 | - | Datasheet | 10 Weeks | Surface Mount | 44-LQFP | YES | A/D 8x10b | 34 | - | 32768 | - | -40°C~105°C TA | Tray | 2014 | S08 | e3 | Active | 3 (168 Hours) | 44 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | - | 0.8mm | 40 | MC9S08AW32 | S-PQFP-G44 | Not Qualified | - | 3/5V | - | Internal | 40MHz | 2K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 32KB 32K x 8 | I2C, SCI, SPI | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SPC5517EBMLQ66 NXP USA Inc. | 2793 | - | Datasheet | 12 Weeks | Surface Mount | 144-LQFP | YES | A/D 40x12b | 111 | - | 196608 | Automotive grade | -40°C~125°C TA | Tray | 2004 | MPC55xx Qorivva | e3 | Active | 3 (168 Hours) | 144 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | SPC5517 | S-PQFP-G144 | Not Qualified | 5.25V | 5V | 4.5V | Internal | 66MHz | 80K x 8 | 4.5V~5.25V | MICROCONTROLLER | e200z0, e200z1 | DMA, POR, PWM, WDT | 40MHz | FLASH | 32-Bit Dual-Core | 1.5MB 1.5M x 8 | CANbus, EBI/EMI, I2C, SCI, SPI | - | 32 | YES | YES | NO | NO | 23 | - | - | - | - | - | AEC-Q100 | 23 | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() MCF5484CVR200 NXP USA Inc. | 1000 | - | Datasheet | 14 Weeks | Surface Mount | 388-BBGA | YES | - | 99 | - | - | - | -40°C~85°C TA | Tray | 2001 | MCF548x | e1 | Not For New Designs | 3 (168 Hours) | 388 | - | TIN SILVER COPPER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 3.3V | 1mm | 40 | MCF5484 | S-PBGA-B388 | Not Qualified | 3.6V | - | 3V | External | 200MHz | 32K x 8 | 1.43V~1.58V | MICROPROCESSOR, RISC | Coldfire V4E | DMA, PWM, WDT | 66.67MHz | ROMless | 32-Bit | - | CANbus, EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB | - | 32 | - | - | - | - | - | - | - | - | YES | YES | - | - | FLOATING POINT | YES | 2.55mm | 27mm | 27mm | ROHS3 Compliant | ||
![]() MC9S08JM32CLH NXP USA Inc. | 7742 | - | Datasheet | 10 Weeks | Surface Mount | 64-LQFP | YES | A/D 12x12b | 51 | - | 32768 | - | -40°C~85°C TA | Tray | 2007 | S08 | e3 | Active | 3 (168 Hours) | 64 | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | 0.5mm | 40 | MC9S08JM32 | S-PQFP-G64 | Not Qualified | 5.5V | 3/5V | 2.7V | External | 48MHz | 2K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 24MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, LINbus, SCI, SPI, USB | - | 8 | YES | YES | YES | NO | - | - | - | - | - | - | - | - | - | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() S9S12G128F0CLH NXP USA Inc. | 31 | - | Datasheet | 12 Weeks | Surface Mount | 64-LQFP | YES | A/D 12x10b | 54 | - | 131072 | Automotive grade | -40°C~85°C TA | Tray | 2008 | HCS12 | - | Active | 3 (168 Hours) | 64 | - | - | - | - | QUAD | GULL WING | - | 5V | 0.5mm | - | S9S12G128 | S-PQFP-G64 | Not Qualified | 5.5V | 3.3/5V | 3.13V | Internal | 25MHz | 8K x 8 | 3.13V~5.5V | MICROCONTROLLER | 12V1 | LVD, POR, PWM, WDT | 16MHz | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, IrDA, LINbus, SCI, SPI | 23mA | 16 | YES | NO | YES | - | - | 4K x 8 | - | CPU12 | - | - | AEC-Q100 | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() S912ZVL64F0MLF NXP USA Inc. | 6000 | - | - | 12 Weeks | Surface Mount | 48-LQFP | - | A/D 10x10b | 34 | - | - | - | -40°C~125°C TA | Tray | - | S12 MagniV | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 32MHz | 1K x 8 | 5.5V~18V | - | S12Z | LVD, POR, PWM, WDT | - | FLASH | 16-Bit | 64KB 64K x 8 | CANbus, I2C, IrDA, LINbus, SCI, SPI, UART/USART | - | - | - | - | - | - | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |