- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Data Converters | Number of I/Os | RAM(byte) | ROM(word) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | EEPROM Size | On Chip Program ROM Width | CPU Family | Screening Level | External Data Bus Width | Source Url Status Check Date | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC908JL3ECDWER NXP USA Inc. | 21 | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | A/D 12x8b | 23 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | HC08 | - | yes | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | 260 | - | - | - | 40 | MC908JL3 | - | - | - | - | - | - | External | 8MHz | 128 x 8 | 2.7V~3.3V | MICROCONTROLLER | - | LED, LVD, POR, PWM | - | FLASH | 8-Bit | 4KB 4K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LPC51U68JBD64QL NXP USA Inc. | 950 | - | Datasheet | 18 Weeks | Surface Mount | 64-LQFP | YES | A/D 12x12b | 48 | - | - | - | -40°C~105°C TA | Tray | - | LPC51U | - | - | Active | 1 (Unlimited) | 64 | - | - | - | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | NOT SPECIFIED | - | - | - | - | 3.6V | - | 1.62V | Internal | 100MHz | 96K x 8 | 1.62V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 25MHz | FLASH | 32-Bit | 256KB 256K x 8 | Flexcomm, I2C, SPI, UART/USART, USB | - | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() MCF51AC256AVPUE NXP USA Inc. | 2000 | - | Datasheet | 10 Weeks | Surface Mount | 64-LQFP | YES | A/D 20x12b | 54 | - | 262144 | - | -40°C~105°C TA | Tray | 2007 | MCF51AC | e3 | - | Active | 3 (168 Hours) | 64 | 3A991.A.2 | Matte Tin (Sn) | - | - | QUAD | GULL WING | 260 | 5V | 0.5mm | - | 40 | MCF51AC256 | - | S-PQFP-G64 | Not Qualified | 5.5V | 3/5V | 2.7V | External | 50MHz | 32K x 8 | 2.7V~5.5V | MICROCONTROLLER | Coldfire V1 | LVD, PWM, WDT | 16MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, I2C, SCI, SPI | - | 32 | YES | NO | YES | NO | - | - | - | - | - | - | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() SPC5607BK0MLQ6 NXP USA Inc. | 33 | - | Datasheet | 14 Weeks | Surface Mount | 144-LQFP | YES | A/D 15x10b, 5x12b | 121 | - | - | - | -40°C~125°C TA | Tray | 2006 | MPC56xx Qorivva | - | - | Active | 3 (168 Hours) | 144 | - | - | - | - | QUAD | GULL WING | 260 | 5V | 0.5mm | - | 40 | SPC5607 | - | - | - | 5.5V | - | 4.5V | Internal | 64MHz | 96K x 8 | 3V~5.5V | MICROCONTROLLER RISC | e200z0h | DMA, POR, PWM, WDT | 16MHz | FLASH | 32-Bit | 1.5MB 1.5M x 8 | CANbus, I2C, LINbus, SCI, SPI | - | 32 | YES | YES | YES | - | - | 64K x 8 | - | - | - | - | - | - | 20mm | 20mm | ROHS3 Compliant | ||
![]() S9S12HZ256J3VAL NXP USA Inc. | 900 | - | Datasheet | 12 Weeks | Surface Mount | 112-LQFP | YES | A/D 16x10b | 91 | 12288 | 262144 | Automotive grade | -40°C~105°C TA | Tray | 1996 | HCS12 | e3 | - | Not For New Designs | 3 (168 Hours) | 112 | EAR99 | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.65mm | - | 40 | - | - | S-PQFP-G112 | Not Qualified | 2.75V | 2.55V | 2.35V | Internal | 25MHz | 12K x 8 | 2.35V~2.75V | MICROCONTROLLER | - | LCD, Motor control PWM, POR, PWM, WDT | 50MHz | FLASH | 16-Bit | 256KB 256K x 8 | CANbus, EBI/EMI, I2C, SCI, SPI | 65mA | 16 | YES | NO | YES | NO | 16 | 2K x 8 | - | CPU12 | AEC-Q100 | 16 | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() MPC565MZP56 NXP USA Inc. | 2622 | - | Datasheet | - | Surface Mount | 388-BBGA | YES | A/D 40x10b | 56 | - | 1048576 | - | -40°C~125°C TA | Tray | 1998 | MPC5xx | e0 | - | Not For New Designs | 3 (168 Hours) | 388 | 3A991.A.2 | Tin/Lead/Silver (Sn/Pb/Ag) | ALSO REQUIRES 5V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 240 | 2.6V | 1mm | not_compliant | 30 | MPC565 | - | S-PBGA-B388 | Not Qualified | 2.7V | 2.65V | 2.5V | External | 56MHz | 36K x 8 | 2.5V~2.7V | MICROCONTROLLER, RISC | PowerPC | POR, PWM, WDT | 84MHz | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, SCI, SPI, UART/USART | - | 32 | NO | NO | YES | NO | 24 | - | - | - | - | 32 | - | 2.55mm | 27mm | 27mm | Non-RoHS Compliant | ||
![]() LPC2210FBD144/01,5 NXP USA Inc. | 9638 | - | Datasheet | 12 Weeks | Surface Mount | 144-LQFP | YES | A/D 8x10b | 76 | - | 0 | - | -40°C~85°C TA | Tray | 2003 | LPC2200 | e3 | - | Discontinued | 2 (1 Year) | 144 | EAR99 | Tin (Sn) | ALSO REQUIRES 3.3 V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | NOT SPECIFIED | LPC2210 | 144 | S-PQFP-G144 | Not Qualified | 1.95V | 1.83.3V | 1.65V | Internal | 60MHz | 16K x 8 | 1.65V~3.6V | MICROCONTROLLER, RISC | ARM7® | POR, PWM, WDT | 50MHz | ROMless | 16/32-Bit | - | EBI/EMI, I2C, Microwire, SPI, SSI, SSP, UART/USART | - | 32 | YES | NO | YES | NO | 24 | - | - | - | - | 32 | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() LPC11A13FHI33/201, NXP USA Inc. | 36 | - | Datasheet | 16 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | A/D 8x10b; D/A 1x10b | 28 | 6144 | 24576 | - | -40°C~85°C TA | Tray | 2010 | LPC11Axx | - | - | Active | 3 (168 Hours) | 32 | - | - | SEATED HGT-NOM | 8542.31.00.01 | QUAD | NO LEAD | - | 3.3V | 0.5mm | - | - | - | 32 | S-PQCC-N32 | Not Qualified | 3.6V | 3.3V | 2.6V | Internal | 50MHz | 6K x 8 | 2.6V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0 | Brown-out Detect/Reset, POR, WDT | 25MHz | FLASH | 32-Bit | 24KB 24K x 8 | I2C, Microwire, SPI, SSI, SSP, UART/USART | - | 32 | YES | YES | YES | YES | - | 2K x 8 | - | CORTEX-M0 | - | - | - | 0.85mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() LPC1111FDH20/002,5 NXP USA Inc. | 10086 | - | Datasheet | 16 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | A/D 5x10b | 16 | - | 8192 | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | LPC1100L | - | - | Active | 1 (Unlimited) | 20 | - | - | - | - | DUAL | GULL WING | - | 3.3V | 0.65mm | - | - | LPC1111 | 20 | R-PDSO-G20 | Not Qualified | 3.6V | 3.3V | 1.8V | Internal | 50MHz | 2K x 8 | 1.8V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0 | Brown-out Detect/Reset, POR, WDT | 25MHz | FLASH | 32-Bit | 8KB 8K x 8 | I2C, SPI, UART/USART | - | 32 | YES | NO | NO | - | - | - | - | CORTEX-M0 | - | - | 2013-06-14 00:00:00 | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() LPC11A14FHN33/301, NXP USA Inc. | 925 | - | Datasheet | 16 Weeks | Surface Mount | 32-VQFN Exposed Pad | YES | A/D 8x10b; D/A 1x10b | 28 | 8192 | 32768 | - | -40°C~85°C TA | Tray | 2010 | LPC11Axx | - | - | Active | 3 (168 Hours) | 32 | - | - | - | 8542.31.00.01 | QUAD | NO LEAD | - | 3.3V | 0.65mm | - | - | - | 32 | S-PQCC-N32 | Not Qualified | 3.6V | 3.3V | 2.6V | Internal | 50MHz | 8K x 8 | 2.6V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0 | Brown-out Detect/Reset, POR, WDT | 25MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, Microwire, SPI, SSI, SSP, UART/USART | - | 32 | YES | YES | YES | YES | - | 4K x 8 | - | CORTEX-M0 | - | - | - | 1mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() LPC1113FBD48/303,1 NXP USA Inc. | 1737 | - | Datasheet | 16 Weeks | Surface Mount | 48-LQFP | YES | A/D 8x10b | 42 | - | 24576 | - | -40°C~85°C TA | Tray | 2009 | LPC1100L | - | - | Active | 1 (Unlimited) | 48 | - | - | - | - | QUAD | GULL WING | - | 3.3V | 0.5mm | - | - | LPC1113 | 48 | S-PQFP-G48 | Not Qualified | 3.6V | 3.3V | 1.8V | Internal | 50MHz | 8K x 8 | 1.8V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0 | Brown-out Detect/Reset, POR, WDT | 25MHz | FLASH | 32-Bit | 24KB 24K x 8 | I2C, SPI, UART/USART | - | 32 | YES | NO | NO | - | - | - | - | CORTEX-M0 | - | - | 2013-06-14 00:00:00 | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() LPC1114FBD48/303,1 NXP USA Inc. | 19 | - | Datasheet | 16 Weeks | Surface Mount | 48-LQFP | YES | A/D 8x10b | 42 | - | 32768 | - | -40°C~85°C TA | Tray | 2009 | LPC1100L | - | - | Active | 1 (Unlimited) | 48 | - | - | - | - | QUAD | GULL WING | - | 3.3V | 0.5mm | - | - | LPC1114 | 48 | S-PQFP-G48 | Not Qualified | 3.6V | 3.3V | 1.8V | Internal | 50MHz | 8K x 8 | 1.8V~3.8V | MICROCONTROLLER, RISC | ARM® Cortex®-M0 | Brown-out Detect/Reset, POR, WDT | 25MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, SPI, UART/USART | - | 32 | YES | NO | NO | - | - | - | - | CORTEX-M0 | - | - | 2013-06-14 00:00:00 | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() LPC1313FHN33/01,55 NXP USA Inc. | 34 | - | Datasheet | 12 Weeks | Surface Mount | 32-VQFN Exposed Pad | YES | A/D 8x10b | 28 | - | 32768 | - | -40°C~85°C TA | Tray | 2009 | LPC13xx | e3 | - | Active | 3 (168 Hours) | 33 | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | NO LEAD | 260 | 3.3V | 0.65mm | - | NOT SPECIFIED | LPC1313 | 32 | S-PQCC-N33 | Not Qualified | 3.6V | 3.3V | 2V | Internal | 72MHz | 8K x 8 | 2V~3.6V | MICROCONTROLLER | ARM® Cortex®-M3 | Brown-out Detect/Reset, POR, WDT | 25MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, Microwire, SPI, SSI, UART/USART | - | 32 | YES | NO | NO | NO | - | - | 8 | CORTEX-M3 | - | - | - | 1mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() LPC1114FBD48/333,1 NXP USA Inc. | 10086 | - | Datasheet | 16 Weeks | Surface Mount | 48-LQFP | YES | A/D 8x10b | 42 | - | 57344 | - | -40°C~85°C TA | Tray | 2009 | LPC1100L | - | - | Active | 1 (Unlimited) | 48 | - | - | - | - | QUAD | GULL WING | - | 3.3V | 0.5mm | - | - | LPC1114 | 48 | S-PQFP-G48 | Not Qualified | 3.6V | 3.3V | 1.8V | Internal | 50MHz | 8K x 8 | 1.8V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0 | Brown-out Detect/Reset, POR, WDT | 25MHz | FLASH | 32-Bit | 56KB 56K x 8 | I2C, SPI, UART/USART | - | 32 | YES | NO | NO | - | - | - | - | CORTEX-M0 | - | - | 2013-06-14 00:00:00 | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() LPC1112FD20/102,52 NXP USA Inc. | 9 | - | Datasheet | 16 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | A/D 5x10b | 16 | - | - | - | -40°C~85°C TA | Tube | 2010 | LPC1100L | - | - | Active | 2 (1 Year) | 20 | - | - | - | - | DUAL | GULL WING | - | 3.3V | 1.27mm | - | - | LPC1112 | 20 | R-PDSO-G20 | Not Qualified | 3.6V | 3.3V | 1.8V | Internal | 50MHz | 4K x 8 | 1.8V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0 | Brown-out Detect/Reset, POR, WDT | 25MHz | FLASH | 32-Bit | 16KB 16K x 8 | I2C, SPI, UART/USART | - | 32 | YES | NO | NO | - | - | - | - | CORTEX-M0 | - | - | 2013-06-14 00:00:00 | - | 12.8mm | 7.5mm | ROHS3 Compliant | ||
![]() LPC1113FHN33/303,5 NXP USA Inc. | 10000 | - | Datasheet | 16 Weeks | Surface Mount | 32-VQFN Exposed Pad | YES | A/D 8x10b | 28 | - | 24576 | - | -40°C~85°C TA | Tray | 2009 | LPC1100L | - | - | Active | 3 (168 Hours) | 33 | - | - | - | - | QUAD | NO LEAD | - | 3.3V | 0.65mm | - | - | LPC1113 | 32 | S-PQCC-N32 | Not Qualified | 3.6V | 3.3V | 1.8V | Internal | 50MHz | 8K x 8 | 1.8V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0 | Brown-out Detect/Reset, POR, WDT | 25MHz | FLASH | 32-Bit | 24KB 24K x 8 | I2C, SPI, UART/USART | - | 32 | YES | NO | NO | - | - | - | - | CORTEX-M0 | - | - | 2013-06-14 00:00:00 | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() LPC1112FHN33/202,5 NXP USA Inc. | 20000 | - | Datasheet | 16 Weeks | Surface Mount | 32-VQFN Exposed Pad | YES | A/D 8x10b | 28 | - | 16384 | - | -40°C~85°C TA | Tray | 2009 | LPC1100L | - | - | Active | 3 (168 Hours) | 33 | - | - | - | - | QUAD | NO LEAD | - | 3.3V | 0.65mm | - | - | LPC1112 | 32 | S-PQCC-N32 | Not Qualified | 3.6V | 3.3V | 1.8V | Internal | 50MHz | 4K x 8 | 1.8V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0 | Brown-out Detect/Reset, POR, WDT | 25MHz | FLASH | 32-Bit | 16KB 16K x 8 | I2C, SPI, UART/USART | - | 32 | YES | NO | NO | - | - | - | - | CORTEX-M0 | - | - | - | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() P87C51X2BBD,157 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 44-LQFP | YES | - | 32 | - | 4096 | - | 0°C~70°C TA | Tray | 2003 | 87C | e3 | - | Obsolete | 1 (Unlimited) | 44 | - | Tin (Sn) | ALSO OPERATES AT 2.7 V MINIMUM SUPPLY @ 16MHZ | 8542.31.00.01 | QUAD | GULL WING | 260 | 5V | 0.8mm | - | 30 | P87C51 | 44 | S-PQFP-G44 | Not Qualified | 5.5V | 3/5V | 4.5V | Internal | 33MHz | 128 x 8 | 2.7V~5.5V | MICROCONTROLLER | 8051 | POR | 33MHz | OTP | 8-Bit | 4KB 4K x 8 | EBI/EMI, UART/USART | 30.7mA | 8 | NO | NO | NO | NO | 16 | - | - | - | - | 8 | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() LPC1111FHN33/202,5 NXP USA Inc. | 520 | - | Datasheet | 16 Weeks | Surface Mount | 32-VQFN Exposed Pad | YES | A/D 8x10b | 28 | - | 8192 | - | -40°C~85°C TA | Tray | 2009 | LPC1100L | - | - | Active | 3 (168 Hours) | 33 | - | - | - | - | QUAD | NO LEAD | - | 3.3V | 0.65mm | - | - | LPC1111 | 32 | S-PQCC-N32 | Not Qualified | 3.6V | 3.3V | 1.8V | Internal | 50MHz | 4K x 8 | 1.8V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0 | Brown-out Detect/Reset, POR, WDT | 25MHz | FLASH | 32-Bit | 8KB 8K x 8 | I2C, SPI, UART/USART | - | 32 | YES | NO | NO | - | - | - | - | CORTEX-M0 | - | - | - | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() LPC1111FHN33/201,5 NXP USA Inc. | 21 | - | Datasheet | 16 Weeks | Surface Mount | 32-VQFN Exposed Pad | YES | A/D 8x10b | 28 | - | 8192 | - | -40°C~85°C TA | Tray | 2009 | LPC1100 | - | - | Active | 3 (168 Hours) | 33 | - | - | - | - | QUAD | NO LEAD | - | 3.3V | 0.65mm | - | - | LPC1111 | 32 | S-PQCC-N32 | Not Qualified | 3.6V | 3.3V | 1.8V | Internal | 50MHz | 4K x 8 | 1.8V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0 | Brown-out Detect/Reset, POR, WDT | 25MHz | FLASH | 32-Bit | 8KB 8K x 8 | I2C, SPI, UART/USART | - | 32 | YES | NO | NO | - | - | - | - | CORTEX-M0 | - | - | - | - | 7mm | 7mm | ROHS3 Compliant |