- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Data Converters | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | ROM(word) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | EEPROM Size | CPU Family | External Data Bus Width | ROM Programmability | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S12E256CPVE NXP USA Inc. | 2500 | - | Datasheet | 10 Weeks | Surface Mount | 112-LQFP | YES | - | A/D 16x10b; D/A 2x8b | 91 | - | - | 262144 | -40°C~85°C TA | Tray | 2006 | HCS12 | e3 | - | Active | 3 (168 Hours) | 112 | EAR99 | MATTE TIN | ALSO REQUIRES 3.3V OR 5V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.65mm | - | 40 | MC9S12E256 | - | S-PQFP-G112 | Not Qualified | 2.75V | 2.53.3/5V | - | 2.35V | Internal | 25MHz | 16K x 8 | 2.35V~2.75V | MICROCONTROLLER | - | POR, PWM, WDT | 16MHz | FLASH | 16-Bit | 256KB 256K x 8 | EBI/EMI, I2C, SCI, SPI | - | 16 | YES | NO | YES | YES | 16 | - | CPU12 | 16 | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() S9S08DN48F2MLF NXP USA Inc. | 21 | - | Datasheet | 12 Weeks | Surface Mount | 48-LQFP | YES | - | A/D 16x12b | 39 | - | - | - | -40°C~125°C TA | Tray | 1996 | S08 | - | yes | Active | 3 (168 Hours) | 48 | - | - | - | - | QUAD | GULL WING | 260 | 5V | 0.5mm | - | 40 | S9S08DN48 | - | - | - | 5.5V | - | - | 2.7V | Internal | 40MHz | 2K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 48KB 48K x 8 | I2C, LINbus, SCI, SPI | - | 8 | YES | NO | YES | - | - | 1.5K x 8 | - | - | - | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC9S12C128CPBE NXP USA Inc. | 828 | - | Datasheet | 10 Weeks | Surface Mount | 52-LQFP | YES | - | A/D 8x10b | 35 | - | - | 131072 | -40°C~85°C TA | Tray | 1996 | HCS12 | e3 | - | Active | 3 (168 Hours) | 52 | EAR99 | Matte Tin (Sn) | ALSO REQUIRES 5V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.65mm | - | 40 | MC9S12C128 | - | S-PQFP-G52 | Not Qualified | 2.75V | 2.53.3/5V | - | - | Internal | 25MHz | 4K x 8 | 2.35V~5.5V | MICROCONTROLLER | - | POR, PWM, WDT | 50MHz | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, EBI/EMI, SCI, SPI | - | 16 | YES | NO | YES | NO | 16 | - | CPU12 | 16 | - | 1.7mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() MC9S08PA4AVTJ NXP USA Inc. | 8480 | - | Datasheet | 20 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | A/D 4x10b | 4 | - | - | - | -40°C~105°C TA | Tube | - | S08 | - | - | Active | 3 (168 Hours) | 20 | - | - | - | - | DUAL | GULL WING | 260 | 5V | 0.65mm | - | 40 | - | - | - | - | 5.5V | - | - | 2.7V | Internal | 20MHz | 512 x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 20MHz | FLASH | 8-Bit | 4KB 4K x 8 | LINbus, SPI, UART/USART | - | 8 | YES | NO | YES | - | - | 128 x 8 | - | - | - | - | 5mm | - | ROHS3 Compliant | ||
![]() MC9S12B128CPVE NXP USA Inc. | 9999 | - | Datasheet | - | Surface Mount | 112-LQFP | YES | - | A/D 16x10b | 91 | - | - | 131072 | -40°C~85°C TA | Tray | 2002 | HCS12 | e3 | - | Obsolete | 3 (168 Hours) | 112 | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | - | 0.635mm | - | 40 | MC9S12B128 | - | S-PQFP-G112 | Not Qualified | - | 2.53.3/5V | - | - | Internal | 25MHz | 4K x 8 | 2.35V~5.5V | MICROCONTROLLER | - | POR, PWM, WDT | - | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, I2C, SCI, SPI | - | 16 | - | - | - | - | - | 1K x 8 | CPU12 | - | - | - | - | - | ROHS3 Compliant | ||
![]() SAC57D52LCVLT NXP USA Inc. | 33 | - | Datasheet | 12 Weeks | Surface Mount | 208-LQFP Exposed Pad | YES | - | A/D 24x12b | - | - | - | - | -40°C~105°C TA | Tray | - | MAC57Dxxx | - | - | Active | 3 (168 Hours) | 208 | - | - | - | - | QUAD | GULL WING | - | 1.25V | 0.5mm | - | - | - | - | - | - | 1.32V | - | - | 1.2V | Internal | 80MHz, 160MHz, 320MHz | 2.3M x 8 | 3.15V~5.5V | MICROCONTROLLER, RISC | ARM® Cortex®-A5, -M4, -M0+ | DMA, LCD, LVD/HVD, POR, PWM, WDT | 40MHz | FLASH | 32-Bit Tri-Core | 2MB 2M x 8 | CANbus, EBI/EMI, Ethernet, I2C, LINbus, SPI | - | 32 | YES | YES | YES | - | - | - | - | - | - | - | 28mm | 28mm | ROHS3 Compliant | ||
![]() S9S12H128J1VPVER NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S08DZ32AVLC NXP USA Inc. | In Stock | - | - | - | Surface Mount | 32-LQFP | - | 32-LQFP (7x7) | A/D 10x12b | 25 | - | - | - | -40°C~105°C TA | Tray | 2008 | S08 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | MC9S08DZ32 | - | - | - | - | - | - | - | External | 40MHz | 2K x 8 | 2.7V~5.5V | - | S08 | LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 32KB 32K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | - | - | - | - | - | - | 1K x 8 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PK20N512VLK100 NXP USA Inc. | In Stock | - | - | - | Surface Mount | 80-LQFP | - | - | A/D 33x16b; D/A 2x12b | 52 | - | - | - | -40°C~105°C TA | Tray | 2013 | Kinetis K20 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | PK20N512 | - | - | - | - | - | - | - | Internal | 100MHz | 128K x 8 | 1.71V~3.6V | - | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S9S08RNA32W0MLC NXP USA Inc. | In Stock | - | - | - | Surface Mount | 32-LQFP | - | 32-LQFP (7x7) | A/D 16x12b | 26 | - | - | - | -40°C~125°C TA | Tray | 2014 | S08 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 20MHz | 4K x 8 | 2.7V~5.5V | - | S08 | LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 32KB 32K x 8 | I2C, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | 256 x 8 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SPC5533MVZ80R NXP USA Inc. | In Stock | - | - | 25 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2003 | - | - | - | Last Time Buy | 3 (168 Hours) | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S9S12B128J3MFUE NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S9S12H128J2VFVER NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S9S12B128J3CPVER NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Last Time Buy | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S9S12B128J3CFUE NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LPC2131FBD64,151 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 64-LQFP | YES | - | A/D 8x10b; D/A 1x10b | 47 | - | - | 32768 | -40°C~85°C TA | Tray | 2003 | LPC2100 | e3/e4 | - | Obsolete | 1 (Unlimited) | 64 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 3.3V | 0.5mm | unknown | NOT SPECIFIED | LPC2131 | 64 | S-PQFP-G64 | Not Qualified | 3.6V | 3.3V | - | 3V | Internal | 60MHz | 8K x 8 | 3V~3.6V | MICROCONTROLLER, RISC | ARM7® | Brown-out Detect/Reset, POR, PWM, WDT | 25MHz | FLASH | 16/32-Bit | 32KB 32K x 8 | I2C, Microwire, SPI, SSI, SSP, UART/USART | - | 32 | YES | NO | YES | NO | 8 | - | - | 8 | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() MAC7131MVF50 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | YES | - | - | 128 | 125°C | -40°C | - | - | - | - | - | e0 | - | Obsolete | 3 (168 Hours) | 208 | 3A991.A.2 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | 240 | 2.5V | 1mm | - | 30 | - | - | S-PBGA-B208 | Not Qualified | 2.75V | - | AUTOMOTIVE | 2.35V | - | 50 MHz | - | - | MICROCONTROLLER | - | - | 50MHz | - | - | - | - | - | 32 | YES | YES | NO | NO | 22 | - | - | 16 | FLASH | 2mm | 17mm | 17mm | ROHS3 Compliant | ||
![]() MC16Z3BCAG16 NXP USA Inc. | In Stock | - | - | - | Surface Mount | 144-LQFP | - | - | A/D 8x10b | 16 | - | - | - | -40°C~85°C TA | Tray | 1996 | HC16 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | MC16Z3 | - | - | - | - | - | - | - | External | 16MHz | 4K x 8 | 2.7V~5.5V | - | CPU16 | POR, PWM, WDT | - | Mask ROM | 16-Bit | 8KB 8K x 8 | EBI/EMI, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PXAG49KBA/00,512 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | YES | - | - | 32 | - | - | 65536 | 0°C~70°C TA | Tube | - | XA | - | - | Obsolete | 3 (168 Hours) | 44 | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | J BEND | 245 | 5V | 1.27mm | - | 40 | PXAG49 | 44 | S-PQCC-J44 | Not Qualified | 5.5V | 5V | - | 4.5V | External | 30MHz | 2K x 8 | 4.5V~5.5V | MICROCONTROLLER | - | PWM, WDT | 30MHz | FLASH | 16-Bit | 64KB 64K x 8 | UART/USART | 110mA | 16 | NO | NO | YES | NO | 20 | - | XA | 16 | - | 4.57mm | 16.5862mm | 16.5862mm | ROHS3 Compliant | ||
![]() SPC5775KK1MMY3A NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |