- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Data Converters | Number of I/Os | ROM(word) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | EEPROM Size | On Chip Program ROM Width | CPU Family | Screening Level | External Data Bus Width | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LPC11U37FBD48/401, NXP USA Inc. | 8549 |
| Datasheet | 12 Weeks | Surface Mount | 48-LQFP | YES | A/D 8x10b | 40 | 131072 | - | -40°C~85°C TA | Tray | 2003 | LPC11Uxx | - | Discontinued | 1 (Unlimited) | 48 | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 3.3V | 0.5mm | - | - | LPC11U | - | S-PQFP-G48 | Not Qualified | - | 3.3V | - | Internal | 50MHz | 10K x 8 | 1.8V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0 | Brown-out Detect/Reset, POR, WDT | - | FLASH | 32-Bit | 128KB 128K x 8 | I2C, Microwire, SmartCard, SPI, SSP, UART/USART, USB | 32 | - | - | - | - | - | 4K x 8 | - | CORTEX-M0 | - | - | - | - | - | ROHS3 Compliant | ||
![]() LPC11U34FHN33/311, NXP USA Inc. | 45 | - | Datasheet | 16 Weeks | Surface Mount | 32-VQFN Exposed Pad | YES | A/D 8x10b | 26 | 40960 | - | -40°C~85°C TA | Tray | 2010 | LPC11Uxx | - | Active | 3 (168 Hours) | 32 | - | - | 8542.31.00.01 | QUAD | NO LEAD | - | 3.3V | 0.635mm | - | - | LPC11U | - | S-PQCC-N32 | Not Qualified | - | 3.3V | - | Internal | 50MHz | 8K x 8 | 1.8V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0 | Brown-out Detect/Reset, POR, WDT | - | FLASH | 32-Bit | 40KB 40K x 8 | I2C, Microwire, SmartCard, SPI, SSP, UART/USART, USB | 32 | - | - | - | - | - | 4K x 8 | - | CORTEX-M0 | - | - | - | - | - | ROHS3 Compliant | ||
![]() S9S12HZ128J3VAL NXP USA Inc. | 297 | - | Datasheet | 12 Weeks | Surface Mount | 112-LQFP | YES | A/D 16x10b | 91 | 131072 | Automotive grade | -40°C~105°C TA | Bulk | 1996 | HCS12 | e3 | Not For New Designs | 3 (168 Hours) | 112 | EAR99 | MATTE TIN | 8542.31.00.01 | QUAD | GULL WING | 260 | 5V | 0.65mm | - | 40 | 9S12HZ128 | - | S-PQFP-G112 | Not Qualified | 5.5V | 2.55V | 4.5V | Internal | 25MHz | 6K x 8 | 2.35V~2.75V | MICROCONTROLLER | - | LCD, Motor control PWM, POR, PWM, WDT | 50MHz | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, EBI/EMI, I2C, SCI, SPI | 16 | YES | NO | YES | YES | 16 | 2K x 8 | - | CPU12 | AEC-Q100 | 16 | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() MCF5214CVF66 NXP USA Inc. | 35 |
| Datasheet | - | Surface Mount | 256-LBGA | YES | A/D 8x12b | 142 | - | - | -40°C~85°C TA | Tray | 2002 | MCF521x | e0 | Not For New Designs | 3 (168 Hours) | 256 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 260 | 3.3V | 1mm | unknown | 40 | MCF5214 | - | S-PBGA-B256 | Not Qualified | 3.6V | - | 2.7V | Internal | 66MHz | 64K x 8 | 2.7V~3.6V | MICROCONTROLLER, RISC | Coldfire V2 | DMA, LVD, POR, PWM, WDT | 66.67MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, EBI/EMI, I2C, SPI, UART/USART | - | YES | YES | YES | NO | 24 | - | - | - | - | 32 | 1.6mm | 17mm | 17mm | Non-RoHS Compliant | ||
![]() MC9S08PB16VTG NXP USA Inc. | 12 | - | Datasheet | 20 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | A/D 8x12b | 14 | - | - | -40°C~105°C TA | - | - | S08 | - | Active | 3 (168 Hours) | 16 | - | - | - | DUAL | GULL WING | - | 3V | 0.65mm | - | - | - | - | - | - | 5.5V | - | 2.7V | External | 20MHz | 1K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 20MHz | FLASH | 8-Bit | 16KB 16K x 8 | I2C, LINbus, SPI, UART/USART | 8 | YES | NO | YES | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | ||
![]() MKE16Z32VLD4 NXP USA Inc. | 4800 | - | Datasheet | 14 Weeks | Surface Mount | 44-LQFP | - | A/D 12x12b; D/A 1x8b | 38 | - | - | -40°C~105°C TA | - | - | Kinetis KE1xZ | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 48MHz | 4K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | DMA, LVD, POR, PWM, WDT | - | FLASH | 32-Bit | 32KB 32K x 8 | CANbus, I2C, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIMXRT1011CAE4A NXP USA Inc. | 2400 | - | Datasheet | 14 Weeks | Surface Mount | 80-LQFP | - | A/D 15x12b | 44 | - | - | -40°C~105°C TJ | Tray | - | RT1010 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal/External | 400MHz | 128K x 8 | 3V~3.6V | MICROPROCESSOR, RISC | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | - | External Program Memory | 32-Bit | - | EBI/EMI, I2C, SAI, SPDIF, SPI, UART/USART, USB2.0 OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K32L3A60VPJ1AT NXP USA Inc. | 3 | - | Datasheet | 8 Weeks | Surface Mount | 176-VFBGA | YES | - | 104 | - | - | -40°C~105°C TA | Tray | - | K32 L3 | - | Active | 3 (168 Hours) | 176 | - | - | - | BOTTOM | BALL | - | 3.3V | 0.5mm | - | - | - | - | - | - | 3.6V | - | 1.71V | Internal | 72MHz | 384K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4/M0+ | AC'97, DMA, I2S, LCD, POR, PWM, WDT | 72MHz | FLASH | 32-Bit Dual-Core | 1.25MB 1.25M x 8 | FlexIO, I2C, SAI, SDHC, SPI, UART/USART, USB | 32 | YES | YES | YES | - | 32 | 48K x 8 | - | - | - | 32 | - | 9mm | 9mm | - | ||
![]() MIMXRT106ADVL6A NXP USA Inc. | 8 | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S08PB8MTG NXP USA Inc. | 175 | - | Datasheet | 20 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | A/D 8x12b | 14 | - | - | -40°C~125°C TA | - | - | S08 | - | Active | 3 (168 Hours) | 16 | - | - | - | DUAL | GULL WING | - | 3V | 0.65mm | - | - | - | - | - | - | 5.5V | - | 2.7V | External | 20MHz | 1K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 20MHz | FLASH | 8-Bit | 8KB 8K x 8 | I2C, LINbus, SPI, UART/USART | 8 | YES | NO | YES | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | ||
![]() MC9S08PB8VTG NXP USA Inc. | 114 | - | Datasheet | 20 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | A/D 8x12b | 14 | - | - | -40°C~105°C TA | - | - | S08 | - | Active | 3 (168 Hours) | 16 | - | - | - | DUAL | GULL WING | - | 3V | 0.65mm | - | - | - | - | - | - | 5.5V | - | 2.7V | External | 20MHz | 1K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 20MHz | FLASH | 8-Bit | 8KB 8K x 8 | I2C, LINbus, SPI, UART/USART | 8 | YES | NO | YES | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | ||
![]() MC9S08PB16MTJ NXP USA Inc. | 33 | - | Datasheet | 20 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | A/D 12x12b | 18 | - | - | -40°C~125°C TA | - | - | S08 | - | Active | 3 (168 Hours) | 20 | - | - | - | DUAL | GULL WING | - | 3V | 0.65mm | - | - | - | - | - | - | 5.5V | - | 2.7V | External | 20MHz | 1K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 20MHz | FLASH | 8-Bit | 16KB 16K x 8 | I2C, LINbus, SPI, UART/USART | 8 | YES | NO | YES | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | - | ||
![]() MC9S08PB16MTG NXP USA Inc. | 38 | - | Datasheet | 20 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | A/D 8x12b | 14 | - | - | -40°C~125°C TA | - | - | S08 | - | Active | 3 (168 Hours) | 16 | - | - | - | DUAL | GULL WING | - | 3V | 0.65mm | - | - | - | - | - | - | 5.5V | - | 2.7V | External | 20MHz | 1K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 20MHz | FLASH | 8-Bit | 16KB 16K x 8 | I2C, LINbus, SPI, UART/USART | 8 | YES | NO | YES | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | ||
![]() MKE14Z32VLD4 NXP USA Inc. | 21 | - | Datasheet | 14 Weeks | Surface Mount | 44-LQFP | - | A/D 12x12b; D/A 1x8b | 38 | - | - | -40°C~105°C TA | - | - | Kinetis KE1xZ | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 48MHz | 4K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | DMA, LVD, POR, PWM, WDT | - | FLASH | 32-Bit | 32KB 32K x 8 | I2C, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKE15Z64VLF4 NXP USA Inc. | 40 | - | Datasheet | 14 Weeks | Surface Mount | 48-LQFP | - | A/D 12x12b; D/A 1x8b | 42 | - | - | -40°C~105°C TA | - | - | Kinetis KE1xZ | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 48MHz | 8K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | DMA, LVD, POR, PWM, WDT | - | FLASH | 32-Bit | 64KB 64K x 8 | I2C, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF5212LCVM80 NXP USA Inc. | 21 | - | Datasheet | 10 Weeks | Surface Mount | 81-LBGA | YES | A/D 8x12b | 56 | - | - | -40°C~85°C TA | Tray | 2002 | MCF521x | e1 | Not For New Designs | 3 (168 Hours) | 81 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 3.3V | 1mm | - | 40 | MCF5212 | - | S-PBGA-B81 | Not Qualified | 3.6V | - | 3V | Internal | 80MHz | 32K x 8 | 3V~3.6V | MICROCONTROLLER, RISC | Coldfire V2 | DMA, LVD, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 256KB 256K x 8 | I2C, SPI, UART/USART | 32 | YES | YES | YES | NO | - | - | - | - | - | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() LPC11U24FBD48/401, NXP USA Inc. | 12597 | - | Datasheet | 16 Weeks | Surface Mount | 48-LQFP | YES | A/D 8x10b | 40 | 32768 | - | -40°C~85°C TA | Tray | 2010 | LPC11Uxx | - | Active | 1 (Unlimited) | 48 | - | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 3.3V | 0.5mm | - | NOT SPECIFIED | LPC11U | 48 | S-PQFP-G48 | Not Qualified | 3.6V | 3.3V | 1.8V | Internal | 50MHz | 10K x 8 | 1.8V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0 | Brown-out Detect/Reset, POR, WDT | 25MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, Microwire, SPI, SSI, SSP, UART/USART, USB | 32 | YES | NO | NO | NO | - | 4K x 8 | - | CORTEX-M0 | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() LPC11U34FBD48/311, NXP USA Inc. | 10 |
| Datasheet | 16 Weeks | Surface Mount | 48-LQFP | YES | A/D 8x10b | 40 | - | - | -40°C~85°C TA | Tray | 2010 | LPC11Uxx | - | Active | 1 (Unlimited) | 48 | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 3.3V | 0.5mm | - | - | LPC11U | - | S-PQFP-G48 | Not Qualified | 3.6V | 3.3V | 1.8V | Internal | 50MHz | 8K x 8 | 1.8V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0 | Brown-out Detect/Reset, POR, WDT | 25MHz | FLASH | 32-Bit | 40KB 40K x 8 | I2C, Microwire, SmartCard, SPI, SSP, UART/USART, USB | 32 | YES | YES | NO | - | - | 4K x 8 | - | CORTEX-M0 | - | - | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() LPC11U12FHN33/201, NXP USA Inc. | 960 | - | Datasheet | 16 Weeks | Surface Mount | 32-VQFN Exposed Pad | YES | A/D 8x10b | 26 | 16384 | - | -40°C~85°C TA | Tray | 2010 | LPC11Uxx | - | Active | 3 (168 Hours) | 33 | - | - | 8542.31.00.01 | QUAD | NO LEAD | - | 3.3V | 0.65mm | - | - | LPC11U | - | S-PQCC-N33 | - | 3.6V | - | 1.8V | Internal | 50MHz | 6K x 8 | 1.8V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0 | Brown-out Detect/Reset, POR, WDT | 25MHz | FLASH | 32-Bit | 16KB 16K x 8 | I2C, Microwire, SmartCard, SPI, SSP, UART/USART, USB | 32 | YES | NO | NO | NO | - | - | 8 | - | - | - | 1mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() LPC11E14FBD64/401, NXP USA Inc. | 3800 | - | Datasheet | 16 Weeks | Surface Mount | 64-LQFP | YES | A/D 8x10b | 54 | 32768 | - | -40°C~85°C TA | Tray | 2010 | LPC11Exx | - | Active | 3 (168 Hours) | 64 | - | - | - | QUAD | GULL WING | - | 3.3V | 0.5mm | - | - | LPC11E | 64 | S-PQFP-G64 | Not Qualified | 3.6V | 3.3V | 1.8V | Internal | 50MHz | 10K x 8 | 1.8V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0 | Brown-out Detect/Reset, POR, WDT | 25MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, Microwire, SPI, SSI, SSP, UART/USART | 32 | YES | NO | NO | NO | - | 4K x 8 | - | CORTEX-M0 | - | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant |