- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Data Converters | Number of I/Os | RAM(byte) | ROM(word) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | EEPROM Size | On Chip Program ROM Width | CPU Family | External Data Bus Width | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FS32K144HNT0MLHR NXP USA Inc. | 12 | - | - | 16 Weeks | Surface Mount | 64-LQFP | YES | A/D 16x12b; D/A 1x8b | 58 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | S32K | - | Active | 3 (168 Hours) | 64 | - | - | - | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | compliant | 40 | - | - | - | 5.5V | - | 2.7V | Internal | 80MHz | 64K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | ARM® Cortex®-M4F | POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, FlexIO, I2C, LINbus, SPI, UART/USART | 32 | YES | YES | YES | - | - | 4K x 8 | - | - | - | - | 10mm | 10mm | RoHS Compliant | ||
![]() MC9S08PL16CLC NXP USA Inc. | 32 | - | Datasheet | 20 Weeks | Surface Mount | 32-LQFP | YES | A/D 12x10b | 30 | - | - | -40°C~85°C TA | - | - | S08 | - | Active | 3 (168 Hours) | 32 | - | - | - | - | QUAD | GULL WING | 260 | 5V | 0.8mm | - | 40 | - | - | - | 5.5V | - | 2.7V | Internal | 20MHz | 2K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM | 20MHz | FLASH | 8-Bit | 16KB 16K x 8 | LINbus, SCI, UART/USART | 8 | YES | NO | YES | - | - | 256 x 8 | - | - | - | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC908AS60ACFUER NXP USA Inc. | 33 | - | - | - | Surface Mount | 64-QFP | YES | A/D 15x8b | 52 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | HC08 | - | Not For New Designs | 3 (168 Hours) | 64 | - | - | - | - | QUAD | GULL WING | 260 | 5V | 0.8mm | - | 40 | - | - | - | 5.5V | - | 4.5V | Internal | 8.4MHz | 2K x 8 | 4.5V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM | - | FLASH | 8-Bit | 60KB 60K x 8 | CANbus, SCI, SPI | 8 | YES | YES | YES | - | - | 1K x 8 | - | - | - | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() SP5746BTK1AVMH6R NXP USA Inc. | 33 | - | - | 16 Weeks | Surface Mount | 100-LBGA | - | A/D 36x10b, 16x12b | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | MPC57xx | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 160MHz | 384K x 8 | 3.15V~5.5V | - | e200z4 | DMA, I2S, POR, WDT | - | FLASH | 32-Bit | 3MB 3M x 8 | CANbus, Ethernet, FlexRay, I2C, LINbus, SPI | - | - | - | - | - | - | 64K x 8 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S912XDT512J1CAA NXP USA Inc. | 33 |
| - | 12 Weeks | Surface Mount | 80-QFP | YES | A/D 8x12b | 59 | 20480 | 524288 | -40°C~85°C TA | Tray | 1996 | HCS12X | e3 | Not For New Designs | 3 (168 Hours) | 80 | 3A991.A.2 | Matte Tin (Sn) | ALSO REQUIRES 5V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.65mm | - | 40 | - | S-PQFP-G80 | Not Qualified | 2.75V | 2.55V | 2.35V | External | 80MHz | 20K x 8 | 3.15V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 16-Bit | 512KB 512K x 8 | CANbus, I2C, SCI, SPI | 16 | YES | YES | YES | NO | 23 | 4K x 8 | - | CPU12 | 16 | 2.45mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() S9KEAZN32AVLCR NXP USA Inc. | 37 | - | Datasheet | 20 Weeks | Surface Mount | 32-LQFP | - | A/D 16x12b SAR | 28 | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | Kinetis KEA | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 40MHz | 4K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | LVD, POR, PWM, WDT | - | FLASH | 32-Bit | 32KB 32K x 8 | I2C, LINbus, SPI, UART/USART | - | - | - | - | - | - | 256 x 8 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LPC824M201JHI33K NXP USA Inc. | 33000 | - | Datasheet | 12 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | A/D 12x12b | 29 | - | - | -40°C~105°C TA | - | - | LPC82x | - | Active | 3 (168 Hours) | 33 | - | - | - | - | QUAD | NO LEAD | - | 3.3V | 0.5mm | - | - | - | - | - | 3.6V | - | 1.8V | Internal | 30MHz | 8K x 8 | 1.8V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, POR, PWM, WDT | 25MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, SPI, UART/USART | 32 | YES | YES | YES | - | - | - | - | - | - | - | 5mm | 5mm | ROHS3 Compliant | ||
![]() S9KEAZN16ACLHR NXP USA Inc. | 37 | - | Datasheet | 20 Weeks | Surface Mount | 64-LQFP | YES | A/D 16x12b SAR | 57 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Kinetis KEA | - | Active | 3 (168 Hours) | 64 | - | - | - | - | QUAD | GULL WING | 260 | 3V | 0.5mm | - | 40 | - | - | - | 5.5V | - | 2.7V | Internal | 40MHz | 2K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | LVD, POR, PWM, WDT | 20MHz | FLASH | 32-Bit | 16KB 16K x 8 | I2C, LINbus, SPI, UART/USART | 32 | YES | NO | YES | - | - | 256 x 8 | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() S9S08RNA16W2MTGR NXP USA Inc. | 37 | - | Datasheet | 16 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | A/D 8x12b | 12 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | S08 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 20MHz | 2K x 8 | 2.7V~5.5V | MICROPROCESSOR | - | LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 16KB 16K x 8 | I2C, LINbus, SPI, UART/USART | - | - | - | - | - | - | 256 x 8 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S9KEAZN16AMLHR NXP USA Inc. | 37 | - | Datasheet | 20 Weeks | Surface Mount | 64-LQFP | YES | A/D 16x12b SAR | 57 | 4096 | 16384 | -40°C~125°C TA | Tape & Reel (TR) | - | Kinetis KEA | - | Active | 3 (168 Hours) | 64 | - | - | - | - | QUAD | GULL WING | - | 3V | 0.5mm | - | - | - | S-PQFP-G64 | - | 5.5V | - | 2.7V | Internal | 40MHz | 2K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | LVD, POR, PWM, WDT | 20MHz | FLASH | 32-Bit | 16KB 16K x 8 | I2C, LINbus, SPI, UART/USART | - | YES | NO | YES | NO | - | 256 x 8 | 8 | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() MKV10Z64VFM7R NXP USA Inc. | 37 | - | Datasheet | 2 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | - | 26 | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | Kinetis KV | - | Active | 3 (168 Hours) | 32 | - | - | - | - | QUAD | NO LEAD | - | 3.3V | 0.5mm | - | - | - | - | - | 3.6V | - | 1.71V | Internal | 75MHz | 16K x 8 | 1.71V~5.5V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | DMA, LVD, POR, WDT | 50MHz | FLASH | 32-Bit | 64KB 64K x 8 | I2C, SPI, UART/USART | - | YES | YES | NO | - | - | - | - | - | - | - | 5mm | 5mm | ROHS3 Compliant | ||
![]() SPC5744PK1AMLQ5R NXP USA Inc. | 12 |
| - | 16 Weeks | Surface Mount | 144-LQFP | YES | A/D 64x12b | 79 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | MPC57xx | - | Active | 3 (168 Hours) | 144 | - | - | - | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 40 | - | - | - | 3.6V | - | 3.15V | Internal | 150MHz | 384K x 8 | 3.15V~5.5V | MICROCONTROLLER, RISC | e200z4 | DMA, LVD, POR, WDT | 40MHz | FLASH | 32-Bit Dual-Core | 2.5MB 2.5M x 8 | CANbus, Ethernet, FlexRay, LINbus, SPI, UART/USART | 32 | YES | YES | YES | - | 32 | - | - | - | 64 | - | 20mm | 20mm | ROHS3 Compliant | ||
![]() SPC5744BSK1AMMH6 NXP USA Inc. | 37 | - | - | 10 Weeks | Surface Mount | 100-LBGA | - | A/D 36x10b, 16x12b | - | - | - | -40°C~125°C TA | Tray | - | MPC57xx | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 160MHz | 192K x 8 | 3.15V~5.5V | - | e200z4 | DMA, I2S, POR, WDT | - | FLASH | 32-Bit | 1.5MB 1.5M x 8 | CANbus, Ethernet, FlexRay, I2C, LINbus, SPI | - | - | - | - | - | - | 64K x 8 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MIMXRT106ADVL6AR NXP USA Inc. | 37 | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SPC5602BK0MLH6R NXP USA Inc. | 10000 | - | Datasheet | 14 Weeks | Surface Mount | 64-LQFP | YES | A/D 12x10b | 45 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | MPC56xx Qorivva | - | Active | 3 (168 Hours) | 64 | - | - | - | - | QUAD | GULL WING | 260 | 5V | 0.5mm | - | 40 | - | - | - | 5.5V | - | 4.5V | Internal | 64MHz | 24K x 8 | 3V~5.5V | MICROCONTROLLER, RISC | e200z0h | DMA, POR, PWM, WDT | 8MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, I2C, LINbus, SCI, SPI | 32 | YES | NO | YES | - | - | 64K x 8 | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() S912XEA128J2CAAR NXP USA Inc. | 10006 | - | - | 12 Weeks | Surface Mount | 80-QFP | - | A/D 8x12b | 59 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | HCS12X | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 260 | - | - | - | 40 | - | - | - | - | - | - | External | 50MHz | 12K x 8 | 1.72V~5.5V | MICROCONTROLLER, RISC | - | LVD, POR, PWM, WDT | - | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, EBI/EMI, I2C, IrDA, SCI, SPI | - | - | - | - | - | - | 2K x 8 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC56F83689VLL NXP USA Inc. | 46 |
| Datasheet | 8 Weeks | Surface Mount | 100-LQFP | - | A/D 20x12b; D/A 2x12b | 82 | - | - | -40°C~105°C TA | - | - | 56F836xx | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 100MHz | 64K x 8 | 2.7V~3.6V | DIGITAL SIGNAL PROCESSOR, OTHER | 56800EX | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | - | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, I2C, LINbus, SCI, SPI, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC5604BK0VLH6 NXP USA Inc. | 10000 | - | Datasheet | 2 Weeks | Surface Mount | 64-LQFP | - | A/D 8x10b | 45 | - | - | -40°C~105°C TA | - | - | MPC56xx Qorivva | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 64MHz | 32K x 8 | 3V~5.5V | - | e200z0h | DMA, POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | - | - | - | - | - | 64K x 8 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SPC5604CK0VLH6 NXP USA Inc. | 10000 | - | Datasheet | 2 Weeks | Surface Mount | 64-LQFP | - | A/D 28x10b | 45 | - | - | -40°C~105°C TA | - | - | MPC56xx Qorivva | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 64MHz | 48K x 8 | 3V~5.5V | - | e200z0h | DMA, POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | - | - | - | - | - | 64K x 8 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68HC705C9ACP NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | 40-DIP (0.600, 15.24mm) | - | - | 24 | - | - | -40°C~85°C TA | Tube | - | HC05 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MC68HC705 | - | - | - | - | - | Internal | 2.1MHz | 352 x 8 | 3V~5.5V | MICROCONTROLLER | - | POR, WDT | - | OTP | 8-Bit | 16KB 16K x 8 | SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |