- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Data Converters | Number of I/Os | ROM(word) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | EEPROM Size | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | On Chip Data RAM Width | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC68332GCPV16B1 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 144-LQFP | - | - | - | 15 | - | -40°C~85°C TA | Tray | 1996 | M683xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC68332 | - | - | - | - | - | Internal | 16MHz | 2K x 8 | 4.5V~5.5V | - | CPU32 | POR, PWM, WDT | - | ROMless | 32-Bit | - | EBI/EMI, SCI, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68HC711E20CFN4 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 52-LCC (J-Lead) | - | - | A/D 8x8b | 38 | - | -40°C~85°C TA | Tube | 1999 | HC11 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC68HC711 | - | - | - | - | - | Internal | 4MHz | 768 x 8 | 4.5V~5.5V | - | - | POR, WDT | - | OTP | 8-Bit | 20KB 20K x 8 | SCI, SPI | - | - | - | - | - | - | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68HC908JL8CSP NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 32-SDIP (0.400, 10.16mm) | - | - | A/D 13x8b | 26 | - | -40°C~85°C TA | Tube | - | HC08 | Obsolete | 1 (Unlimited) | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | MC68HC908 | - | - | - | - | - | Internal | 8MHz | 256 x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LED, LVD, POR, PWM | - | FLASH | 8-Bit | 8KB 8K x 8 | SCI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68HC711E9VFN2 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 52-LCC (J-Lead) | YES | - | A/D 8x8b | 38 | 12000 | -40°C~105°C TA | Tube | 2001 | HC11 | Obsolete | 3 (168 Hours) | 52 | - | - | - | QUAD | J BEND | - | 5V | 1.27mm | - | - | MC68HC711 | S-PQCC-J52 | - | 5.5V | - | 4.5V | Internal | 2MHz | 512 x 8 | 4.5V~5.5V | MICROCONTROLLER | - | POR, WDT | 8MHz | OTP | 8-Bit | 12KB 12K x 8 | SCI, SPI | 27mA | 8 | YES | NO | NO | NO | 16 | 512 x 8 | 8 | - | NO | YES | 8 | FIXED-POINT | NO | 8 | 4.57mm | 19.1262mm | 19.1262mm | Non-RoHS Compliant | ||
![]() MC908LB8VDWER NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | A/D 7x8b | 18 | - | -40°C~125°C TA | Tape & Reel (TR) | 2005 | HC08 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC908LB8 | - | - | - | - | - | Internal | 8MHz | 128 x 8 | 4.5V~5.5V | - | HC08 | LVR, POR, PWM | - | FLASH | 8-Bit | 8KB 8K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC908LB8MDWER NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | A/D 7x8b | 18 | - | -40°C~125°C TA | Tape & Reel (TR) | 2005 | HC08 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC908LB8 | - | - | - | - | - | Internal | 8MHz | 128 x 8 | 4.5V~5.5V | - | HC08 | LVR, POR, PWM | - | FLASH | 8-Bit | 8KB 8K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S08RE16CFDE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | 39 | - | -40°C~85°C TA | Tray | 2005 | S08 | Obsolete | 3 (168 Hours) | 48 | - | - | 8542.31.00.01 | QUAD | NO LEAD | 260 | 3V | 0.5mm | unknown | 40 | MC9S08RE16 | S-XQCC-N48 | Not Qualified | 3.6V | - | 1.8V | Internal | 8MHz | 1K x 8 | 1.8V~3.6V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 16KB 16K x 8 | SCI | - | 8 | NO | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | 1mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC9S08RE16FDER NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | - | 48-QFN-EP (7x7) | - | 39 | - | 0°C~70°C TA | Tape & Reel (TR) | 2005 | S08 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC9S08RE16 | - | - | - | - | - | Internal | 8MHz | 1K x 8 | 1.8V~3.6V | - | S08 | LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 16KB 16K x 8 | SCI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S12DJ64VPVE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 112-LQFP | - | - | A/D 8x10b | 91 | - | -40°C~105°C TA | Tray | 2002 | HCS12 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC9S12DJ64 | - | - | - | - | - | Internal | 25MHz | 4K x 8 | 2.35V~5.25V | - | - | PWM, WDT | - | FLASH | 16-Bit | 64KB 64K x 8 | CANbus, I2C, SCI, SPI | - | - | - | - | - | - | - | 1K x 8 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S08RD8PE NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28-PDIP | - | 23 | - | 0°C~70°C TA | Tube | 2005 | S08 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC9S08RD8 | - | - | - | - | - | Internal | 8MHz | 1K x 8 | 1.8V~3.6V | - | S08 | LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 8KB 8K x 8 | SCI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S08RD8CPE NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 28-DIP (0.600, 15.24mm) | - | - | - | 23 | - | -40°C~85°C TA | Tube | 2005 | S08 | Obsolete | 3 (168 Hours) | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | MC9S08RD8 | - | - | - | - | - | Internal | 8MHz | 1K x 8 | 1.8V~3.6V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 8KB 8K x 8 | SCI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S12XA512VAG NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 144-LQFP | YES | - | A/D 24x10b | 119 | 524288 | -40°C~105°C TA | Tray | 2005 | HCS12X | Obsolete | 3 (168 Hours) | 144 | 3A001.A.3 | IT ALSO REQUIRES 5 V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | - | 2.5V | 0.5mm | - | - | 9S12XA512 | S-PQFP-G144 | Not Qualified | 2.75V | 2.55V | 2.35V | External | 80MHz | 32K x 8 | 2.35V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 80MHz | FLASH | 16-Bit | 512KB 512K x 8 | EBI/EMI, I2C, IrDA, LINbus, SCI, SPI | - | 16 | YES | YES | YES | NO | - | 4K x 8 | - | CPU12 | - | - | - | - | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() MC11E1CPBE2R NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 52-LQFP | - | - | A/D 8x8b | 38 | - | -40°C~85°C TA | Tape & Reel (TR) | - | HC11 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC11E1 | - | - | - | - | - | Internal | 2MHz | 512 x 8 | 4.5V~5.5V | - | - | POR, WDT | - | ROMless | 8-Bit | - | SCI, SPI | - | - | - | - | - | - | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68HC11D0CFBE3 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 44-QFP | - | - | - | 26 | - | -40°C~85°C TA | Tray | - | HC11 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC68HC11 | - | - | - | - | - | Internal | 3MHz | 192 x 8 | 4.5V~5.5V | - | - | POR, WDT | - | ROMless | 8-Bit | - | SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC711K4VFUE4 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 80-QFP | - | - | A/D 8x8b | 62 | - | -40°C~105°C TA | Tray | - | HC11 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC711K4 | - | - | - | - | - | Internal | 4MHz | 768 x 8 | 4.5V~5.5V | - | - | POR, PWM, WDT | - | OTP | 8-Bit | 24KB 24K x 8 | SCI, SPI | - | - | - | - | - | - | - | 640 x 8 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC705P6ACDWER NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | A/D 4x8b | 21 | - | -40°C~85°C TA | Tape & Reel (TR) | - | HC05 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC705P6 | - | - | - | - | - | Internal | 2.1MHz | 176 x 8 | 3V~5.5V | - | - | POR, WDT | - | OTP | 8-Bit | 4.5KB 4.5K x 8 | SIO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC711K4VFNE4 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 84-LCC (J-Lead) | - | 84-PLCC (29.29x29.29) | A/D 8x8b | 62 | - | -40°C~105°C TA | Tube | - | HC11 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC711K4 | - | - | - | - | - | Internal | 4MHz | 768 x 8 | 4.5V~5.5V | - | HC11 | POR, PWM, WDT | - | OTP | 8-Bit | 24KB 24K x 8 | SCI, SPI | - | - | - | - | - | - | - | 640 x 8 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S12XEP768MAL NXP USA Inc. | 3014 | - | Datasheet | Surface Mount | 112-LQFP | - | - | A/D 16x12b | 91 | - | -40°C~125°C TA | Tray | 2013 | HCS12X | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MC9S12XE768 | - | - | - | - | - | External | 50MHz | 48K x 8 | 1.72V~5.5V | - | - | LVD, POR, PWM, WDT | - | FLASH | 16-Bit | 768KB 768K x 8 | CANbus, EBI/EMI, I2C, IrDA, SCI, SPI | - | - | - | - | - | - | - | 4K x 8 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S08RC8CFJE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 32-LQFP | - | - | - | 25 | - | -40°C~85°C TA | Tray | 2005 | S08 | Obsolete | 3 (168 Hours) | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | MC9S08RC8 | - | - | - | - | - | Internal | 8MHz | 1K x 8 | 1.8V~3.6V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 8KB 8K x 8 | SCI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S08RE16CFGE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 44-LQFP | - | - | - | 39 | - | -40°C~85°C TA | Tray | 2005 | S08 | Obsolete | 3 (168 Hours) | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | MC9S08RE16 | - | - | - | - | - | Internal | 8MHz | 1K x 8 | 1.8V~3.6V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 16KB 16K x 8 | SCI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |