- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Data Converters | Number of I/Os | ROM(word) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | EEPROM Size | On Chip Program ROM Width | External Data Bus Width | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC68336GVAB25 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 160-BQFP | - | - | A/D 16x10b | 18 | - | -40°C~105°C TA | Tray | 1996 | M683xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68336 | - | - | - | External | 25MHz | 7.5K x 8 | 4.75V~5.25V | - | CPU32 | POR, PWM, WDT | - | ROMless | 32-Bit | - | CANbus, EBI/EMI, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68336GCAB25 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 160-BQFP | - | - | A/D 16x10b | 18 | - | -40°C~85°C TA | Tray | 1996 | M683xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68336 | - | - | - | External | 25MHz | 7.5K x 8 | 4.75V~5.25V | - | CPU32 | POR, PWM, WDT | - | ROMless | 32-Bit | - | CANbus, EBI/EMI, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68336GVAB20 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 160-BQFP | - | - | A/D 16x10b | 18 | - | -40°C~105°C TA | Tray | 1996 | M683xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68336 | - | - | - | External | 20MHz | 7.5K x 8 | 4.75V~5.25V | - | CPU32 | POR, PWM, WDT | - | ROMless | 32-Bit | - | CANbus, EBI/EMI, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68336ACAB25 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 160-BQFP | - | - | A/D 16x10b | 18 | - | -40°C~85°C TA | Tray | 1996 | M683xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68336 | - | - | - | External | 25MHz | 7.5K x 8 | 4.75V~5.25V | - | CPU32 | POR, PWM, WDT | - | ROMless | 32-Bit | - | CANbus, EBI/EMI, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S08RD8CFGE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 44-LQFP | - | - | - | 39 | - | -40°C~85°C TA | Tray | 2005 | S08 | Obsolete | 3 (168 Hours) | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | MC9S08RD8 | - | - | - | Internal | 8MHz | 1K x 8 | 1.8V~3.6V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 8KB 8K x 8 | SCI | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68HC705C9AVFNE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | - | - | - | 24 | - | -40°C~105°C TA | Tube | - | HC05 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68HC705 | - | - | - | Internal | 2.1MHz | 352 x 8 | 3V~5.5V | - | - | POR, WDT | - | OTP | 8-Bit | 16KB 16K x 8 | SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68376BGCAB25 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 160-BQFP | - | - | A/D 16x10b | 18 | - | -40°C~85°C TA | Tray | 1996 | M683xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68376 | - | - | - | External | 25MHz | 7.5K x 8 | 4.75V~5.25V | - | CPU32 | POR, PWM, WDT | - | ROMless | 32-Bit | - | CANbus, EBI/EMI, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68332GVEH20 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 132-BQFP Bumpered | - | - | - | 15 | - | -40°C~105°C TA | Tray | 1996 | M683xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68332 | - | - | - | Internal | 20MHz | 2K x 8 | 4.5V~5.5V | - | CPU32 | POR, PWM, WDT | - | ROMless | 32-Bit | - | EBI/EMI, SCI, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68L11D0FNE2 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | - | - | - | 26 | - | 0°C~70°C TA | Tube | - | HC11 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68L11 | - | - | - | Internal | 2MHz | 192 x 8 | 3V~5.5V | - | - | POR, WDT | - | ROMless | 8-Bit | - | SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCHC711KS2VFNE3 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 68-LCC (J-Lead) | - | 68-PLCC (24.21x24.21) | A/D 8x8b | 51 | - | -40°C~105°C TA | Tube | - | HC11 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MCHC711 | - | - | - | Internal | 3MHz | 1K x 8 | 4.5V~5.5V | - | HC11 | POR, PWM, WDT | - | OTP | 8-Bit | 32KB 32K x 8 | SCI, SPI | - | - | - | - | - | - | 640 x 8 | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68L11K1FUE2 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 80-QFP | - | - | A/D 8x8b | 37 | - | 0°C~70°C TA | Tray | - | HC11 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68L11 | - | - | - | Internal | 2MHz | 768 x 8 | 3V~5.5V | - | - | POR, PWM, WDT | - | ROMless | 8-Bit | - | SCI, SPI | - | - | - | - | - | - | 640 x 8 | - | - | - | - | - | ROHS3 Compliant | ||
![]() SPC5674FF3MVZ2 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 324-BBGA | - | - | A/D 48x12b | 22 | - | -40°C~125°C TA | Tray | 2010 | MPC56xx Qorivva | Obsolete | 3 (168 Hours) | - | 3A991.A.2 | 8542.31.00.01 | - | - | 260 | - | - | - | 40 | SPC5674 | - | - | - | External | 200MHz | 256K x 8 | 1.08V~5.25V | MICROCONTROLLER, RISC | e200z7 | DMA, POR, PWM | - | FLASH | 32-Bit | 4MB 4M x 8 | CANbus, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68HC711E20CFN3 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 52-LCC (J-Lead) | YES | - | A/D 8x8b | 38 | 20480 | -40°C~85°C TA | Tube | 2001 | HC11 | Obsolete | 3 (168 Hours) | 52 | - | - | QUAD | J BEND | - | 5V | 1.27mm | - | - | MC68HC711 | S-PQCC-J52 | 5.5V | 4.5V | Internal | 3MHz | 768 x 8 | 4.5V~5.5V | MICROCONTROLLER | - | POR, WDT | 12MHz | OTP | 8-Bit | 20KB 20K x 8 | SCI, SPI | 8 | YES | NO | NO | NO | 16 | 512 x 8 | 8 | 8 | 4.57mm | 19.1262mm | 19.1262mm | Non-RoHS Compliant | ||
![]() MC68HC11F1CFN3R2 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 68-LCC (J-Lead) | - | - | A/D 8x8b | 30 | - | -40°C~85°C TA | Tape & Reel (TR) | - | HC11 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68HC11 | - | - | - | Internal | 3MHz | 1K x 8 | 4.75V~5.25V | - | - | POR, WDT | - | ROMless | 8-Bit | - | SCI, SPI | - | - | - | - | - | - | 512 x 8 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68332ACFC20 NXP USA Inc. | 3242 | - | Datasheet | Surface Mount | 132-BQFP Bumpered | - | - | - | 15 | - | -40°C~85°C TA | Tray | 1996 | M683xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68332 | - | - | - | Internal | 20MHz | 2K x 8 | 4.5V~5.5V | - | CPU32 | POR, PWM, WDT | - | ROMless | 32-Bit | - | EBI/EMI, SCI, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68376BGMFT20 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 160-BQFP | - | 160-QFP (28x28) | A/D 16x10b | 18 | - | -40°C~125°C TA | Tray | 1996 | M683xx | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | MC68376 | - | - | - | External | 20MHz | 7.5K x 8 | 4.75V~5.25V | - | CPU32 | POR, PWM, WDT | - | ROMless | 32-Bit | - | CANbus, EBI/EMI, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68334GFC16 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 132-BQFP Bumpered | - | 132-PQFP (24.13x24.13) | A/D 8x8/10b | 47 | - | 0°C~70°C TA | Tray | 1996 | M683xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68334 | - | - | - | External | 16MHz | 1K x 8 | 3V~5.5V | - | CPU32 | - | - | ROMless | 32-Bit | - | EBI/EMI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68332GCFC16 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 132-BQFP Bumpered | - | - | - | 15 | - | -40°C~85°C TA | Tray | 1996 | M683xx | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | MC68332 | - | - | - | Internal | 16MHz | 2K x 8 | 4.5V~5.5V | - | CPU32 | POR, PWM, WDT | - | ROMless | 32-Bit | - | EBI/EMI, SCI, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68332ACFC20B1 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 132-BQFP Bumpered | - | - | - | 15 | - | -40°C~85°C TA | Tray | 1996 | M683xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68332 | - | - | - | Internal | 20MHz | 2K x 8 | 4.5V~5.5V | - | CPU32 | POR, PWM, WDT | - | ROMless | 32-Bit | - | EBI/EMI, SCI, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68HC711E9CFN3 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 52-LCC (J-Lead) | YES | - | A/D 8x8b | 38 | 12288 | -40°C~85°C TA | Tube | 1999 | HC11 | Obsolete | 3 (168 Hours) | 52 | - | - | QUAD | J BEND | - | 5V | 1.27mm | unknown | - | MC68HC711 | S-PQCC-J52 | 5.5V | 4.5V | Internal | 3MHz | 512 x 8 | 4.5V~5.5V | MICROCONTROLLER | - | POR, WDT | 12MHz | OTP | 8-Bit | 12KB 12K x 8 | SCI, SPI | 8 | YES | NO | NO | NO | 16 | 512 x 8 | 8 | 8 | 4.57mm | 19.1262mm | 19.1262mm | Non-RoHS Compliant |