- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Data Converters | Number of I/Os | ROM(word) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | EEPROM Size | CPU Family | Screening Level | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC68376BACFT20 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 160-BQFP | - | 160-QFP (28x28) | A/D 16x10b | 18 | - | - | -40°C~85°C TA | Tray | 1996 | M683xx | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | MC68376 | - | - | - | - | - | External | 20MHz | 7.5K x 8 | 4.75V~5.25V | - | CPU32 | POR, PWM, WDT | - | ROMless | 32-Bit | - | CANbus, EBI/EMI, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68HC711E9CFU2 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 64-BQFP | - | - | A/D 8x8b | 38 | - | - | -40°C~85°C TA | Tray | 1993 | HC11 | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | MC68HC711 | - | - | - | - | - | Internal | 2MHz | 512 x 8 | 4.5V~5.5V | - | - | POR, WDT | - | OTP | 8-Bit | 12KB 12K x 8 | SCI, SPI | - | - | - | - | - | - | 512 x 8 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68L11D0CFBE2R NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 44-QFP | - | - | - | 26 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | HC11 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | MC68L11 | - | - | - | - | - | Internal | 2MHz | 192 x 8 | 3V~5.5V | - | - | POR, WDT | - | ROMless | 8-Bit | - | SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S08RE16FDE NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | 39 | - | - | 0°C~70°C TA | Tray | 2005 | S08 | - | Obsolete | 3 (168 Hours) | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | MC9S08RE16 | - | - | - | - | - | Internal | 8MHz | 1K x 8 | 1.8V~3.6V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 16KB 16K x 8 | SCI | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCL908QT2CDWE NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | - | A/D 4x8b | 5 | - | - | -40°C~85°C TA | Tube | - | HC08 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | MCL908QT2 | - | - | - | - | - | Internal | 2MHz | 128 x 8 | 2.4V~3.6V | MICROCONTROLLER | - | LVD, POR, PWM | - | FLASH | 8-Bit | 1.5KB 1.5K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S12XA256VAG NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 144-LQFP | YES | - | A/D 24x10b | 119 | 262144 | - | -40°C~105°C TA | Tray | 2005 | HCS12X | - | Obsolete | 3 (168 Hours) | 144 | 3A001.A.3 | - | IT ALSO REQUIRES 5 V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | - | 2.5V | 0.5mm | - | - | 9S12XA256 | S-PQFP-G144 | Not Qualified | 2.75V | 2.55V | 2.35V | External | 80MHz | 16K x 8 | 2.35V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 80MHz | FLASH | 16-Bit | 256KB 256K x 8 | EBI/EMI, I2C, IrDA, LINbus, SCI, SPI | - | 16 | YES | YES | YES | NO | 4K x 8 | CPU12 | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() MC711K4VFUE4R NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 80-QFP | - | 80-QFP (14x14) | A/D 8x8b | 62 | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | HC11 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | MC711K4 | - | - | - | - | - | Internal | 4MHz | 768 x 8 | 4.5V~5.5V | - | HC11 | POR, PWM, WDT | - | OTP | 8-Bit | 24KB 24K x 8 | SCI, SPI | - | - | - | - | - | - | 640 x 8 | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC711K4VFNE3 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 84-LCC (J-Lead) | - | 84-PLCC (29.29x29.29) | A/D 8x8b | 62 | - | - | -40°C~105°C TA | Tube | - | HC11 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | MC711K4 | - | - | - | - | - | Internal | 3MHz | 768 x 8 | 4.5V~5.5V | - | HC11 | POR, PWM, WDT | - | OTP | 8-Bit | 24KB 24K x 8 | SCI, SPI | - | - | - | - | - | - | 640 x 8 | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC711K4CFNE2 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 84-LCC (J-Lead) | - | - | A/D 8x8b | 62 | - | - | -40°C~85°C TA | Tube | - | HC11 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | MC711K4 | - | - | - | - | - | Internal | 2MHz | 768 x 8 | 4.5V~5.5V | - | - | POR, PWM, WDT | - | OTP | 8-Bit | 24KB 24K x 8 | SCI, SPI | - | - | - | - | - | - | 640 x 8 | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68336GCAB20 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 160-BQFP | - | - | A/D 16x10b | 18 | - | - | -40°C~85°C TA | Tray | 1996 | M683xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | MC68336 | - | - | - | - | - | External | 20MHz | 7.5K x 8 | 4.75V~5.25V | - | CPU32 | POR, PWM, WDT | - | ROMless | 32-Bit | - | CANbus, EBI/EMI, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S08RC16CFGE NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 44-LQFP | - | - | - | 39 | - | - | -40°C~85°C TA | Tray | 2005 | S08 | - | Obsolete | 3 (168 Hours) | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | MC9S08RC16 | - | - | - | - | - | Internal | 8MHz | 1K x 8 | 1.8V~3.6V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 16KB 16K x 8 | SCI | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S08RD8CFJE NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-LQFP | - | - | - | 25 | - | - | -40°C~85°C TA | Tray | 2005 | S08 | - | Obsolete | 3 (168 Hours) | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | - | - | MC9S08RD8 | - | - | - | - | - | Internal | 8MHz | 1K x 8 | 1.8V~3.6V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 8KB 8K x 8 | SCI | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68HC11K0CFNE4 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 84-LCC (J-Lead) | - | - | A/D 8x8b | 37 | - | - | -40°C~85°C TA | Tube | - | HC11 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | MC68HC11 | - | - | - | - | - | Internal | 4MHz | 768 x 8 | 4.5V~5.5V | - | - | POR, PWM, WDT | - | ROMless | 8-Bit | - | SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68HC11K0CFUE4 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 80-QFP | - | 80-QFP (14x14) | A/D 8x8b | 37 | - | - | -40°C~85°C TA | Tray | - | HC11 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | MC68HC11 | - | - | - | - | - | Internal | 4MHz | 768 x 8 | 4.5V~5.5V | - | HC11 | POR, PWM, WDT | - | ROMless | 8-Bit | - | SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S08SE4VRL NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | - | A/D 8x10b | 24 | 4096 | - | -40°C~105°C TA | Tube | 2006 | S08 | - | Obsolete | 3 (168 Hours) | 28 | - | - | - | - | DUAL | - | - | 3V | 2.54mm | - | - | MC9S08SE4 | R-PDIP-T28 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 20MHz | 256 x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM | 16MHz | FLASH | 8-Bit | 4KB 4K x 8 | LINbus, SCI | - | 8 | YES | NO | YES | - | - | - | - | - | 36.83mm | - | ROHS3 Compliant | ||
![]() MC9S08SE4MRL NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | - | A/D 8x10b | 24 | 4096 | - | -40°C~125°C TA | Tube | 2006 | S08 | - | Obsolete | 3 (168 Hours) | 28 | - | - | - | - | DUAL | - | - | 3V | 2.54mm | - | - | MC9S08SE4 | R-PDIP-T28 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 20MHz | 256 x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM | 16MHz | FLASH | 8-Bit | 4KB 4K x 8 | LINbus, SCI | - | 8 | YES | NO | YES | - | - | - | - | - | 36.83mm | - | ROHS3 Compliant | ||
![]() MCF5271CVM100J NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 196-LBGA | - | 196-MAPBGA (15x15) | - | 61 | - | - | -40°C~85°C TA | Tray | 2006 | MCF527x | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | MCF5271 | - | - | - | - | - | External | 100MHz | 64K x 8 | 1.4V~3.6V | - | Coldfire V2 | DMA, WDT | - | ROMless | 32-Bit | - | EBI/EMI, Ethernet, I2C, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SC68376BGVAB20 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 160-BQFP | - | - | A/D 16x10b | 18 | - | - | -40°C~105°C TA | Tray | 1996 | M683xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | SC68376 | - | - | - | - | - | External | 20MHz | 7.5K x 8 | 4.75V~5.25V | - | CPU32 | POR, PWM, WDT | - | ROMless | 32-Bit | - | CANbus, EBI/EMI, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SPC5646BF0VLU1 NXP USA Inc. | 42 |
| Datasheet | 12 Weeks | Surface Mount | 176-LQFP | YES | - | A/D 27x10b, 5x12b | 147 | - | - | -40°C~105°C TA | Tray | 2007 | MPC56xx Qorivva | - | Active | 3 (168 Hours) | 176 | - | - | - | - | QUAD | GULL WING | 260 | 5V | 0.5mm | - | 40 | SPC5646 | - | - | 5.5V | - | 4.5V | Internal | 120MHz | 192K x 8 | 3V~5.5V | MICROCONTROLLER RISC | e200z4d | DMA, POR, PWM, WDT | 40MHz | FLASH | 32-Bit | 3MB 3M x 8 | CANbus, I2C, LINbus, SCI, SPI | - | 32 | YES | YES | YES | - | 64K x 8 | - | - | - | 24mm | 24mm | ROHS3 Compliant | ||
![]() SPC5674FK0MVR3 NXP USA Inc. | 7 | - | Datasheet | 14 Weeks | Surface Mount | 416-BBGA | YES | - | A/D 64x12b | 32 | 4194304 | Automotive grade | -40°C~125°C TA | Tray | 2008 | MPC56xx Qorivva | e2 | Active | 3 (168 Hours) | 416 | 3A991.A.2 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 40 | SPC5674 | S-PBGA-B416 | Not Qualified | - | 1.23.35V | 1.14V | External | 264MHz | 256K x 8 | 1.08V~5.25V | MICROCONTROLLER, RISC | e200z7 | DMA, POR, PWM | 40MHz | FLASH | 32-Bit | 4MB 4M x 8 | CANbus, SCI, SPI | 850mA | 32 | YES | YES | YES | NO | - | - | AEC-Q100 | 2.55mm | 27mm | 27mm | ROHS3 Compliant |