- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Data Converters | Number of I/Os | ROM(word) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | EEPROM Size | On Chip Program ROM Width | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPC5673KFF0MMS1R NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 473-LFBGA | - | - | A/D 34x12b | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | MPC56xx Qorivva | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | SPC5673 | - | - | - | Internal | 150MHz | 256K x 8 | 1.14V~5.5V | - | e200z7d | DMA, POR, PWM, WDT | - | FLASH | 32-Bit Dual-Core | 1MB 1M x 8 | CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, SPI | - | - | - | - | - | 64K x 8 | - | - | - | - | ROHS3 Compliant | ||
![]() S9S08DV96F2VLL NXP USA Inc. | In Stock | - | - | Surface Mount | 100-LQFP | - | - | A/D 24x12b | 87 | - | -40°C~105°C TA | Tray | 2002 | S08 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 40MHz | 4K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 96KB 96K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() FS32K146HRT0CLLT NXP USA Inc. | 2911 | - | Datasheet | Surface Mount | 100-LQFP | YES | - | A/D 24x12b; D/A 1x8b | 89 | - | -40°C~85°C TA | Tray | - | S32K | Obsolete | 1 (Unlimited) | 100 | - | - | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 40 | - | - | 5.5V | 2.7V | Internal | 80MHz | 128K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | ARM® Cortex®-M4F | POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, FlexIO, I2C, LINbus, SPI, UART/USART | 32 | YES | YES | YES | - | 4K x 8 | - | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() MC68HC705KJ1CDW NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | 10 | - | -40°C~85°C TA | Tube | 2005 | HC05 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MC68HC705 | - | - | - | Internal | 4MHz | 64 x 8 | 3V~5.5V | - | - | POR, WDT | - | OTP | 8-Bit | 1.2KB 1.2K x 8 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68HC908MR32CFU NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 64-QFP | - | - | A/D 10x10b | 44 | - | -40°C~85°C TA | Tray | 2006 | HC08 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC68HC908 | - | - | - | Internal | 8MHz | 768 x 8 | 4.5V~5.5V | - | - | LVD, POR, PWM | - | FLASH | 8-Bit | 32KB 32K x 8 | SCI, SPI | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DSP56F803BU80 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 100-LQFP | - | - | A/D 8x12b | 16 | - | -40°C~85°C TA | Tray | 2015 | 56F8xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | DSP56F803 | - | - | - | External | 80MHz | 2K x 16 | 3V~3.6V | - | 56800 | POR, PWM, WDT | - | FLASH | 16-Bit | 64KB 32K x 16 | CANbus, EBI/EMI, SCI, SPI | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68334GCFC16 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 132-BQFP Bumpered | - | 132-PQFP (24.13x24.13) | A/D 8x8/10b | 47 | - | -40°C~85°C TA | Tray | 1996 | M683xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC68334 | - | - | - | External | 16MHz | 1K x 8 | 3V~5.5V | - | CPU32 | - | - | ROMless | 32-Bit | - | EBI/EMI, UART/USART | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68HC908KX8CP NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | A/D 4x8b | 13 | - | -40°C~85°C TA | Tube | 2014 | HC08 | Obsolete | 1 (Unlimited) | 16 | 3A991.A.2 | ALSO OPERATES AT 3V SUPPLY AT 4MHZ | 8542.31.00.01 | DUAL | - | - | 5V | 2.54mm | - | - | MC68HC908 | R-PDIP-T16 | 5.5V | 4.5V | Internal | 8MHz | 192 x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM | 32MHz | FLASH | 8-Bit | 8KB 8K x 8 | SCI | 8 | YES | NO | YES | NO | - | - | 4.44mm | 19.05mm | 7.62mm | Non-RoHS Compliant | ||
![]() MC68HC908JK1CDW NXP USA Inc. | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | A/D 12x8b | 15 | - | -40°C~85°C TA | Tube | - | HC08 | Obsolete | 1 (Unlimited) | - | - | - | 8542.31.00.01 | - | - | - | - | - | - | - | MC68HC908 | - | - | - | External | 8MHz | 128 x 8 | 2.7V~3.3V | MICROCONTROLLER | - | LED, LVD, POR, PWM | - | FLASH | 8-Bit | 1.5KB 1.5K x 8 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MCF5206FT16A NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 160-BQFP | - | - | - | 8 | - | 0°C~70°C TA | Tray | 1998 | MCF520x | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MCF5206 | - | - | - | External | 16MHz | 512 x 8 | 4.75V~5.25V | - | Coldfire V2 | POR, WDT | - | ROMless | 32-Bit | - | I2C, UART/USART | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MMC2107CFCPU33 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | A/D 8x10b | 72 | - | -40°C~85°C TA | Tray | 2000 | MCore | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MMC2107 | - | - | - | Internal | 33MHz | 8K x 8 | 2.7V~3.6V | - | M210 | POR, PWM, WDT | - | FLASH | 32-Bit | 128KB 128K x 8 | EBI/EMI, SCI, SPI | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68HC908JK1ECDW NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | A/D 12x8b | 15 | - | -40°C~85°C TA | Tube | - | HC08 | Obsolete | 1 (Unlimited) | - | - | - | 8542.31.00.01 | - | - | - | - | - | - | - | MC68HC908 | - | - | - | External | 8MHz | 128 x 8 | 2.7V~3.3V | MICROCONTROLLER | - | LED, LVD, POR, PWM | - | FLASH | 8-Bit | 1.5KB 1.5K x 8 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68HC908JB8JDW NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | 13 | - | 0°C~70°C TA | Tube | 2005 | HC08 | Obsolete | 1 (Unlimited) | - | - | - | 8542.31.00.01 | - | - | - | - | - | - | - | MC68HC908 | - | - | - | Internal | 3MHz | 256 x 8 | 4V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM | - | FLASH | 8-Bit | 8KB 8K x 8 | USB | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68HC908JK3ECDW NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | A/D 12x8b | 15 | - | -40°C~85°C TA | Tube | 2005 | HC08 | Obsolete | 1 (Unlimited) | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | MC68HC908 | - | - | - | External | 8MHz | 128 x 8 | 2.7V~3.3V | MICROCONTROLLER | - | LED, LVD, POR, PWM | - | FLASH | 8-Bit | 4KB 4K x 8 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC566CZP40 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 388-BBGA | - | 388-PBGA (27x27) | A/D 40x10b | 56 | - | -40°C~85°C TA | Tray | - | MPC5xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC566 | - | - | - | External | 40MHz | 36K x 8 | 2.5V~2.7V | - | PowerPC | POR, PWM, WDT | - | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, SCI, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68HC908SR12CFA NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-LQFP | - | 48-LQFP (7x7) | A/D 14x10b | 31 | - | -40°C~85°C TA | Tray | 2005 | HC08 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MC68HC908 | - | - | - | Internal | 8MHz | 512 x 8 | 2.7V~5.5V | - | HC08 | LVD, POR, PWM, Temp Sensor | - | FLASH | 8-Bit | 12KB 12K x 8 | I2C, SCI | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68HC16Z1CPV25 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 144-LQFP | - | - | A/D 8x10b | 16 | - | -40°C~85°C TA | Tray | 1999 | HC16 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC68HC16 | - | - | - | Internal | 25MHz | 1K x 8 | 2.7V~5.5V | - | CPU16 | POR, PWM, WDT | - | ROMless | 16-Bit | - | EBI/EMI, SCI, SPI | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68HC908JL3ECDW NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | A/D 12x8b | 23 | - | -40°C~85°C TA | Tube | - | HC08 | Obsolete | 1 (Unlimited) | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | MC68HC908 | - | - | - | External | 8MHz | 128 x 8 | 2.7V~3.3V | MICROCONTROLLER | - | LED, LVD, POR, PWM | - | FLASH | 8-Bit | 4KB 4K x 8 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC9S12A128BCFU NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 80-QFP | - | 80-QFP (14x14) | A/D 16x10b | 59 | - | -40°C~85°C TA | Tray | 2003 | HCS12 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC9S12A128 | - | - | - | Internal | 25MHz | 4K x 8 | 2.35V~5.25V | - | HCS12 | PWM, WDT | - | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, I2C, SCI, SPI | - | - | - | - | - | 2K x 8 | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68HC908GZ16CFA NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-LQFP | YES | - | A/D 8x10b | 37 | 16384 | -40°C~85°C TA | Tray | - | HC08 | Obsolete | 3 (168 Hours) | 48 | - | ALSO OPERATES AT 3V SUPPLY AT 4 MHZ | - | QUAD | GULL WING | - | 5V | - | - | - | MC68HC908 | S-PQFP-G48 | - | - | Internal | 8MHz | 1K x 8 | 3V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM | - | FLASH | 8-Bit | 16KB 16K x 8 | CANbus, LINbus, SCI, SPI | 8 | YES | NO | YES | YES | - | 8 | - | - | - | Non-RoHS Compliant |