- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Data Converters | Number of I/Os | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | HTS Code | Reach Compliance Code | Base Part Number | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC908KX8MPE NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | 16-DIP | A/D 4x8b | 13 | -40°C~125°C TA | Tube | 2014 | HC08 | Obsolete | 3 (168 Hours) | - | - | MC908KX8 | Internal | 8MHz | 192 x 8 | 2.7V~5.5V | - | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 8KB 8K x 8 | SCI | - | ROHS3 Compliant | ||
![]() MC68F375BGMVR33 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 217-BBGA | - | A/D 16x10b | 48 | -40°C~125°C TA | Tray | 2003 | M683xx | Obsolete | 3 (168 Hours) | - | - | MC68F375 | Internal | 33MHz | 10K x 8 | 3V~5.25V | - | CPU32 | POR, PWM, WDT | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, SPI, UART/USART | - | ROHS3 Compliant | ||
![]() MC908QC8CDYE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | A/D 10x10b | 16 | -40°C~85°C TA | Tube | 2006 | HC08 | Obsolete | 3 (168 Hours) | 8542.31.00.01 | unknown | MC908QC8 | Internal | 8MHz | 384 x 8 | 3V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM | FLASH | 8-Bit | 8KB 8K x 8 | SCI, SPI | - | ROHS3 Compliant | ||
![]() MC908QY1AMDWER NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | 13 | -40°C~125°C TA | Tape & Reel (TR) | 2010 | HC08 | Obsolete | 3 (168 Hours) | - | - | MC908QY1 | Internal | 8MHz | 128 x 8 | 2.7V~5.5V | - | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 1.5KB 1.5K x 8 | - | - | ROHS3 Compliant | ||
![]() MC908QY1ACDTER NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 13 | -40°C~85°C TA | Tape & Reel (TR) | 2010 | HC08 | Obsolete | 3 (168 Hours) | - | - | MC908QY1 | Internal | 8MHz | 128 x 8 | 2.7V~5.5V | - | - | LVD, POR, PWM | FLASH | 8-Bit | 1.5KB 1.5K x 8 | - | - | ROHS3 Compliant | ||
![]() MC9S08GT60CFBER NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 44-QFP | - | A/D 8x10b | 36 | -40°C~85°C TA | Tape & Reel (TR) | - | S08 | Obsolete | 3 (168 Hours) | - | - | MC9S08GT60 | Internal | 40MHz | 4K x 8 | 1.8V~3.6V | - | - | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB 60K x 8 | I2C, SCI, SPI | - | ROHS3 Compliant | ||
![]() MC908QY8CPE NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | A/D 4x10b | 13 | -40°C~85°C TA | Tube | - | HC08 | Obsolete | 3 (168 Hours) | - | - | MC908QY8 | External | 8MHz | 256 x 8 | 2.7V~5.5V | - | - | LVD, POR, PWM | FLASH | 8-Bit | 8KB 8K x 8 | - | - | ROHS3 Compliant | ||
![]() MC9S08GT16CFBER NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 44-QFP | - | A/D 8x10b | 36 | -40°C~85°C TA | Tape & Reel (TR) | - | S08 | Obsolete | 3 (168 Hours) | - | - | MC9S08GT16 | Internal | 40MHz | 1K x 8 | 1.8V~3.6V | - | - | LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB 16K x 8 | I2C, SCI, SPI | - | ROHS3 Compliant | ||
![]() MC9S08RE32CFGE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 44-LQFP | - | - | 39 | -40°C~85°C TA | Tray | 2014 | S08 | Obsolete | 3 (168 Hours) | 8542.31.00.01 | unknown | MC9S08RE32 | Internal | 8MHz | 2K x 8 | 1.8V~3.6V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB 32K x 8 | SCI | - | ROHS3 Compliant | ||
![]() MC9S08GT60CFDER NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | - | A/D 8x10b | 39 | -40°C~85°C TA | Tape & Reel (TR) | 2005 | S08 | Obsolete | 3 (168 Hours) | - | - | MC9S08GT60 | Internal | 40MHz | 4K x 8 | 1.8V~3.6V | - | - | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB 60K x 8 | I2C, SCI, SPI | - | ROHS3 Compliant | ||
![]() MC908GZ48VFAE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-LQFP | - | A/D 24x10b | 37 | -40°C~105°C TA | Tray | - | HC08 | Obsolete | 3 (168 Hours) | - | - | MC908GZ48 | Internal | 8MHz | 1.5K x 8 | 3V~5.5V | - | - | LVD, POR, PWM | FLASH | 8-Bit | 48KB 48K x 8 | CANbus, SCI, SPI | - | ROHS3 Compliant | ||
![]() MC9S08GT16CFDER NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | - | A/D 8x10b | 39 | -40°C~85°C TA | Tape & Reel (TR) | - | S08 | Obsolete | 3 (168 Hours) | - | - | MC9S08GT16 | Internal | 40MHz | 1K x 8 | 1.8V~3.6V | - | - | LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB 16K x 8 | I2C, SCI, SPI | - | ROHS3 Compliant | ||
![]() MC9S08GB60CFUER NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 64-LQFP | - | A/D 8x10b | 56 | -40°C~85°C TA | Tape & Reel (TR) | 2016 | S08 | Obsolete | 3 (168 Hours) | - | - | MC9S08GB60 | Internal | 40MHz | 4K x 8 | 1.8V~3.6V | - | - | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB 60K x 8 | I2C, SCI, SPI | - | ROHS3 Compliant | ||
![]() MC9S08GT32CFBER NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 44-QFP | - | A/D 8x10b | 36 | -40°C~85°C TA | Tape & Reel (TR) | - | S08 | Obsolete | 3 (168 Hours) | - | - | MC9S08GT32 | Internal | 40MHz | 2K x 8 | 1.8V~3.6V | - | - | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB 32K x 8 | I2C, SCI, SPI | - | ROHS3 Compliant | ||
![]() MC908KX8MDWER2 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | A/D 4x8b | 13 | -40°C~125°C TA | Tube | 2014 | HC08 | Obsolete | 3 (168 Hours) | - | - | MC908KX8 | Internal | 8MHz | 192 x 8 | 2.7V~5.5V | - | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 8KB 8K x 8 | SCI | - | ROHS3 Compliant | ||
![]() MC9S12B128CPVER NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 112-LQFP | 112-LQFP (20x20) | A/D 16x10b | 91 | -40°C~85°C TA | Tape & Reel (TR) | 2005 | HCS12 | Obsolete | 3 (168 Hours) | - | - | MC9S12B128 | Internal | 25MHz | 4K x 8 | 2.35V~5.5V | - | HCS12 | POR, PWM, WDT | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, I2C, SCI, SPI | 1K x 8 | ROHS3 Compliant | ||
![]() MC9S12GC128MPBER NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 52-LQFP | - | A/D 8x10b | 35 | -40°C~125°C TA | Tape & Reel (TR) | - | HCS12 | Obsolete | 3 (168 Hours) | - | - | MC9S12GC128 | Internal | 25MHz | 4K x 8 | 2.35V~5.5V | - | - | POR, PWM, WDT | FLASH | 16-Bit | 128KB 128K x 8 | EBI/EMI, SCI, SPI | - | ROHS3 Compliant | ||
![]() MC9S12GC96VPBER NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 52-LQFP | - | A/D 8x10b | 35 | -40°C~105°C TA | Tape & Reel (TR) | - | HCS12 | Obsolete | 3 (168 Hours) | - | - | MC9S12GC96 | Internal | 25MHz | 4K x 8 | 2.35V~5.5V | - | - | POR, PWM, WDT | FLASH | 16-Bit | 96KB 96K x 8 | EBI/EMI, SCI, SPI | - | ROHS3 Compliant | ||
![]() MC9S12GC128VPBE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 52-LQFP | - | A/D 8x10b | 35 | -40°C~105°C TA | Tray | - | HCS12 | Obsolete | 3 (168 Hours) | - | - | MC9S12GC128 | Internal | 25MHz | 4K x 8 | 2.35V~5.5V | - | - | POR, PWM, WDT | FLASH | 16-Bit | 128KB 128K x 8 | EBI/EMI, SCI, SPI | - | ROHS3 Compliant | ||
![]() MC9S12GC96CPBER NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 52-LQFP | - | A/D 8x10b | 35 | -40°C~85°C TA | Tape & Reel (TR) | - | HCS12 | Obsolete | 3 (168 Hours) | - | - | MC9S12GC96 | Internal | 25MHz | 4K x 8 | 2.35V~5.5V | - | - | POR, PWM, WDT | FLASH | 16-Bit | 96KB 96K x 8 | EBI/EMI, SCI, SPI | - | ROHS3 Compliant |