- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Data Converters | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | EEPROM Size | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S12GC128MPBE NXP USA Inc. | 4300 | - | Datasheet | Surface Mount | 52-LQFP | - | - | A/D 8x10b | 35 | -40°C~125°C TA | Tray | - | HCS12 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC9S12GC128 | - | - | - | Internal | 25MHz | 4K x 8 | 2.35V~5.5V | - | - | POR, PWM, WDT | - | FLASH | 16-Bit | 128KB 128K x 8 | EBI/EMI, SCI, SPI | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S12GC128VFUE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 80-QFP | - | - | A/D 8x10b | 60 | -40°C~105°C TA | Tray | - | HCS12 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC9S12GC128 | - | - | - | Internal | 25MHz | 4K x 8 | 2.35V~5.5V | - | - | POR, PWM, WDT | - | FLASH | 16-Bit | 128KB 128K x 8 | EBI/EMI, SCI, SPI | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S12GC96CPBE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 52-LQFP | - | - | A/D 8x10b | 35 | -40°C~85°C TA | Tray | - | HCS12 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC9S12GC96 | - | - | - | Internal | 25MHz | 4K x 8 | 2.35V~5.5V | - | - | POR, PWM, WDT | - | FLASH | 16-Bit | 96KB 96K x 8 | EBI/EMI, SCI, SPI | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68HC908AP16CFB NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 44-QFP | - | - | A/D 8x10b | 32 | -40°C~85°C TA | Tray | 2006 | HC08 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MC68HC908 | - | - | - | Internal | 8MHz | 1K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LED, LVD, POR, PWM | - | FLASH | 8-Bit | 16KB 16K x 8 | I2C, IRSCI, SCI, SPI | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC9S12GC128CPBE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 52-LQFP | YES | - | A/D 8x10b | 35 | -40°C~85°C TA | Tray | - | HCS12 | e3 | Obsolete | 3 (168 Hours) | 52 | 3A001.A.3 | TIN | ALSO REQUIRES 5V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.65mm | 40 | MC9S12GC128 | S-PQFP-G52 | Not Qualified | 2.75V | Internal | 25MHz | 4K x 8 | 2.35V~5.5V | MICROCONTROLLER | - | POR, PWM, WDT | 50MHz | FLASH | 16-Bit | 128KB 128K x 8 | EBI/EMI, SCI, SPI | 16 | YES | NO | YES | NO | - | 1.7mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() MC9S08GT32CFDER NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | - | - | A/D 8x10b | 39 | -40°C~85°C TA | Tape & Reel (TR) | - | S08 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC9S08GT32 | - | - | - | Internal | 40MHz | 2K x 8 | 1.8V~3.6V | - | - | LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 32KB 32K x 8 | I2C, SCI, SPI | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S12GC96MPBER NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 52-LQFP | - | - | A/D 8x10b | 35 | -40°C~125°C TA | Tape & Reel (TR) | - | HCS12 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC9S12GC96 | - | - | - | Internal | 25MHz | 4K x 8 | 2.35V~5.5V | - | - | POR, PWM, WDT | - | FLASH | 16-Bit | 96KB 96K x 8 | EBI/EMI, SCI, SPI | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S12GC96VPBE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 52-LQFP | - | - | A/D 8x10b | 35 | -40°C~105°C TA | Tray | - | HCS12 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC9S12GC96 | - | - | - | Internal | 25MHz | 4K x 8 | 2.35V~5.5V | - | - | POR, PWM, WDT | - | FLASH | 16-Bit | 96KB 96K x 8 | EBI/EMI, SCI, SPI | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S12KG256CFUE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 80-QFP | - | 80-QFP (14x14) | A/D 8x10b | 59 | -40°C~85°C TA | Tray | 2010 | HCS12 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC9S12K256 | - | - | - | Internal | 25MHz | 12K x 8 | 2.35V~5.5V | - | HCS12 | LVD, POR, PWM, WDT | - | FLASH | 16-Bit | 256KB 256K x 8 | CANbus, EBI/EMI, I2C, SCI, SPI | - | - | - | - | - | 4K x 8 | - | - | - | ROHS3 Compliant | ||
![]() MC9S12XDT512VAA NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 80-QFP | - | - | A/D 8x10b | 59 | -40°C~105°C TA | Tray | - | HCS12X | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | 9S12XDT512 | - | - | - | External | 80MHz | 20K x 8 | 2.35V~5.5V | - | - | LVD, POR, PWM, WDT | - | FLASH | 16-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI | - | - | - | - | - | 4K x 8 | - | - | - | ROHS3 Compliant | ||
![]() MCL908QT1DWE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | - | - | 5 | 0°C~70°C TA | Tube | - | HC08 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MCL908QT1 | - | - | - | Internal | 2MHz | 128 x 8 | 2.2V~3.6V | MICROCONTROLLER | - | LVD, POR, PWM | - | FLASH | 8-Bit | 1.5KB 1.5K x 8 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCHLC908QT2DWE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | - | A/D 4x8b | 5 | 0°C~70°C TA | Tube | - | HC08 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MCHLC908QT2 | - | - | - | Internal | 2MHz | 128 x 8 | 2.2V~3.6V | - | - | LVD, POR, PWM | - | FLASH | 8-Bit | 1.5KB 1.5K x 8 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCHC908GR8AMFAE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 32-LQFP | - | - | A/D 6x8b | 21 | -40°C~125°C TA | Tray | - | HC08 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MCHC908GR8 | - | - | - | Internal | 8MHz | 384 x 8 | 2.7V~5.5V | - | - | LVD, POR, PWM | - | FLASH | 8-Bit | 7.5KB 7.5K x 8 | SCI, SPI | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCR908JL3EMDWE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | A/D 12x8b | 23 | -40°C~125°C TA | Tube | - | HC08 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MCR908JL3 | - | - | - | External | 8MHz | 128 x 8 | 4.5V~5.5V | - | HC08 | LED, LVD, POR, PWM | - | FLASH | 8-Bit | 4KB 4K x 8 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCHC908GR8VFAE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 32-LQFP | - | 32-LQFP (7x7) | A/D 6x8b | 21 | -40°C~105°C TA | Tray | 2002 | HC08 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MCHC908GR8 | - | - | - | Internal | 8MHz | 384 x 8 | 2.7V~5.5V | - | HC08 | LVD, POR, PWM | - | FLASH | 8-Bit | 7.5KB 7.5K x 8 | SCI, SPI | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCHC908QT4CDWER NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | - | A/D 4x8b | 5 | -40°C~85°C TA | Tape & Reel (TR) | 2010 | HC08 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MCHC908QT4 | - | - | - | Internal | 8MHz | 128 x 8 | 2.7V~5.5V | - | - | LVD, POR, PWM | - | FLASH | 8-Bit | 4KB 4K x 8 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCL908QB8DWE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | A/D 10x10b | 13 | 0°C~70°C TA | Tube | - | HC08 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MCL908QB8 | - | - | - | Internal | 8MHz | 256 x 8 | 2.7V~5.5V | - | - | LVD, POR, PWM | - | FLASH | 8-Bit | 8KB 8K x 8 | SCI, SPI | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC565CZP40R2 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 388-BBGA | - | 388-PBGA (27x27) | A/D 40x10b | 56 | -40°C~85°C TA | Tape & Reel (TR) | - | MPC5xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC565 | - | - | - | External | 40MHz | 36K x 8 | 2.5V~2.7V | - | PowerPC | POR, PWM, WDT | - | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, SCI, SPI, UART/USART | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC565MZP56R2 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 388-BBGA | - | 388-PBGA (27x27) | A/D 40x10b | 56 | -40°C~125°C TA | Tape & Reel (TR) | - | MPC5xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC565 | - | - | - | External | 56MHz | 36K x 8 | 2.5V~2.7V | - | PowerPC | POR, PWM, WDT | - | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, SCI, SPI, UART/USART | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC908LK24CPKER NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 80-LQFP | - | - | A/D 6x10b | 40 | -40°C~85°C TA | Tape & Reel (TR) | - | HC08 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC908LK24 | - | - | - | Internal | 8MHz | 768 x 8 | 3V~5.5V | - | - | LCD, LVD, POR, PWM | - | FLASH | 8-Bit | 24KB 24K x 8 | I2C, IRSCI, SPI | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |