- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Data Converters | Number of I/Os | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Has ADC | DMA Channels | PWM Channels | EEPROM Size | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FS32K116LFT0MFMT NXP USA Inc. | 9604 | - | - | 16 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | A/D 13x12b SAR; D/A 1x8b | 43 | -40°C~125°C TA | - | S32K | Active | 3 (168 Hours) | 32 | - | QUAD | NO LEAD | - | 5V | 0.5mm | - | - | 5.5V | 2.7V | Internal | 48MHz | 17K x 8 | 2.7V~5.5V | - | ARM® Cortex®-M0+ | DMA, PWM, WDT | 40MHz | FLASH | 32-Bit | 128KB 128K x 8 | CANbus, FlexIO, I2C, LINbus, SPI, UART/USART | 32 | YES | YES | YES | 2K x 8 | 5mm | 5mm | ROHS3 Compliant | ||
![]() FS32K118BRT0VLHT NXP USA Inc. | 837 | - | - | 16 Weeks | Surface Mount | 64-LQFP | YES | A/D 16x12b SAR; D/A1x8b | 58 | -40°C~105°C TA | - | S32K | Active | 3 (168 Hours) | 64 | - | QUAD | GULL WING | - | 5V | 0.5mm | - | - | 5.5V | 2.7V | Internal | 48MHz | 25K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | DMA, PWM, WDT | 40MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, FlexIO, I2C, LINbus, SPI, UART/USART | 32 | YES | NO | YES | 2K x 8 | 10mm | 10mm | ROHS3 Compliant | ||
![]() FS32K118LFT0VLHT NXP USA Inc. | 837 | - | - | 16 Weeks | Surface Mount | 64-LQFP | YES | A/D 16x12b SAR; D/A1x8b | 58 | -40°C~105°C TA | - | S32K | Active | 3 (168 Hours) | 64 | - | QUAD | GULL WING | - | 5V | 0.5mm | - | - | 5.5V | 2.7V | Internal | 48MHz | 25K x 8 | 2.7V~5.5V | - | ARM® Cortex®-M0+ | DMA, PWM, WDT | 40MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, FlexIO, I2C, LINbus, SPI, UART/USART | 32 | YES | YES | YES | 2K x 8 | 10mm | 10mm | ROHS3 Compliant | ||
![]() LPC55S69JBD100Y NXP USA Inc. | 1 | - | Datasheet | 16 Weeks | Surface Mount | 100-LQFP | YES | A/D 10x16b | 64 | -40°C~105°C TA | Tape & Reel (TR) | LPC55S6x | Active | 3 (168 Hours) | 100 | - | QUAD | GULL WING | - | 3V | 0.5mm | - | - | 3.6V | 1.8V | Internal | 100MHz | 320K x 8 | 1.8V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, RNG, WDT | 32MHz | FLASH | 32-Bit | 640KB 640K x 8 | Flexcomm, I2C, MMC/SD/SDIO, SPI, UART/USART, USB | 32 | YES | YES | YES | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() FS32K116LIT0VFMT NXP USA Inc. | 2450 | - | - | 16 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | A/D 13x12b SAR; D/A 1x8b | 43 | -40°C~105°C TA | - | S32K | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | Internal | 48MHz | 17K x 8 | 2.7V~5.5V | - | ARM® Cortex®-M0+ | DMA, PWM, WDT | - | FLASH | 32-Bit | 128KB 128K x 8 | CANbus, FlexIO, I2C, LINbus, SPI, UART/USART | - | - | - | - | 2K x 8 | - | - | ROHS3 Compliant | ||
![]() FS32K142HRT0MLHR NXP USA Inc. | 1500 | - | - | 16 Weeks | Surface Mount | 64-LQFP | YES | A/D 16x12b SAR; D/A1x8b | 89 | -40°C~125°C TA | Tape & Reel (TR) | S32K | Active | 3 (168 Hours) | 64 | - | QUAD | GULL WING | - | 5V | 0.5mm | - | - | 5.5V | 2.7V | Internal | 80MHz | 32K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | ARM® Cortex®-M4F | POR, PWM, WDT | 40MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, FlexIO, I2C, LINbus, SPI, UART/USART | 32 | YES | YES | YES | 4K x 8 | 10mm | 10mm | ROHS3 Compliant | ||
![]() FS32K142HRT0MLLR NXP USA Inc. | 37 | - | - | 16 Weeks | Surface Mount | 100-LQFP | YES | A/D 16x12b SAR; D/A1x8b | 89 | -40°C~125°C TA | Tape & Reel (TR) | S32K | Active | 3 (168 Hours) | 100 | - | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | - | 5.5V | 2.7V | Internal | 80MHz | 32K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | ARM® Cortex®-M4F | POR, PWM, WDT | 40MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, FlexIO, I2C, LINbus, SPI, UART/USART | 32 | YES | YES | YES | 4K x 8 | 14mm | 14mm | ROHS3 Compliant | ||
![]() MKW35A512VFT4 NXP USA Inc. | 37 | - | Datasheet | 2 Weeks | - | - | YES | - | 25 | - | - | - | Active | 3 (168 Hours) | 48 | - | QUAD | NO LEAD | - | 3V | 0.5mm | - | - | 3.6V | 1.71V | - | 48 MHz | - | - | MICROCONTROLLER, RISC | - | - | 32MHz | - | - | - | - | 32 | YES | YES | YES | - | 7mm | 7mm | - | ||
![]() MC908AZ60AVFUR2 NXP USA Inc. | 6750 | - | Datasheet | - | Surface Mount | 64-QFP | - | A/D 15x8b | 52 | -40°C~105°C TA | Tape & Reel (TR) | HC08 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | MC908AZ60 | - | - | Internal | 8.4MHz | 2K x 8 | 4.5V~5.5V | - | - | LVD, POR, PWM | - | FLASH | 8-Bit | 60KB 60K x 8 | CANbus, SCI, SPI | - | - | - | - | 1K x 8 | - | - | Non-RoHS Compliant | ||
![]() FS32K142HFT0VLHR NXP USA Inc. | 1500 | - | - | 16 Weeks | Surface Mount | 64-LQFP | YES | A/D 16x12b SAR; D/A1x8b | 89 | -40°C~105°C TA | Tape & Reel (TR) | S32K | Active | 3 (168 Hours) | 64 | - | QUAD | GULL WING | - | 5V | 0.5mm | - | - | 5.5V | 2.7V | Internal | 80MHz | 32K x 8 | 2.7V~5.5V | - | ARM® Cortex®-M4F | POR, PWM, WDT | 40MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, FlexIO, I2C, LINbus, SPI, UART/USART | 32 | YES | YES | YES | 4K x 8 | 10mm | 10mm | ROHS3 Compliant | ||
![]() FS32K142HAT0VLHR NXP USA Inc. | 37 | - | - | 16 Weeks | Surface Mount | 64-LQFP | - | A/D 16x12b SAR; D/A1x8b | 89 | -40°C~105°C TA | Tape & Reel (TR) | S32K | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | Internal | 80MHz | 32K x 8 | 2.7V~5.5V | - | ARM® Cortex®-M4F | POR, PWM, WDT | - | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, FlexIO, I2C, LINbus, SPI, UART/USART | - | - | - | - | 4K x 8 | - | - | ROHS3 Compliant | ||
![]() FS32K142HRT0MLHT NXP USA Inc. | 2400 | - | - | 16 Weeks | Surface Mount | 64-LQFP | YES | A/D 16x12b SAR; D/A1x8b | 89 | -40°C~125°C TA | - | S32K | Active | 3 (168 Hours) | 64 | - | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | - | 5.5V | 2.7V | Internal | 80MHz | 32K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | ARM® Cortex®-M4F | POR, PWM, WDT | 40MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, FlexIO, I2C, LINbus, SPI, UART/USART | 32 | YES | YES | YES | 4K x 8 | 10mm | 10mm | ROHS3 Compliant | ||
![]() FS32K142HFT0MLLR NXP USA Inc. | 150 | - | - | 16 Weeks | Surface Mount | 100-LQFP | YES | A/D 16x12b SAR; D/A1x8b | 89 | -40°C~125°C TA | Tape & Reel (TR) | S32K | Active | 3 (168 Hours) | 100 | - | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | - | 5.5V | 2.7V | Internal | 80MHz | 32K x 8 | 2.7V~5.5V | - | ARM® Cortex®-M4F | POR, PWM, WDT | 40MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, FlexIO, I2C, LINbus, SPI, UART/USART | 32 | YES | YES | YES | 4K x 8 | 14mm | 14mm | ROHS3 Compliant | ||
![]() FS32K144HRT0MLHR NXP USA Inc. | 37 | - | - | 16 Weeks | Surface Mount | 64-LQFP | YES | A/D 16x12b SAR; D/A1x8b | 89 | -40°C~125°C TA | Tape & Reel (TR) | S32K | Active | 3 (168 Hours) | 64 | - | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | - | 5.5V | 2.7V | Internal | 80MHz | 64K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | ARM® Cortex®-M4F | POR, PWM, WDT | 40MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, FlexIO, I2C, LINbus, SPI, UART/USART | 32 | YES | YES | YES | 4K x 8 | 10mm | 10mm | ROHS3 Compliant | ||
![]() FS32K142HFT0VLHT NXP USA Inc. | 1600 | - | - | 16 Weeks | Surface Mount | 64-LQFP | YES | A/D 16x12b SAR; D/A1x8b | 89 | -40°C~105°C TA | - | S32K | Active | 3 (168 Hours) | 64 | - | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | - | 5.5V | 2.7V | Internal | 80MHz | 32K x 8 | 2.7V~5.5V | - | ARM® Cortex®-M4F | POR, PWM, WDT | 40MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, FlexIO, I2C, LINbus, SPI, UART/USART | 32 | YES | YES | YES | 4K x 8 | 10mm | 10mm | ROHS3 Compliant | ||
![]() FS32K144HFT0VLHR NXP USA Inc. | 30000 | - | - | 16 Weeks | Surface Mount | 64-LQFP | YES | A/D 16x12b SAR; D/A1x8b | 89 | -40°C~105°C TA | Tape & Reel (TR) | S32K | Active | 3 (168 Hours) | 64 | - | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | - | 5.5V | 2.7V | Internal | 80MHz | 64K x 8 | 2.7V~5.5V | - | ARM® Cortex®-M4F | POR, PWM, WDT | 40MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, FlexIO, I2C, LINbus, SPI, UART/USART | 32 | YES | YES | YES | 4K x 8 | 10mm | 10mm | ROHS3 Compliant | ||
![]() K32L2B11VMP0A NXP USA Inc. | 37 | - | Datasheet | 2 Weeks | Surface Mount | 64-LFBGA | YES | - | 50 | - | - | K32 L2 | Active | - | 64 | - | BOTTOM | BALL | - | 3V | 0.5mm | - | - | 3.6V | 1.71V | Internal | 72MHz | 32K x 8 | 1.2V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | DMA, LCD, PWM, WDT | 32MHz | FLASH | 32-Bit | 64KB 64K x 8 | FlexIO, I2C, SPI, TSI, UART/USART, USB | 32 | YES | YES | YES | - | 5mm | 5mm | - | ||
![]() MKE04Z128VLD4R NXP USA Inc. | 32 | - | Datasheet | 15 Weeks | - | - | YES | - | 38 | - | Tape & Reel (TR) | - | Active | 3 (168 Hours) | 44 | 8542.31.00.01 | QUAD | GULL WING | - | 5V | 0.8mm | - | - | 5.5V | 2.7V | - | 48 MHz | - | - | MICROCONTROLLER, RISC | - | - | 24MHz | - | - | - | - | 32 | YES | NO | YES | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() MKV42F64VLF16R NXP USA Inc. | 37 | - | Datasheet | 2 Weeks | Surface Mount | 48-LQFP | YES | A/D 21x12b | 38 | -40°C~105°C TA | Tape & Reel (TR) | Kinetis KV | Active | 3 (168 Hours) | 48 | 8542.31.00.01 | QUAD | GULL WING | - | 3.3V | 0.5mm | - | - | 3.6V | 1.71V | Internal | 168MHz | 16K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 64KB 64K x 8 | CANbus, I2C, SPI, UART/USART | 32 | YES | YES | YES | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() FS32K148UAT0VLLT NXP USA Inc. | 37 | - | - | 16 Weeks | Surface Mount | 100-LQFP | - | A/D 32x12b SAR; D/A 1x8b | 156 | -40°C~105°C TA | - | S32K | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | Internal | 112MHz | 256K x 8 | 2.7V~5.5V | - | ARM® Cortex®-M4F | I2S, POR, PWM, WDT | - | FLASH | 32-Bit | 2MB 2M x 8 | CANbus, Ethernet, FlexIO, I2C, LINbus, SPI, UART/USART | - | - | - | - | 4K x 8 | - | - | ROHS3 Compliant |