- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Data Converters | Number of I/Os | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | HTS Code | Reach Compliance Code | Base Part Number | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S12KG128MFUE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 80-QFP | 80-QFP (14x14) | A/D 8x10b | 59 | -40°C~125°C TA | Tray | 2010 | HCS12 | Obsolete | 3 (168 Hours) | - | - | MC9S12K128 | Internal | 25MHz | 8K x 8 | 2.35V~5.5V | - | HCS12 | LVD, POR, PWM, WDT | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, EBI/EMI, I2C, SCI, SPI | 2K x 8 | ROHS3 Compliant | ||
![]() MC9S12KG256VPVE NXP USA Inc. | 2000 | - | Datasheet | Surface Mount | 112-LQFP | - | A/D 16x10b | 91 | -40°C~105°C TA | Tray | 2010 | HCS12 | Obsolete | 3 (168 Hours) | - | - | MC9S12K256 | Internal | 25MHz | 12K x 8 | 2.35V~5.5V | - | - | LVD, POR, PWM, WDT | FLASH | 16-Bit | 256KB 256K x 8 | CANbus, EBI/EMI, I2C, SCI, SPI | 4K x 8 | ROHS3 Compliant | ||
![]() MC9S12XDT512VAL NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 112-LQFP | - | A/D 16x10b | 91 | -40°C~105°C TA | Tray | - | HCS12X | Obsolete | 3 (168 Hours) | - | - | 9S12XDT512 | External | 80MHz | 20K x 8 | 2.35V~5.5V | - | - | LVD, POR, PWM, WDT | FLASH | 16-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI | 4K x 8 | ROHS3 Compliant | ||
![]() MCL908QY1CDWE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 13 | -40°C~85°C TA | Tube | - | HC08 | Obsolete | 3 (168 Hours) | 8542.31.00.01 | - | MCL908QY1 | Internal | 2MHz | 128 x 8 | 2.4V~3.6V | MICROCONTROLLER | - | LVD, POR, PWM | FLASH | 8-Bit | 1.5KB 1.5K x 8 | - | - | ROHS3 Compliant | ||
![]() MCR908JL3ECFAE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-LQFP | 48-LQFP (7x7) | A/D 12x8b | 23 | -40°C~85°C TA | Tray | - | HC08 | Obsolete | 3 (168 Hours) | - | - | MCR908JL3 | External | 8MHz | 128 x 8 | 2.7V~3.3V | - | HC08 | LED, LVD, POR, PWM | FLASH | 8-Bit | 4KB 4K x 8 | - | - | ROHS3 Compliant | ||
![]() MCL908LJ12CFUE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 64-QFP | - | A/D 6x10b | 32 | -40°C~85°C TA | Tray | - | HC08 | Obsolete | 3 (168 Hours) | - | - | MCL908LJ12 | Internal | 8MHz | 512 x 8 | 3V~5.5V | - | - | LCD, LVD, POR, PWM | FLASH | 8-Bit | 12KB 12K x 8 | IRSCI, SPI | - | ROHS3 Compliant | ||
![]() MCHC908QY2VDWE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | A/D 4x8b | 13 | -40°C~105°C TA | Tube | 2010 | HC08 | Obsolete | 3 (168 Hours) | - | - | MCHC908QY2 | Internal | 8MHz | 128 x 8 | 2.7V~5.5V | - | - | LVD, POR, PWM | FLASH | 8-Bit | 1.5KB 1.5K x 8 | - | - | ROHS3 Compliant | ||
![]() MC908QC8VDRE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | A/D 10x10b | 24 | -40°C~105°C TA | Tube | 2006 | HC08 | Obsolete | 3 (168 Hours) | 8542.31.00.01 | unknown | MC908QC8 | Internal | 8MHz | 384 x 8 | 3V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM | FLASH | 8-Bit | 8KB 8K x 8 | SCI, SPI | - | ROHS3 Compliant | ||
![]() MCL908QB8DTE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | A/D 10x10b | 13 | 0°C~70°C TA | Tube | - | HC08 | Obsolete | 3 (168 Hours) | - | - | MCL908QB8 | Internal | 8MHz | 256 x 8 | 2.7V~5.5V | - | - | LVD, POR, PWM | FLASH | 8-Bit | 8KB 8K x 8 | SCI, SPI | - | ROHS3 Compliant | ||
![]() MC9S12T64CPKE16 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 80-LQFP | 80-FQFP (12x12) | A/D 8x10b | 59 | -40°C~85°C TA | Tray | 2003 | HCS12 | Obsolete | 2 (1 Year) | - | - | MC9S12T64 | External | 16MHz | 2K x 8 | 2.25V~2.75V | - | HCS12 | LVD, POR, PWM, WDT | FLASH | 16-Bit | 64KB 64K x 8 | EBI/EMI, SCI, SPI | 2K x 8 | ROHS3 Compliant | ||
![]() MPC564MZP66R2 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 388-BBGA | - | A/D 32x10b | 56 | -40°C~125°C TA | Tape & Reel (TR) | 2005 | MPC5xx | Obsolete | 3 (168 Hours) | - | - | MPC564 | External | 66MHz | 32K x 8 | 2.5V~2.7V | - | PowerPC | POR, PWM, WDT | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, SCI, SPI, UART/USART | - | Non-RoHS Compliant | ||
![]() MPC564MZP56R2 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 388-BBGA | - | A/D 32x10b | 56 | -40°C~125°C TA | Tape & Reel (TR) | 2005 | MPC5xx | Obsolete | 3 (168 Hours) | - | - | MPC564 | External | 56MHz | 32K x 8 | 2.5V~2.7V | - | PowerPC | POR, PWM, WDT | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, SCI, SPI, UART/USART | - | Non-RoHS Compliant | ||
![]() PC9RS08KA2PAE NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 4 | 0°C~70°C TA | Tube | 2014 | RS08 | Obsolete | 3 (168 Hours) | - | - | PC9RS08KA2 | Internal | 10MHz | 63 x 8 | 1.8V~5.5V | - | - | LVD, POR, WDT | FLASH | 8-Bit | 2KB 2K x 8 | - | - | ROHS3 Compliant | ||
![]() MPC564MVR56R2 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 388-BBGA | - | A/D 32x10b | 56 | -40°C~125°C TA | Tape & Reel (TR) | 2005 | MPC5xx | Obsolete | 3 (168 Hours) | - | - | MPC564 | External | 56MHz | 32K x 8 | 2.5V~2.7V | - | PowerPC | POR, PWM, WDT | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, SCI, SPI, UART/USART | - | ROHS3 Compliant | ||
![]() PC9RS08KA2FPE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 6-VDFN Exposed Pad | - | - | 2 | 0°C~70°C TA | Tray | 2014 | RS08 | Obsolete | 3 (168 Hours) | - | - | PC9RS08KA2 | Internal | 10MHz | 63 x 8 | 1.8V~5.5V | - | - | LVD, POR, WDT | FLASH | 8-Bit | 2KB 2K x 8 | - | - | ROHS3 Compliant | ||
![]() MC68HC711P2CFN4 NXP USA Inc. | 166 | - | Datasheet | Surface Mount | 84-LCC (J-Lead) | - | A/D 8x8b | 50 | -40°C~85°C TA | Tube | 1999 | HC11 | Obsolete | 4 (72 Hours) | - | unknown | MC68HC711 | Internal | 4MHz | 1K x 8 | 4.5V~5.5V | MICROCONTROLLER | - | POR, PWM, WDT | OTP | 8-Bit | 32KB 32K x 8 | MI Bus, SCI, SPI | 640 x 8 | Non-RoHS Compliant | ||
![]() XC705B32CBE NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 56-SDIP (0.600, 15.24mm) | - | A/D 8x8b; D/A 2x8b | 32 | -40°C~85°C TA | Tube | - | HC05 | Obsolete | 3 (168 Hours) | - | - | XC705B32 | Internal | 2.1MHz | 528 x 8 | 4.5V~5.5V | - | - | POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | SCI | 256 x 8 | ROHS3 Compliant | ||
![]() MC9S12KG128CPVE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 112-LQFP | - | A/D 16x10b | 91 | -40°C~85°C TA | Tray | 2010 | HCS12 | Obsolete | 3 (168 Hours) | - | - | MC9S12K128 | Internal | 25MHz | 8K x 8 | 2.35V~5.5V | - | - | LVD, POR, PWM, WDT | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, EBI/EMI, I2C, SCI, SPI | 2K x 8 | ROHS3 Compliant | ||
![]() MC908QC8CDZER NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | A/D 10x10b | 24 | -40°C~85°C TA | Tape & Reel (TR) | - | HC08 | Obsolete | 3 (168 Hours) | - | - | MC908QC8 | Internal | 8MHz | 384 x 8 | 3V~5.5V | - | - | LVD, POR, PWM | FLASH | 8-Bit | 8KB 8K x 8 | SCI, SPI | - | ROHS3 Compliant | ||
![]() MC908GZ32VFAER NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-LQFP | - | A/D 24x10b | 37 | -40°C~105°C TA | Tape & Reel (TR) | - | HC08 | Obsolete | 3 (168 Hours) | - | - | MC908GZ32 | Internal | 8MHz | 1.5K x 8 | 3V~5.5V | - | - | LVD, POR, PWM | FLASH | 8-Bit | 32KB 32K x 8 | CANbus, SCI, SPI | - | ROHS3 Compliant |