- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Data Converters | Number of I/Os | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | HTS Code | Base Part Number | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC908QT1ACDWER NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | 8-SO | - | 5 | -40°C~85°C TA | Tape & Reel (TR) | 2010 | HC08 | Obsolete | 3 (168 Hours) | - | MC908QT1 | Internal | 8MHz | 128 x 8 | 2.7V~5.5V | - | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 1.5KB 1.5K x 8 | - | - | ROHS3 Compliant | ||
![]() MPC555LFMZP40R2 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 272-BBGA | - | A/D 32x10b | 101 | -40°C~125°C TA | Tape & Reel (TR) | - | MPC5xx | Obsolete | 3 (168 Hours) | - | MPC555 | External | 40MHz | 26K x 8 | 2.7V~5.5V | - | PowerPC | POR, PWM, WDT | FLASH | 32-Bit | 448KB 448K x 8 | CANbus, EBI/EMI, SCI, SPI, UART/USART | - | Non-RoHS Compliant | ||
![]() MCL908QY2DWE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | A/D 4x8b | 13 | 0°C~70°C TA | Tube | - | HC08 | Obsolete | 3 (168 Hours) | 8542.31.00.01 | MCL908QY2 | Internal | 2MHz | 128 x 8 | 2.2V~3.6V | MICROCONTROLLER | - | LVD, POR, PWM | FLASH | 8-Bit | 1.5KB 1.5K x 8 | - | - | ROHS3 Compliant | ||
![]() MC68711E20MFNE3R NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 52-LCC (J-Lead) | 52-PLCC (19.1x19.1) | A/D 8x8b | 38 | -40°C~125°C TA | Tape & Reel (TR) | 2009 | HC11 | Obsolete | 3 (168 Hours) | - | MC68711 | Internal | 4MHz | 768 x 8 | 4.5V~5.5V | - | HC11 | POR, WDT | OTP | 8-Bit | 20KB 20K x 8 | SCI, SPI | 512 x 8 | ROHS3 Compliant | ||
![]() MC908MR8MPE NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 28-DIP (0.600, 15.24mm) | - | A/D 4x10b | 12 | -40°C~125°C TA | Tube | - | HC08 | Obsolete | 3 (168 Hours) | - | MC908MR8 | Internal | 8MHz | 256 x 8 | 4.5V~5.5V | - | - | LVD, POR, PWM | FLASH | 8-Bit | 8KB 8K x 8 | SCI | - | ROHS3 Compliant | ||
![]() MC9S12A32CFUER NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 80-QFP | 80-QFP (14x14) | A/D 8x10b | 59 | -40°C~85°C TA | Tape & Reel (TR) | - | HCS12 | Obsolete | 3 (168 Hours) | - | MC9S12A32 | Internal | 25MHz | 4K x 8 | 2.35V~5.25V | - | HCS12 | PWM, WDT | FLASH | 16-Bit | 32KB 32K x 8 | I2C, SCI, SPI | 1K x 8 | ROHS3 Compliant | ||
![]() MCL908QY1DWE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 13 | 0°C~70°C TA | Tube | - | HC08 | Obsolete | 3 (168 Hours) | 8542.31.00.01 | MCL908QY1 | Internal | 2MHz | 128 x 8 | 2.2V~3.6V | MICROCONTROLLER | - | LVD, POR, PWM | FLASH | 8-Bit | 1.5KB 1.5K x 8 | - | - | ROHS3 Compliant | ||
![]() MCHLC908QT1PE NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 5 | 0°C~70°C TA | Tube | - | HC08 | Obsolete | 3 (168 Hours) | - | MCHLC908QT1 | Internal | 2MHz | 128 x 8 | 2.2V~3.6V | - | - | LVD, POR, PWM | FLASH | 8-Bit | 1.5KB 1.5K x 8 | - | - | ROHS3 Compliant | ||
![]() MC705X32MFUE4 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 64-QFP | - | A/D 8x8b | 24 | -40°C~125°C TA | Tray | - | HC05 | Obsolete | 3 (168 Hours) | - | MC705X32 | Internal | 4MHz | 528 x 8 | 4.5V~5.5V | - | - | POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | CANbus, SCI | 256 x 8 | ROHS3 Compliant | ||
![]() MCL908QB8PE NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | A/D 10x10b | 13 | 0°C~70°C TA | Tube | - | HC08 | Obsolete | 3 (168 Hours) | - | MCL908QB8 | Internal | 8MHz | 256 x 8 | 2.7V~5.5V | - | - | LVD, POR, PWM | FLASH | 8-Bit | 8KB 8K x 8 | SCI, SPI | - | ROHS3 Compliant | ||
![]() MC68HC705C9AFNE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | - | - | 24 | 0°C~70°C TA | Tube | - | HC05 | Obsolete | 3 (168 Hours) | - | MC68HC705 | Internal | 2.1MHz | 352 x 8 | 3V~5.5V | - | - | POR, WDT | OTP | 8-Bit | 16KB 16K x 8 | SCI, SPI | - | ROHS3 Compliant | ||
![]() MCHLC908QT4DWE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | A/D 4x8b | 5 | 0°C~70°C TA | Tube | - | HC08 | Obsolete | 3 (168 Hours) | - | MCHLC908QT4 | Internal | 2MHz | 128 x 8 | 2.2V~3.6V | - | - | LVD, POR, PWM | FLASH | 8-Bit | 4KB 4K x 8 | - | - | ROHS3 Compliant | ||
![]() MC68HC705SR3PE NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 40-DIP (0.600, 15.24mm) | - | A/D 4x8b | 32 | 0°C~70°C TA | Tube | - | HC05 | Obsolete | 3 (168 Hours) | - | MC68HC705 | Internal | 4MHz | 192 x 8 | 3V~5.5V | - | - | LED, POR | OTP | 8-Bit | 3.75KB 3.75K x 8 | - | - | ROHS3 Compliant | ||
![]() MC68HC705C8AVFNE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | - | - | 24 | -40°C~105°C TA | Tube | - | HC05 | Obsolete | 3 (168 Hours) | - | MC68HC705 | Internal | 2.1MHz | 304 x 8 | 3V~5.5V | - | - | POR, WDT | OTP | 8-Bit | 8KB 8K x 8 | SCI, SPI | - | ROHS3 Compliant | ||
![]() MC705B16NBE NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 56-SDIP (0.600, 15.24mm) | - | A/D 8x8b | 32 | 0°C~70°C TA | Tube | - | HC05 | Obsolete | 3 (168 Hours) | - | MC705B16 | Internal | 2.1MHz | 352 x 8 | 4.5V~5.5V | - | - | POR, WDT | OTP | 8-Bit | 15KB 15K x 8 | SCI | 256 x 8 | ROHS3 Compliant | ||
![]() MPC562MZP66R2 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 388-BBGA | - | A/D 32x10b | 64 | -40°C~125°C TA | Tape & Reel (TR) | 2005 | MPC5xx | Obsolete | 3 (168 Hours) | - | MPC562 | External | 66MHz | 32K x 8 | 2.5V~2.7V | - | PowerPC | POR, PWM, WDT | ROMless | 32-Bit | - | CANbus, EBI/EMI, SCI, SPI, UART/USART | - | Non-RoHS Compliant | ||
![]() MC9S12DT256VFUE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 80-QFP | - | A/D 8x10b | 59 | -40°C~105°C TA | Tray | 2006 | HCS12 | Obsolete | 3 (168 Hours) | - | MC9S12DT256 | Internal | 25MHz | 12K x 8 | 2.35V~5.25V | - | - | PWM, WDT | FLASH | 16-Bit | 256KB 256K x 8 | CANbus, I2C, SCI, SPI | 4K x 8 | ROHS3 Compliant | ||
![]() MC705X32CFUE4R NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 64-QFP | - | A/D 8x8b | 24 | -40°C~85°C TA | Tape & Reel (TR) | - | HC05 | Obsolete | 3 (168 Hours) | - | MC705X32 | Internal | 4MHz | 528 x 8 | 4.5V~5.5V | - | - | POR, WDT | OTP | 8-Bit | 32KB 32K x 8 | CANbus, SCI | 256 x 8 | ROHS3 Compliant | ||
![]() PC9RS08KA2DWE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | - | 4 | 0°C~70°C TA | Tube | 2014 | RS08 | Obsolete | 3 (168 Hours) | - | PC9RS08KA2 | Internal | 10MHz | 63 x 8 | 1.8V~5.5V | - | - | LVD, POR, WDT | FLASH | 8-Bit | 2KB 2K x 8 | - | - | ROHS3 Compliant | ||
![]() MCF52110CVM66 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 81-LBGA | - | A/D 8x12b | 56 | -40°C~85°C TA | Tray | 2015 | MCF521xx | Obsolete | 3 (168 Hours) | - | MCF52110 | Internal | 66MHz | 16K x 8 | 3V~3.6V | - | Coldfire V2 | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit | 128KB 128K x 8 | I2C, SPI, UART/USART | - | ROHS3 Compliant |