- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Data Converters | Number of I/Os | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | HTS Code | Reach Compliance Code | Base Part Number | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S08DV60CLH NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 64-LQFP | - | A/D 16x12b | 53 | -40°C~85°C TA | Tray | 2016 | S08 | Obsolete | 3 (168 Hours) | 8542.31.00.01 | - | MC9S08DV60 | External | 40MHz | 3K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB 60K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | ROHS3 Compliant | ||
![]() MC9S08DV32CLC NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 32-LQFP | - | A/D 10x12b | 25 | -40°C~85°C TA | Tray | - | S08 | Obsolete | 3 (168 Hours) | 8542.31.00.01 | - | MC9S08DV32 | External | 40MHz | 2K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB 32K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | ROHS3 Compliant | ||
![]() MC9S08DV16CLC NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 32-LQFP | - | A/D 10x12b | 25 | -40°C~85°C TA | Tray | - | S08 | Obsolete | 3 (168 Hours) | 8542.31.00.01 | - | MC9S08DV16 | External | 40MHz | 1K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | FLASH | 8-Bit | 16KB 16K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | ROHS3 Compliant | ||
![]() MC9S08DV48MLH NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 64-LQFP | - | A/D 16x12b | 53 | -40°C~125°C TA | Tray | 2016 | S08 | Obsolete | 1 (Unlimited) | 8542.31.00.01 | - | MC9S08DV48 | External | 40MHz | 2K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | FLASH | 8-Bit | 48KB 48K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | ROHS3 Compliant | ||
![]() MC9S08QG84CDNE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | A/D 4x10b | 4 | -40°C~85°C TA | Tube | 2014 | S08 | Obsolete | 1 (Unlimited) | - | - | MC9S08QG84 | Internal | 20MHz | 512 x 8 | 1.8V~3.6V | - | - | LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | I2C, SCI, SPI | - | ROHS3 Compliant | ||
![]() MC9S08QG44CPBE NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | A/D 8x10b | 12 | -40°C~85°C TA | Tube | 2014 | S08 | Obsolete | 1 (Unlimited) | - | - | MC9S08QG44 | Internal | 20MHz | 256 x 8 | 1.8V~3.6V | - | - | LVD, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | I2C, SCI, SPI | - | ROHS3 Compliant | ||
![]() MC9S08QG84CFQE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 8-VDFN Exposed Pad | - | A/D 4x10b | 4 | -40°C~85°C TA | Tray | 2014 | S08 | Obsolete | 1 (Unlimited) | - | - | MC9S08QG84 | Internal | 20MHz | 512 x 8 | 1.8V~3.6V | - | - | LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | I2C, SCI, SPI | - | ROHS3 Compliant | ||
![]() MC9S08QG84CFKE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-VFQFN Exposed Pad | - | A/D 8x10b | 12 | -40°C~85°C TA | Tray | 2014 | S08 | Obsolete | 1 (Unlimited) | - | - | MC9S08QG84 | Internal | 20MHz | 512 x 8 | 1.8V~3.6V | - | - | LVD, POR, PWM, WDT | FLASH | 8-Bit | 8KB 8K x 8 | I2C, SCI, SPI | - | ROHS3 Compliant | ||
![]() MC9S08QG44CFKE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-VFQFN Exposed Pad | - | A/D 8x10b | 12 | -40°C~85°C TA | Tray | 2014 | S08 | Obsolete | 1 (Unlimited) | - | - | MC9S08QG44 | Internal | 20MHz | 256 x 8 | 1.8V~3.6V | - | - | LVD, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | I2C, SCI, SPI | - | ROHS3 Compliant | ||
![]() MC9S08QG44CPAE NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | A/D 4x10b | 4 | -40°C~85°C TA | Tube | 2014 | S08 | Obsolete | 1 (Unlimited) | - | - | MC9S08QG44 | Internal | 20MHz | 256 x 8 | 1.8V~3.6V | - | - | LVD, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | I2C, SCI, SPI | - | ROHS3 Compliant | ||
![]() MC908QY4AMDTER NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | A/D 6x10b | 13 | -40°C~125°C TA | Tape & Reel (TR) | 2010 | HC08 | Obsolete | 1 (Unlimited) | - | - | MC908QY4 | Internal | 8MHz | 128 x 8 | 2.7V~5.5V | - | - | LVD, POR, PWM | FLASH | 8-Bit | 4KB 4K x 8 | - | - | ROHS3 Compliant | ||
![]() MC9S08DN32CLH NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 64-LQFP | - | A/D 16x12b | 53 | -40°C~85°C TA | Tray | 2016 | S08 | Obsolete | 3 (168 Hours) | - | - | MC9S08DN32 | External | 40MHz | 1.5K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB 32K x 8 | I2C, LINbus, SCI, SPI | 1K x 8 | ROHS3 Compliant | ||
![]() MC9S08QG44CFFE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-VQFN Exposed Pad | - | A/D 8x10b | 12 | -40°C~85°C TA | Tray | 2014 | S08 | Obsolete | 1 (Unlimited) | - | - | MC9S08QG44 | Internal | 20MHz | 256 x 8 | 1.8V~3.6V | - | - | LVD, POR, PWM, WDT | FLASH | 8-Bit | 4KB 4K x 8 | I2C, SCI, SPI | - | ROHS3 Compliant | ||
![]() MC9S08DV48MLC NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 32-LQFP | - | A/D 10x12b | 25 | -40°C~125°C TA | Tray | - | S08 | Obsolete | 3 (168 Hours) | 8542.31.00.01 | unknown | MC9S08DV48 | External | 40MHz | 2K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | FLASH | 8-Bit | 48KB 48K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | ROHS3 Compliant | ||
![]() MC9S08DV48MLF NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-LQFP | - | A/D 16x12b | 39 | -40°C~125°C TA | Tray | - | S08 | Obsolete | 3 (168 Hours) | 8542.31.00.01 | - | MC9S08DV48 | External | 40MHz | 2K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | FLASH | 8-Bit | 48KB 48K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | ROHS3 Compliant | ||
![]() MC908EY8MFAE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 32-LQFP | - | A/D 8x10b | 24 | -40°C~125°C TA | Tray | - | HC08 | Obsolete | 3 (168 Hours) | - | - | MC908EY8 | Internal | 8MHz | 512 x 8 | 4.5V~5.5V | - | - | POR, PWM | FLASH | 8-Bit | 8KB 8K x 8 | LINbus, SCI, SPI | - | ROHS3 Compliant | ||
![]() MC908SR12MFAE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 48-LQFP | 48-LQFP (7x7) | A/D 14x10b | 31 | -40°C~125°C TA | Tray | - | HC08 | Obsolete | 3 (168 Hours) | - | - | MC908SR12 | Internal | 8MHz | 512 x 8 | 4.5V~5.5V | - | HC08 | LVD, POR, PWM, Temp Sensor | FLASH | 8-Bit | 12KB 12K x 8 | I2C, SCI | - | ROHS3 Compliant | ||
![]() MC908KX8CPE NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | 16-DIP | A/D 4x8b | 13 | -40°C~85°C TA | Tube | 2014 | HC08 | Obsolete | 1 (Unlimited) | - | - | MC908KX8 | Internal | 8MHz | 192 x 8 | 2.7V~5.5V | - | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 8KB 8K x 8 | SCI | - | ROHS3 Compliant | ||
![]() MC9S08RC60CFJE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 32-LQFP | - | - | 25 | -40°C~85°C TA | Tray | 2014 | S08 | Obsolete | 3 (168 Hours) | 8542.31.00.01 | unknown | MC9S08RC60 | Internal | 8MHz | 2K x 8 | 1.8V~3.6V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB 60K x 8 | SCI | - | ROHS3 Compliant | ||
![]() MC9S08RD32CFJE NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 32-LQFP | - | - | 25 | -40°C~85°C TA | Tray | 2014 | S08 | Obsolete | 3 (168 Hours) | 8542.31.00.01 | unknown | MC9S08RD32 | Internal | 8MHz | 2K x 8 | 1.8V~3.6V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | FLASH | 8-Bit | 32KB 32K x 8 | SCI | - | ROHS3 Compliant |