- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Data Converters | Number of I/Os | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Has ADC | DMA Channels | PWM Channels | EEPROM Size | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FS32K144HAT0MMHR NXP USA Inc. | 37 | - | - | 16 Weeks | Surface Mount | 100-LBGA | - | - | A/D 16x12b SAR; D/A1x8b | 89 | -40°C~125°C TA | Tape & Reel (TR) | - | S32K | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | Internal | 80MHz | 64K x 8 | 2.7V~5.5V | - | ARM® Cortex®-M4F | POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, FlexIO, I2C, LINbus, SPI, UART/USART | - | - | - | - | 4K x 8 | - | - | ROHS3 Compliant | ||
![]() FS32K146HFT0VMHT NXP USA Inc. | 37 | - | - | 16 Weeks | Surface Mount | 100-LBGA | - | - | A/D 24x12b SAR; D/A1x8b | 128 | -40°C~105°C TA | - | - | S32K | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | Internal | 80MHz | 128K x 8 | 2.7V~5.5V | - | ARM® Cortex®-M4F | POR, PWM, WDT | - | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, FlexIO, I2C, LINbus, SPI, UART/USART | - | - | - | - | 4K x 8 | - | - | ROHS3 Compliant | ||
![]() FS32K146HRT0VLQR NXP USA Inc. | 10006 | - | - | 16 Weeks | Surface Mount | 144-LQFP | YES | - | A/D 24x12b SAR; D/A1x8b | 128 | -40°C~105°C TA | Tape & Reel (TR) | - | S32K | Active | 3 (168 Hours) | 144 | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | - | 5.5V | 2.7V | Internal | 80MHz | 128K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | ARM® Cortex®-M4F | POR, PWM, WDT | 40MHz | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, FlexIO, I2C, LINbus, SPI, UART/USART | 32 | YES | YES | YES | 4K x 8 | 20mm | 20mm | ROHS3 Compliant | ||
![]() PCF52254CAF66 NXP USA Inc. | In Stock | - | - | - | Surface Mount | 100-LQFP | - | - | A/D 8x12b | 56 | -40°C~85°C TA | Tray | - | MCF5225x | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | PCF52254 | - | - | Internal | 66MHz | 64K x 8 | 3V~3.6V | - | Coldfire V2 | DMA, LVD, POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, Ethernet, I2C, QSPI, UART/USART, USB OTG | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCF52256CAG66 NXP USA Inc. | In Stock | - | - | - | Surface Mount | 144-LQFP | - | - | A/D 8x12b | 96 | -40°C~85°C TA | Tray | - | MCF5225x | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | PCF52256 | - | - | Internal | 66MHz | 64K x 8 | 3V~3.6V | - | Coldfire V2 | DMA, LVD, POR, PWM, WDT | - | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, EBI/EMI, Ethernet, I2C, QSPI, UART/USART, USB OTG | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCF52258AG80 NXP USA Inc. | In Stock | - | - | - | Surface Mount | 144-LQFP | - | - | A/D 8x12b | 96 | 0°C~70°C TA | Tray | 2004 | MCF5225x | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | PCF52258 | - | - | Internal | 80MHz | 64K x 8 | 3V~3.6V | - | Coldfire V2 | DMA, LVD, POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, Ethernet, I2C, QSPI, UART/USART, USB OTG | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCF52252CAF66 NXP USA Inc. | In Stock | - | - | - | Surface Mount | 100-LQFP | - | - | A/D 8x12b | 56 | -40°C~85°C TA | Tray | - | MCF5225x | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | PCF52252 | - | - | Internal | 66MHz | 32K x 8 | 3V~3.6V | - | Coldfire V2 | DMA, LVD, POR, PWM, WDT | - | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, Ethernet, I2C, QSPI, UART/USART, USB OTG | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PPC5604BCLL48 NXP USA Inc. | In Stock | - | - | - | Surface Mount | 100-LQFP | - | - | A/D 28x10b | 79 | -40°C~85°C TA | Tray | 2007 | MPC56xx Qorivva | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | PC5604 | - | - | Internal | 48MHz | 32K x 8 | 3V~3.6V | - | e200z0h | DMA, POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | - | - | - | 64K x 8 | - | - | ROHS3 Compliant | ||
![]() PPC5606BCLQ64 NXP USA Inc. | In Stock | - | - | - | Surface Mount | 144-LQFP | - | - | A/D 15x10b, 5x12b | 121 | -40°C~85°C TA | Tray | 2007 | MPC56xx Qorivva | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | PC5606 | - | - | Internal | 64MHz | 80K x 8 | 3V~5.5V | - | e200z0h | DMA, POR, PWM, WDT | - | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, I2C, LINbus, SCI, SPI | - | - | - | - | 64K x 8 | - | - | ROHS3 Compliant | ||
![]() PPC5605BCLQ64 NXP USA Inc. | In Stock | - | - | - | Surface Mount | 144-LQFP | - | - | A/D 15x10b, 5x12b | 121 | -40°C~85°C TA | Tray | 2007 | MPC56xx Qorivva | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | PC5605 | - | - | Internal | 64MHz | 64K x 8 | 3V~5.5V | - | e200z0h | DMA, POR, PWM, WDT | - | FLASH | 32-Bit | 768KB 768K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | - | - | - | 64K x 8 | - | - | ROHS3 Compliant | ||
![]() PCF52254AF80 NXP USA Inc. | In Stock | - | - | - | Surface Mount | 100-LQFP | - | - | A/D 8x12b | 56 | 0°C~70°C TA | Tray | - | MCF5225x | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | PCF52254 | - | - | Internal | 80MHz | 64K x 8 | 3V~3.6V | - | Coldfire V2 | DMA, LVD, POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, Ethernet, I2C, QSPI, UART/USART, USB OTG | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PPC5605BCLU64 NXP USA Inc. | In Stock | - | - | - | Surface Mount | 176-LQFP | - | 176-LQFP (24x24) | A/D 29x10b, 5x12b | 149 | -40°C~85°C TA | Tray | 2007 | MPC56xx Qorivva | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | PC5606 | - | - | Internal | 64MHz | 64K x 8 | 3V~5.5V | - | e200z0h | DMA, POR, PWM, WDT | - | FLASH | 32-Bit | 768KB 768K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | - | - | - | 64K x 8 | - | - | ROHS3 Compliant | ||
![]() PPC5605BCLU48 NXP USA Inc. | In Stock | - | - | - | Surface Mount | 176-LQFP | - | - | A/D 29x10b, 5x12b | 149 | -40°C~85°C TA | Tray | 2007 | MPC56xx Qorivva | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | PC5605 | - | - | Internal | 48MHz | 64K x 8 | 3V~5.5V | - | e200z0h | DMA, POR, PWM, WDT | - | FLASH | 32-Bit | 768KB 768K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | - | - | - | 64K x 8 | - | - | ROHS3 Compliant | ||
![]() PPC5605BCLQ48 NXP USA Inc. | In Stock | - | - | - | Surface Mount | 144-LQFP | - | - | A/D 15x10b, 5x12b | 121 | -40°C~85°C TA | Tray | 2007 | MPC56xx Qorivva | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | PC5605 | - | - | Internal | 48MHz | 64K x 8 | 3V~5.5V | - | e200z0h | DMA, POR, PWM, WDT | - | FLASH | 32-Bit | 768KB 768K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | - | - | - | 64K x 8 | - | - | ROHS3 Compliant | ||
![]() MCF52256VN80J NXP USA Inc. | In Stock | - | - | - | Surface Mount | 144-LBGA | - | - | A/D 8x12b | 96 | 0°C~70°C TA | Tray | 2008 | MCF5225x | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MCF52256 | - | - | Internal | 80MHz | 32K x 8 | 3V~3.6V | - | Coldfire V2 | DMA, LVD, POR, PWM, WDT | - | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, EBI/EMI, Ethernet, I2C, QSPI, UART/USART, USB OTG | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PK30X128VMD100 NXP USA Inc. | In Stock | - | - | - | Surface Mount | 144-LBGA | - | - | A/D 31x16b; D/A 2x12b | 102 | -40°C~105°C TA | Tray | 2016 | Kinetis K30 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | PK30X128 | - | - | Internal | 100MHz | 32K x 8 | 1.71V~3.6V | - | ARM® Cortex®-M4 | DMA, I2S, LCD, LVD, POR, PWM, WDT | - | FLASH | 32-Bit | 128KB 128K x 8 | CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART | - | - | - | - | 4K x 8 | - | - | ROHS3 Compliant | ||
![]() S9S08DZ48F1MLC NXP USA Inc. | In Stock | - | - | - | Surface Mount | 32-LQFP | - | 32-LQFP (7x7) | A/D 10x12b | 25 | -40°C~125°C TA | Tray | 2008 | S08 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | S9S08DZ48 | - | - | External | 40MHz | 3K x 8 | 2.7V~5.5V | - | S08 | LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 48KB 48K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | - | - | - | 1.5K x 8 | - | - | ROHS3 Compliant | ||
![]() PK10N512VLK100 NXP USA Inc. | In Stock | - | - | - | Surface Mount | 80-LQFP | - | - | A/D 27x16b; D/A 1x12b | 56 | -40°C~105°C TA | Tray | 2012 | Kinetis K10 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | PK10N512 | - | - | Internal | 100MHz | 128K x 8 | 1.71V~3.6V | - | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PK20X128VMD100 NXP USA Inc. | In Stock | - | - | - | Surface Mount | 144-LBGA | - | - | A/D 33x16b; D/A 2x12b | 100 | -40°C~105°C TA | Tray | 2016 | Kinetis K20 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | PK20X128 | - | - | Internal | 100MHz | 32K x 8 | 1.71V~3.6V | - | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | - | FLASH | 32-Bit | 128KB 128K x 8 | CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG | - | - | - | - | 4K x 8 | - | - | ROHS3 Compliant | ||
![]() S908GR16G5CFJE NXP USA Inc. | In Stock | - | - | - | Surface Mount | 32-LQFP | - | - | A/D 8x10b | 21 | -40°C~85°C TA | Tray | - | HC08 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | S908GR16 | - | - | Internal | 8MHz | 1K x 8 | 3V~5.5V | - | - | LVD, POR, PWM | - | FLASH | 8-Bit | 16KB 16K x 8 | LINbus, SCI, SPI | - | - | - | - | - | - | - | ROHS3 Compliant |