- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Data Converters | Number of I/Os | RAM(byte) | ROM(word) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | EEPROM Size | CPU Family | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Integrated Cache | ROM Programmability | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S9S12XS128J1CAL NXP USA Inc. | 9047 | - | Datasheet | 16 Weeks | Surface Mount | 112-LQFP | YES | A/D 16x12b | 91 | - | 131072 | Automotive grade | -40°C~85°C TA | Tray | 2004 | HCS12X | e3 | Active | 3 (168 Hours) | 112 | - | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.65mm | 40 | S9S12XS128 | S-PQFP-G112 | Not Qualified | 1.98V | 3.3/5V | 1.72V | External | 40MHz | 8K x 8 | 1.72V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, SCI, SPI | - | 16 | YES | NO | YES | YES | - | - | CPU12 | - | - | AEC-Q100 | - | - | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() MCF51AC256ACFUE NXP USA Inc. | 9999 | - | Datasheet | 10 Weeks | Surface Mount | 64-QFP | YES | A/D 20x12b | 54 | - | 262144 | - | -40°C~85°C TA | Tray | 2007 | MCF51AC | e3 | Active | 3 (168 Hours) | 64 | 3A991.A.2 | Matte Tin (Sn) | - | - | QUAD | GULL WING | 260 | 5V | 0.8mm | 40 | MCF51AC256 | S-PQFP-G64 | Not Qualified | 5.5V | 3/5V | 2.7V | External | 50MHz | 32K x 8 | 2.7V~5.5V | MICROCONTROLLER | Coldfire V1 | LVD, PWM, WDT | 16MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, I2C, SCI, SPI | - | 32 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | 2.45mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() MKV11Z128VLH7 NXP USA Inc. | 18 | - | - | 13 Weeks | Surface Mount | 64-LQFP | YES | A/D 2x16b; D/A 1x12b | 54 | - | - | - | -40°C~105°C TA | Tray | 2002 | Kinetis KV | e3 | Active | 3 (168 Hours) | 64 | 3A991.A.2 | Tin (Sn) | - | - | QUAD | GULL WING | 260 | 3.3V | - | 40 | - | S-PQFP-G64 | - | 3.6V | - | 1.71V | Internal | 75MHz | 16K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | DMA, LVD, POR, WDT | 50MHz | FLASH | 32-Bit | 128KB 128K x 8 | CANbus, I2C, SPI, UART/USART | - | - | YES | YES | NO | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MK40DX256VLK7 NXP USA Inc. | 401 | - | Datasheet | 13 Weeks | Surface Mount | 80-LQFP | YES | A/D 27x16b; D/A 1x12b | 52 | - | 262144 | - | -40°C~105°C TA | Tray | 2012 | Kinetis K40 | e3 | Active | 3 (168 Hours) | 80 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MK40DX256 | S-PQFP-G80 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 72MHz | 64K x 8 | 1.71V~3.6V | MICROCONTROLLER | ARM® Cortex®-M4 | DMA, I2S, LCD, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, I2C, IrDA, SPI, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | YES | - | 2K x 8 | CORTEX-M4 | - | - | - | - | - | - | - | - | 12mm | 12mm | ROHS3 Compliant | ||
![]() SPC5606BK0MLQ6 NXP USA Inc. | 8620 | - | - | 14 Weeks | Surface Mount | 144-LQFP | YES | A/D 15x10b, 5x12b | 121 | - | 1048576 | Automotive grade | -40°C~125°C TA | Tray | 2006 | MPC56xx Qorivva | - | Active | 3 (168 Hours) | 144 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | - | 0.5mm | - | SPC5606 | S-PQFP-G144 | Not Qualified | - | 3.3/5V | - | Internal | 64MHz | 80K x 8 | 3V~5.5V | MICROCONTROLLER RISC | e200z0h | DMA, POR, PWM, WDT | - | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, I2C, LINbus, SCI, SPI | - | 32 | - | - | - | - | - | 64K x 8 | - | - | - | AEC-Q100 | - | - | - | - | - | 20mm | 20mm | ROHS3 Compliant | ||
![]() S9S12G64F0CLH NXP USA Inc. | 791 | - | Datasheet | 12 Weeks | Surface Mount | 64-LQFP | YES | A/D 12x10b | 54 | - | 65536 | Automotive grade | -40°C~85°C TA | Tray | 2008 | HCS12 | - | Active | 3 (168 Hours) | 64 | - | - | - | - | QUAD | GULL WING | - | 5V | 0.5mm | - | S9S12G64 | S-PQFP-G64 | Not Qualified | 5.5V | 3.3/5V | 3.13V | Internal | 25MHz | 4K x 8 | 3.13V~5.5V | MICROCONTROLLER | 12V1 | LVD, POR, PWM, WDT | 16MHz | FLASH | 16-Bit | 64KB 64K x 8 | CANbus, IrDA, LINbus, SCI, SPI | 20mA | 16 | YES | NO | YES | - | - | 2K x 8 | CPU12 | - | - | AEC-Q100 | - | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() MC9S08QD2MSCR NXP USA Inc. | 47721 | - | Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | A/D 4x10b | 4 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2006 | S08 | e3 | Active | 3 (168 Hours) | 8 | EAR99 | MATTE TIN | - | - | DUAL | GULL WING | 260 | 3V | 1.27mm | 40 | MC9S08QD2 | R-PDSO-G8 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 16MHz | 128 x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 5MHz | FLASH | 8-Bit | 2KB 2K x 8 | - | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | 3.9mm | ROHS3 Compliant | ||
![]() MK61FN1M0VMD15 NXP USA Inc. | 7600 | - | Datasheet | 13 Weeks | Surface Mount | 144-LBGA | YES | A/D 53x16b; D/A 2x12b | 95 | - | 1048576 | - | -40°C~105°C TA | Tray | 2002 | Kinetis K60 | e1 | Active | 3 (168 Hours) | 144 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 3.3V | 1mm | 40 | MK61FN1M0 | S-PBGA-B144 | Not Qualified | 3.6V | 1.8/3.32.5/3.3V | 1.71V | Internal | 150MHz | 128K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 60MHz | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | YES | - | - | CORTEX-M4F | - | - | - | - | - | - | - | - | 13mm | 13mm | ROHS3 Compliant | ||
![]() MKM33Z64ACLL5 NXP USA Inc. | 4500 | - | Datasheet | 13 Weeks | Surface Mount | 100-LQFP | YES | A/D 12x16b, 4x24b | 68 | - | - | - | -40°C~85°C TA | Tray | 2002 | Kinetis KM | e3 | Active | 3 (168 Hours) | 100 | 3A991.A.2 | Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 1V | 0.5mm | 40 | - | - | - | 1.1V | - | 0.9V | Internal | 50MHz | 16K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | DMA, LCD, WDT | 32MHz | FLASH | 32-Bit | 64KB 64K x 8 | I2C, SPI, UART/USART | - | - | YES | YES | NO | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() MC9S08GT32ACFBER NXP USA Inc. | 1528 | - | Datasheet | - | Surface Mount | 44-QFP | YES | A/D 8x10b | 36 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | S08 | e3 | Not For New Designs | 3 (168 Hours) | 44 | EAR99 | MATTE TIN | OPERATES AT 1.8V MINIMUM SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | 0.8mm | 40 | MC9S08GT32 | S-PQFP-G44 | Not Qualified | 3.6V | - | 2.08V | Internal | 40MHz | 2K x 8 | 1.8V~3.6V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | 2.45mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() MKL04Z16VLC4 NXP USA Inc. | 3750 |
| Datasheet | 13 Weeks | Surface Mount | 32-LQFP | YES | A/D 14x12b | 28 | - | 16384 | - | -40°C~105°C TA | Tray | 2002 | Kinetis KL0 | e3 | Active | 3 (168 Hours) | 32 | 3A991.A.2 | Matte Tin (Sn) | 12-BIT ADC AVAILABLE | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.8mm | 40 | MKL04Z16 | S-PQFP-G32 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 48MHz | 2K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 16KB 16K x 8 | I2C, SPI, UART/USART | - | 32 | YES | YES | YES | YES | - | - | CORTEX-M0 | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MCHC11F1CFNE2 NXP USA Inc. | 5530 | - | Datasheet | 10 Weeks | Surface Mount | 68-LCC (J-Lead) | YES | A/D 8x8b | 30 | - | - | - | -40°C~85°C TA | Tube | 1993 | HC11 | e3 | Not For New Designs | 3 (168 Hours) | 68 | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | J BEND | 250 | 5V | 1.27mm | 30 | MCHC11 | S-PQCC-J68 | Not Qualified | 5.25V | - | 4.75V | Internal | 2MHz | 1K x 8 | 4.75V~5.25V | MICROCONTROLLER | - | POR, WDT | 16MHz | ROMless | 8-Bit | - | SCI, SPI | - | 8 | YES | NO | NO | NO | 16 | 512 x 8 | - | - | - | - | 8 | - | - | EEPROM | - | 24.23mm | 24.23mm | ROHS3 Compliant | ||
![]() S9S12G240F0VLFR NXP USA Inc. | 12000 | - | Datasheet | 12 Weeks | Surface Mount | 48-LQFP | YES | A/D 16x10b | 40 | 11264 | 245760 | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | 2008 | HCS12 | - | Active | 3 (168 Hours) | 48 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 5V | 0.5mm | - | - | S-PQFP-G48 | Not Qualified | 5.5V | 3.3/5V | 3.13V | Internal | 25MHz | 11K x 8 | 3.13V~5.5V | MICROCONTROLLER | 12V1 | LVD, POR, PWM, WDT | 16MHz | FLASH | 16-Bit | 240KB 240K x 8 | CANbus, IrDA, LINbus, SCI, SPI | 23.5mA | 16 | YES | NO | YES | - | - | 4K x 8 | CPU12 | - | - | AEC-Q100 | - | - | - | - | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC9S12DG128VPVE NXP USA Inc. | 200 | - | Datasheet | 15 Weeks | Surface Mount | 112-LQFP | YES | A/D 16x10b | 91 | - | - | - | -40°C~105°C TA | Tray | 2001 | HCS12 | e3 | Active | 3 (168 Hours) | 112 | - | Matte Tin (Sn) | ALSO REQUIRES 5V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.65mm | 40 | MC9S12DG128 | S-PQFP-G112 | Not Qualified | 2.75V | - | 2.35V | Internal | 25MHz | 8K x 8 | 2.35V~5.25V | MICROCONTROLLER | - | PWM, WDT | 50MHz | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, I2C, SCI, SPI | - | 16 | YES | NO | YES | NO | 20 | 2K x 8 | - | - | - | - | 16 | - | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() S9S08SG16E1CTJ NXP USA Inc. | 5137 | - | Datasheet | 12 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | A/D 12x10b | 16 | - | - | - | -40°C~85°C TA | Tube | 1999 | S08 | - | Active | 3 (168 Hours) | 20 | 3A991.A.2 | - | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 3V | 0.65mm | NOT SPECIFIED | S9S08SG16 | - | - | 5.5V | - | 2.7V | Internal | 40MHz | 1K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 16KB 16K x 8 | I2C, LINbus, SCI, SPI | - | 8 | YES | NO | YES | - | - | - | - | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() MC9RS08KA2CDB NXP USA Inc. | 3430 | - | Datasheet | 10 Weeks | Surface Mount | 6-VDFN Exposed Pad | YES | - | 2 | - | - | - | -40°C~85°C TA | Tray | 2006 | RS08 | - | Active | 3 (168 Hours) | 6 | EAR99 | - | - | - | DUAL | NO LEAD | 260 | 3V | 0.95mm | 40 | MC9RS08KA2 | S-XDSO-N6 | Not Qualified | 5.5V | 1.8/5.5V | 1.8V | Internal | 10MHz | 63 x 8 | 1.8V~5.5V | MICROCONTROLLER | - | LVD, POR, WDT | - | FLASH | 8-Bit | 2KB 2K x 8 | - | - | 8 | NO | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | 1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MCF52234CAL60 NXP USA Inc. | 10 | - | Datasheet | 10 Weeks | Surface Mount | 112-LQFP | YES | A/D 8x12b | 73 | - | 262144 | - | -40°C~85°C TA | Tray | 2000 | MCF5223x | e3 | Active | 3 (168 Hours) | 112 | 3A991.A.2 | MATTE TIN | ALSO OPERATES AT 3V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.65mm | 40 | MCF52234 | S-PQFP-G112 | Not Qualified | 3.6V | 3.3V | 3V | Internal | 60MHz | 32K x 8 | 3V~3.6V | MICROCONTROLLER, RISC | Coldfire V2 | DMA, LVD, POR, PWM, WDT | 60MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, Ethernet, I2C, SPI, UART/USART | - | 32 | YES | YES | YES | NO | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() S912XDG128F2CAA NXP USA Inc. | 37 | - | Datasheet | 24 Weeks | Surface Mount | 80-QFP | YES | A/D 8x10b, 16x10b | 59 | 12288 | 131072 | - | -40°C~85°C TA | Tray | 1996 | HCS12X | - | Not For New Designs | 3 (168 Hours) | 80 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 2.5V | 0.635mm | - | - | S-PQFP-G80 | Not Qualified | 2.75V | 2.55V | 2.35V | External | 80MHz | 12K x 8 | 2.35V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, I2C, SCI, SPI | - | 16 | YES | YES | YES | - | 23 | 2K x 8 | CPU12 | - | - | - | 16 | - | - | - | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() MK22FN512VDC12R NXP USA Inc. | 9 | - | Datasheet | 13 Weeks | Surface Mount | 121-XFBGA | YES | A/D 38x16b; D/A 2x12b | 81 | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2015 | Kinetis K20 | e1 | Active | 3 (168 Hours) | 121 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | 3.3V | 0.65mm | NOT SPECIFIED | - | S-PBGA-B121 | - | 3.6V | - | 1.71V | Internal | 120MHz | 128K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 512KB 512K x 8 | I2C, IrDA, SPI, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | 8mm | 8mm | ROHS3 Compliant | ||
![]() MCF5208CVM166 NXP USA Inc. | 630 | - | Datasheet | 10 Weeks | Surface Mount | 196-LBGA | YES | - | 50 | - | - | - | -40°C~85°C TA | Tray | 2005 | MCF520x | - | Active | 3 (168 Hours) | 196 | 3A991.A.2 | Tin/Silver/Copper - with Nickel barrier | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.5V | 1mm | 40 | MCF5208 | S-PBGA-B196 | Not Qualified | 1.6V | 1.51.8/3.3V | 1.4V | External | 166.67MHz | 16K x 8 | 1.4V~3.6V | MICROPROCESSOR, RISC | Coldfire V2 | DMA, WDT | 40MHz | ROMless | 32-Bit | - | EBI/EMI, Ethernet, I2C, SPI, UART/USART | - | 32 | - | - | - | - | 24 | - | - | YES | YES | - | 32 | FIXED POINT | YES | - | 1.6mm | 15mm | 15mm | ROHS3 Compliant |