- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Data Converters | Number of I/Os | RAM(byte) | ROM(word) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | EEPROM Size | On Chip Program ROM Width | CPU Family | Screening Level | External Data Bus Width | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPC5742PK1AMLQ5 NXP USA Inc. | 3600 | - | Datasheet | 16 Weeks | Surface Mount | 144-LQFP | YES | A/D 64x12b | 79 | - | - | - | -40°C~125°C TA | Tray | 2010 | MPC57xx | - | Active | 3 (168 Hours) | 144 | - | - | - | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | - | - | - | 3.6V | - | 3.15V | Internal | 150MHz | 192K x 8 | 3.15V~5.5V | MICROCONTROLLER, RISC | e200z4 | DMA, LVD, POR, WDT | 40MHz | FLASH | 32-Bit Dual-Core | 1.5MB 1.5M x 8 | CANbus, Ethernet, FlexRay, LINbus, SPI, UART/USART | - | 32 | YES | YES | YES | - | 32 | - | - | - | - | 64 | - | 20mm | 20mm | ROHS3 Compliant | ||
![]() MC9S08GT16ACFBER NXP USA Inc. | 256 | - | Datasheet | 10 Weeks | Surface Mount | 44-QFP | YES | A/D 8x10b | 36 | - | 16348 | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | S08 | e3 | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | 0.8mm | 40 | MC9S08GT16 | S-PQFP-G44 | Not Qualified | 3.6V | 1.8/3.6V | 1.8V | Internal | 40MHz | 2K x 8 | 1.8V~3.6V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 8-Bit | 16KB 16K x 8 | I2C, SCI, SPI | - | 16 | YES | NO | YES | NO | - | - | - | - | - | - | 2.45mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() MC9S08QD4MPC NXP USA Inc. | 19 | - | Datasheet | 10 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | NO | A/D 4x10b | 4 | - | - | - | -40°C~125°C TA | Tube | 2006 | S08 | e3 | Active | Not Applicable | 8 | EAR99 | MATTE TIN | - | - | DUAL | - | NOT SPECIFIED | 3V | - | NOT SPECIFIED | MC9S08QD4 | R-PDIP-T8 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 16MHz | 256 x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 4KB 4K x 8 | - | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | 9.779mm | 7.62mm | ROHS3 Compliant | ||
![]() MC9S08QG4CFQE NXP USA Inc. | 25 | - | Datasheet | 10 Weeks | Surface Mount | 8-VDFN Exposed Pad | YES | A/D 4x10b | 4 | - | - | - | -40°C~85°C TA | Tray | 2003 | S08 | - | Active | 3 (168 Hours) | 8 | 3A991.A.2 | - | - | - | QUAD | NO LEAD | 260 | 3V | 0.8mm | 40 | MC9S08QG4 | S-XQCC-N8 | Not Qualified | 3.6V | 1.8/3.6V | 1.8V | Internal | 20MHz | 256 x 8 | 1.8V~3.6V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 20MHz | FLASH | 8-Bit | 4KB 4K x 8 | I2C, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | ||
![]() SPC5605BF1VLQ6 NXP USA Inc. | 1200 | - | - | 12 Weeks | Surface Mount | 144-LQFP | YES | A/D 15x10b, 5x12b | 121 | - | 786432 | Automotive grade | -40°C~105°C TA | Tray | 2006 | MPC56xx Qorivva | e3 | Active | 3 (168 Hours) | 144 | 3A991.A.2 | Matte Tin (Sn) | ALSO OPERATES AT 5 V | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | SPC5605 | S-PQFP-G144 | Not Qualified | 3.6V | 3.3/5V | 3V | Internal | 64MHz | 64K x 8 | 3V~5.5V | MICROCONTROLLER, RISC | e200z0h | DMA, POR, PWM, WDT | 16MHz | FLASH | 32-Bit | 768KB 768K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | 32 | YES | YES | YES | NO | - | 64K x 8 | - | - | AEC-Q100 | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() MC9S12XD256MAL NXP USA Inc. | 5989 | - | Datasheet | 10 Weeks | Surface Mount | 112-LQFP | YES | A/D 16x10b | 91 | - | 262144 | - | -40°C~125°C TA | Tray | 2009 | HCS12X | e3 | Active | 3 (168 Hours) | 112 | - | Matte Tin (Sn) | IT ALSO REQUIRES 5 V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.65mm | 40 | 9S12XD256 | S-PQFP-G112 | Not Qualified | 2.75V | 2.55V | 2.35V | External | 80MHz | 14K x 8 | 2.35V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 80MHz | FLASH | 16-Bit | 256KB 256K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI | - | 16 | YES | YES | YES | NO | - | 4K x 8 | - | CPU12 | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() MK20DX64VLH5 NXP USA Inc. | 10086 | - | Datasheet | 13 Weeks | Surface Mount | 64-LQFP | YES | A/D 13x16b | 40 | - | - | - | -40°C~105°C TA | Tray | 2002 | Kinetis K20 | e3 | Active | 3 (168 Hours) | 64 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MK20DX64 | S-PQFP-G64 | - | 3.6V | - | 1.71V | Internal | 50MHz | 16K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 64KB 64K x 8 | I2C, IrDA, SPI, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | YES | - | 2K x 8 | - | - | - | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() S9S08AW32E5CFDE NXP USA Inc. | 350 |
| - | 12 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | A/D 8x10b | 38 | - | - | - | -40°C~85°C TA | Tray | 2000 | S08 | - | Active | 3 (168 Hours) | 48 | - | - | - | 8542.31.00.01 | QUAD | NO LEAD | - | 3V | 0.5mm | - | S9S08AW32 | - | - | 5.5V | - | 2.7V | Internal | 40MHz | 2K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, SCI, SPI | - | 8 | YES | NO | YES | - | - | - | - | - | - | - | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() S9S08MP16E2MLF NXP USA Inc. | 25 | - | Datasheet | 12 Weeks | Surface Mount | 48-LQFP | YES | A/D 13x12b; D/A 3x5b | 40 | - | 16384 | Automotive grade | -40°C~125°C TA | Tray | 2007 | S08 | e3 | Active | 3 (168 Hours) | 48 | EAR99 | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | S9S08MP16 | S-PQFP-G48 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 40MHz | 1K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 16KB 16K x 8 | I2C, LINbus, SCI, SPI | 30mA | 8 | YES | NO | YES | YES | - | - | - | - | AEC-Q100 | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC9S08QB8CGK NXP USA Inc. | 20 | - | Datasheet | 10 Weeks | Surface Mount | 24-VQFN Exposed Pad | YES | A/D 8x12b | 18 | - | 8192 | - | -40°C~85°C TA | Tray | 2006 | S08 | - | Active | 3 (168 Hours) | 24 | 3A991.A.2 | - | - | 8542.31.00.01 | BOTTOM | NO LEAD | 260 | 3V | 0.65mm | 40 | MC9S08QB8 | S-XBCC-N24 | Not Qualified | 3.6V | 1.8/3.6V | 1.8V | External | 20MHz | 512 x 8 | 1.8V~3.6V | MICROCONTROLLER | - | LVD, PWM, WDT | 16MHz | FLASH | 8-Bit | 8KB 8K x 8 | LINbus, SCI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | 1.05mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() MC9S08QE8CWJ NXP USA Inc. | 108 | - | Datasheet | 10 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | A/D 8x12b | 16 | - | 8192 | - | -40°C~85°C TA | Tube | 2006 | S08 | e3 | Active | 3 (168 Hours) | 20 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 3V | 1.27mm | 40 | MC9S08QE8 | R-PDSO-G20 | Not Qualified | 3.6V | 1.8/3.6V | 1.8V | Internal | 20MHz | 512 x 8 | 1.8V~3.6V | MICROCONTROLLER | - | LVD, PWM, WDT | - | FLASH | 8-Bit | 8KB 8K x 8 | I2C, LINbus, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | ROHS3 Compliant | ||
![]() S9S12ZVL32F0MLCR NXP USA Inc. | 10000 | - | - | 12 Weeks | Surface Mount | 32-LQFP | YES | A/D 6x10b | 19 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | S12 MagniV | - | Active | 3 (168 Hours) | 32 | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | GULL WING | 260 | - | 0.8mm | NOT SPECIFIED | - | - | - | - | - | - | Internal | 32MHz | 1K x 8 | 5.5V~18V | MICROCONTROLLER | S12Z | LVD, POR, PWM, WDT | - | FLASH | 16-Bit | 32KB 32K x 8 | I2C, IrDA, LINbus, SCI, SPI, UART/USART | - | 16 | YES | NO | YES | - | - | 128 x 8 | - | - | - | - | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() S912ZVHL64F1VLL NXP USA Inc. | 561 | - | - | 12 Weeks | Surface Mount | 100-LQFP | YES | A/D 4x10b | 73 | 4096 | 65536 | Automotive grade | -40°C~105°C TA | Tray | 2010 | S12 MagniV | - | Active | 3 (168 Hours) | 100 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 12V | 0.5mm | - | - | S-PQFP-G100 | Not Qualified | 18V | 6/18V | 5.5V | Internal | 32MHz | 4K x 8 | 4.5V~5.5V | MICROCONTROLLER | S12Z | DMA, LCD, POR, PWM, WDT | 20MHz | FLASH | 16-Bit | 64KB 64K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | 16 | YES | YES | YES | - | 32 | 2K x 8 | - | CPU12 | AEC-Q100 | 32 | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() MK30DX64VLH7 NXP USA Inc. | 30 |
| Datasheet | 13 Weeks | Surface Mount | 64-LQFP | YES | A/D 22x16b; D/A 1x12b | 40 | - | 65536 | - | -40°C~105°C TA | Tray | 2012 | Kinetis K30 | e3 | Active | 3 (168 Hours) | 64 | 3A991.A.2 | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MK30DX64 | S-PQFP-G64 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 72MHz | 16K x 8 | 1.71V~3.6V | MICROCONTROLLER | ARM® Cortex®-M4 | DMA, I2S, LCD, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 64KB 64K x 8 | CANbus, I2C, IrDA, SD, SPI, UART/USART | - | 32 | YES | YES | YES | YES | - | 2K x 8 | - | CORTEX-M4 | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() S912ZVMC25F1VKK NXP USA Inc. | 116 | - | Datasheet | 12 Weeks | Surface Mount | 80-LQFP Exposed Pad | YES | A/D 16x12b | 31 | - | - | - | -40°C~105°C TA | Tray | 2012 | S12 MagniV | - | Active | - | 80 | - | - | 40V SUPPLY IS NOT ALWAYS POOSIBLE | - | QUAD | GULL WING | - | 1.8V | 0.5mm | - | - | S-PQFP-G80 | - | 1.98V | - | 1.72V | Internal | 50MHz | 32K x 8 | 3.5V~40V | MICROCONTROLLER | S12Z | DMA, POR, PWM, WDT | 20MHz | FLASH | 16-Bit | 256KB 256K x 8 | CANbus, SCI, SPI | - | 16 | YES | NO | NO | NO | - | 1K x 8 | 8 | - | - | - | 1.6mm | 12mm | 12mm | RoHS Compliant | ||
![]() MC9S08GT60ACFDER NXP USA Inc. | 2000 |
| Datasheet | 11 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | A/D 8x10b | 39 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | S08 | - | Not For New Designs | 3 (168 Hours) | 48 | EAR99 | - | OPERATES AT 1.8V MINIMUM SUPPLY | 8542.31.00.01 | QUAD | NO LEAD | 260 | 3V | 0.5mm | 40 | MC9S08GT60 | S-XQCC-N48 | Not Qualified | 3.6V | - | 2.08V | Internal | 40MHz | 4K x 8 | 1.8V~3.6V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 8-Bit | 60KB 60K x 8 | I2C, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | 1mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC9S08SH8MTG NXP USA Inc. | 682 | - | Datasheet | 22 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | A/D 8x10b | 13 | - | 8192 | - | -40°C~125°C TA | Tube | 2007 | S08 | e3 | Active | 3 (168 Hours) | 16 | EAR99 | MATTE TIN | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 3V | 0.65mm | 40 | MC9S08SH8 | R-PDSO-G16 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 40MHz | 512 x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 8KB 8K x 8 | I2C, LINbus, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() S9S12XS128J1MALR NXP USA Inc. | 3000 | - | Datasheet | 16 Weeks | Surface Mount | 112-LQFP | YES | A/D 16x12b | 91 | 8192 | 131072 | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2010 | HCS12X | e3 | Active | 3 (168 Hours) | 112 | - | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.65mm | 40 | - | S-PQFP-G112 | Not Qualified | 1.98V | 3.3/5V | 1.72V | External | 40MHz | 8K x 8 | 1.72V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, SCI, SPI | - | 16 | YES | NO | YES | YES | - | - | - | CPU12 | AEC-Q100 | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() MC9S08AW60CFGE NXP USA Inc. | 10000 | - | Datasheet | 10 Weeks | Surface Mount | 44-LQFP | YES | A/D 8x10b | 34 | - | 63280 | - | -40°C~85°C TA | Tray | 2000 | S08 | e3 | Active | 3 (168 Hours) | 44 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | 0.8mm | 40 | MC9S08AW60 | S-PQFP-G44 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 40MHz | 2K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 8-Bit | 60KB 60K x 8 | I2C, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() MC9S08QG8CDTE NXP USA Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | A/D 8x10b | 12 | - | 8192 | - | -40°C~85°C TA | Tube | 2005 | S08 | e3 | Active | 3 (168 Hours) | 16 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 3V | 0.65mm | 40 | MC9S08QG8 | R-PDSO-G16 | Not Qualified | 3.6V | 1.8/3.6V | 1.8V | Internal | 20MHz | 512 x 8 | 1.8V~3.6V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 20MHz | FLASH | 8-Bit | 8KB 8K x 8 | I2C, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant |