- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Data Converters | Number of I/Os | ROM(word) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | EEPROM Size | CPU Family | Screening Level | External Data Bus Width | ROM Programmability | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S08AC8CFGE NXP USA Inc. | 2750 | - | Datasheet | 10 Weeks | Surface Mount | 44-LQFP | YES | A/D 8x10b | 34 | 8192 | - | -40°C~85°C TA | Tray | 2005 | S08 | e3 | - | Active | 3 (168 Hours) | 44 | 3A991.A.2 | Matte Tin (Sn) | ALSO OPERATES WITH 5V NOMINAL SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 5V | 0.8mm | 40 | MC9S08AC8 | - | S-PQFP-G44 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 40MHz | 768 x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 8KB 8K x 8 | I2C, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() MC68HC11E1CFNE2R NXP USA Inc. | 210 | - | Datasheet | - | Surface Mount | 52-LCC (J-Lead) | YES | A/D 8x8b | 38 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | HC11 | e3 | - | Not For New Designs | 3 (168 Hours) | 52 | EAR99 | Matte Tin (Sn) | SEATED HT CALCULATED | 8542.31.00.01 | QUAD | J BEND | 260 | 5V | 1.27mm | 40 | MC68HC11 | - | S-PQCC-J52 | - | 5.5V | - | 4.5V | Internal | 3MHz | 512 x 8 | 4.5V~5.5V | MICROCONTROLLER | - | POR, WDT | 8MHz | ROMless | 8-Bit | - | SCI, SPI | - | 8 | YES | NO | NO | NO | 16 | 512 x 8 | - | - | 8 | OTPROM | 5.08mm | 19.125mm | 19.125mm | ROHS3 Compliant | ||
![]() MC9S12A256MPVE NXP USA Inc. | 2000 | - | Datasheet | 10 Weeks | Surface Mount | 112-LQFP | YES | A/D 8x10b | 91 | - | - | -40°C~125°C TA | Tray | 2002 | HCS12 | e3 | - | Active | 3 (168 Hours) | 112 | - | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.65mm | 40 | MC9S12A256 | - | - | - | 2.75V | - | 2.35V | Internal | 25MHz | 12K x 8 | 2.35V~5.25V | MICROCONTROLLER | - | PWM, WDT | 16MHz | FLASH | 16-Bit | 256KB 256K x 8 | CANbus, I2C, SCI, SPI | - | 16 | YES | NO | YES | - | 16 | 4K x 8 | - | - | 8 | - | - | 20mm | 20mm | ROHS3 Compliant | ||
![]() S9S12G96F0VLF NXP USA Inc. | 622 | - | Datasheet | 12 Weeks | Surface Mount | 48-LQFP | YES | A/D 12x10b | 40 | 98304 | Automotive grade | -40°C~105°C TA | Tray | 2005 | HCS12 | - | - | Active | 3 (168 Hours) | 48 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | - | 0.5mm | - | S9S12G96 | - | S-PQFP-G48 | Not Qualified | - | 3.3/5V | - | Internal | 25MHz | 8K x 8 | 3.13V~5.5V | - | 12V1 | LVD, POR, PWM, WDT | - | FLASH | 16-Bit | 96KB 96K x 8 | CANbus, IrDA, LINbus, SCI, SPI | 23mA | 16 | - | - | - | - | - | 3K x 8 | CPU12 | AEC-Q100 | - | - | - | - | - | ROHS3 Compliant | ||
![]() MK02FN64VLH10 NXP USA Inc. | 150 | - | - | 13 Weeks | Surface Mount | 64-LQFP | YES | A/D 12x16b; D/A 1x12b | 46 | - | - | -40°C~105°C TA | Tray | 2002 | Kinetis K02 | e3 | - | Active | 3 (168 Hours) | 64 | 3A991.A.2 | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | - | - | S-PQFP-G64 | - | 3.6V | - | 1.71V | Internal | 100MHz | 16K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, LVD, POR, PWM | 50MHz | FLASH | 32-Bit | 64KB 64K x 8 | I2C, SPI, UART/USART | - | - | YES | YES | YES | YES | - | - | - | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() MCHC908QY1CDWE NXP USA Inc. | 23 | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 13 | - | - | -40°C~85°C TA | Tube | 1996 | HC08 | e3 | - | Not For New Designs | 3 (168 Hours) | 16 | 3A991.A.2 | Matte Tin (Sn) | OPERATES AT 3V NOMINAL SUPPLY AT 4 MHZ | 8542.31.00.01 | DUAL | GULL WING | 260 | 5V | 1.27mm | 40 | MCHC908QY1 | - | R-PDSO-G16 | - | 5.5V | - | 4.5V | Internal | 8MHz | 128 x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM | 24MHz | FLASH | 8-Bit | 1.5KB 1.5K x 8 | - | - | 8 | NO | NO | YES | NO | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() S9S12P128J0CQK NXP USA Inc. | 1500 | - | - | 16 Weeks | Surface Mount | 80-QFP | YES | A/D 10x12b | 64 | 131072 | Automotive grade | -40°C~85°C TA | Tray | 2006 | HCS12 | e3 | - | Active | 3 (168 Hours) | 80 | EAR99 | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 5V | 0.65mm | 40 | S9S12P128 | - | S-PQFP-G80 | Not Qualified | 5.5V | 1.83.3/5V | 3.13V | Internal | 32MHz | 6K x 8 | 1.72V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, SCI, SPI | - | 16 | YES | NO | YES | YES | - | 4K x 8 | CPU12 | AEC-Q100 | 16 | - | 2.45mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() S912XEQ512J3MAA NXP USA Inc. | 11760 | - | Datasheet | 16 Weeks | Surface Mount | 80-QFP | YES | A/D 8x12b | 59 | 524288 | - | -40°C~125°C TA | Tray | 1996 | HCS12X | e3 | - | Active | 3 (168 Hours) | 80 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | - | 0.635mm | 40 | S912XEQ512 | - | S-PQFP-G80 | Not Qualified | - | 3.3/5V | - | External | 50MHz | 32K x 8 | 1.72V~5.5V | - | - | LVD, POR, PWM, WDT | - | FLASH | 16-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, SCI, SPI | - | 16 | - | - | - | - | - | 4K x 8 | CPU12 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LPC1788FBD144,551 NXP USA Inc. | 120 | - | Datasheet | 12 Weeks | Surface Mount | 144-LQFP | YES | A/D 8x12b; D/A 1x10b | 109 | 524288 | - | -40°C~85°C TA | Tray | 2010 | LPC17xx | e3 | - | Active | 2 (1 Year) | 144 | EAR99 | Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | NOT SPECIFIED | LPC1788 | 144 | S-PQFP-G144 | Not Qualified | 3.6V | 3.3V | 2.4V | Internal | 120MHz | 96K x 8 | 2.4V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, I2S, LCD, Motor Control PWM, POR, PWM, WDT | 25MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, Ethernet, I2C, Microwire, Memory Card, SPI, SSI, SSP, UART/USART, USB OTG | - | 32 | YES | YES | YES | YES | 16 | 4K x 8 | CORTEX-M3 | - | 8 | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() MC9S12E64CFUE NXP USA Inc. | 10871 |
| Datasheet | 10 Weeks | Surface Mount | 80-QFP | YES | A/D 16x10b; D/A 2x8b | 60 | - | - | -40°C~85°C TA | Tray | 2005 | HCS12 | e3 | - | Active | 3 (168 Hours) | 80 | EAR99 | Tin (Sn) | ALSO REQUIRES 3.3V OR 5V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.65mm | 40 | MC9S12E64 | - | S-PQFP-G80 | Not Qualified | 2.75V | - | 2.35V | Internal | 25MHz | 4K x 8 | 2.35V~2.75V | MICROCONTROLLER | - | POR, PWM, WDT | 50MHz | FLASH | 16-Bit | 64KB 64K x 8 | EBI/EMI, I2C, SCI, SPI | - | 16 | YES | NO | YES | YES | - | - | - | - | - | - | 2.45mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() S912ZVMBA6F0WLF NXP USA Inc. | 10006 | - | Datasheet | 12 Weeks | Surface Mount | 48-LQFP | - | A/D 5x10b | 15 | - | - | -40°C~150°C TA | Tray | 2015 | S12 MagniV | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 32MHz | 4K x 8 | 3.5V~40V | MICROCONTROLLER | S12Z | DMA, LVD, POR, PWM, WDT | - | FLASH | 16-Bit | 64KB 64K x 8 | LINbus, SCI, SPI | - | - | - | - | - | - | - | 512 x 8 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MK20DX256VLK7R NXP USA Inc. | 1221 | - | Datasheet | 13 Weeks | Surface Mount | 80-LQFP | YES | A/D 29x16b; D/A 1x12b | 52 | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2012 | Kinetis K20 | e3 | - | Active | 3 (168 Hours) | 80 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MK20DX256 | - | S-PQFP-G80 | - | 3.6V | - | 1.71V | Internal | 72MHz | 64K x 8 | 1.71V~3.6V | MICROCONTROLLER | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | YES | - | 2K x 8 | - | - | - | - | - | 12mm | 12mm | ROHS3 Compliant | ||
![]() S912XEP100J5MAL NXP USA Inc. | 41 | - | Datasheet | 16 Weeks | Surface Mount | 112-LQFP | YES | A/D 16x12b | 91 | 1048576 | - | -40°C~125°C TA | Tray | 1996 | HCS12X | e3 | - | Active | 3 (168 Hours) | 112 | - | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | - | 0.635mm | 40 | S912XEP100 | - | S-PQFP-G112 | Not Qualified | - | 3.3/5V | - | External | 50MHz | 64K x 8 | 1.72V~5.5V | - | - | LVD, POR, PWM, WDT | - | FLASH | 16-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, I2C, IrDA, SCI, SPI | - | 16 | - | - | - | - | - | 4K x 8 | CPU12 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() FS32K144HAT0MLLR NXP USA Inc. | 8350 | - | Datasheet | 16 Weeks | Surface Mount | 100-LQFP | - | A/D 16x12b; D/A 1x8b | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | S32K | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 260 | - | - | 40 | - | - | - | - | - | - | - | Internal | 80MHz | 64K x 8 | 2.7V~5.5V | - | ARM® Cortex®-M4F | POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, FlexIO, I2C, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | 4K x 8 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCF52258VN80 NXP USA Inc. | 10000 | - | - | 10 Weeks | Surface Mount | 144-LBGA | YES | A/D 8x12b | 96 | 524288 | - | 0°C~70°C TA | Tray | 2004 | MCF5225x | e2 | - | Active | 3 (168 Hours) | 144 | 5A992 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 3.3V | 1mm | 40 | MCF52258 | - | S-XBGA-B144 | Not Qualified | 3.6V | 3.3V | 3V | Internal | 80MHz | 64K x 8 | 3V~3.6V | MICROCONTROLLER, RISC | Coldfire V2 | DMA, LVD, POR, PWM, WDT | 80MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, Ethernet, I2C, QSPI, UART/USART, USB OTG | - | 32 | YES | YES | YES | NO | - | - | - | - | - | - | - | 13mm | 13mm | ROHS3 Compliant | ||
![]() MKE16F256VLH16 NXP USA Inc. | 529 | - | Datasheet | 13 Weeks | Surface Mount | 64-LQFP | YES | A/D 16x12b; D/A 1x12b | 58 | - | - | -40°C~105°C TA | Tray | 2016 | Kinetis KE1xF | - | - | Active | 3 (168 Hours) | 64 | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 5V | 0.5mm | NOT SPECIFIED | - | - | - | - | 5.5V | - | 2.7V | Internal | 168MHz | 64K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | ARM® Cortex®-M4F | DMA, LVD, PWM, WDT | 50MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, FlexIO, I2C, SPI, UART/USART | - | 32 | YES | YES | YES | - | - | 68K x 8 | - | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() MKV30F64VLF10 NXP USA Inc. | 1625 | - | Datasheet | 13 Weeks | Surface Mount | 48-LQFP | YES | A/D 2x16b; D/A 1x12b | 35 | - | - | -40°C~105°C TA | Tray | 2002 | Kinetis KV | - | - | Active | 3 (168 Hours) | 48 | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | NOT SPECIFIED | - | - | - | - | 3.6V | - | 1.71V | Internal | 100MHz | 16K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, PWM, WDT | 32MHz | FLASH | 32-Bit | 64KB 64K x 8 | I2C, SPI, UART/USART | - | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() S9S08DZ128F2VLL NXP USA Inc. | 120 | - | Datasheet | 12 Weeks | Surface Mount | 100-LQFP | YES | A/D 24x12b | 87 | - | - | -40°C~105°C TA | Tray | 2002 | S08 | - | yes | Active | 3 (168 Hours) | 100 | - | - | - | - | QUAD | GULL WING | 260 | 3V | 0.5mm | 40 | S9S08DZ128 | - | - | - | 5.5V | - | 2.7V | Internal | 40MHz | 8K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 20MHz | FLASH | 8-Bit | 128KB 128K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | 8 | YES | NO | YES | - | - | 2K x 8 | - | - | - | - | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() MC9S08PA8VLC NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 32-LQFP | YES | A/D 12x12b | 28 | 8192 | - | -40°C~105°C TA | Tray | 2012 | S08 | e3 | - | Not For New Designs | 3 (168 Hours) | 32 | 3A991.A.2 | Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | 0.8mm | 40 | MC9S08PA8 | - | S-PQFP-G32 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 20MHz | 2K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 20MHz | FLASH | 8-Bit | 8KB 8K x 8 | I2C, LINbus, SPI, UART/USART | - | 8 | YES | NO | YES | - | - | 256 x 8 | - | - | - | - | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() S9S08SG16E1CTL NXP USA Inc. | 112 | - | Datasheet | 12 Weeks | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | A/D 16x10b | 22 | - | - | -40°C~85°C TA | Tube | 1999 | S08 | - | - | Active | 3 (168 Hours) | 28 | - | - | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 3V | 0.65mm | NOT SPECIFIED | S9S08SG16 | - | - | - | 5.5V | - | 2.7V | Internal | 40MHz | 1K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 16KB 16K x 8 | I2C, LINbus, SCI, SPI | - | 8 | YES | NO | YES | - | - | - | - | - | - | - | - | 9.7mm | 4.4mm | ROHS3 Compliant |