- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Data Converters | Number of I/Os | ROM(word) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | EEPROM Size | On Chip Program ROM Width | CPU Family | Screening Level | External Data Bus Width | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCF51JF128VLH NXP USA Inc. | 4200 | - | Datasheet | 13 Weeks | Surface Mount | 64-LQFP | YES | A/D 17x12b; D/A 1x12b | 48 | 131072 | - | -40°C~105°C TA | Tray | 2004 | MCF51Jx | e3 | - | Active | 3 (168 Hours) | 64 | 5A992 | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 1V | 0.5mm | 40 | MCF51JF128 | S-PQFP-G64 | Not Qualified | 1.1V | 1.8/3.3V | 0.9V | External | 50MHz | 32K x 8 | 1.71V~3.6V | MICROCONTROLLER | Coldfire V1 | DMA, I2S, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 128KB 128K x 8 | EBI/EMI, I2C, SPI, UART/USART, USB OTG | - | 32 | YES | YES | YES | YES | - | - | - | - | - | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() S9S12HY48J0CLL NXP USA Inc. | 18000 | - | - | 16 Weeks | Surface Mount | 100-LQFP | YES | A/D 8x10b | 80 | 49152 | Automotive grade | -40°C~85°C TA | Tray | 2006 | HCS12 | - | - | Active | 3 (168 Hours) | 100 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | - | 0.5mm | - | S9S12HY48 | S-PQFP-G100 | Not Qualified | - | 1.85V | - | Internal | 32MHz | 4K x 8 | 4.5V~5.5V | - | - | LCD, Motor control PWM, POR, PWM, WDT | - | FLASH | 16-Bit | 48KB 48K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI | 20mA | 16 | - | - | - | - | - | 4K x 8 | - | CPU12 | AEC-Q100 | - | - | - | - | ROHS3 Compliant | ||
![]() MK81FN256VLL15 NXP USA Inc. | 140 | - | Datasheet | 13 Weeks | Surface Mount | 100-LQFP | - | A/D 12x16b; D/A 2x6b, 1x12b | 66 | - | - | -40°C~105°C TA | Tray | 2014 | Kinetis K8x | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 150MHz | 256K x 8 | 1.71V~3.6V | - | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM | - | FLASH | 32-Bit | 256KB 256K x 8 | EBI/EMI, I2C, SPI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S9S12XS256J0CAA NXP USA Inc. | 205 | - | Datasheet | 16 Weeks | Surface Mount | 80-QFP | YES | A/D 8x12b | 59 | 262144 | Automotive grade | -40°C~85°C TA | Tray | 2004 | HCS12X | - | - | Active | 3 (168 Hours) | 80 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 1.8V | 0.65mm | - | S9S12XS256 | S-PQFP-G80 | Not Qualified | 1.98V | 1.83.3/5V | 1.72V | External | 40MHz | 12K x 8 | 1.72V~5.5V | MICROCONTROLLER, RISC | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 16-Bit | 256KB 256K x 8 | CANbus, SCI, SPI | 35mA | 16 | YES | YES | YES | - | - | - | - | CPU12 | AEC-Q100 | - | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() S9S08AW32E5MFUE NXP USA Inc. | 15960 | - | Datasheet | 12 Weeks | Surface Mount | 64-QFP | YES | A/D 16x10b | 54 | 32768 | Automotive grade | -40°C~125°C TA | Tray | 2000 | S08 | - | - | Active | 3 (168 Hours) | 64 | - | - | - | - | QUAD | GULL WING | - | 3V | 0.8mm | - | S9S08AW32 | S-PQFP-G64 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 40MHz | 2K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, SCI, SPI | - | 8 | YES | NO | YES | - | - | - | - | - | AEC-Q100 | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() MK10DX64VLF5 NXP USA Inc. | 1250 | - | - | 13 Weeks | Surface Mount | 48-LQFP | YES | A/D 16x16b | 33 | 65536 | - | -40°C~105°C TA | Tray | 2012 | Kinetis K10 | e3 | - | Active | 3 (168 Hours) | 48 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MK10DX64 | S-PQFP-G48 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 50MHz | 16K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 64KB 64K x 8 | I2C, IrDA, SPI, UART/USART | - | 32 | YES | YES | YES | YES | - | 2K x 8 | - | CORTEX-M4 | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC9S12XDG128MAL NXP USA Inc. | 10655 | - | Datasheet | - | Surface Mount | 112-LQFP | YES | A/D 16x10b | 91 | 131072 | - | -40°C~125°C TA | Tray | 2004 | HCS12X | e3 | - | Not For New Designs | 3 (168 Hours) | 112 | - | Matte Tin (Sn) | IT ALSO REQUIRES 5 V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.65mm | 40 | MC9S12XDG128 | S-PQFP-G112 | Not Qualified | 2.75V | 2.55V | 2.35V | External | 80MHz | 12K x 8 | 2.35V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 80MHz | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI | - | 16 | YES | YES | YES | NO | - | 2K x 8 | - | CPU12 | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() MKL05Z8VLC4 NXP USA Inc. | 5026 | - | Datasheet | 13 Weeks | Surface Mount | 32-LQFP | YES | A/D 14x12b; D/A 1x12b | 28 | 8192 | - | -40°C~105°C TA | Tray | 2002 | Kinetis KL0 | e3 | - | Active | 3 (168 Hours) | 32 | 3A991.A.2 | Matte Tin (Sn) | 12-BIT ADC AND 12-BIT DAC AVAILABLE | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.8mm | 40 | MKL05Z8 | S-PQFP-G32 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 48MHz | 1K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 8KB 8K x 8 | I2C, SPI, UART/USART | - | 32 | YES | YES | YES | YES | - | - | - | CORTEX-M0 | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MKL16Z128VLH4R NXP USA Inc. | 198 | - | Datasheet | 13 Weeks | Surface Mount | 64-LQFP | YES | A/D - 16bit; D/A - 12bit | 54 | 131072 | - | -40°C~105°C TA | Tape & Reel (TR) | 2012 | Kinetis KL1 | e3 | - | Active | 3 (168 Hours) | 64 | 3A991.A.2 | Tin (Sn) | - | - | QUAD | GULL WING | 260 | 1V | 0.5mm | 40 | MKL16Z128 | S-PQFP-G64 | - | 1.1V | - | 0.9V | Internal | 48MHz | 16K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 128KB 128K x 8 | I2C, LINbus, SPI, TSI, UART/USART | - | 32 | YES | YES | YES | YES | - | - | 8 | - | - | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() S9S08QD4J1MSC NXP USA Inc. | 328 | - | Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | A/D 4x10b | 4 | - | Automotive grade | -40°C~125°C TA | Tube | 2004 | S08 | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | MATTE TIN | - | - | DUAL | GULL WING | 260 | 3V | 1.27mm | 40 | S9S08QD4 | R-PDSO-G8 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 16MHz | 256 x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 5MHz | FLASH | 8-Bit | 4KB 4K x 8 | - | - | 8 | YES | NO | YES | NO | - | - | - | - | AEC-Q100 | - | 1.75mm | - | 3.9mm | ROHS3 Compliant | ||
![]() MC9S08GT8ACFCE NXP USA Inc. | 21 | - | Datasheet | 10 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | A/D 4x10b | 24 | 8192 | - | -40°C~85°C TA | Tray | 2006 | S08 | - | - | Active | 3 (168 Hours) | 32 | EAR99 | - | - | 8542.31.00.01 | QUAD | NO LEAD | 260 | 3V | 0.5mm | 40 | MC9S08GT8 | S-XQCC-N32 | Not Qualified | 3.6V | 1.8/3.6V | 1.8V | Internal | 40MHz | 1K x 8 | 1.8V~3.6V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 8-Bit | 8KB 8K x 8 | I2C, SCI, SPI | - | 16 | YES | NO | YES | NO | - | - | - | - | - | - | 1mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() MC9S08SF4MTJ NXP USA Inc. | In Stock | - | - | 10 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | A/D 8x10b | 18 | 4096 | - | -40°C~125°C TA | Tube | 2006 | S08 | e3 | - | Active | 3 (168 Hours) | 20 | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 3V | 0.65mm | 40 | MC9S08SF4 | R-PDSO-G20 | Not Qualified | 5.5V | 3/5V | 2.7V | External | 40MHz | 128 x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 20MHz | FLASH | 8-Bit | 4KB 4K x 8 | I2C | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | 1.2mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() MC9S08DZ48ACLH NXP USA Inc. | 11222 | - | Datasheet | 8 Weeks | Surface Mount | 64-LQFP | YES | A/D 24x12b | 53 | - | - | -40°C~85°C TA | Tray | 2008 | S08 | - | yes | Active | 3 (168 Hours) | 64 | - | - | - | - | QUAD | GULL WING | - | 3V | 0.5mm | - | MC9S08DZ48 | S-PQFP-G64 | - | 5.5V | - | 2.7V | External | 40MHz | 3K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 48KB 48K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | 8 | YES | NO | YES | NO | - | 1.5K x 8 | 8 | - | - | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() MKS22FN128VLH12 NXP USA Inc. | 22 | - | Datasheet | 13 Weeks | Surface Mount | 64-LQFP | YES | A/D 1x16b; D/A 1x12b | 40 | - | - | -40°C~105°C TA | Tray | 2014 | Kinetis KS22 | - | - | Active | 3 (168 Hours) | 64 | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 3.3V | 0.5mm | NOT SPECIFIED | - | - | - | 3.6V | - | 1.71V | Internal | 120MHz | 64K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 128KB 128K x 8 | CANbus, I2C, SPI, UART/USART, USB OTG | - | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() MKL15Z32VFM4 NXP USA Inc. | 2960 | - | - | 13 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | A/D 9x16b; D/A 1x12b | 28 | 32768 | - | -40°C~105°C TA | Tray | 2002 | Kinetis KL1 | - | - | Active | 3 (168 Hours) | 32 | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | 40 | MKL15Z32 | S-XQCC-N32 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 48MHz | 4K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, LINbus, SPI, TSI, UART/USART | - | 32 | YES | YES | YES | YES | - | - | - | CORTEX-M0 | - | - | - | 5mm | 5mm | Non-RoHS Compliant | ||
![]() MC9RS08KA2CSCR NXP USA Inc. | 1 | - | Datasheet | 10 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 4 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | RS08 | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 3V | 1.27mm | 40 | MC9RS08KA2 | R-PDSO-G8 | Not Qualified | 5.5V | 2/5V | 1.8V | Internal | 10MHz | 63 x 8 | 1.8V~5.5V | MICROCONTROLLER | - | LVD, POR, WDT | - | FLASH | 8-Bit | 2KB 2K x 8 | - | - | 8 | NO | NO | NO | NO | - | - | - | - | - | - | 1.75mm | - | 3.9mm | ROHS3 Compliant | ||
![]() MC9S08DV32ACLC NXP USA Inc. | 10000 | - | Datasheet | 10 Weeks | Surface Mount | 32-LQFP | YES | A/D 10x12b | 25 | - | - | -40°C~85°C TA | Tray | 2008 | S08 | e3 | - | Active | 3 (168 Hours) | 32 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | 0.8mm | 40 | MC9S08DV32 | S-PQFP-G32 | - | 5.5V | - | 2.7V | External | 40MHz | 2K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 8-Bit | 32KB 32K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() SPC5606BF1VLU6 NXP USA Inc. | 160 | - | Datasheet | 12 Weeks | Surface Mount | 176-LQFP | YES | A/D 29x10b, 5x12b | 149 | 1048576 | Automotive grade | -40°C~105°C TA | Tray | 2006 | MPC56xx Qorivva | e3 | - | Active | 3 (168 Hours) | 176 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | SPC5606 | S-PQFP-G176 | Not Qualified | 5.5V | 3.3/5V | 4.5V | Internal | 64MHz | 80K x 8 | 3V~5.5V | MICROCONTROLLER, RISC | e200z0h | DMA, POR, PWM, WDT | 16MHz | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, I2C, LINbus, SCI, SPI | - | 32 | YES | YES | YES | - | 32 | 64K x 8 | - | - | AEC-Q100 | 64 | - | 24mm | 24mm | ROHS3 Compliant | ||
![]() MC9S08QD4CSCR NXP USA Inc. | 2252 |
| Datasheet | 10 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | A/D 4x10b | 4 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | S08 | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | MATTE TIN | IT ALSO OPERATES AT 3V SUPPLY | - | DUAL | GULL WING | 260 | 5V | 1.27mm | 40 | MC9S08QD4 | R-PDSO-G8 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 16MHz | 256 x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 4KB 4K x 8 | - | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | 1.75mm | - | 3.9mm | ROHS3 Compliant | ||
![]() LPC802M001JDH20FP NXP USA Inc. | 3000 | - | Datasheet | 12 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | A/D 12x12b | 17 | - | - | -40°C~105°C TA | Tube | - | LPC80xM | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 260 | - | - | NOT SPECIFIED | - | - | - | - | - | - | Internal | 15MHz | 2K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 32-Bit | 16KB 16K x 8 | I2C, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |