- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Data Converters | Number of I/Os | RAM(byte) | ROM(word) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | EEPROM Size | CPU Family | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Integrated Cache | Barrel Shifter | Internal Bus Architecture | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC56F8167VPYE NXP USA Inc. | 6600 | - | - | 10 Weeks | Surface Mount | 160-LQFP | YES | A/D 16x12b | 76 | - | 524288 | - | -40°C~105°C TA | Tray | 1998 | 56F8xxx | e3 | Active | 3 (168 Hours) | 160 | 3A991.A.2 | Matte Tin (Sn) | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | 40 | MC56F8167 | S-PQFP-G160 | Not Qualified | 2.75V | 2.53.3V | 2.25V | External | 40MHz | 16K x 16 | 2.25V~3.6V | DIGITAL SIGNAL PROCESSOR, OTHER | 56800E | POR, PWM, WDT | 120MHz | FLASH | 16-Bit | 512KB 256K x 16 | EBI/EMI, SCI, SPI | - | 16 | - | - | - | - | 24 | - | - | YES | YES | - | 16 | FIXED POINT | - | YES | MULTIPLE | 1.6mm | 24mm | 24mm | ROHS3 Compliant | ||
![]() MC9S08DV48ACLC NXP USA Inc. | 30 | - | Datasheet | 8 Weeks | Surface Mount | 32-LQFP | YES | A/D 10x12b | 25 | - | - | - | -40°C~85°C TA | Tray | 2005 | S08 | e3 | Active | 3 (168 Hours) | 32 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | 0.8mm | - | 40 | MC9S08DV48 | S-PQFP-G32 | - | 5.5V | - | 2.7V | External | 40MHz | 2K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 8-Bit | 48KB 48K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC56F8145VFGE NXP USA Inc. | 21 | - | Datasheet | 10 Weeks | Surface Mount | 128-LQFP | YES | A/D 16x12b | 49 | - | 131072 | - | -40°C~105°C TA | Tray | 1998 | 56F8xxx | e3 | Active | 3 (168 Hours) | 128 | 3A991.A.2 | Matte Tin (Sn) | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | 40 | MC56F8145 | R-PQFP-G128 | Not Qualified | 2.75V | 2.53.3V | 2.25V | External | 40MHz | 4K x 16 | 2.25V~3.6V | DIGITAL SIGNAL PROCESSOR, OTHER | 56800E | POR, PWM, WDT | 120MHz | FLASH | 16-Bit | 128KB 64K x 16 | EBI/EMI, SCI, SPI | - | 16 | - | - | - | - | 11 | - | - | YES | YES | - | 4 | FIXED POINT | - | YES | MULTIPLE | 1.6mm | 20mm | 14mm | ROHS3 Compliant | ||
![]() MKL82Z128VLK7 NXP USA Inc. | 500 |
| Datasheet | 13 Weeks | Surface Mount | 80-LQFP | YES | A/D 12x16b; D/A 1x6b, 1x12b | 56 | - | - | - | -40°C~105°C TA | Tray | 2008 | Kinetis KL8 | - | Active | 3 (168 Hours) | 80 | 5A992 | - | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 3.3V | 0.5mm | - | NOT SPECIFIED | - | - | - | 3.6V | - | 1.71V | Internal | 72MHz | 96K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | DMA, I2S, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 128KB 128K x 8 | I2C, SPI, UART/USART, USB OTG | - | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 12mm | 12mm | ROHS3 Compliant | ||
![]() MK12DX128VLK5 NXP USA Inc. | 5200 | - | Datasheet | 13 Weeks | Surface Mount | 80-LQFP | YES | A/D 24x16b; D/A 1x12b | 60 | - | 131072 | - | -40°C~105°C TA | Tray | 2002 | Kinetis K10 | e3 | Active | 3 (168 Hours) | 80 | 3A991.A.2 | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 40 | MK12DX128 | S-PQFP-G80 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 50MHz | 32K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 128KB 128K x 8 | I2C, IrDA, SPI, UART/USART | - | 32 | YES | YES | YES | YES | - | 4K x 8 | CORTEX-M4 | - | - | - | - | - | - | - | - | - | 12mm | 12mm | ROHS3 Compliant | ||
![]() MCF5472VR200 NXP USA Inc. | 120 | - | Datasheet | 14 Weeks | Surface Mount | 388-BBGA | YES | - | 99 | - | - | - | 0°C~70°C TA | Tray | 2001 | MCF547x | e1 | Not For New Designs | 3 (168 Hours) | 388 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.5V | 1mm | - | 40 | MCF5472 | S-PBGA-B388 | Not Qualified | 1.58V | - | 1.43V | External | 200MHz | 32K x 8 | 1.43V~1.58V | MICROPROCESSOR, RISC | Coldfire V4E | DMA, PWM, WDT | 66.66MHz | ROMless | 32-Bit | - | EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB | - | 32 | - | - | - | - | 32 | - | - | YES | YES | - | 32 | FLOATING POINT | YES | - | - | 2.55mm | 27mm | 27mm | ROHS3 Compliant | ||
![]() MKV56F1M0VLL24 NXP USA Inc. | 5 | - | Datasheet | 13 Weeks | Surface Mount | 100-LQFP | YES | A/D 4x12b, 1x16b; D/A 1x12b | 74 | - | - | - | -40°C~105°C TA | Tray | 2002 | Kinetis KV | - | Active | 3 (168 Hours) | 100 | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 3.3V | 0.5mm | - | NOT SPECIFIED | - | - | - | 3.6V | - | 1.71V | Internal | 240MHz | 256K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M7 | DMA, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, Ethernet, I2C, SPI, UART/USART | - | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() MKL24Z64VLH4 NXP USA Inc. | 158 | - | Datasheet | 13 Weeks | Surface Mount | 64-LQFP | YES | A/D 14x12b | 50 | - | 65536 | - | -40°C~105°C TA | Tray | 2012 | Kinetis KL2 | e3 | Active | 3 (168 Hours) | 64 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 1V | 0.5mm | - | 40 | MKL24Z64 | S-PQFP-G64 | Not Qualified | 1.1V | 1.8/3.3V | 0.9V | Internal | 48MHz | 8K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | 16MHz | FLASH | 32-Bit | 64KB 64K x 8 | I2C, LINbus, SPI, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | - | - | - | CORTEX-M0 | - | - | - | - | - | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() S9S08AW60E5MFGER NXP USA Inc. | 5000 | - | - | 12 Weeks | Surface Mount | 44-LQFP | YES | A/D 8x10b | 34 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2000 | S08 | - | Active | 3 (168 Hours) | 44 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 3V | 0.8mm | - | - | S9S08AW60 | - | - | 5.5V | - | 2.7V | Internal | 40MHz | 2K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 60KB 60K x 8 | I2C, SCI, SPI | - | 8 | YES | NO | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() MC9S08GT60ACFBE NXP USA Inc. | 4800 | - | Datasheet | - | Surface Mount | 44-QFP | YES | A/D 8x10b | 36 | - | - | - | -40°C~85°C TA | Tray | 2008 | S08 | e3 | Not For New Designs | 3 (168 Hours) | 44 | EAR99 | Tin (Sn) | OPERATES AT 1.8V MINIMUM SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | 0.8mm | - | 40 | MC9S08GT60 | S-PQFP-G44 | Not Qualified | 3.6V | - | 2.08V | Internal | 40MHz | 4K x 8 | 1.8V~3.6V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 8-Bit | 60KB 60K x 8 | I2C, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | - | 2.45mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() MC9S08SH8CTJR NXP USA Inc. | In Stock | - | Datasheet | 22 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | A/D 12x10b | 17 | - | 8192 | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | S08 | e3 | Active | 3 (168 Hours) | 20 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 3V | 0.65mm | - | 40 | MC9S08SH8 | R-PDSO-G20 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 40MHz | 512 x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 8KB 8K x 8 | I2C, LINbus, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() S9S12G64F0CLF NXP USA Inc. | 2500 | - | Datasheet | 12 Weeks | Surface Mount | 48-LQFP | YES | A/D 12x10b | 40 | - | 65536 | Automotive grade | -40°C~85°C TA | Tray | 2010 | HCS12 | - | Active | 3 (168 Hours) | 48 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 5V | 0.5mm | - | - | S9S12G64 | S-PQFP-G48 | Not Qualified | 5.5V | 3.3/5V | 3.13V | Internal | 25MHz | 4K x 8 | 3.13V~5.5V | MICROCONTROLLER | 12V1 | LVD, POR, PWM, WDT | 16MHz | FLASH | 16-Bit | 64KB 64K x 8 | CANbus, IrDA, LINbus, SCI, SPI | - | 16 | YES | NO | YES | - | - | 2K x 8 | CPU12 | - | - | AEC-Q100 | - | - | - | - | - | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() S9S12ZVL32F0VLF NXP USA Inc. | 874 | - | - | 12 Weeks | Surface Mount | 48-LQFP | YES | A/D 10x10b | 34 | 1024 | 32768 | Automotive grade | -40°C~105°C TA | Tray | 2013 | S12 MagniV | - | Active | 3 (168 Hours) | 48 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | - | 0.5mm | - | - | - | S-PQFP-G48 | Not Qualified | - | 5.5/18V | - | Internal | 32MHz | 1K x 8 | 5.5V~18V | - | S12Z | LVD, POR, PWM, WDT | - | FLASH | 16-Bit | 32KB 32K x 8 | I2C, IrDA, LINbus, SCI, SPI, UART/USART | 26mA | 16 | - | - | - | - | - | 128 x 8 | CPU12 | - | - | AEC-Q100 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S08SF4MTG NXP USA Inc. | 65 | - | - | 10 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | A/D 8x10b | 14 | - | 4096 | - | -40°C~125°C TA | Tube | 2006 | S08 | e3 | Active | 3 (168 Hours) | 16 | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 3V | 0.65mm | - | 40 | MC9S08SF4 | R-PDSO-G16 | Not Qualified | 5.5V | 3/5V | 2.7V | External | 40MHz | 128 x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 20MHz | FLASH | 8-Bit | 4KB 4K x 8 | I2C | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() S9S08SG4E2MTG NXP USA Inc. | 21 | - | Datasheet | 12 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | A/D 8x10b | 12 | - | 4096 | Automotive grade | -40°C~125°C TA | Tube | 1999 | S08 | e3 | Active | 3 (168 Hours) | 16 | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 5V | 0.65mm | - | 40 | S9S08SG4 | R-PDSO-G16 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 40MHz | 256 x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 4KB 4K x 8 | I2C, LINbus, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | AEC-Q100 | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() MCF5282CVF80 NXP USA Inc. | 302 | - | Datasheet | - | Surface Mount | 256-LBGA | YES | A/D 8x10b | 142 | - | - | - | -40°C~85°C TA | Tray | 2002 | MCF528x | e0 | Obsolete | 3 (168 Hours) | 256 | 3A991.A.2 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | 220 | 3.3V | 1mm | unknown | 30 | MCF5282 | S-PBGA-B256 | Not Qualified | 3.6V | - | 2.7V | External | 80MHz | 64K x 8 | 2.7V~3.6V | MICROCONTROLLER, RISC | Coldfire V2 | DMA, LVD, POR, PWM, WDT | 80MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, Ethernet, I2C, SPI, UART/USART | - | 32 | YES | YES | YES | NO | 24 | - | - | - | - | - | 32 | - | - | - | - | 1.6mm | 17mm | 17mm | Non-RoHS Compliant | ||
![]() MC9S12DP512VPVE NXP USA Inc. | 3775 | - | Datasheet | 10 Weeks | Surface Mount | 112-LQFP | YES | A/D 16x10b | 91 | - | - | - | -40°C~105°C TA | Tray | 2001 | HCS12 | e3 | Active | 3 (168 Hours) | 112 | - | Matte Tin (Sn) | ALSO REQUIRES 5V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.65mm | - | 40 | MC9S12DP512 | S-PQFP-G112 | Not Qualified | 2.75V | - | 2.35V | Internal | 25MHz | 12K x 8 | 2.35V~5.25V | MICROCONTROLLER | - | PWM, WDT | 50MHz | FLASH | 16-Bit | 512KB 512K x 8 | CANbus, I2C, SCI, SPI | - | 16 | YES | NO | YES | NO | 20 | 4K x 8 | - | - | - | - | 16 | - | - | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() S9S12XS256J0CAL NXP USA Inc. | 300 | - | Datasheet | 16 Weeks | Surface Mount | 112-LQFP | YES | A/D 16x12b | 91 | - | 262144 | Automotive grade | -40°C~85°C TA | Tray | 2008 | HCS12X | e3 | Active | 3 (168 Hours) | 112 | - | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.65mm | - | 40 | S9S12XS256 | S-PQFP-G112 | Not Qualified | 1.98V | 1.83.3/5V | 1.72V | External | 40MHz | 12K x 8 | 1.72V~5.5V | MICROCONTROLLER, RISC | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 16-Bit | 256KB 256K x 8 | CANbus, SCI, SPI | 35mA | 16 | YES | YES | YES | - | - | - | CPU12 | - | - | AEC-Q100 | - | - | - | - | - | - | 20mm | 20mm | ROHS3 Compliant | ||
![]() MKL17Z32VDA4 NXP USA Inc. | 2538 | - | Datasheet | 13 Weeks | Surface Mount | 36-XFBGA | YES | A/D 15x16b | 32 | - | - | - | -40°C~105°C TA | Tray | 2002 | Kinetis KL1 | e1 | Active | 3 (168 Hours) | 36 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | DIFFERENTIAL ANALOG CHANNEL INPUTS: 4-CH 16-BIT | 8542.31.00.01 | BOTTOM | BALL | 260 | 3V | 0.5mm | - | 40 | - | S-PBGA-B36 | - | 3.6V | - | 1.71V | Internal | 48MHz | 8K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | DMA, I2S, PWM, WDT | 48MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, FlexIO, SPI, UART/USART | - | 32 | YES | YES | YES | NO | - | - | - | - | - | - | - | - | - | - | - | 0.5mm | 3.5mm | 3.5mm | ROHS3 Compliant | ||
![]() MCF51JU128VLH NXP USA Inc. | 668 | - | Datasheet | 13 Weeks | Surface Mount | 64-LQFP | YES | A/D 17x12b; D/A 1x12b | 48 | - | 131072 | - | -40°C~105°C TA | Tray | 2004 | MCF51Jx | e3 | Active | 3 (168 Hours) | 64 | 5A992 | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | 0.5mm | - | 40 | MCF51JU128 | S-PQFP-G64 | Not Qualified | 3.6V | 2/3.3V | 1.71V | External | 50MHz | 32K x 8 | 1.71V~3.6V | MICROCONTROLLER | Coldfire V1 | DMA, I2S, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 128KB 128K x 8 | EBI/EMI, I2C, SPI, UART/USART, USB OTG | - | 32 | YES | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant |