- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Data Converters | Number of I/Os | RAM(byte) | ROM(word) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | EEPROM Size | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Barrel Shifter | Internal Bus Architecture | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPC5644AF0MVZ1 NXP USA Inc. | 5 | - | - | 12 Weeks | Surface Mount | 324-BBGA | YES | - | A/D 40x12b | 151 | - | 4194304 | Automotive grade | -40°C~125°C TA | Tray | 2004 | MPC56xx Qorivva | e2 | Active | 3 (168 Hours) | 324 | 3A991.A.2 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | SPC5644 | S-PBGA-B324 | Not Qualified | 1.32V | 1.23.35V | 1.14V | Internal | 150MHz | 192K x 8 | 1.14V~5.25V | MICROCONTROLLER | e200z4 | DMA, POR, PWM, WDT | 40MHz | FLASH | 32-Bit | 4MB 4M x 8 | CANbus, EBI/EMI, LINbus, SCI, SPI | 400mA | 32 | YES | YES | YES | - | 32 | - | - | - | - | - | AEC-Q100 | 32 | - | - | - | - | 23mm | 23mm | ROHS3 Compliant | ||
![]() MC9S08AC48CFUE NXP USA Inc. | 25 | - | Datasheet | 10 Weeks | Surface Mount | 64-QFP | YES | - | A/D 16x10b | 54 | - | 49152 | - | -40°C~85°C TA | Tray | 2000 | S08 | e3 | Active | 3 (168 Hours) | 64 | 3A991.A.2 | Matte Tin (Sn) | - | - | QUAD | GULL WING | 260 | 5V | 0.8mm | 40 | MC9S08AC48 | S-PQFP-G64 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 40MHz | 2K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 48KB 48K x 8 | I2C, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | - | 2.45mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() MC56F8366VFVE NXP USA Inc. | 2125 | - | Datasheet | 10 Weeks | Surface Mount | 144-LQFP | YES | - | A/D 16x12b | 62 | - | 524288 | - | -40°C~105°C TA | Tray | 1998 | 56F8xxx | e3 | Active | 3 (168 Hours) | 144 | 3A991.A.2 | Matte Tin (Sn) | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.5mm | 40 | MC56F8366 | S-PQFP-G144 | Not Qualified | 2.75V | 2.53.3V | 2.25V | External | 60MHz | 18K x 16 | 2.25V~3.6V | DIGITAL SIGNAL PROCESSOR, OTHER | 56800E | POR, PWM, Temp Sensor, WDT | 120MHz | FLASH | 16-Bit | 512KB 256K x 16 | CANbus, EBI/EMI, SCI, SPI | - | 16 | - | - | - | - | 17 | - | - | - | YES | YES | - | 16 | FIXED POINT | YES | MULTIPLE | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() MC9S08DZ16ACLF NXP USA Inc. | 107 | - | Datasheet | 10 Weeks | Surface Mount | 48-LQFP | - | 48-LQFP (7x7) | A/D 16x12b | 39 | - | - | - | -40°C~85°C TA | Tray | 1996 | S08 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC9S08DZ16 | - | - | - | - | - | External | 40MHz | 1K x 8 | 2.7V~5.5V | - | S08 | LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 16KB 16K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | - | - | - | - | - | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S08AW60CFUER NXP USA Inc. | 10006 | - | Datasheet | 10 Weeks | Surface Mount | 64-QFP | YES | - | A/D 16x10b | 54 | - | 63280 | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | S08 | e3 | Active | 3 (168 Hours) | 64 | 3A991.A.2 | Matte Tin (Sn) | - | - | QUAD | GULL WING | 260 | 3V | 0.8mm | 40 | MC9S08AW60 | S-PQFP-G64 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 40MHz | 2K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 8-Bit | 60KB 60K x 8 | I2C, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | - | 2.45mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() MC56F82743VLC NXP USA Inc. | 15 | - | - | 13 Weeks | Surface Mount | 32-LQFP | YES | - | A/D 6x12b; D/A 2x12b | 26 | - | 65536 | - | -40°C~105°C TA | Tray | 2002 | 56F8xxx | e3 | Active | 3 (168 Hours) | 32 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.8mm | 40 | MC56F82743 | S-PQFP-G32 | Not Qualified | 3.6V | 3.3V | 2.7V | Internal | 100MHz | 4K x 16 | 2.7V~3.6V | MICROCONTROLLER | 56800EX | DMA, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 64KB 32K x 16 | I2C, SCI, SPI | - | 32 | YES | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() S912XET512J3VAGR NXP USA Inc. | 4500 | - | - | 16 Weeks | Surface Mount | 144-LQFP | YES | - | A/D 24x12b | 119 | 32768 | 524288 | - | -40°C~105°C TA | Tape & Reel (TR) | 1996 | HCS12X | e3 | Active | 3 (168 Hours) | 144 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.5mm | 40 | - | S-PQFP-G144 | Not Qualified | 1.98V | 3.3/5V | 1.72V | External | 50MHz | 32K x 8 | 1.72V~5.5V | MICROCONTROLLER, RISC | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 16-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, SCI, SPI | - | 16 | YES | YES | YES | - | 23 | 4K x 8 | - | CPU12 | - | - | - | 16 | - | - | - | - | 20mm | 20mm | ROHS3 Compliant | ||
![]() MC9S12DG128MFUE NXP USA Inc. | 3264 |
| Datasheet | 15 Weeks | Surface Mount | 80-QFP | YES | - | A/D 16x10b | 59 | - | - | - | -40°C~125°C TA | Tray | 2001 | HCS12 | e3 | Active | 3 (168 Hours) | 80 | 3A991.A.2 | Matte Tin (Sn) | ALSO REQUIRES 5V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.65mm | 40 | MC9S12DG128 | S-PQFP-G80 | Not Qualified | 2.75V | - | 2.35V | Internal | 25MHz | 8K x 8 | 2.35V~5.25V | MICROCONTROLLER | - | PWM, WDT | 50MHz | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, I2C, SCI, SPI | - | 16 | YES | NO | YES | NO | 16 | 2K x 8 | - | - | - | - | - | 16 | - | - | - | 2.45mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() S9S12G240F0VLH NXP USA Inc. | 50 | - | - | 12 Weeks | Surface Mount | 64-LQFP | YES | - | A/D 16x10b | 54 | 11264 | 245760 | Automotive grade | -40°C~105°C TA | Tray | 2008 | HCS12 | - | Active | 3 (168 Hours) | 64 | - | - | - | - | QUAD | GULL WING | - | 5V | 0.5mm | - | - | S-PQFP-G64 | Not Qualified | 5.5V | 3.3/5V | 3.13V | Internal | 25MHz | 11K x 8 | 3.13V~5.5V | MICROCONTROLLER | 12V1 | LVD, POR, PWM, WDT | 16MHz | FLASH | 16-Bit | 240KB 240K x 8 | CANbus, IrDA, LINbus, SCI, SPI | 23.5mA | 16 | YES | NO | YES | - | - | 4K x 8 | - | CPU12 | - | - | AEC-Q100 | - | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() MCF52211CAF80 NXP USA Inc. | 60 | - | Datasheet | 10 Weeks | Surface Mount | 100-LQFP | YES | - | A/D 8x12b | 63 | - | 131072 | - | -40°C~85°C TA | Tray | 2007 | MCF5221x | e3 | Active | 3 (168 Hours) | 100 | 3A991.A.2 | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MCF52211 | S-PQFP-G100 | Not Qualified | 3.6V | 3/3.3V | 3V | Internal | 80MHz | 16K x 8 | 3V~3.6V | MICROCONTROLLER, RISC | Coldfire V2 | DMA, LVD, POR, PWM, WDT | 80MHz | FLASH | 32-Bit | 128KB 128K x 8 | I2C, SPI, UART/USART, USB OTG | - | 32 | YES | YES | YES | NO | - | - | - | - | - | - | - | - | - | - | - | 1.7mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() SPC5748GHK0AMKU6 NXP USA Inc. | 99 | - | - | 17 Weeks | Surface Mount | 176-LQFP Exposed Pad | YES | - | A/D 80x10b, 64x12b | 129 | 786432 | 6291456 | Automotive grade | -40°C~125°C TA | Tray | - | MPC57xx | e3 | Active | 3 (168 Hours) | 176 | 5A992 | Tin (Sn) | EEPROM SUP : 32KB-192KB EMULATED, ADC CH(INT AND EXT) BASED ON PACKAGE, SUPPORT CAN FD, 2ND ETHERNET | 8542.31.00.01 | QUAD | GULL WING | 260 | 1.2V | 0.5mm | NOT SPECIFIED | - | S-PQFP-G176 | - | 1.32V | - | 1.08V | Internal | 80MHz/160MHz | 768K x 8 | 3V~5.5V | MICROCONTROLLER, RISC | e200z2, e200z4, e200z4 | DMA, LVD, POR, WDT | 40MHz | FLASH | 32-Bit Tri-Core | 6MB 6M x 8 | CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG | - | 32 | YES | YES | NO | NO | - | - | 8 | - | - | - | ISO 26262 | - | - | - | - | 1.6mm | 24mm | 24mm | ROHS3 Compliant | ||
![]() MC9S12GC32CFUE NXP USA Inc. | 5000 | - | Datasheet | 10 Weeks | Surface Mount | 80-QFP | YES | - | A/D 8x10b | 60 | - | 32768 | - | -40°C~85°C TA | Tray | 2010 | HCS12 | e3 | Active | 3 (168 Hours) | 80 | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.65mm | 40 | MC9S12GC32 | S-PQFP-G80 | Not Qualified | 2.75V | 2.53.3/5V | 2.35V | Internal | 25MHz | 2K x 8 | 2.35V~5.5V | MICROCONTROLLER | - | POR, PWM, WDT | 50MHz | FLASH | 16-Bit | 32KB 32K x 8 | EBI/EMI, SCI, SPI | - | 16 | YES | NO | YES | NO | 16 | - | - | CPU12 | - | - | - | 16 | - | - | - | 2.45mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() MCF5249LAG120 NXP USA Inc. | 10000 | - | Datasheet | 10 Weeks | Surface Mount | 144-LQFP | YES | - | A/D 4x12b | 34 | - | - | - | 0°C~70°C TA | Tray | 2001 | MCF524x | - | Not For New Designs | 3 (168 Hours) | 144 | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | GULL WING | - | - | 0.5mm | - | MCF5249 | S-PQFP-G144 | Not Qualified | - | 1.83.3V | - | External | 120MHz | 96K x 8 | 3V~3.6V | MICROPROCESSOR, RISC | Coldfire V2 | DMA, I2S, POR, Serial Audio, WDT | - | ROMless | 32-Bit | - | I2C, IDE, Memory Card, SPI, UART/USART | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S12B64CFUE NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 80-QFP | - | - | A/D 8x10b | 59 | - | - | - | -40°C~85°C TA | Tray | 1999 | HCS12 | e3 | Not For New Designs | 3 (168 Hours) | - | EAR99 | MATTE TIN | - | 8542.31.00.01 | - | - | 260 | - | - | 40 | MC9S12B64 | - | - | - | - | - | Internal | 25MHz | 2K x 8 | 2.35V~5.5V | MICROCONTROLLER | - | POR, PWM, WDT | - | FLASH | 16-Bit | 64KB 64K x 8 | CANbus, I2C, SCI, SPI | - | - | - | - | - | - | - | 1K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S12B128CFUE NXP USA Inc. | 33 | - | Datasheet | 12 Weeks | Surface Mount | 80-QFP | - | - | A/D 8x10b | 59 | - | - | - | -40°C~85°C TA | Tray | 1999 | HCS12 | e3 | Not For New Designs | 3 (168 Hours) | - | EAR99 | MATTE TIN | - | 8542.31.00.01 | - | - | 260 | - | - | 40 | MC9S12B128 | - | - | - | - | - | Internal | 25MHz | 4K x 8 | 2.35V~5.5V | MICROCONTROLLER | - | POR, PWM, WDT | - | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, I2C, SCI, SPI | - | - | - | - | - | - | - | 1K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC555LFCVR40 NXP USA Inc. | 10000 | - | Datasheet | 10 Weeks | Surface Mount | 272-BBGA | YES | - | A/D 32x10b | 101 | - | - | - | -40°C~85°C TA | Tray | 1998 | MPC5xx | e1 | Not For New Designs | 3 (168 Hours) | 272 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | ALSO REQUIRES 5V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 260 | 3.3V | 1.27mm | 40 | MPC555 | S-PBGA-B272 | Not Qualified | 3.6V | - | 3V | External | 40MHz | 26K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | PowerPC | POR, PWM, WDT | 20MHz | FLASH | 32-Bit | 448KB 448K x 8 | CANbus, EBI/EMI, SCI, SPI, UART/USART | - | 32 | YES | NO | YES | NO | 24 | - | - | - | - | - | - | 32 | - | - | - | 2.65mm | 27mm | 27mm | ROHS3 Compliant | ||
![]() MC56F82736VLF NXP USA Inc. | 1482 | - | - | 13 Weeks | Surface Mount | 48-LQFP | YES | - | A/D 10x12b; D/A 2x12b | 39 | - | 49152 | - | -40°C~105°C TA | Tray | 2002 | 56F8xxx | e3 | Active | 3 (168 Hours) | 48 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MC56F82736 | S-PQFP-G48 | Not Qualified | 3.6V | 3.3V | 2.7V | Internal | 100MHz | 4K x 16 | 2.7V~3.6V | MICROCONTROLLER | 56800EX | DMA, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 48KB 24K x 16 | CANbus, I2C, SCI, SPI | - | 32 | YES | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() S912ZVC19F0MKHR NXP USA Inc. | 9638 | - | Datasheet | 12 Weeks | Surface Mount | 64-LQFP Exposed Pad | - | - | A/D 16x10b; D/A 1x8b | 42 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2001 | S12 MagniV | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 32MHz | 12K x 8 | 3.5V~40V | - | S12Z | DMA, POR, PWM, WDT | - | FLASH | 16-Bit | 192KB 192K x 8 | CANbus, I2C, SCI, SPI | - | - | - | - | - | - | - | 2K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MK10DN64VLF5 NXP USA Inc. | 36 |
| - | 13 Weeks | Surface Mount | 48-LQFP | YES | - | A/D 16x16b | 33 | - | 65536 | - | -40°C~105°C TA | Tray | 2012 | Kinetis K10 | e3 | Active | 3 (168 Hours) | 48 | 3A991.A.2 | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MK10DN64 | S-PQFP-G48 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 50MHz | 16K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 64KB 64K x 8 | I2C, IrDA, SPI, UART/USART | - | 32 | YES | YES | YES | YES | - | - | - | CORTEX-M4 | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC9S12XD256MAA NXP USA Inc. | 33 | - | Datasheet | 10 Weeks | Surface Mount | 80-QFP | YES | - | A/D 8x10b | 59 | - | 262144 | - | -40°C~125°C TA | Tray | 2009 | HCS12X | e3 | Active | 3 (168 Hours) | 80 | 3A991.A.2 | Matte Tin (Sn) | IT ALSO REQUIRES 5 V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.65mm | 40 | 9S12XD256 | S-PQFP-G80 | Not Qualified | 2.75V | 2.55V | 2.35V | External | 80MHz | 14K x 8 | 2.35V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 80MHz | FLASH | 16-Bit | 256KB 256K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI | - | 16 | YES | YES | YES | NO | - | 4K x 8 | - | CPU12 | - | - | - | - | - | - | - | 2.45mm | 14mm | 14mm | ROHS3 Compliant |