- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Data Converters | Number of I/Os | RAM(byte) | ROM(word) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | EEPROM Size | CPU Family | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Barrel Shifter | Internal Bus Architecture | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9RS08KA2CSC NXP USA Inc. | 10 | - | Datasheet | 10 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 4 | - | - | - | -40°C~85°C TA | Tube | 2007 | RS08 | e3 | Active | 3 (168 Hours) | 8 | EAR99 | MATTE TIN | - | - | DUAL | GULL WING | 260 | 3V | 1.27mm | 40 | MC9RS08KA2 | R-PDSO-G8 | Not Qualified | 5.5V | 1.8/5.5V | 1.8V | Internal | 10MHz | 63 x 8 | 1.8V~5.5V | MICROCONTROLLER | - | LVD, POR, WDT | - | FLASH | 8-Bit | 2KB 2K x 8 | - | - | 8 | NO | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | 3.9mm | ROHS3 Compliant | ||
![]() MC9S08SH32VTL NXP USA Inc. | 12 | - | Datasheet | 10 Weeks | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | A/D 16x10b | 23 | - | - | - | -40°C~105°C TA | Tube | 2007 | S08 | e3 | Active | 3 (168 Hours) | 28 | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 3V | 0.65mm | 40 | MC9S08SH32 | - | - | 5.5V | - | 2.7V | Internal | 40MHz | 1K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, LINbus, SCI, SPI | - | 8 | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | 9.7mm | 4.4mm | ROHS3 Compliant | ||
![]() MC9S08AC32CFJE NXP USA Inc. | 1 | - | Datasheet | 10 Weeks | Surface Mount | 32-LQFP | YES | A/D 6x10b | 22 | - | 32768 | - | -40°C~85°C TA | Tray | 2008 | S08 | e3 | Active | 3 (168 Hours) | 32 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 5V | 0.8mm | 40 | MC9S08AC32 | S-PQFP-G32 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 40MHz | 2K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC9S08GT8ACFBER NXP USA Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 44-QFP | YES | A/D 8x10b | 36 | - | 8192 | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | S08 | e3 | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | 0.8mm | 40 | MC9S08GT8 | S-PQFP-G44 | Not Qualified | 3.6V | 1.8/3.6V | 1.8V | Internal | 40MHz | 1K x 8 | 1.8V~3.6V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 8-Bit | 8KB 8K x 8 | I2C, SCI, SPI | - | 16 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | 2.45mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() MC9S12XA512CAL NXP USA Inc. | 297 | - | Datasheet | 10 Weeks | Surface Mount | 112-LQFP | YES | A/D 16x10b | 91 | - | 524288 | - | -40°C~85°C TA | Tray | 2005 | HCS12X | e3 | Active | 3 (168 Hours) | 112 | - | MATTE TIN | IT ALSO REQUIRES 5 V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.65mm | 40 | 9S12XA512 | S-PQFP-G112 | Not Qualified | 2.75V | 2.55V | 2.35V | External | 80MHz | 32K x 8 | 2.35V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 80MHz | FLASH | 16-Bit | 512KB 512K x 8 | EBI/EMI, I2C, IrDA, LINbus, SCI, SPI | - | 16 | YES | YES | YES | NO | - | 4K x 8 | CPU12 | - | - | - | - | - | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() MK30DX128VLH7 NXP USA Inc. | 19 | - | Datasheet | 13 Weeks | Surface Mount | 64-LQFP | YES | A/D 22x16b; D/A 1x12b | 40 | - | 131072 | - | -40°C~105°C TA | Tray | 2002 | Kinetis K30 | e3 | Active | 3 (168 Hours) | 64 | 3A991.A.2 | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MK30DX128 | S-PQFP-G64 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 72MHz | 32K x 8 | 1.71V~3.6V | MICROCONTROLLER | ARM® Cortex®-M4 | DMA, I2S, LCD, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 128KB 128K x 8 | CANbus, I2C, IrDA, SD, SPI, UART/USART | - | 32 | YES | YES | YES | YES | - | 2K x 8 | CORTEX-M4 | - | - | - | - | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() MPC5534MZQ80 NXP USA Inc. | 10000 | - | - | 24 Weeks | Surface Mount | 324-BBGA | YES | A/D 40x12b | 192 | - | 1048576 | - | -40°C~125°C TA | Tray | 2003 | MPC55xx Qorivva | e0 | Not For New Designs | 3 (168 Hours) | 324 | 3A991.A.2 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.5V | 1mm | 30 | PC5534 | S-PBGA-B324 | Not Qualified | 1.65V | 1.53.35V | 1.35V | External | 80MHz | 64K x 8 | 1.35V~1.65V | MICROCONTROLLER | e200z6 | DMA, POR, PWM, WDT | 40MHz | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, Ethernet, SCI, SPI | - | 32 | YES | NO | YES | YES | - | - | - | - | - | - | - | - | - | - | 2.55mm | 23mm | 23mm | Non-RoHS Compliant | ||
![]() S912XHY128F0VLM NXP USA Inc. | 1200 | - | - | 12 Weeks | Surface Mount | 112-LQFP | YES | A/D 12x10b | 88 | - | 131072 | Automotive grade | -40°C~105°C TA | Bulk | 2008 | HCS12X | - | Active | 3 (168 Hours) | 112 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 5V | 0.65mm | - | S912XHY128 | S-PQFP-G112 | Not Qualified | 5.5V | 1.83.3/5V | 4.5V | External | 40MHz | 8K x 8 | 4.5V~5.5V | MICROCONTROLLER | - | LCD, Motor control PWM, POR, PWM, WDT | 40MHz | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI | - | 16 | YES | NO | YES | - | - | 8K x 8 | CPU12 | - | - | AEC-Q100 | - | - | - | - | - | 20mm | 20mm | ROHS3 Compliant | ||
![]() S912ZVHY32F1CLL NXP USA Inc. | 24 | - | - | 12 Weeks | Surface Mount | 100-LQFP | YES | A/D 4x10b | 73 | - | 32768 | Automotive grade | -40°C~85°C TA | Tray | 2010 | S12 MagniV | - | Active | 3 (168 Hours) | 100 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 12V | 0.5mm | - | S912ZVHY32 | S-PQFP-G100 | Not Qualified | 18V | 6/18V | 5.5V | Internal | 32MHz | 2K x 8 | 4.5V~5.5V | MICROCONTROLLER | S12Z | DMA, LCD, POR, PWM, WDT | 20MHz | FLASH | 16-Bit | 32KB 32K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | 16 | YES | YES | YES | - | 32 | 2K x 8 | CPU12 | - | - | AEC-Q100 | 32 | - | - | - | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() S9S12G192F0VLF NXP USA Inc. | 239 | - | Datasheet | 12 Weeks | Surface Mount | 48-LQFP | YES | A/D 16x10b | 40 | - | 196608 | Automotive grade | -40°C~105°C TA | Tray | 2008 | HCS12 | - | Active | 3 (168 Hours) | 48 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 5V | 0.5mm | - | S9S12G192 | S-PQFP-G48 | Not Qualified | 5.5V | 3.3/5V | 3.13V | Internal | 25MHz | 11K x 8 | 3.13V~5.5V | MICROCONTROLLER | 12V1 | LVD, POR, PWM, WDT | 16MHz | FLASH | 16-Bit | 192KB 192K x 8 | CANbus, IrDA, LINbus, SCI, SPI | - | 16 | YES | NO | YES | - | - | 4K x 8 | CPU12 | - | - | AEC-Q100 | - | - | - | - | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() MK20DN64VLH5 NXP USA Inc. | 1000 | - | Datasheet | 13 Weeks | Surface Mount | 64-LQFP | YES | A/D 13x16b | 40 | - | - | - | -40°C~105°C TA | Tray | 2002 | Kinetis K20 | e3 | Active | 3 (168 Hours) | 64 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MK20DN64 | S-PQFP-G64 | - | 3.6V | - | 1.71V | Internal | 50MHz | 16K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 64KB 64K x 8 | I2C, IrDA, SPI, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() MC9S08PT32VLH NXP USA Inc. | 10000 | - | Datasheet | - | Surface Mount | 64-LQFP | YES | A/D 16x12b | 57 | - | 32768 | - | -40°C~105°C TA | Tray | 2002 | S08 | e3 | Not For New Designs | 3 (168 Hours) | 64 | 3A991.A.2 | Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | MC9S08PT32 | S-PQFP-G64 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 20MHz | 4K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 20MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, LINbus, SPI, UART/USART | - | 8 | YES | NO | YES | - | - | 256 x 8 | - | - | - | - | - | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() SPC5643LF2MLQ8 NXP USA Inc. | 7 | - | - | 12 Weeks | Surface Mount | 144-LQFP | YES | A/D 32x12b | 16 | - | 1048576 | Automotive grade | -40°C~125°C TA | Tray | 2007 | MPC56xx Qorivva | e3 | Active | 3 (168 Hours) | 144 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | SPC5643 | S-PQFP-G144 | Not Qualified | 3.6V | 3.3V | 3V | Internal | 80MHz | 128K x 8 | 3V~5.5V | MICROCONTROLLER | e200z4 | DMA, POR, PWM, WDT | 40MHz | FLASH | 32-Bit Dual-Core | 1MB 1M x 8 | CANbus, FlexRay, LINbus, SPI, UART/USART | 280mA | 32 | YES | YES | YES | - | 32 | - | - | - | - | AEC-Q100 | 64 | - | - | - | - | 20mm | 20mm | ROHS3 Compliant | ||
![]() MC9S08QE32CLCR NXP USA Inc. | 24 | - | Datasheet | 10 Weeks | Surface Mount | 32-LQFP | YES | A/D 10x12b | 26 | - | 32768 | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | S08 | e3 | Active | 3 (168 Hours) | 32 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.8mm | 40 | MC9S08QE32 | S-PQFP-G32 | Not Qualified | 3.6V | 1.8/3.6V | 2V | Internal | 50MHz | 2K x 8 | 1.8V~3.6V | MICROCONTROLLER | - | LVD, PWM, WDT | 16MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, LINbus, SCI, SPI | - | 8 | YES | NO | YES | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() MKM14Z128CHH5 NXP USA Inc. | 1642 | - | Datasheet | - | Surface Mount | 44-VFLGA Exposed Pad | YES | A/D 5x16b, 4x24b | 20 | - | - | - | -40°C~85°C TA | Tray | 2002 | Kinetis KM | - | Not For New Designs | 3 (168 Hours) | 44 | 3A991.A.2 | - | VOLTAGE RANGE: 2.7 V TO 3.6 V (WHEN ANALOG FRONT END (AFE) IS USED) | 8542.31.00.01 | BOTTOM | BUTT | 260 | 3.3V | 0.65mm | 40 | MKM14Z128 | S-XBGA-B44 | - | 3.6V | - | 1.71V | Internal | 50MHz | 16K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | DMA, WDT | 48MHz | FLASH | 32-Bit | 128KB 128K x 8 | I2C, SPI, UART/USART | - | 32 | YES | YES | NO | NO | - | - | - | - | - | - | - | - | - | - | 0.98mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() MC9S08PA8VLD NXP USA Inc. | 2000 | - | Datasheet | 8 Weeks | Surface Mount | 44-LQFP | YES | A/D 12x12b | 37 | 2048 | 8192 | - | -40°C~105°C TA | Tray | 2012 | S08 | e3 | Not For New Designs | 3 (168 Hours) | 44 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | 0.8mm | 40 | - | S-PQFP-G44 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 20MHz | 2K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 20MHz | FLASH | 8-Bit | 8KB 8K x 8 | I2C, LINbus, SPI, UART/USART | - | 8 | YES | NO | YES | - | - | 256 x 8 | - | - | - | - | - | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() S9S12HY64J0CLL NXP USA Inc. | 2700 | - | - | 16 Weeks | Surface Mount | 100-LQFP | YES | A/D 8x10b | 80 | - | 65536 | Automotive grade | -40°C~85°C TA | Tray | 2006 | HCS12 | - | Active | 3 (168 Hours) | 100 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | - | 0.5mm | - | S9S12HY64 | S-PQFP-G100 | Not Qualified | - | 1.85V | - | Internal | 32MHz | 4K x 8 | 4.5V~5.5V | - | - | LCD, Motor control PWM, POR, PWM, WDT | - | FLASH | 16-Bit | 64KB 64K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI | 20mA | 16 | - | - | - | - | - | 4K x 8 | CPU12 | - | - | AEC-Q100 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC56F8355MFGE NXP USA Inc. | 900 | - | Datasheet | 10 Weeks | Surface Mount | 128-LQFP | YES | A/D 16x12b | 49 | - | 262144 | - | -40°C~125°C TA | Tray | 1998 | 56F8xxx | e3 | Active | 3 (168 Hours) | 128 | 3A991.A.2 | Matte Tin (Sn) | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.5mm | 40 | MC56F8355 | R-PQFP-G128 | Not Qualified | 2.75V | 2.53.3V | 2.25V | External | 60MHz | 10K x 16 | 2.25V~3.6V | DIGITAL SIGNAL PROCESSOR, OTHER | 56800E | POR, PWM, Temp Sensor, WDT | 120MHz | FLASH | 16-Bit | 256KB 128K x 16 | CANbus, EBI/EMI, SCI, SPI | - | 16 | - | - | - | - | 11 | - | - | YES | YES | - | 4 | FIXED POINT | YES | MULTIPLE | 1.6mm | 20mm | 14mm | ROHS3 Compliant | ||
![]() SPC5644AF0MLU2 NXP USA Inc. | 600 | - | - | 12 Weeks | Surface Mount | 176-LQFP | YES | A/D 40x12b | 84 | - | 4194304 | Automotive grade | -40°C~125°C TA | Tray | 2005 | MPC56xx Qorivva | e3 | Active | 3 (168 Hours) | 176 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 1.2V | 0.5mm | 40 | SPC5644 | S-PQFP-G176 | Not Qualified | 1.32V | 1.23.35V | 1.14V | Internal | 120MHz | 192K x 8 | 1.14V~5.25V | MICROCONTROLLER | e200z4 | DMA, POR, PWM, WDT | 40MHz | FLASH | 32-Bit | 4MB 4M x 8 | CANbus, EBI/EMI, LINbus, SCI, SPI | 400mA | 32 | YES | YES | YES | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | - | 24mm | 24mm | ROHS3 Compliant | ||
![]() MC56F8013MFAE NXP USA Inc. | 2126 | - | Datasheet | 10 Weeks | Surface Mount | 32-LQFP | YES | A/D 6x12b | 26 | - | 16384 | - | -40°C~125°C TA | Tray | 1998 | 56F8xxx | e3 | Active | 3 (168 Hours) | 32 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.8mm | 40 | MC56F8013 | S-PQFP-G32 | Not Qualified | 3.6V | 3.3V | 3V | Internal | 32MHz | 2K x 16 | 3V~3.6V | DIGITAL SIGNAL PROCESSOR, OTHER | 56800E | POR, PWM, WDT | 8MHz | FLASH | 16-Bit | 16KB 8K x 16 | I2C, SCI, SPI | - | 16 | - | - | - | - | - | - | - | YES | YES | - | - | FIXED POINT | YES | MULTIPLE | 1.6mm | 7mm | 7mm | ROHS3 Compliant |