- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Data Converters | Number of I/Os | RAM(byte) | ROM(word) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | EEPROM Size | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Barrel Shifter | Internal Bus Architecture | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FS32K142HFT0MLHT NXP USA Inc. | 6400 | - | Datasheet | 16 Weeks | Surface Mount | 64-LQFP | YES | A/D 16x12b; D/A 1x8b | 58 | - | - | - | -40°C~125°C TA | Tray | - | S32K | - | - | Active | 3 (168 Hours) | 64 | - | - | - | - | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | - | - | - | 5.5V | - | 2.7V | Internal | 80MHz | 32K x 8 | 2.7V~5.5V | - | ARM® Cortex®-M4F | POR, PWM, WDT | 40MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, FlexIO, I2C, LINbus, SPI, UART/USART | - | 32 | YES | YES | YES | - | - | 4K x 8 | - | - | - | - | - | - | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() S9S12VR64AF0MLF NXP USA Inc. | 5000 | - | - | 12 Weeks | Surface Mount | 48-LQFP | - | A/D 6x10b | 28 | - | - | - | -40°C~125°C TA | Tray | 2011 | S12 MagniV | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 25MHz | 2K x 8 | 3.13V~5.5V | - | 12V1 | LVD, POR, PWM, WDT | - | FLASH | 16-Bit | 64KB 64K x 8 | IrDA, LINbus, SCI, SPI | - | - | - | - | - | - | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC56F8135VFGE NXP USA Inc. | 477 | - | Datasheet | 10 Weeks | Surface Mount | 128-LQFP | YES | A/D 16x12b | 49 | - | 65536 | - | -40°C~105°C TA | Tray | 1998 | 56F8xxx | e3 | - | Active | 3 (168 Hours) | 128 | 3A991.A.2 | Matte Tin (Sn) | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.5mm | 40 | MC56F8135 | R-PQFP-G128 | Not Qualified | 2.75V | 2.53.3V | 2.25V | External | 40MHz | 4K x 16 | 2.25V~3.6V | DIGITAL SIGNAL PROCESSOR, OTHER | 56800E | POR, PWM, WDT | 120MHz | FLASH | 16-Bit | 64KB 32K x 16 | SCI, SPI | - | 16 | - | - | - | - | 11 | - | - | - | YES | YES | - | 4 | FIXED POINT | YES | MULTIPLE | 1.6mm | 20mm | 14mm | ROHS3 Compliant | ||
![]() MC9S12XS128CAE NXP USA Inc. | 258 | - | Datasheet | 16 Weeks | Surface Mount | 64-LQFP | YES | A/D 8x12b | 44 | - | 131072 | - | -40°C~85°C TA | Tray | 2004 | HCS12X | e3 | - | Active | 3 (168 Hours) | 64 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | MC9S12XS128 | S-PQFP-G64 | Not Qualified | 5.5V | 3.3/5V | 3.135V | External | 40MHz | 8K x 8 | 1.72V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, SCI, SPI | - | 16 | YES | NO | YES | NO | - | - | - | CPU12 | - | - | - | - | - | - | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() S9S08DZ16F2VLF NXP USA Inc. | 41 | - | - | 12 Weeks | Surface Mount | 48-LQFP | - | A/D 16x12b | 39 | - | - | - | -40°C~105°C TA | Tray | - | S08 | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 260 | - | - | 40 | S9S08DZ16 | - | - | - | - | - | External | 40MHz | 1K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 16KB 16K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | - | - | - | - | - | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC908GZ32CFAE NXP USA Inc. | 21 | - | Datasheet | 10 Weeks | Surface Mount | 48-LQFP | YES | A/D 24x10b | 37 | - | - | - | -40°C~85°C TA | Tray | 1996 | HC08 | e3 | - | Not For New Designs | 3 (168 Hours) | 48 | 3A991.A.2 | Matte Tin (Sn) | OPERATES AT 3.3V SUPPLY @ 4MHZ | 8542.31.00.01 | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | MC908GZ32 | S-PQFP-G48 | Not Qualified | 5.5V | - | 4.5V | Internal | 8MHz | 1.5K x 8 | 3V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM | 32MHz | FLASH | 8-Bit | 32KB 32K x 8 | CANbus, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MCHC908GR8CFAE NXP USA Inc. | 5048 | - | Datasheet | - | Surface Mount | 32-LQFP | YES | A/D 6x8b | 21 | - | - | - | -40°C~85°C TA | Tray | 2002 | HC08 | e3 | - | Not For New Designs | 3 (168 Hours) | 32 | EAR99 | Tin (Sn) | OPERATES AT 3V NOMINAL SUPPLY AT 4.1 MHZ | 8542.31.00.01 | QUAD | GULL WING | 260 | 5V | 0.8mm | 40 | MCHC908GR8 | S-PQFP-G32 | - | 5.5V | - | 4.5V | Internal | 8MHz | 384 x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM | 32.8MHz | FLASH | 8-Bit | 7.5KB 7.5K x 8 | SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MKL36Z64VLL4 NXP USA Inc. | 15 | - | Datasheet | 13 Weeks | Surface Mount | 100-LQFP | YES | A/D - 16bit | 84 | - | 65536 | - | -40°C~105°C TA | Tray | 2002 | Kinetis KL3 | e3 | - | Active | 3 (168 Hours) | 100 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MKL36Z64 | S-PQFP-G100 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 48MHz | 8K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, LCD, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 64KB 64K x 8 | I2C, LINbus, SPI, UART/USART | - | 32 | YES | YES | YES | - | - | - | - | CORTEX-M0 | - | - | - | - | - | - | - | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() MC9S08SH16CTJ NXP USA Inc. | 330 |
| Datasheet | 10 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | A/D 12x10b | 17 | - | 16384 | Automotive grade | -40°C~85°C TA | Tube | 2008 | S08 | e3 | - | Active | 3 (168 Hours) | 20 | EAR99 | MATTE TIN | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 3V | 0.65mm | 40 | MC9S08SH16 | R-PDSO-G20 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 40MHz | 1K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 8-Bit | 16KB 16K x 8 | I2C, LINbus, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | 1.2mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() MK40DN512ZVLQ10 NXP USA Inc. | 10 | - | Datasheet | - | Surface Mount | 144-LQFP | YES | A/D 42x16b; D/A 2x12b | 98 | - | - | - | -40°C~105°C TA | Tray | 2013 | Kinetis K40 | e3 | - | Not For New Designs | 3 (168 Hours) | 144 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MK40DN512 | S-PQFP-G144 | Not Qualified | 3.6V | - | 1.71V | Internal | 100MHz | 128K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LCD, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() SPC5748GK1MKU6 NXP USA Inc. | 15 | - | Datasheet | 18 Weeks | Surface Mount | 176-LQFP Exposed Pad | YES | A/D 80x10b, 64x12b | 129 | 786432 | 6291456 | Automotive grade | -40°C~125°C TA | Bulk | 2016 | MPC57xx | - | yes | Active | 3 (168 Hours) | 176 | - | - | EEPROM SUP : 32KB-192KB EMULATED, ADC CH(INT AND EXT) BASED ON PACKAGE | - | QUAD | GULL WING | 260 | 1.2V | 0.5mm | 40 | - | S-PQFP-G176 | - | 1.32V | - | 1.08V | Internal | 80MHz/160MHz | 768K x 8 | 3V~5.5V | MICROCONTROLLER, RISC | e200z2, e200z4, e200z4 | DMA, LVD, POR, WDT | 40MHz | FLASH | 32-Bit Tri-Core | 6MB 6M x 8 | CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG | - | 32 | YES | YES | NO | NO | - | - | 8 | - | - | - | ISO 26262 | - | - | - | - | 1.6mm | 24mm | 24mm | ROHS3 Compliant | ||
![]() MC68711E20CFNE4 NXP USA Inc. | 185 | - | - | 11 Weeks | Surface Mount | 52-LCC (J-Lead) | YES | A/D 8x8b | 38 | - | - | - | -40°C~85°C TA | Tray | 2005 | HC11 | e3 | - | Not For New Designs | 3 (168 Hours) | 52 | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | NO LEAD | 250 | 5V | 1.27mm | 30 | MC68711 | S-PQCC-N52 | - | 5.5V | - | 4.5V | Internal | 4MHz | 768 x 8 | 4.5V~5.5V | MICROCONTROLLER | - | POR, WDT | 8MHz | OTP | 8-Bit | 20KB 20K x 8 | SCI, SPI | - | 8 | YES | NO | NO | NO | 16 | 512 x 8 | - | - | - | - | - | 8 | - | - | - | 5.08mm | 19.125mm | 19.125mm | ROHS3 Compliant | ||
![]() MKL03Z16VFG4 NXP USA Inc. | 40 | - | - | 13 Weeks | Surface Mount | 16-UFQFN Exposed Pad | YES | A/D 7x12b | 14 | - | 16384 | - | -40°C~105°C TA | Tray | 2002 | Kinetis KL03 | e3 | - | Active | 3 (168 Hours) | 16 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | 40 | MKL03Z16 | S-XQCC-N16 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 48MHz | 2K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, LVD, POR, PWM, WDT | 24MHz | FLASH | 32-Bit | 16KB 16K x 8 | I2C, SPI, UART/USART | - | 32 | YES | NO | YES | NO | - | - | - | CORTEX-M0 | - | - | - | - | - | - | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() MKS20FN256VLH12 NXP USA Inc. | 13000 | - | Datasheet | 13 Weeks | Surface Mount | 64-LQFP | YES | A/D 1x16b; D/A 1x12b | 40 | - | - | - | -40°C~105°C TA | Tray | 2015 | Kinetis KS22 | - | - | Active | 3 (168 Hours) | 64 | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 3.3V | 0.5mm | NOT SPECIFIED | - | - | - | 3.6V | - | 1.71V | Internal | 120MHz | 64K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, I2C, SPI, UART/USART, USB OTG | - | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() MC9S08AC32MFUE NXP USA Inc. | 12 | - | Datasheet | 10 Weeks | Surface Mount | 64-QFP | YES | A/D 16x10b | 54 | - | 32768 | - | -40°C~125°C TA | Tray | 2008 | S08 | e3 | - | Active | 3 (168 Hours) | 64 | 3A991.A.2 | Matte Tin (Sn) | - | - | QUAD | GULL WING | 260 | 5V | 0.8mm | 40 | MC9S08AC32 | S-PQFP-G64 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 40MHz | 2K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | - | 2.45mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() MCF51CN128CLH NXP USA Inc. | 270 | - | Datasheet | 10 Weeks | Surface Mount | 64-LQFP | YES | A/D 12x12b | 54 | - | 131072 | - | -40°C~85°C TA | Tray | 2005 | MCF51CN | e3 | - | Active | 3 (168 Hours) | 64 | 5A992 | MATTE TIN | - | - | QUAD | GULL WING | 260 | 2.7V | 0.5mm | 40 | MCF51CN128 | S-PQFP-G64 | Not Qualified | 3.6V | 1.8/3.6V | 1.8V | External | 50MHz | 24K x 8 | 1.8V~3.6V | MICROCONTROLLER | Coldfire V1 | LVD, PWM, WDT | 25MHz | FLASH | 32-Bit | 128KB 128K x 8 | Ethernet, I2C, SCI, SPI | - | 32 | YES | YES | YES | NO | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() S9S12G128F0VLFR NXP USA Inc. | 900 | - | Datasheet | 12 Weeks | Surface Mount | 48-LQFP | YES | A/D 12x10b | 40 | - | 131072 | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | 2012 | HCS12 | - | - | Active | 3 (168 Hours) | 48 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | - | 0.5mm | - | S9S12G128 | S-PQFP-G48 | Not Qualified | - | 3.3/5V | - | Internal | 25MHz | 8K x 8 | 3.13V~5.5V | - | 12V1 | LVD, POR, PWM, WDT | - | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, IrDA, LINbus, SCI, SPI | 23mA | 16 | - | - | - | - | - | 4K x 8 | - | CPU12 | - | - | AEC-Q100 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC56F8345MFGE NXP USA Inc. | 1140 | - | Datasheet | 10 Weeks | Surface Mount | 128-LQFP | YES | A/D 16x12b | 49 | - | 131072 | - | -40°C~125°C TA | Tray | 1998 | 56F8xxx | e3 | - | Active | 3 (168 Hours) | 128 | 3A991.A.2 | Tin (Sn) | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.5mm | 40 | MC56F8345 | R-PQFP-G128 | Not Qualified | 2.75V | 2.53.3V | 2.25V | External | 60MHz | 6K x 16 | 2.25V~3.6V | DIGITAL SIGNAL PROCESSOR, OTHER | 56800E | POR, PWM, Temp Sensor, WDT | 120MHz | FLASH | 16-Bit | 128KB 64K x 16 | CANbus, EBI/EMI, SCI, SPI | - | 16 | - | - | - | - | 11 | - | - | - | YES | YES | - | 4 | FIXED POINT | YES | MULTIPLE | 1.6mm | 20mm | 14mm | ROHS3 Compliant | ||
![]() S9S12XS256J0CAAR NXP USA Inc. | 21 | - | Datasheet | 16 Weeks | Surface Mount | 80-QFP | YES | A/D 8x12b | 59 | 12288 | 262144 | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2012 | HCS12X | - | - | Active | 3 (168 Hours) | 80 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 1.8V | 0.65mm | - | - | S-PQFP-G80 | Not Qualified | 1.98V | 1.83.3/5V | 1.72V | External | 40MHz | 12K x 8 | 1.72V~5.5V | MICROCONTROLLER, RISC | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 16-Bit | 256KB 256K x 8 | CANbus, SCI, SPI | 35mA | 16 | YES | YES | YES | - | - | - | - | CPU12 | - | - | AEC-Q100 | - | - | - | - | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() S9S12G128AVLFR NXP USA Inc. | 2000 | - | Datasheet | 12 Weeks | Surface Mount | 48-LQFP | - | A/D 12x10b | 40 | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | HCS12 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 25MHz | 8K x 8 | 3.13V~5.5V | - | 12V1 | LVD, POR, PWM, WDT | - | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, IrDA, LINbus, SCI, SPI | - | - | - | - | - | - | - | 4K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |