- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Data Converters | Number of I/Os | RAM(byte) | ROM(word) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | EEPROM Size | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Barrel Shifter | Internal Bus Architecture | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S12A512CPVER NXP USA Inc. | 33 | - | Datasheet | 10 Weeks | Surface Mount | 112-LQFP | YES | - | A/D 16x10b | 91 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1996 | HCS12 | e3 | Active | 3 (168 Hours) | 112 | - | Matte Tin (Sn) | ALSO REQUIRES 5V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.65mm | 40 | - | S-PQFP-G112 | - | 2.75V | - | 2.35V | Internal | 25MHz | 14K x 8 | 2.35V~5.25V | MICROCONTROLLER | - | PWM, WDT | 50MHz | FLASH | 16-Bit | 512KB 512K x 8 | CANbus, I2C, SCI, SPI | - | 16 | YES | NO | YES | NO | 20 | 4K x 8 | - | - | - | - | - | 16 | - | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() MK60DX256ZVLQ10 NXP USA Inc. | 503 | - | Datasheet | 15 Weeks | Surface Mount | 144-LQFP | YES | - | A/D 42x16b; D/A 2x12b | 100 | - | - | - | -40°C~105°C TA | Tray | 2002 | Kinetis K60 | e3 | Not For New Designs | 3 (168 Hours) | 144 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MK60DX256 | S-PQFP-G144 | Not Qualified | 3.6V | - | 1.71V | Internal | 100MHz | 64K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | YES | - | 4K x 8 | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() SPC5602DF1MLL4 NXP USA Inc. | 6 | - | - | 12 Weeks | Surface Mount | 100-LQFP | YES | - | A/D 33x12b | 79 | - | 262144 | Automotive grade | -40°C~125°C TA | Tray | 2006 | MPC56xx Qorivva | e3 | Active | 3 (168 Hours) | 100 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | SPC5602 | S-PQFP-G100 | Not Qualified | 3.6V | 3.3/5V | 3V | Internal | 48MHz | 16K x 8 | 3V~5.5V | MICROCONTROLLER | e200z0h | DMA, POR, PWM, WDT | 16MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, LINbus, SCI, SPI | 130mA | 32 | YES | YES | YES | NO | - | 4K x 16 | - | - | - | - | AEC-Q100 | - | - | - | - | 1.7mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() SPC5675KFF0VMS2 NXP USA Inc. | 2988 | - | Datasheet | 12 Weeks | Surface Mount | 473-LFBGA | YES | - | A/D 34x12b | - | - | 2097152 | Automotive grade | -40°C~105°C TA | Tray | 2010 | MPC56xx Qorivva | - | Active | 3 (168 Hours) | 473 | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 3.3V | 0.8mm | - | SPC5675 | S-PBGA-B473 | Not Qualified | 5.5V | 1.23.35V | 3V | Internal | 180MHz | 512K x 8 | 1.14V~5.5V | MICROCONTROLLER, RISC | e200z7d | DMA, POR, PWM, WDT | 40MHz | FLASH | 32-Bit Dual-Core | 2MB 2M x 8 | CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, SPI | 900mA | 32 | YES | YES | YES | - | - | 64K x 8 | - | - | - | - | AEC-Q100 | - | - | - | - | - | 19mm | 19mm | ROHS3 Compliant | ||
![]() S912XEP100W1MAGR NXP USA Inc. | 4350 | - | - | 16 Weeks | Surface Mount | 144-LQFP | YES | - | A/D 24x12b | 119 | 65536 | 1048576 | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 1996 | HCS12X | - | Active | 3 (168 Hours) | 144 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 1.8V | 0.5mm | - | - | S-PQFP-G144 | Not Qualified | 1.98V | 3.3/5V | 1.72V | External | 50MHz | 64K x 8 | 1.72V~5.5V | MICROCONTROLLER, RISC | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 16-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, I2C, IrDA, SCI, SPI | 100mA | 16 | YES | YES | YES | - | 23 | 4K x 8 | - | CPU12 | - | - | AEC-Q100 | 16 | - | - | - | - | 20mm | 20mm | ROHS3 Compliant | ||
![]() MC56F84565VLK NXP USA Inc. | 21 | - | - | 13 Weeks | Surface Mount | 80-LQFP | YES | - | A/D 16x12b, 8x16b | 68 | - | 131072 | - | -40°C~105°C TA | Tray | 2002 | 56F8xxx | e3 | Active | 3 (168 Hours) | 80 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MC56F845 | S-PQFP-G80 | Not Qualified | 3.6V | 3.3V | 2.7V | Internal | 80MHz | 24K x 8 | 3V~3.6V | MICROCONTROLLER | 56800EX | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | 16MHz | FLASH | 32-Bit | 128KB 128K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | 32 | YES | YES | YES | YES | - | 2K x 8 | - | - | - | - | - | - | - | - | - | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() S912XDG128F2MAL NXP USA Inc. | 2000 | - | - | - | Surface Mount | 112-LQFP | YES | - | A/D 8x10b, 16x10b | 91 | - | 131072 | - | -40°C~125°C TA | Tray | 1996 | HCS12X | - | Not For New Designs | 3 (168 Hours) | 112 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 2.5V | 0.65mm | - | S912XDG128 | S-PQFP-G112 | Not Qualified | 2.75V | 2.55V | 2.35V | External | 80MHz | 12K x 8 | 2.35V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, I2C, SCI, SPI | - | 16 | YES | YES | YES | - | 23 | 2K x 8 | - | CPU12 | - | - | - | 16 | - | - | - | - | 20mm | 20mm | ROHS3 Compliant | ||
![]() MKL24Z64VFT4 NXP USA Inc. | 196 | - | Datasheet | 13 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | A/D 13x12b | 36 | - | - | - | -40°C~105°C TA | Tray | 2002 | Kinetis KL2 | - | Active | 3 (168 Hours) | 48 | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | NO LEAD | 260 | 1V | 0.5mm | 40 | MKL24Z64 | S-PQCC-N48 | Not Qualified | 1.1V | 1.8/3.3V | 0.9V | Internal | 48MHz | 8K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | 16MHz | FLASH | 32-Bit | 64KB 64K x 8 | I2C, LINbus, SPI, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | - | - | - | - | CORTEX-M0 | - | - | - | - | - | - | - | - | 7mm | 7mm | Non-RoHS Compliant | ||
![]() SPC5777CDK3MMO3 NXP USA Inc. | 12000 | - | Datasheet | 16 Weeks | Surface Mount | 516-BGA | YES | - | A/D 16b Sigma-Delta, eQADC | - | 524288 | 8388608 | - | -40°C~125°C TA | Tray | - | MPC57xx | - | Active | 3 (168 Hours) | 516 | - | - | ALSO OPERATES @ 1.2V TO 1.38V WHEN LVD/HVD DISABLED, 70-CH QADC AND 16-BIT SDADC AVAILABLE. | - | BOTTOM | BALL | 260 | - | 1mm | 40 | - | S-PBGA-B516 | - | 1.32V | - | 1.2V | Internal | 264MHz | 512K x 8 | 3V~5.5V | MICROCONTROLLER, RISC | e200z7 | DMA, LVD, POR, Zipwire | 40MHz | FLASH | 32-Bit Tri-Core | 8MB 8M x 8 | CANbus, EBI/EMI, Ethernet, FlexCANbus, LINbus, SCI, SPI | - | 32 | YES | YES | YES | NO | - | - | 8 | - | - | - | - | - | - | - | - | 2.02mm | 27mm | 27mm | ROHS3 Compliant | ||
![]() S9S12VR48AF0VLF NXP USA Inc. | 9220 | - | Datasheet | 12 Weeks | Surface Mount | 48-LQFP | - | 48-LQFP (7x7) | A/D 6x10b | 28 | - | - | - | -40°C~105°C TA | Tray | 2011 | S12 MagniV | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 25MHz | 2K x 8 | 3.13V~5.5V | - | 12V1 | LVD, POR, PWM, WDT | - | FLASH | 16-Bit | 48KB 48K x 8 | IrDA, LINbus, SCI, SPI | - | - | - | - | - | - | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S9S08AW32E5CFGE NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 44-LQFP | YES | - | A/D 8x10b | 34 | - | 32768 | Automotive grade | -40°C~85°C TA | Tray | 2005 | S08 | - | Obsolete | 3 (168 Hours) | 44 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | - | 0.8mm | - | S9S08AW32 | S-PQFP-G44 | Not Qualified | - | 3/5V | - | Internal | 40MHz | 2K x 8 | 2.7V~5.5V | - | - | LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 32KB 32K x 8 | I2C, SCI, SPI | - | 8 | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S12DG128VFUE NXP USA Inc. | 10000 | - | Datasheet | 15 Weeks | Surface Mount | 80-QFP | YES | - | A/D 16x10b | 59 | - | - | - | -40°C~105°C TA | Tray | 2001 | HCS12 | e3 | Active | 3 (168 Hours) | 80 | 3A991.A.2 | Matte Tin (Sn) | ALSO REQUIRES 5V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.65mm | 40 | MC9S12DG128 | S-PQFP-G80 | Not Qualified | 2.75V | - | 2.35V | Internal | 25MHz | 8K x 8 | 2.35V~5.25V | MICROCONTROLLER | - | PWM, WDT | 50MHz | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, I2C, SCI, SPI | - | 16 | YES | NO | YES | NO | 16 | 2K x 8 | - | - | - | - | - | 16 | - | - | - | 2.45mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() MKL04Z16VLF4 NXP USA Inc. | 10086 | - | Datasheet | 13 Weeks | Surface Mount | 48-LQFP | YES | - | A/D 14x12b | 41 | - | 16384 | - | -40°C~105°C TA | Tray | 2002 | Kinetis KL0 | e3 | Active | 3 (168 Hours) | 48 | 3A991.A.2 | Matte Tin (Sn) | 12-BIT ADC AVAILABLE | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MKL04Z16 | S-PQFP-G48 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 48MHz | 2K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 16KB 16K x 8 | I2C, SPI, UART/USART | - | 32 | YES | YES | YES | YES | - | - | - | CORTEX-M0 | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MK20DX256VLQ10R NXP USA Inc. | 254 | - | Datasheet | 13 Weeks | Surface Mount | 144-LQFP | YES | - | A/D 42x16b; D/A 2x12b | 100 | - | 262144 | - | -40°C~105°C TA | Tape & Reel (TR) | 2002 | Kinetis K20 | e3 | Active | 3 (168 Hours) | 144 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MK20DX256 | S-PQFP-G144 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 100MHz | 64K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | YES | - | 4K x 8 | - | CORTEX-M4 | - | - | - | - | - | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() S9S08EL32F1MTJ NXP USA Inc. | 150 | - | Datasheet | 12 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | A/D 12x10b | 16 | - | - | - | -40°C~125°C TA | Tube | 1998 | S08 | e3 | Active | 3 (168 Hours) | 20 | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 3V | 0.65mm | 40 | S9S08EL32 | R-PDSO-G20 | - | 5.5V | - | 2.7V | External | 40MHz | 1K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 32KB 32K x 8 | I2C, LINbus, SCI, SPI | - | 8 | YES | NO | YES | NO | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() MK22FN512VLH12R NXP USA Inc. | 10006 | - | Datasheet | 13 Weeks | Surface Mount | 64-LQFP | YES | - | A/D 22x16b; D/A 2x12b | 40 | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | Kinetis K20 | - | Active | 3 (168 Hours) | 64 | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | - | S-PQFP-G64 | - | 3.6V | - | 1.71V | Internal | 120MHz | 128K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 512KB 512K x 8 | I2C, IrDA, SPI, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() MK40DX128VMC7 NXP USA Inc. | 21 | - | Datasheet | 13 Weeks | Surface Mount | 121-LFBGA | YES | - | A/D 34x16b; D/A 1x12b | 74 | - | 131072 | - | -40°C~105°C TA | Tray | 2002 | Kinetis K40 | e1 | Active | 3 (168 Hours) | 121 | 3A991.A.2 | TIN SILVER COPPER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 3.3V | 0.65mm | 40 | MK40DX128 | S-PBGA-B121 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 72MHz | 32K x 8 | 1.71V~3.6V | MICROCONTROLLER | ARM® Cortex®-M4 | DMA, I2S, LCD, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 128KB 128K x 8 | CANbus, I2C, IrDA, SPI, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | YES | - | 2K x 8 | - | CORTEX-M4 | - | - | - | - | - | - | - | - | 8mm | 8mm | ROHS3 Compliant | ||
![]() MC56F8322VFAE NXP USA Inc. | 10000 | - | Datasheet | - | Surface Mount | 48-LQFP | YES | - | A/D 6x12b | 21 | - | - | - | -40°C~105°C TA | Tray | 1998 | 56F8xxx | e3 | Not For New Designs | 3 (168 Hours) | 48 | 3A991.A.2 | Matte Tin (Sn) | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.5mm | 40 | MC56F8322 | S-PQFP-G48 | Not Qualified | 2.75V | - | 2.25V | Internal | 60MHz | 6K x 16 | 2.25V~3.6V | DIGITAL SIGNAL PROCESSOR, OTHER | 56800E | POR, PWM, Temp Sensor, WDT | 120MHz | FLASH | 16-Bit | 32KB 16K x 16 | CANbus, SCI, SPI | - | - | - | - | - | - | - | - | - | - | YES | YES | - | - | FIXED POINT | YES | MULTIPLE | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MK51DX256CLL7 NXP USA Inc. | 18 | - | Datasheet | 13 Weeks | Surface Mount | 100-LQFP | YES | - | A/D 35x16b; D/A 1x12b | 57 | - | 262144 | - | -40°C~85°C TA | Tray | 2010 | Kinetis K50 | e3 | Active | 3 (168 Hours) | 100 | 3A991.A.2 | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MK51DX256 | S-PQFP-G100 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 72MHz | 64K x 8 | 1.71V~3.6V | MICROCONTROLLER | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 256KB 256K x 8 | I2C, IrDA, SPI, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | YES | - | 2K x 8 | - | CORTEX-M4 | - | - | - | - | - | - | - | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() S9S12G128F0CLFR NXP USA Inc. | 35 | - | Datasheet | 12 Weeks | Surface Mount | 48-LQFP | YES | - | A/D 12x10b | 40 | - | 131072 | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2011 | HCS12 | - | Active | 3 (168 Hours) | 48 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 5V | 0.5mm | - | S9S12G128 | S-PQFP-G48 | Not Qualified | 5.5V | 3.3/5V | 3.13V | Internal | 25MHz | 8K x 8 | 3.13V~5.5V | MICROCONTROLLER | 12V1 | LVD, POR, PWM, WDT | 16MHz | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, IrDA, LINbus, SCI, SPI | 23mA | 16 | YES | NO | YES | - | - | 4K x 8 | - | CPU12 | - | - | AEC-Q100 | - | - | - | - | - | 7mm | 7mm | ROHS3 Compliant |