- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Data Converters | Number of I/Os | RAM(byte) | ROM(word) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | EEPROM Size | On Chip Program ROM Width | CPU Family | Screening Level | External Data Bus Width | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S08FL8CLC NXP USA Inc. | 3758 | - | Datasheet | 10 Weeks | Surface Mount | 32-LQFP | YES | - | A/D 12x8b | 30 | - | 8192 | - | -40°C~85°C TA | Tray | 2006 | S08 | e3 | Active | 3 (168 Hours) | 32 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 5V | 0.8mm | 40 | MC9S08FL8 | S-XQFP-G32 | Not Qualified | 5.5V | 5V | 4.5V | Internal | 20MHz | 768 x 8 | 4.5V~5.5V | MICROCONTROLLER | - | LVD, PWM, WDT | 20MHz | FLASH | 8-Bit | 8KB 8K x 8 | SCI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MK30DX256ZVLQ10 NXP USA Inc. | 338 | - | Datasheet | - | Surface Mount | 144-LQFP | YES | - | A/D 46x16b; D/A 2x12b | 102 | - | - | - | -40°C~105°C TA | Tray | 2002 | Kinetis K30 | e3 | Not For New Designs | 3 (168 Hours) | 144 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MK30DX256 | S-PQFP-G144 | Not Qualified | 3.6V | - | 1.71V | Internal | 100MHz | 64K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LCD, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART | - | 32 | YES | YES | YES | YES | - | 4K x 8 | - | - | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() S9KEAZ128ACLH NXP USA Inc. | 105 | - | Datasheet | 20 Weeks | Surface Mount | 64-LQFP | YES | - | A/D 16x12b | 58 | - | - | - | -40°C~85°C TA | Tray | 2012 | Kinetis KEA | e3 | Active | 3 (168 Hours) | 64 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | 0.5mm | 40 | - | S-PQFP-G64 | - | 5.5V | - | 2.7V | Internal | 48MHz | 16K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | LVD, POR, PWM, WDT | 24MHz | FLASH | 32-Bit | 128KB 128K x 8 | CANbus, I2C, LINbus, SPI, UART/USART | - | 32 | YES | NO | YES | NO | - | - | - | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() MK30DN512VLQ10 NXP USA Inc. | 29 | - | Datasheet | 13 Weeks | Surface Mount | 144-LQFP | YES | - | A/D 46x16b; D/A 2x12b | 102 | - | 524288 | - | -40°C~105°C TA | Tray | 2012 | Kinetis K30 | e3 | Active | 3 (168 Hours) | 144 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MK30DN512 | S-PQFP-G144 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 100MHz | 128K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LCD, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART | - | 32 | YES | YES | YES | YES | - | - | - | CORTEX-M4 | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() MC705C8ACFBE NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 44-QFP | - | 44-QFP (10x10) | - | 24 | - | - | - | -40°C~85°C TA | Tray | 2002 | HC05 | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC705C8 | - | - | - | - | - | Internal | 2.1MHz | 304 x 8 | 3V~5.5V | - | HC05 | POR, WDT | - | OTP | 8-Bit | 8KB 8K x 8 | SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68HC98LJ12CFUE NXP USA Inc. | 20 | - | Datasheet | 11 Weeks | Surface Mount | 64-QFP | YES | - | A/D 6x10b | 32 | - | 12288 | - | -40°C~85°C TA | Tray | 1999 | HC08 | - | Not For New Designs | 3 (168 Hours) | 64 | EAR99 | - | - | 8542.31.00.01 | QUAD | GULL WING | - | - | 0.8mm | - | MC68HC98 | S-PQFP-G64 | Not Qualified | - | 3.3/5V | - | Internal | 8MHz | 512 x 8 | 3V~5.5V | - | - | LCD, LVD, POR, PWM | - | FLASH | 8-Bit | 12KB 12K x 8 | IRSCI, SPI | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MK22FN1M0AVLK12 NXP USA Inc. | 10000 |
| - | 13 Weeks | Surface Mount | 80-LQFP | YES | - | A/D 27x16b; D/A 1x12b | 56 | - | - | - | -40°C~105°C TA | Tray | 2002 | Kinetis K20 | e3 | Active | 3 (168 Hours) | 80 | 3A991.A.2 | Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | - | S-PQFP-G80 | - | 3.6V | - | 1.71V | Internal | 120MHz | 128K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, I2C, LINbus, SPI, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | YES | - | - | - | - | - | - | - | 12mm | 12mm | ROHS3 Compliant | ||
![]() MC9S12C96CFAE NXP USA Inc. | 750 | - | Datasheet | 10 Weeks | Surface Mount | 48-LQFP | YES | - | A/D 8x10b | 31 | - | 98304 | - | -40°C~85°C TA | Tray | 2005 | HCS12 | e3 | Active | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | ALSO REQUIRES 5V SUPPLY | - | QUAD | GULL WING | 260 | 2.5V | 0.5mm | 40 | MC9S12C96 | S-PQFP-G48 | Not Qualified | 2.75V | 2.53.3/5V | 2.35V | Internal | 25MHz | 4K x 8 | 2.35V~5.5V | MICROCONTROLLER | - | POR, PWM, WDT | 50MHz | FLASH | 16-Bit | 96KB 96K x 8 | CANbus, EBI/EMI, SCI, SPI | - | 16 | YES | NO | YES | NO | 16 | - | - | CPU12 | - | 16 | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MK50DX256ZCLL10 NXP USA Inc. | 30 |
| Datasheet | - | Surface Mount | 100-LQFP | YES | - | A/D 34x16b; D/A 2x12b | 59 | - | - | - | -40°C~85°C TA | Tray | 2012 | Kinetis K50 | e3 | Not For New Designs | 3 (168 Hours) | 100 | 3A991.A.2 | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MK50DX256 | S-PQFP-G100 | Not Qualified | 3.6V | - | 1.71V | Internal | 100MHz | 64K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 256KB 256K x 8 | EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | YES | - | 4K x 8 | - | - | - | - | 1.7mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() MC9S08SH8CFK NXP USA Inc. | 16 | - | Datasheet | 22 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | A/D 12x10b | 17 | - | 8192 | - | -40°C~85°C TA | Tray | 2012 | S08 | - | Active | 3 (168 Hours) | 24 | EAR99 | - | - | 8542.31.00.01 | QUAD | NO LEAD | 260 | 3V | 0.5mm | 40 | MC9S08SH8 | S-PQCC-N24 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 40MHz | 512 x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 8KB 8K x 8 | I2C, LINbus, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | 1mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() S912XEA128J2MAA NXP USA Inc. | 50 | - | - | 16 Weeks | Surface Mount | 80-QFP | YES | - | A/D 8x12b | 59 | - | 131072 | Automotive grade | -40°C~125°C TA | Tray | 1996 | HCS12X | - | Active | 3 (168 Hours) | 80 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 1.8V | 0.65mm | - | S912XEA128 | S-PQFP-G80 | Not Qualified | 1.98V | 3.3/5V | 1.72V | External | 50MHz | 12K x 8 | 1.72V~5.5V | MICROCONTROLLER, RISC | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, EBI/EMI, I2C, IrDA, SCI, SPI | 100mA | 16 | YES | YES | YES | - | - | 2K x 8 | - | CPU12 | AEC-Q100 | - | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() MC9S08SH32CWL NXP USA Inc. | 2 | - | Datasheet | 10 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | A/D 16x10b | 23 | - | 32768 | Automotive grade | -40°C~85°C TA | Tube | 2008 | S08 | e3 | Active | 3 (168 Hours) | 28 | EAR99 | MATTE TIN | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 3V | 1.27mm | 40 | MC9S08SH32 | R-PDSO-G28 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 40MHz | 1K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, LINbus, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | AEC-Q100 | - | 2.65mm | 17.925mm | 7.5mm | ROHS3 Compliant | ||
![]() SPC5604BF2MLL6 NXP USA Inc. | 12000 |
| Datasheet | 12 Weeks | Surface Mount | 100-LQFP | YES | - | A/D 28x10b | 79 | - | 524288 | Automotive grade | -40°C~125°C TA | Tray | 2006 | MPC56xx Qorivva | - | Active | 3 (168 Hours) | 100 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 3.3V | 0.5mm | - | SPC5604 | S-PQFP-G100 | Not Qualified | 3.6V | 3.3/5V | 3V | Internal | 64MHz | 32K x 8 | 3V~5.5V | MICROCONTROLLER | e200z0h | DMA, POR, PWM, WDT | 16MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | 32 | YES | YES | YES | - | - | 64K x 8 | - | - | AEC-Q100 | 64 | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() MC9RS08KA1CSC NXP USA Inc. | 3600 | - | Datasheet | 10 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 4 | - | - | - | -40°C~85°C TA | Tube | 2007 | RS08 | e3 | Active | 3 (168 Hours) | 8 | EAR99 | MATTE TIN | - | - | DUAL | GULL WING | 260 | 3V | 1.27mm | 40 | MC9RS08KA1 | R-PDSO-G8 | Not Qualified | 5.5V | 1.8/5.5V | 1.8V | Internal | 10MHz | 63 x 8 | 1.8V~5.5V | MICROCONTROLLER | - | LVD, POR, WDT | - | FLASH | 8-Bit | 1KB 1K x 8 | - | - | 8 | NO | NO | NO | NO | - | - | - | - | - | - | 1.75mm | - | 3.9mm | ROHS3 Compliant | ||
![]() S9S12HY32J0MLL NXP USA Inc. | 19 | - | Datasheet | 16 Weeks | Surface Mount | 100-LQFP | YES | - | A/D 8x10b | 80 | - | 32768 | Automotive grade | -40°C~125°C TA | Tray | 2006 | HCS12 | - | Active | 3 (168 Hours) | 100 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | - | 0.5mm | - | S9S12HY32 | S-PQFP-G100 | Not Qualified | - | 1.85V | - | Internal | 32MHz | 2K x 8 | 4.5V~5.5V | - | - | LCD, Motor control PWM, POR, PWM, WDT | - | FLASH | 16-Bit | 32KB 32K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI | 20mA | 16 | - | - | - | - | - | 4K x 8 | - | CPU12 | AEC-Q100 | - | - | - | - | ROHS3 Compliant | ||
![]() S9KEAZN16AMLH NXP USA Inc. | 266 | - | - | 20 Weeks | Surface Mount | 64-LQFP | YES | - | A/D 16x12b | 57 | 4096 | 16384 | - | -40°C~125°C TA | Tray | 2012 | Kinetis KEA | e3 | Active | 3 (168 Hours) | 64 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | 0.5mm | 40 | - | S-PQFP-G64 | - | 5.5V | - | 2.7V | Internal | 40MHz | 2K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | LVD, POR, PWM, WDT | 20MHz | FLASH | 32-Bit | 16KB 16K x 8 | I2C, LINbus, SPI, UART/USART | - | - | YES | NO | YES | NO | - | 256 x 8 | 8 | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() S9S08AW60E5VPUE NXP USA Inc. | 21 | - | Datasheet | 12 Weeks | Surface Mount | 64-LQFP | YES | - | A/D 16x10b | 54 | - | - | - | -40°C~105°C TA | Tray | 2000 | S08 | - | Active | 3 (168 Hours) | 64 | - | - | - | - | QUAD | GULL WING | - | 3V | 0.5mm | - | S9S08AW60 | - | - | 5.5V | - | 2.7V | Internal | 40MHz | 2K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 60KB 60K x 8 | I2C, SCI, SPI | - | 8 | YES | NO | YES | - | - | - | - | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() S9S08AW48E5CFGER NXP USA Inc. | 21 | - | Datasheet | 12 Weeks | Surface Mount | 44-LQFP | YES | - | A/D 8x10b | 34 | 2048 | 49152 | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2000 | S08 | - | Active | 3 (168 Hours) | 44 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 3V | 0.8mm | - | - | S-PQFP-G44 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 40MHz | 2K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 48KB 48K x 8 | I2C, SCI, SPI | - | 8 | YES | NO | YES | - | - | - | - | - | AEC-Q100 | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() MC9S08SH16CTJR NXP USA Inc. | 7 | - | Datasheet | 10 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | A/D 12x10b | 17 | - | 16384 | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2007 | S08 | e3 | Active | 3 (168 Hours) | 20 | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 3V | 0.65mm | 40 | MC9S08SH16 | R-PDSO-G20 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 40MHz | 1K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 8-Bit | 16KB 16K x 8 | I2C, LINbus, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | AEC-Q100 | - | 1.2mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() MC9S08AW48CFGE NXP USA Inc. | 10000 | - | Datasheet | 10 Weeks | Surface Mount | 44-LQFP | YES | - | A/D 8x10b | 34 | - | 49152 | - | -40°C~85°C TA | Tray | 2000 | S08 | e3 | Active | 3 (168 Hours) | 44 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | 0.8mm | 40 | MC9S08AW48 | S-PQFP-G44 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 40MHz | 2K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 8-Bit | 48KB 48K x 8 | I2C, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant |