- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Data Converters | Number of I/Os | RAM(byte) | ROM(word) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | EEPROM Size | CPU Family | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Integrated Cache | Barrel Shifter | Internal Bus Architecture | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S9S08AW32E5MPUE NXP USA Inc. | 21 | - | Datasheet | 12 Weeks | Surface Mount | 64-LQFP | - | A/D 16x10b | 54 | - | - | - | -40°C~125°C TA | Tray | 2002 | S08 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | S9S08AW32 | - | - | - | - | - | - | Internal | 40MHz | 2K x 8 | 2.7V~5.5V | - | - | LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 32KB 32K x 8 | I2C, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S9S08SG32E1CTJR NXP USA Inc. | 15000 | - | Datasheet | 12 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | A/D 12x10b | 16 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | S08 | - | Active | 3 (168 Hours) | 20 | 3A991.A.2 | - | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 3V | 0.65mm | NOT SPECIFIED | S9S08SG32 | - | - | - | 5.5V | - | 2.7V | Internal | 40MHz | 1K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 32KB 32K x 8 | I2C, LINbus, SCI, SPI | - | 8 | YES | NO | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() MKL17Z128VFT4 NXP USA Inc. | 10086 | - | Datasheet | 13 Weeks | Surface Mount | 48-UFQFN Exposed Pad | YES | A/D 18x16b; D/A 1x12b | 40 | - | - | - | -40°C~105°C TA | Tray | 2002 | Kinetis KL1 | - | Active | 3 (168 Hours) | 48 | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | NO LEAD | 260 | 3V | 0.5mm | 40 | - | - | S-XQCC-N48 | - | 3.6V | - | 1.71V | Internal | 48MHz | 32K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 128KB 128K x 8 | I2C, LINbus, SPI, UART/USART | - | - | YES | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() S9S08SG4E2MTGR NXP USA Inc. | 8433 | - | Datasheet | 12 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | A/D 8x10b | 12 | - | 4096 | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 1999 | S08 | e3 | Active | 3 (168 Hours) | 16 | EAR99 | MATTE TIN | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 5V | 0.65mm | 40 | S9S08SG4 | - | R-PDSO-G16 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 40MHz | 256 x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 4KB 4K x 8 | I2C, LINbus, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | AEC-Q100 | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() SPC5645SF1VLU NXP USA Inc. | 26 | - | Datasheet | 16 Weeks | Surface Mount | 176-LQFP | YES | A/D 16x10b | 128 | - | 2097152 | Automotive grade | -40°C~105°C TA | Bulk | 2006 | MPC56xxS Qorivva | e3 | Active | 3 (168 Hours) | 176 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | - | 0.5mm | 40 | SPC5645 | - | S-PQFP-G176 | Not Qualified | - | 3.3/5V | - | Internal | 125MHz | 1.064M x 8 | 3V~5.5V | MICROCONTROLLER | e200z4d | DMA, POR, PWM, WDT | - | FLASH | 32-Bit | 2MB 2M x 8 | CANbus, I2C, LINbus, SCI, SPI | 375mA | 32 | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SPC5603CK0CLL6 NXP USA Inc. | 33 | - | - | 14 Weeks | Surface Mount | 100-LQFP | - | A/D 28x10b | 79 | - | - | - | -40°C~85°C TA | Tray | 2006 | MPC56xx Qorivva | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 260 | - | - | 40 | SPC5603 | - | - | - | - | - | - | Internal | 64MHz | 40K x 8 | 3V~5.5V | MICROCONTROLLER, RISC | e200z0h | DMA, POR, PWM, WDT | - | FLASH | 32-Bit | 384KB 384K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | - | - | - | - | - | - | 64K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC56F8033VLC NXP USA Inc. | 186 | - | - | 10 Weeks | Surface Mount | 32-LQFP | YES | A/D 6x12b; D/A 2x12b | 26 | - | 65536 | - | -40°C~105°C TA | Tray | 1998 | 56F8xxx | e3 | Active | 3 (168 Hours) | 32 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.8mm | 40 | MC56F8033 | - | S-PQFP-G32 | Not Qualified | 3.6V | 3.3V | 3V | Internal | 32MHz | 4K x 16 | 3V~3.6V | MICROCONTROLLER | 56800E | POR, PWM, WDT | 8MHz | FLASH | 16-Bit | 64KB 32K x 16 | I2C, LINbus, SCI, SPI | - | 16 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MKL14Z64VFT4 NXP USA Inc. | 2185 | - | - | 13 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | A/D 15x12b | 40 | - | 65536 | - | -40°C~105°C TA | Tray | 2002 | Kinetis KL1 | - | Active | 3 (168 Hours) | 48 | 3A991.A.2 | - | 12-BIT ADC AVAILABLE | 8542.31.00.01 | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | 40 | MKL14Z64 | - | S-XQCC-N48 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 48MHz | 8K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 64KB 64K x 8 | I2C, LINbus, SPI, UART/USART | - | 32 | YES | YES | YES | YES | - | - | CORTEX-M0 | - | - | - | - | - | - | - | - | 1mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MKL04Z16VFK4 NXP USA Inc. | 1 | - | Datasheet | 13 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | A/D 12x12b | 22 | - | 16384 | - | -40°C~105°C TA | Tray | 2002 | Kinetis KL0 | - | Active | 3 (168 Hours) | 24 | 3A991.A.2 | - | 12-BIT ADC AVAILABLE | 8542.31.00.01 | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | 40 | MKL04Z16 | - | S-XQCC-N24 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 48MHz | 2K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 16KB 16K x 8 | I2C, SPI, UART/USART | - | 32 | YES | YES | YES | YES | - | - | CORTEX-M0 | - | - | - | - | - | - | - | - | 1mm | 4mm | 4mm | Non-RoHS Compliant | ||
![]() S9S08SG32E1MTG NXP USA Inc. | 760 |
| Datasheet | 12 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | A/D 8x10b | 12 | - | - | - | -40°C~125°C TA | Tube | 1999 | S08 | - | Active | 3 (168 Hours) | 16 | - | - | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 3V | 0.65mm | NOT SPECIFIED | S9S08SG32 | - | - | - | 5.5V | - | 2.7V | Internal | 40MHz | 1K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, LINbus, SCI, SPI | - | 8 | YES | NO | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() LPC4327JBD144E NXP USA Inc. | 190 | - | Datasheet | 12 Weeks | Surface Mount | 144-LQFP | YES | A/D 8x10b; D/A 1x10b | 83 | - | 1048576 | - | -40°C~105°C TA | Tray | 2010 | LPC43xx | - | Active | 3 (168 Hours) | 144 | - | - | - | - | QUAD | GULL WING | NOT SPECIFIED | 3.3V | 0.5mm | NOT SPECIFIED | LPC4327 | 144 | S-PQFP-G144 | Not Qualified | 3.6V | 2.5/3.3V | 2.2V | Internal | 204MHz | 136K x 8 | 2.2V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4/M0 | Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT | 25MHz | FLASH | 32-Bit Dual-Core | 1MB 1M x 8 | CANbus, EBI/EMI, I2C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | YES | 24 | 16K x 8 | CORTEX-M4 | - | - | - | 32 | - | - | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() MC9S08GT60ACFBER NXP USA Inc. | 524 | - | Datasheet | 10 Weeks | Surface Mount | 44-QFP | YES | A/D 8x10b | 36 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | S08 | e3 | Not For New Designs | 3 (168 Hours) | 44 | EAR99 | Tin (Sn) | OPERATES AT 1.8V MINIMUM SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | 0.8mm | 40 | MC9S08GT60 | - | S-PQFP-G44 | Not Qualified | 3.6V | - | 2.08V | Internal | 40MHz | 4K x 8 | 1.8V~3.6V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 8-Bit | 60KB 60K x 8 | I2C, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | - | 2.45mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() S912XEQ512F1MAG NXP USA Inc. | 9800 | - | Datasheet | 12 Weeks | Surface Mount | 144-LQFP | YES | A/D 24x12b | 119 | 32768 | 524288 | Automotive grade | -40°C~125°C TA | Tray | 2013 | HCS12X | - | Active | 3 (168 Hours) | 144 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 1.8V | 0.5mm | - | - | - | S-PQFP-G144 | Not Qualified | 1.98V | 3.3/5V | 1.72V | External | 50MHz | 32K x 8 | 1.72V~5.5V | MICROCONTROLLER, RISC | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 16-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, SCI, SPI | 100mA | 16 | YES | YES | YES | - | 23 | 4K x 8 | CPU12 | - | - | AEC-Q100 | 16 | - | - | - | - | - | 20mm | 20mm | ROHS3 Compliant | ||
![]() MCF51QE96CLK NXP USA Inc. | 507 | - | Datasheet | 10 Weeks | Surface Mount | 80-LQFP | YES | A/D 24x12b | 70 | - | 98304 | - | -40°C~85°C TA | Tray | 2006 | MCF51QE | e3 | Active | 3 (168 Hours) | 80 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | 0.65mm | 40 | MCF51QE96 | - | S-PQFP-G80 | Not Qualified | 3.6V | 1.8/3.6V | 1.8V | Internal | 50MHz | 8K x 8 | 1.8V~3.6V | MICROCONTROLLER | Coldfire V1 | LVD, PWM, WDT | 16MHz | FLASH | 32-Bit | 96KB 96K x 8 | I2C, SCI, SPI | - | 32 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() MKL05Z16VFK4 NXP USA Inc. | 38 | - | Datasheet | 13 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | A/D 12x12b; D/A 1x12b | 22 | - | 16384 | - | -40°C~105°C TA | Tray | 2002 | Kinetis KL0 | - | Active | 3 (168 Hours) | 24 | 3A991.A.2 | - | 12-BIT ADC AND 12-BIT DAC AVAILABLE | 8542.31.00.01 | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | 40 | MKL05Z16 | - | S-XQCC-N24 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 48MHz | 2K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 16KB 16K x 8 | I2C, SPI, UART/USART | - | 32 | YES | YES | YES | YES | - | - | CORTEX-M0 | - | - | - | - | - | - | - | - | 1mm | 4mm | 4mm | Non-RoHS Compliant | ||
![]() MC9S08AC128MLKE NXP USA Inc. | 50 | - | Datasheet | 10 Weeks | Surface Mount | 80-LQFP | YES | A/D 16x10b | 69 | - | 131072 | - | -40°C~125°C TA | Tray | 2006 | S08 | e3 | Active | 3 (168 Hours) | 80 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 5V | 0.65mm | 40 | MC9S08AC128 | - | S-PQFP-G80 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 40MHz | 8K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 8-Bit | 128KB 128K x 8 | I2C, LINbus, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() MKE14F512VLH16 NXP USA Inc. | 4800 | - | Datasheet | 13 Weeks | Surface Mount | 64-LQFP | YES | A/D 16x12b; D/A 1x12b | 58 | - | - | - | -40°C~105°C TA | Tray | 2016 | Kinetis KE1xF | - | Active | 3 (168 Hours) | 64 | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 5V | 0.5mm | NOT SPECIFIED | - | - | - | - | 5.5V | - | 2.7V | Internal | 168MHz | 64K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | ARM® Cortex®-M4F | DMA, LVD, PWM, WDT | 50MHz | FLASH | 32-Bit | 512KB 512K x 8 | FlexIO, I2C, SPI, UART/USART | - | 32 | YES | YES | YES | - | - | 68K x 8 | - | - | - | - | - | - | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() MC56F8356MFVE NXP USA Inc. | 66 |
| Datasheet | 10 Weeks | Surface Mount | 144-LQFP | YES | A/D 16x12b | 62 | - | - | - | -40°C~125°C TA | Tray | 1998 | 56F8xxx | e3 | Active | 3 (168 Hours) | 144 | 3A991.A.2 | Matte Tin (Sn) | ALSO REQUIRES 3.3 V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.5mm | 40 | MC56F8356 | - | S-PQFP-G144 | Not Qualified | 2.75V | 2.53.3V | 2.25V | External | 60MHz | 10K x 16 | 2.25V~3.6V | DIGITAL SIGNAL PROCESSOR, OTHER | 56800E | POR, PWM, Temp Sensor, WDT | 120MHz | FLASH | 16-Bit | 256KB 128K x 16 | CANbus, EBI/EMI, SCI, SPI | - | 16 | - | - | - | - | 17 | - | - | YES | YES | - | 16 | FIXED POINT | - | NO | MULTIPLE | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() MPC5123YVY400B NXP USA Inc. | 42 | - | - | 14 Weeks | Surface Mount | 516-BBGA | YES | - | 147 | - | - | - | -40°C~85°C TA | Tray | 2002 | MPC5123 | e2 | Not For New Designs | 3 (168 Hours) | 516 | 3A991.A.2 | Tin/Silver (Sn/Ag) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.4V | 1mm | 40 | - | - | S-PBGA-B516 | Not Qualified | 1.47V | - | 1.33V | External | 400MHz | 128K x 8 | 1.08V~3.6V | MICROPROCESSOR, RISC | e300 | DMA, WDT | 35MHz | ROMless | 32-Bit | - | CANbus, EBI/EMI, Ethernet, I2C, USB OTG | - | - | - | - | - | - | 32 | - | - | YES | YES | - | 32 | FIXED POINT | YES | - | - | 2.55mm | 27mm | 27mm | ROHS3 Compliant | ||
![]() MCF51JM64VLD NXP USA Inc. | 9638 | - | Datasheet | 10 Weeks | Surface Mount | 44-LQFP | YES | A/D 8x12b | 33 | - | 65536 | - | -40°C~105°C TA | Tray | 2007 | MCF51JM | e3 | Active | 3 (168 Hours) | 44 | 5A992 | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 5V | 0.8mm | 40 | MCF51JM64 | - | S-PQFP-G44 | Not Qualified | 5.5V | 3/5V | 2.7V | External | 50MHz | 16K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | Coldfire V1 | LVD, PWM, WDT | 16MHz | FLASH | 32-Bit | 64KB 64K x 8 | I2C, SCI, SPI, USB OTG | - | 32 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant |