- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Data Converters | Number of I/Os | RAM(byte) | ROM(word) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | EEPROM Size | CPU Family | Screening Level | External Data Bus Width | Source Url Status Check Date | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MKL26Z32VFT4 NXP USA Inc. | 55 | - | Datasheet | 13 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | A/D - 16bit; D/A - 12bit | 36 | - | 32768 | - | -40°C~105°C TA | Tray | 2002 | Kinetis KL2 | - | Active | 3 (168 Hours) | 48 | 3A991.A.2 | - | DIFFERENTIAL ANALOG CHANNEL INPUTS: 2-CH 16-BIT | 8542.31.00.01 | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | 40 | MKL26Z32 | - | S-XQCC-N48 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 48MHz | 4K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, LINbus, SPI, UART/USART, USB, USB OTG | 32 | YES | YES | YES | YES | - | - | CORTEX-M0 | - | - | - | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC9RS08KB4CFK NXP USA Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | 24-UFQFN Exposed Pad | YES | A/D 12x10b | 18 | - | 4096 | - | -40°C~85°C TA | Tray | 2009 | RS08 | - | Active | 3 (168 Hours) | 24 | EAR99 | - | - | 8542.31.00.01 | QUAD | NO LEAD | 260 | 3V | 0.5mm | 40 | MC9RS08KB4 | - | S-PQCC-N24 | Not Qualified | 5.5V | 2/5V | 1.8V | Internal | 20MHz | 126 x 8 | 1.8V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 4KB 4K x 8 | I2C, SPI | 8 | YES | NO | YES | - | - | - | - | - | - | - | - | 4mm | 4mm | ROHS3 Compliant | ||
![]() MK40DX64VLK7 NXP USA Inc. | 21 | - | - | 13 Weeks | Surface Mount | 80-LQFP | YES | A/D 27x16b; D/A 1x12b | 52 | - | 65536 | - | -40°C~105°C TA | Tray | 2011 | Kinetis K40 | e3 | Active | 3 (168 Hours) | 80 | 3A991.A.2 | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MK40DX64 | - | S-PQFP-G80 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 72MHz | 16K x 8 | 1.71V~3.6V | MICROCONTROLLER | ARM® Cortex®-M4 | DMA, I2S, LCD, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 64KB 64K x 8 | CANbus, I2C, IrDA, SPI, UART/USART, USB, USB OTG | 32 | YES | YES | YES | YES | - | 2K x 8 | CORTEX-M4 | - | - | - | - | 12mm | 12mm | ROHS3 Compliant | ||
![]() S912XEA128J2CAA NXP USA Inc. | 5000 | - | - | 16 Weeks | Surface Mount | 80-QFP | YES | A/D 8x12b | 59 | - | 131072 | - | -40°C~85°C TA | Tray | 2012 | HCS12X | e3 | Active | 3 (168 Hours) | 80 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.65mm | 40 | S912XEA128 | - | S-PQFP-G80 | Not Qualified | 1.98V | 3.3/5V | 1.72V | External | 50MHz | 12K x 8 | 1.72V~5.5V | MICROCONTROLLER, RISC | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, EBI/EMI, I2C, IrDA, SCI, SPI | 16 | YES | YES | YES | - | - | 2K x 8 | CPU12 | - | - | - | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() MK60FN1M0VMD12R NXP USA Inc. | 2000 | - | Datasheet | 13 Weeks | Surface Mount | 144-LBGA | YES | A/D 58x16b; D/A 2x12b | 100 | - | 1048576 | - | -40°C~105°C TA | Tape & Reel (TR) | 2011 | Kinetis K60 | e1 | Active | 3 (168 Hours) | 144 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 3V | 1mm | 40 | MK60FN1M0 | - | S-PBGA-B144 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 120MHz | 128K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG | 32 | YES | YES | YES | YES | - | - | CORTEX-M4F | - | - | - | 1.7mm | 13mm | 13mm | ROHS3 Compliant | ||
![]() S9S12XS128J1CALR NXP USA Inc. | 5000 | - | Datasheet | 16 Weeks | Surface Mount | 112-LQFP | YES | A/D 16x12b | 91 | - | 131072 | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2004 | HCS12X | e3 | Active | 3 (168 Hours) | 112 | - | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.65mm | 40 | S9S12XS128 | - | S-PQFP-G112 | Not Qualified | 1.98V | 3.3/5V | 1.72V | External | 40MHz | 8K x 8 | 1.72V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, SCI, SPI | 16 | YES | NO | YES | YES | - | - | CPU12 | AEC-Q100 | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() S912ZVFP64F1CLQ NXP USA Inc. | 35 | - | - | 12 Weeks | Surface Mount | 144-LQFP | YES | A/D 8x10b | 100 | - | 65536 | - | -40°C~85°C TA | Tray | 1997 | S12 MagniV | - | Active | 3 (168 Hours) | 144 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 12V | 0.5mm | - | S912ZVFP64 | - | S-PQFP-G144 | Not Qualified | 18V | 6/18V | 5.5V | Internal | 32MHz | 4K x 8 | 4.5V~5.5V | MICROCONTROLLER | S12Z | DMA, LCD, POR, PWM, WDT | 20MHz | FLASH | 16-Bit | 64KB 64K x 8 | CANbus, I2C, LINbus, SCI, SPI | 16 | YES | YES | YES | - | - | 2K x 8 | CPU12 | - | - | - | - | 20mm | 20mm | ROHS3 Compliant | ||
![]() MC9S08AC48CFGE NXP USA Inc. | 23 | - | Datasheet | 10 Weeks | Surface Mount | 44-LQFP | YES | A/D 8x10b | 34 | - | 49152 | - | -40°C~85°C TA | Tray | 2008 | S08 | e3 | Active | 3 (168 Hours) | 44 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 5V | 0.8mm | 40 | MC9S08AC48 | - | S-PQFP-G44 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 40MHz | 2K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 48KB 48K x 8 | I2C, SCI, SPI | 8 | YES | NO | YES | NO | - | - | - | - | - | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() MKL02Z32VFM4R NXP USA Inc. | 5512 | - | Datasheet | 13 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | A/D 14x12b | 28 | 4096 | 32768 | - | -40°C~105°C TA | Tape & Reel (TR) | 2002 | Kinetis KL02 | - | Active | 3 (168 Hours) | 32 | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | 40 | - | - | S-XQCC-N32 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 48MHz | 4K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, LVD, POR, PWM, WDT | 24MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, SPI, UART/USART | 32 | YES | NO | YES | NO | - | - | CORTEX-M0 | - | - | - | - | 5mm | 5mm | ROHS3 Compliant | ||
![]() S912ZVHY32F1VLL NXP USA Inc. | 10000 | - | - | 12 Weeks | Surface Mount | 100-LQFP | YES | A/D 4x10b | 73 | - | 32768 | Automotive grade | -40°C~105°C TA | Tray | 2012 | S12 MagniV | - | Active | 3 (168 Hours) | 100 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 12V | 0.5mm | - | S912ZVHY32 | - | S-PQFP-G100 | Not Qualified | 18V | 6/18V | 5.5V | Internal | 32MHz | 2K x 8 | 4.5V~5.5V | MICROCONTROLLER | S12Z | DMA, LCD, POR, PWM, WDT | 20MHz | FLASH | 16-Bit | 32KB 32K x 8 | CANbus, I2C, LINbus, SCI, SPI | 16 | YES | YES | YES | - | 32 | 2K x 8 | CPU12 | AEC-Q100 | 32 | - | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() MCF5211CAE66 NXP USA Inc. | 10000 | - | Datasheet | - | Surface Mount | 64-LQFP | YES | A/D 8x12b | 33 | - | - | - | -40°C~85°C TA | Tray | 2001 | MCF521x | e3 | Not For New Designs | 3 (168 Hours) | 64 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MCF5211 | - | S-PQFP-G64 | Not Qualified | 3.6V | - | 3V | External | 66MHz | 16K x 8 | 3V~3.6V | MICROCONTROLLER, RISC | Coldfire V2 | DMA, LVD, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 128KB 128K x 8 | I2C, SPI, UART/USART | 32 | YES | YES | YES | NO | - | - | - | - | - | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() MCF51QE32LH NXP USA Inc. | 505 | - | Datasheet | 10 Weeks | Surface Mount | 64-LQFP | YES | A/D 20x12b | 54 | - | 32768 | - | 0°C~70°C TA | Tray | 2006 | MCF51QE | e3 | Active | 3 (168 Hours) | 64 | 3A991.A.2 | Matte Tin (Sn) | - | - | QUAD | GULL WING | 260 | 3V | 0.5mm | 40 | MCF51QE32 | - | S-PQFP-G64 | Not Qualified | 3.6V | 1.8/3.6V | 1.8V | Internal | 50MHz | 8K x 8 | 1.8V~3.6V | MICROCONTROLLER | Coldfire V1 | LVD, PWM, WDT | 16MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, SCI, SPI | 32 | YES | NO | YES | NO | - | - | - | - | - | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() MC68HC908GR4CFAE NXP USA Inc. | 50000 | - | Datasheet | - | Surface Mount | 32-LQFP | YES | A/D 6x8b | 21 | - | - | - | -40°C~85°C TA | Tray | 2002 | HC08 | e3 | Not For New Designs | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) | OPERATES AT 3V SUPPLY @ 4.1 MHZ | 8542.31.00.01 | QUAD | GULL WING | 260 | 5V | 0.8mm | 40 | MC68HC908 | - | S-PQFP-G32 | Not Qualified | 5.5V | - | 4.5V | Internal | 8MHz | 384 x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM | 32.8MHz | FLASH | 8-Bit | 4KB 4K x 8 | SCI, SPI | 8 | YES | NO | YES | NO | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC9S12D64MFUE NXP USA Inc. | 2920 | - | Datasheet | 10 Weeks | Surface Mount | 80-QFP | YES | A/D 16x10b | 59 | - | 65536 | - | -40°C~125°C TA | Tray | 1998 | HCS12 | e3 | Active | 3 (168 Hours) | 80 | 3A991.A.2 | Matte Tin (Sn) | ALSO REQUIRES 5V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.65mm | 40 | MC9S12D64 | - | S-PQFP-G80 | Not Qualified | 2.75V | 2.55V | 2.35V | Internal | 25MHz | 4K x 8 | 2.35V~5.25V | MICROCONTROLLER | - | PWM, WDT | 16MHz | FLASH | 16-Bit | 64KB 64K x 8 | CANbus, I2C, SCI, SPI | 16 | YES | NO | YES | NO | 16 | 1K x 8 | CPU12 | - | 16 | - | 2.45mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() LPC2102FBD48,118 NXP USA Inc. | 21 | - | Datasheet | 12 Weeks | Surface Mount | 48-LQFP | YES | A/D 8x10b | 32 | - | 16384 | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | LPC2100 | e3 | Not For New Designs | 1 (Unlimited) | 48 | - | Tin (Sn) | ALSO REQUIRES 3.3 V SUPPLY | - | QUAD | GULL WING | NOT SPECIFIED | - | 0.5mm | NOT SPECIFIED | LPC2102 | 48 | S-PQFP-G48 | Not Qualified | - | 1.83.3V | - | Internal | 70MHz | 4K x 8 | 1.65V~3.6V | MICROCONTROLLER, RISC | ARM7® | POR, PWM, WDT | - | FLASH | 16/32-Bit | 16KB 16K x 8 | I2C, Microwire, SPI, SSI, SSP, UART/USART | 32 | YES | NO | YES | NO | - | - | - | - | - | 2013-10-15 00:00:00 | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MKE16F512VLH16 NXP USA Inc. | 500 | - | Datasheet | 13 Weeks | Surface Mount | 64-LQFP | YES | A/D 16x12b; D/A 1x12b | 58 | - | - | - | -40°C~105°C TA | Tray | 2016 | Kinetis KE1xF | - | Active | 3 (168 Hours) | 64 | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 5V | 0.5mm | NOT SPECIFIED | - | - | - | - | 5.5V | - | 2.7V | Internal | 168MHz | 64K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | ARM® Cortex®-M4F | DMA, LVD, PWM, WDT | 50MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, FlexIO, I2C, SPI, UART/USART | 32 | YES | YES | YES | - | - | 68K x 8 | - | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() MK30DN512ZVLQ10 NXP USA Inc. | 8 | - | Datasheet | 15 Weeks | Surface Mount | 144-LQFP | YES | A/D 46x16b; D/A 2x12b | 102 | - | - | - | -40°C~105°C TA | Tray | 2002 | Kinetis K30 | e3 | Not For New Designs | 3 (168 Hours) | 144 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MK30DN512 | - | S-PQFP-G144 | Not Qualified | 3.6V | - | 1.71V | Internal | 100MHz | 128K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LCD, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART | 32 | YES | YES | YES | YES | - | - | - | - | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() MKL36Z128VMC4 NXP USA Inc. | 19 |
| Datasheet | 13 Weeks | Surface Mount | 121-LFBGA | YES | A/D - 16bit; D/A - 12bit | 84 | - | 131072 | - | -40°C~105°C TA | Tray | 2002 | Kinetis KL3 | e1 | Active | 3 (168 Hours) | 121 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 3.3V | 0.65mm | 40 | MKL36Z128 | - | S-PBGA-B121 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 48MHz | 16K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, LCD, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 128KB 128K x 8 | I2C, LINbus, SPI, UART/USART | 32 | YES | YES | YES | - | - | - | CORTEX-M0 | - | - | - | - | 5mm | 5mm | ROHS3 Compliant | ||
![]() MC9S08DV60AMLC NXP USA Inc. | 21 | - | Datasheet | 10 Weeks | Surface Mount | 32-LQFP | YES | A/D 16x12b | 53 | - | - | - | -40°C~125°C TA | Tray | - | S08 | e3 | Active | 3 (168 Hours) | 32 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | 0.8mm | 40 | MC9S08DV60 | - | S-PQFP-G32 | - | 5.5V | - | 2.7V | External | 40MHz | 3K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 8-Bit | 60KB 60K x 8 | CANbus, I2C, LINbus, SCI, SPI | 8 | YES | NO | YES | NO | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MCHC908QT4CDWE NXP USA Inc. | 1000 | - | Datasheet | 10 Weeks | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | A/D 4x8b | 5 | - | - | - | -40°C~85°C TA | Tube | 1996 | HC08 | e3 | Not For New Designs | 3 (168 Hours) | 8 | 3A991.A.2 | Matte Tin (Sn) | OPERATES AT 3V NOMINAL SUPPLY AT 4 MHZ | - | DUAL | GULL WING | 260 | 5V | 1.27mm | 40 | MCHC908QT4 | - | R-PDSO-G8 | - | - | - | - | Internal | 8MHz | 128 x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM | 24MHz | FLASH | 8-Bit | 4KB 4K x 8 | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |