- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Data Converters | Number of I/Os | RAM(byte) | ROM(word) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | EEPROM Size | On Chip Program ROM Width | CPU Family | Screening Level | External Data Bus Width | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MKL25Z32VFM4 NXP USA Inc. | 1039 | - | Datasheet | 13 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | A/D 7x16b; D/A 1x12b | 23 | - | 32768 | - | -40°C~105°C TA | Tray | 2002 | Kinetis KL2 | - | Active | 3 (168 Hours) | 32 | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | 40 | MKL25Z32 | - | S-XQCC-N32 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 48MHz | 4K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, LINbus, SPI, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | YES | - | - | - | CORTEX-M0 | - | - | - | 5mm | 5mm | Non-RoHS Compliant | ||
![]() MK10DX128VMC7 NXP USA Inc. | 1218 |
| - | 13 Weeks | Surface Mount | 121-LFBGA | YES | A/D 39x16b; D/A 1x12b | 74 | - | 131072 | - | -40°C~105°C TA | Tray | 2002 | Kinetis K10 | e1 | Active | 3 (168 Hours) | 121 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 3.3V | 0.65mm | 40 | MK10DX128 | - | S-PBGA-B121 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 72MHz | 32K x 8 | 1.71V~3.6V | MICROCONTROLLER | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 128KB 128K x 8 | CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART | - | 32 | YES | YES | YES | YES | - | 2K x 8 | - | CORTEX-M4 | - | - | - | 8mm | 8mm | ROHS3 Compliant | ||
![]() LPC2478FBD208,551 NXP USA Inc. | 6000 | - | Datasheet | 12 Weeks | Surface Mount | 208-LQFP | YES | A/D 8x10b; D/A 1x10b | 160 | - | 524288 | - | -40°C~85°C TA | Tray | 2003 | LPC2400 | e3 | Discontinued | 2 (1 Year) | 208 | EAR99 | Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | NOT SPECIFIED | LPC2478 | 208 | S-PQFP-G208 | Not Qualified | 3.6V | 3.3V | 3V | Internal | 72MHz | 96K x 8 | 3V~3.6V | MICROCONTROLLER, RISC | ARM7® | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | 25MHz | FLASH | 16/32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, Ethernet, I2C, Microwire, Memory Card, SPI, SSI, SSP, UART/USART, USB OTG | - | 32 | YES | YES | YES | YES | 24 | - | - | - | - | 32 | 1.6mm | 28mm | 28mm | ROHS3 Compliant | ||
![]() S9S08RN60W1MLF NXP USA Inc. | 37 | - | Datasheet | 16 Weeks | Surface Mount | 48-LQFP | - | A/D 16x12b | 39 | - | - | - | -40°C~125°C TA | Tray | 2012 | S08 | e3 | Active | 3 (168 Hours) | - | 3A991.A.2 | MATTE TIN | - | 8542.31.00.01 | - | - | 260 | - | - | 40 | - | - | - | - | - | - | - | Internal | 20MHz | 4K x 8 | 2.7V~5.5V | MICROPROCESSOR | - | LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 60KB 60K x 8 | I2C, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | 256 x 8 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S9S12GN32F1MTJ NXP USA Inc. | 2250 | - | Datasheet | 12 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | A/D 8x10b | 14 | 2048 | 32768 | Automotive grade | -40°C~125°C TA | Tube | 2008 | HCS12 | - | Active | 3 (168 Hours) | 20 | - | - | - | 8542.31.00.01 | DUAL | GULL WING | - | 5V | 0.65mm | - | - | - | R-PDSO-G20 | Not Qualified | 5.5V | 3.3/5V | 3.13V | Internal | 25MHz | 2K x 8 | 3.13V~5.5V | MICROCONTROLLER | 12V1 | LVD, POR, PWM, WDT | 16MHz | FLASH | 16-Bit | 32KB 32K x 8 | IrDA, LINbus, SCI, SPI | 16mA | 16 | YES | NO | YES | - | - | 1K x 8 | - | CPU12 | AEC-Q100 | - | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() SPC5605BK0MLL6 NXP USA Inc. | 205 | - | - | 14 Weeks | Surface Mount | 100-LQFP | YES | A/D 7x10b, 5x12b | 77 | - | 786432 | - | -40°C~125°C TA | Tray | 2006 | MPC56xx Qorivva | - | Active | 3 (168 Hours) | 100 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 3.3V | 0.5mm | - | SPC5605 | - | S-PQFP-G100 | Not Qualified | 3.6V | 3.3/5V | 3V | Internal | 64MHz | 64K x 8 | 3V~5.5V | MICROCONTROLLER RISC | e200z0h | DMA, POR, PWM, WDT | 16MHz | FLASH | 32-Bit | 768KB 768K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | 32 | YES | YES | YES | - | - | 64K x 8 | - | - | - | - | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() LPC11U35FBD64/401, NXP USA Inc. | 510 | - | Datasheet | 16 Weeks | Surface Mount | 64-LQFP | YES | A/D 8x10b | 54 | - | 65536 | - | -40°C~85°C TA | Tray | 2010 | LPC11Uxx | e3 | Active | 1 (Unlimited) | 64 | - | Tin (Sn) | - | - | QUAD | GULL WING | - | 3.3V | 0.5mm | - | LPC11U | - | S-PQFP-G64 | Not Qualified | - | 3.3V | - | Internal | 50MHz | 10K x 8 | 1.8V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0 | Brown-out Detect/Reset, POR, WDT | - | FLASH | 32-Bit | 64KB 64K x 8 | I2C, Microwire, SmartCard, SPI, SSP, UART/USART, USB | - | 32 | - | - | - | - | - | 4K x 8 | - | CORTEX-M0 | - | - | - | - | - | ROHS3 Compliant | ||
![]() S9S12VR32F0VLCR NXP USA Inc. | 7500 | - | Datasheet | 12 Weeks | Surface Mount | 32-LQFP | - | A/D 2x10b | 16 | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2011 | S12 MagniV | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 25MHz | 2K x 8 | 3.13V~5.5V | - | 12V1 | LVD, POR, PWM, WDT | - | FLASH | 16-Bit | 32KB 32K x 8 | IrDA, LINbus, SCI, SPI | - | - | - | - | - | - | - | 128 x 8 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LPC54101J512UK49Z NXP USA Inc. | 66 | - | Datasheet | 26 Weeks | Surface Mount | 49-UFBGA, WLCSP | YES | A/D 12x12b | 39 | 106496 | 524288 | - | -40°C~105°C TA | Tape & Reel (TR) | 2010 | LPC54100 | - | Active | 1 (Unlimited) | 49 | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 3.3V | 0.4mm | NOT SPECIFIED | - | - | S-PBGA-B49 | - | 3.6V | - | 1.62V | Internal | 100MHz | 104K x 8 | 1.62V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | Brown-out Detect/Reset, POR, PWM, WDT | 25MHz | FLASH | 32-Bit | 512KB 512K x 8 | I2C, SPI, UART/USART | - | 32 | YES | YES | YES | NO | - | - | 8 | - | - | - | 0.58mm | 3.29mm | 3.29mm | ROHS3 Compliant | ||
![]() LPC1102UK,118 NXP USA Inc. | 3649 | - | Datasheet | 16 Weeks | Surface Mount | 16-UFBGA, WLCSP | YES | A/D 5x10b | 11 | 8192 | 32768 | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | LPC1102 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 3.3V | 0.5mm | NOT SPECIFIED | - | 16 | R-PBGA-B16 | Not Qualified | 3.6V | 3.3V | 1.8V | Internal | 50MHz | 8K x 8 | 1.8V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0 | Brown-out Detect/Reset, POR, WDT | 25MHz | FLASH | 32-Bit | 32KB 32K x 8 | SPI, UART/USART | - | 32 | YES | NO | NO | NO | - | - | - | CORTEX-M0 | - | - | 0.65mm | 2.32mm | 2.17mm | ROHS3 Compliant | ||
![]() MC9S08QG8CFKE NXP USA Inc. | 2000 | - | Datasheet | 10 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | A/D 8x10b | 12 | - | 8192 | - | -40°C~85°C TA | Tray | 2003 | S08 | - | Active | 3 (168 Hours) | 24 | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | NO LEAD | 260 | 3V | 0.5mm | 40 | MC9S08QG8 | - | S-XQCC-N24 | Not Qualified | 3.6V | 1.8/3.6V | 1.8V | Internal | 20MHz | 512 x 8 | 1.8V~3.6V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 20MHz | FLASH | 8-Bit | 8KB 8K x 8 | I2C, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | 1mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() S9S12G64AMLH NXP USA Inc. | 17280 | - | - | 12 Weeks | Surface Mount | 64-LQFP | - | A/D 12x10b | 54 | - | - | - | -40°C~125°C TA | Tray | - | HCS12 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 25MHz | 4K x 8 | 3.13V~5.5V | - | 12V1 | LVD, POR, PWM, WDT | - | FLASH | 16-Bit | 64KB 64K x 8 | CANbus, IrDA, LINbus, SCI, SPI | - | - | - | - | - | - | - | 2K x 8 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S9S08SG32E1MTJ NXP USA Inc. | 12920 | - | Datasheet | 12 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | A/D 12x10b | 16 | - | 32768 | - | -40°C~125°C TA | Tube | 1999 | S08 | - | Active | 3 (168 Hours) | 20 | 3A991.A.2 | - | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 3V | 0.65mm | NOT SPECIFIED | S9S08SG32 | - | R-PDSO-G20 | - | 5.5V | - | 2.7V | Internal | 40MHz | 1K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, LINbus, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | 8 | - | - | - | 1.2mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() SPC5604BF2MLQ6 NXP USA Inc. | 2079 | - | - | 12 Weeks | Surface Mount | 144-LQFP | YES | A/D 36x10b | 123 | - | 524288 | Automotive grade | -40°C~125°C TA | Tray | 2007 | MPC56xx Qorivva | - | Active | 3 (168 Hours) | 144 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 3.3V | 0.5mm | - | SPC5604 | - | S-PQFP-G144 | Not Qualified | 3.6V | 3.3/5V | 3V | Internal | 64MHz | 32K x 8 | 3V~5.5V | MICROCONTROLLER | e200z0h | DMA, POR, PWM, WDT | 16MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | 32 | YES | YES | YES | - | - | 64K x 8 | - | - | AEC-Q100 | 64 | - | 20mm | 20mm | ROHS3 Compliant | ||
![]() SPC5673FF3MVY2 NXP USA Inc. | 2049 | - | Datasheet | 12 Weeks | Surface Mount | 516-BBGA | YES | A/D 64x12b | 32 | - | 3145728 | Automotive grade | -40°C~125°C TA | Tray | 2008 | MPC56xx Qorivva | - | Active | 3 (168 Hours) | 516 | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.2V | 1mm | - | SPC5673 | - | S-PBGA-B516 | Not Qualified | - | 1.23.35V | 1.14V | External | 200MHz | 192K x 8 | 1.08V~5.25V | MICROCONTROLLER, RISC | e200z7 | DMA, POR, PWM | 40MHz | FLASH | 32-Bit | 3MB 3M x 8 | CANbus, EBI/EMI, SCI, SPI | - | 32 | YES | YES | YES | - | - | - | - | - | AEC-Q100 | - | - | 27mm | 27mm | ROHS3 Compliant | ||
![]() S912XEQ384F1CAG NXP USA Inc. | 6000 | - | Datasheet | 12 Weeks | Surface Mount | 144-LQFP | YES | A/D 24x12b | 119 | 24576 | 393216 | Automotive grade | -40°C~85°C TA | Tray | 1996 | HCS12X | - | Active | 3 (168 Hours) | 144 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 1.8V | 0.5mm | - | - | - | S-PQFP-G144 | Not Qualified | 1.98V | 3.3/5V | 1.72V | External | 50MHz | 24K x 8 | 1.72V~5.5V | MICROCONTROLLER, RISC | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 16-Bit | 384KB 384K x 8 | CANbus, EBI/EMI, I2C, IrDA, SCI, SPI | 100mA | 16 | YES | YES | YES | - | 23 | 4K x 8 | - | CPU12 | AEC-Q100 | 16 | - | 20mm | 20mm | ROHS3 Compliant | ||
![]() S9S12GN16F1MLC NXP USA Inc. | 3228 | - | Datasheet | 12 Weeks | Surface Mount | 32-LQFP | YES | A/D 8x10b | 26 | - | 16384 | Automotive grade | -40°C~125°C TA | Tray | 2008 | HCS12 | - | Active | 3 (168 Hours) | 32 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | - | 0.8mm | - | S9S12GN16 | - | S-PQFP-G32 | Not Qualified | - | 3.3/5V | - | Internal | 25MHz | 1K x 8 | 3.13V~5.5V | - | 12V1 | LVD, POR, PWM, WDT | - | FLASH | 16-Bit | 16KB 16K x 8 | IrDA, LINbus, SCI, SPI | 16mA | 16 | - | - | - | - | - | 512 x 8 | - | CPU12 | AEC-Q100 | - | - | - | - | ROHS3 Compliant | ||
![]() S9S08RN48W1MLCR NXP USA Inc. | 1750 | - | Datasheet | 16 Weeks | Surface Mount | 32-LQFP | - | A/D 16x12b | 26 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | S08 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 260 | - | - | 40 | - | - | - | - | - | - | - | Internal | 20MHz | 4K x 8 | 2.7V~5.5V | MICROPROCESSOR | - | LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 48KB 48K x 8 | I2C, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | 256 x 8 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SPC5777CK3MMO3 NXP USA Inc. | 40 | - | Datasheet | 16 Weeks | Surface Mount | 516-BGA | YES | A/D 16b Sigma-Delta, eQADC | - | 524288 | 8388608 | - | -40°C~125°C TA | Tray | 2016 | MPC57xx | - | Active | 3 (168 Hours) | 516 | 5A992 | - | ALSO OPERATES @ 1.2V TO 1.38V WHEN LVD/HVD DISABLED, 70-CH QADC AND 16-BIT SD ADC AVAILABLE. | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | - | 1mm | NOT SPECIFIED | - | - | S-PBGA-B516 | - | 1.32V | - | 1.2V | Internal | 264MHz | 512K x 8 | 3V~5.5V | MICROCONTROLLER, RISC | e200z7 | DMA, LVD, POR, Zipwire | 40MHz | FLASH | 32-Bit Tri-Core | 8MB 8M x 8 | CANbus, EBI/EMI, Ethernet, FlexCANbus, LINbus, SCI, SPI | - | 32 | YES | YES | YES | NO | - | - | 8 | - | - | - | 2.02mm | 27mm | 27mm | ROHS3 Compliant | ||
![]() SPC5645SF1VLT NXP USA Inc. | 7850 | - | - | 16 Weeks | Surface Mount | 208-LQFP | YES | A/D 20x10b | 150 | - | 2097152 | Automotive grade | -40°C~105°C TA | Tray | 2006 | MPC56xxS Qorivva | e3 | Active | 3 (168 Hours) | 208 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | - | 0.5mm | 40 | SPC5645 | - | S-PQFP-G208 | Not Qualified | - | 3.3/5V | - | Internal | 125MHz | 1.064M x 8 | 3V~5.5V | MICROCONTROLLER | e200z4d | DMA, POR, PWM, WDT | - | FLASH | 32-Bit | 2MB 2M x 8 | CANbus, I2C, LINbus, SCI, SPI | 375mA | 32 | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | ROHS3 Compliant |