- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Data Converters | Number of I/Os | RAM(byte) | ROM(word) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | EEPROM Size | CPU Family | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Barrel Shifter | Internal Bus Architecture | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC56F8122VFAE NXP USA Inc. | 21 | - | Datasheet | 12 Weeks | Surface Mount | 48-LQFP | YES | - | A/D 6x12b | 21 | - | - | - | -40°C~105°C TA | Tray | 1998 | 56F8xxx | e3 | Not For New Designs | 3 (168 Hours) | 48 | 3A991.A.2 | Matte Tin (Sn) | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.5mm | 40 | MC56F8122 | - | S-PQFP-G48 | Not Qualified | 2.75V | - | 2.25V | Internal | 40MHz | 4K x 16 | 2.25V~3.6V | DIGITAL SIGNAL PROCESSOR, OTHER | 56800E | POR, WDT | 80MHz | FLASH | 16-Bit | 32KB 16K x 16 | SCI, SPI | - | - | - | - | - | - | - | - | - | YES | YES | - | - | FIXED POINT | YES | MULTIPLE | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC9S12XD64MAA NXP USA Inc. | 1500 | - | Datasheet | 24 Weeks | Surface Mount | 80-QFP | YES | - | A/D 8x10b | 59 | - | 65536 | - | -40°C~125°C TA | Tray | 1996 | HCS12X | e3 | Not For New Designs | 3 (168 Hours) | 80 | 3A991.A.2 | Matte Tin (Sn) | ALSO REQUIRES 5V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.65mm | 40 | MC9S12XD64 | - | S-PQFP-G80 | Not Qualified | 2.75V | 2.55V | 2.35V | External | 80MHz | 4K x 8 | 2.35V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 16-Bit | 64KB 64K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI | - | 16 | YES | YES | YES | NO | - | 1K x 8 | CPU12 | - | - | - | - | - | - | - | 2.45mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() MCF5212LCVM66 NXP USA Inc. | 2400 | - | Datasheet | 10 Weeks | Surface Mount | 81-LBGA | YES | - | A/D 8x12b | 56 | - | - | - | -40°C~85°C TA | Tray | 2002 | MCF521x | e1 | Not For New Designs | 3 (168 Hours) | 81 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 3.3V | 1mm | 40 | MCF5212 | - | S-PBGA-B81 | Not Qualified | 3.6V | - | 3V | Internal | 66MHz | 32K x 8 | 3V~3.6V | MICROCONTROLLER, RISC | Coldfire V2 | DMA, LVD, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 256KB 256K x 8 | I2C, SPI, UART/USART | - | 32 | YES | YES | YES | NO | - | - | - | - | - | - | - | - | - | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() MKL24Z64VFM4 NXP USA Inc. | 8430 | - | Datasheet | 13 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | - | A/D 7x12b | 23 | - | 65536 | - | -40°C~105°C TA | Tray | 2012 | Kinetis KL2 | - | Active | 3 (168 Hours) | 32 | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | NO LEAD | 260 | 1V | 0.5mm | 40 | MKL24Z64 | - | S-PQCC-N32 | Not Qualified | 1.1V | 1.8/3.3V | 0.9V | Internal | 48MHz | 8K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | 16MHz | FLASH | 32-Bit | 64KB 64K x 8 | I2C, LINbus, SPI, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | - | - | - | CORTEX-M0 | - | - | - | - | - | - | - | - | 5mm | 5mm | ROHS3 Compliant | ||
![]() S912XEG128J2MAA NXP USA Inc. | 17 | - | Datasheet | 16 Weeks | Surface Mount | 80-QFP | YES | - | A/D 8x12b | 59 | - | 131072 | - | -40°C~125°C TA | Tray | 1996 | HCS12X | e3 | Active | 3 (168 Hours) | 80 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | - | 0.635mm | 40 | S912XEG128 | - | S-PQFP-G80 | Not Qualified | - | 3.3/5V | - | External | 50MHz | 12K x 8 | 1.72V~5.5V | - | - | LVD, POR, PWM, WDT | - | FLASH | 16-Bit | 128KB 128K x 8 | CANbus, EBI/EMI, I2C, IrDA, SCI, SPI | - | 16 | - | - | - | - | - | 2K x 8 | CPU12 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S08PT60AVLF NXP USA Inc. | 19 | - | Datasheet | 20 Weeks | Surface Mount | 48-LQFP | YES | - | A/D 16x12b | 41 | 4096 | 61440 | - | -40°C~105°C TA | Tray | 2012 | S08 | e3 | Active | 3 (168 Hours) | 48 | 3A991.A.2 | Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | - | - | S-PQFP-G48 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 20MHz | 4K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 20MHz | FLASH | 8-Bit | 60KB 60K x 8 | I2C, LINbus, SPI, UART/USART | - | 8 | YES | NO | YES | - | - | 256 x 8 | - | - | - | - | - | - | - | - | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() S912XET256W1VALR NXP USA Inc. | 1000 |
| - | 16 Weeks | Surface Mount | 112-LQFP | - | - | A/D 16x12b | 91 | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 1996 | HCS12X | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | 50MHz | 16K x 8 | 1.72V~5.5V | - | - | LVD, POR, PWM, WDT | - | FLASH | 16-Bit | 256KB 256K x 8 | CANbus, EBI/EMI, I2C, IrDA, SCI, SPI | - | - | - | - | - | - | - | 4K x 8 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9RS08LA8CLF NXP USA Inc. | 4250 | - | Datasheet | 10 Weeks | Surface Mount | 48-LQFP | YES | - | A/D 6x10b | 31 | - | 8192 | - | -40°C~85°C TA | Tray | 2004 | RS08 | e3 | Active | 3 (168 Hours) | 48 | EAR99 | MATTE TIN | - | - | QUAD | GULL WING | 260 | - | 0.5mm | 40 | MC9RS08LA8 | - | S-PQFP-G48 | Not Qualified | - | 3/5V | - | Internal | 20MHz | 256 x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LCD, LVD, POR, PWM, WDT | - | FLASH | 8-Bit | 8KB 8K x 8 | SCI, SPI | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LPC11E67JBD64E NXP USA Inc. | 201 | - | Datasheet | 16 Weeks | Surface Mount | 64-LQFP | YES | - | A/D 10x12b | 50 | 20480 | 131072 | - | -40°C~105°C TA | Tray | 2010 | LPC11Exx | - | Active | 2 (1 Year) | 64 | - | - | - | - | QUAD | GULL WING | - | 3.3V | 0.5mm | - | - | 64 | S-PQFP-G64 | Not Qualified | 3.6V | 3.3V | 2.4V | Internal | 50MHz | 20K x 8 | 2.4V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, POR, PWM, WDT | 25MHz | FLASH | 32-Bit | 128KB 128K x 8 | I2C, Microwire, SPI, SSI, SSP, UART/USART | - | 32 | YES | YES | YES | - | - | 4K x 8 | CORTEX-M0 | - | - | - | - | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() MK51DN512ZCLL10 NXP USA Inc. | 18 | - | Datasheet | 13 Weeks | Surface Mount | 100-LQFP | YES | - | A/D 35x16b; D/A 2x12b | 59 | - | - | - | -40°C~85°C TA | Tray | 2002 | Kinetis K50 | e3 | Not For New Designs | 3 (168 Hours) | 100 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MK51DN512 | - | S-PQFP-G100 | Not Qualified | 3.6V | - | 1.71V | Internal | 100MHz | 128K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LCD, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 512KB 512K x 8 | I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG | - | 32 | YES | NO | YES | YES | - | - | - | - | - | - | - | - | - | - | 1.7mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() MCF52110CAE66 NXP USA Inc. | 640 | - | Datasheet | 10 Weeks | Surface Mount | 64-LQFP | YES | - | A/D 8x12b | 43 | - | 131072 | - | -40°C~85°C TA | Tray | 2007 | MCF521xx | e3 | Active | 3 (168 Hours) | 64 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MCF52110 | - | S-PQFP-G64 | Not Qualified | 3.6V | 3/3.3V | 3V | Internal | 66MHz | 16K x 8 | 3V~3.6V | MICROCONTROLLER, RISC | Coldfire V2 | DMA, LVD, POR, PWM, WDT | 25MHz | FLASH | 32-Bit | 128KB 128K x 8 | I2C, SPI, UART/USART | - | 32 | YES | YES | YES | - | 32 | - | - | - | - | - | 32 | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() MC9S08LL16CGT NXP USA Inc. | 350 | - | Datasheet | 15 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | A/D 8x12b | 31 | - | 16384 | - | -40°C~85°C TA | Tray | 2006 | S08 | - | Active | 3 (168 Hours) | 48 | 3A991.A.2 | - | - | - | QUAD | NO LEAD | 260 | 3V | 0.5mm | 40 | MC9S08LL16 | - | S-XQCC-N48 | Not Qualified | 3.6V | 1.8/3.6V | 1.8V | Internal | 20MHz | 2K x 8 | 1.8V~3.6V | MICROCONTROLLER | - | LCD, LVD, POR, PWM, WDT | 20MHz | FLASH | 8-Bit | 16KB 16K x 8 | I2C, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | 1mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() S9S12G48F1VLCR NXP USA Inc. | 6000 | - | Datasheet | 12 Weeks | Surface Mount | 32-LQFP | YES | - | A/D 12x10b | 26 | 4096 | 49152 | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | 2008 | HCS12 | - | Active | 3 (168 Hours) | 32 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 5V | 0.8mm | - | - | - | S-PQFP-G32 | Not Qualified | 5.5V | 3.3/5V | 3.13V | Internal | 25MHz | 4K x 8 | 3.13V~5.5V | MICROCONTROLLER | 12V1 | LVD, POR, PWM, WDT | 16MHz | FLASH | 16-Bit | 48KB 48K x 8 | CANbus, IrDA, LINbus, SCI, SPI | 20mA | 16 | YES | NO | YES | - | - | 1.5K x 8 | CPU12 | - | - | AEC-Q100 | - | - | - | - | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC9S08AW16MPUE NXP USA Inc. | 2000 | - | Datasheet | 10 Weeks | Surface Mount | 64-LQFP | YES | - | A/D 16x10b | 54 | - | 16384 | - | -40°C~125°C TA | Tray | 2000 | S08 | e3 | Active | 3 (168 Hours) | 64 | 3A991.A.2 | Matte Tin (Sn) | - | - | QUAD | GULL WING | 260 | 3V | 0.5mm | 40 | MC9S08AW16 | - | S-PQFP-G64 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 40MHz | 1K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 8-Bit | 16KB 16K x 8 | I2C, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() LPC1125JBD48/303QL NXP USA Inc. | 3000 |
| Datasheet | 16 Weeks | Surface Mount | 48-LQFP | - | - | A/D 8x12b | 38 | - | - | - | -40°C~105°C TA | Tray | 2010 | LPC1100 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 50MHz | 8K x 8 | 1.8V~3.6V | - | ARM® Cortex®-M0 | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 32-Bit | 64KB 64K x 8 | I2C, Microwire, SPI, SSI, SSP, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SPC5668GK0VMG NXP USA Inc. | 57 | - | - | 12 Weeks | Surface Mount | 208-BGA | - | 208-MAPBGA (17x17) | A/D 36x10b | 155 | - | - | - | -40°C~105°C TA | Tray | 2006 | MPC56xx Qorivva | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | SPC5668 | - | - | - | - | - | - | Internal | 116MHz | 592K x 8 | 3V~5.5V | - | e200z650 | DMA, POR, PWM, WDT | - | FLASH | 32-Bit | 2MB 2M x 8 | CANbus, Ethernet, I2C, LINbus, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S08AC96CFGE NXP USA Inc. | 1176 | - | Datasheet | 10 Weeks | Surface Mount | 44-LQFP | YES | - | A/D 8x10b | 38 | - | 98304 | - | -40°C~85°C TA | Tray | 2008 | S08 | e3 | Active | 3 (168 Hours) | 44 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 5V | 0.8mm | 40 | MC9S08AC96 | - | S-PQFP-G44 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 40MHz | 6K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 8-Bit | 96KB 96K x 8 | I2C, LINbus, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() MC68HC16Z1CEH20 NXP USA Inc. | 58 | - | Datasheet | - | Surface Mount | 132-BQFP Bumpered | YES | - | A/D 8x10b | 16 | - | 0 | - | -40°C~85°C TA | Tray | 1996 | HC16 | - | Not For New Designs | 3 (168 Hours) | 132 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 5V | 0.635mm | - | MC68HC16 | - | S-PQFP-G132 | Not Qualified | - | 5V | - | Internal | 20MHz | 1K x 8 | 2.7V~5.5V | - | CPU16 | POR, PWM, WDT | - | ROMless | 16-Bit | - | EBI/EMI, SCI, SPI | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SP5746CSK1AMKU6R NXP USA Inc. | 5000 | - | - | 17 Weeks | Surface Mount | 176-LQFP Exposed Pad | YES | - | A/D 80x10b, 64x12b | 129 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | MPC57xx | - | Active | 3 (168 Hours) | 176 | - | - | - | - | QUAD | GULL WING | 260 | 1.25V | 0.5mm | 40 | - | - | - | - | 1.32V | - | 1.2V | Internal | 80MHz/160MHz | 512K x 8 | 3V~5.5V | MICROCONTROLLER, RISC | e200z2, e200z4 | DMA, LVD, POR, WDT | 40MHz | FLASH | 32-Bit Dual-Core | 3MB 3M x 8 | CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG | - | 32 | YES | YES | NO | - | - | - | - | - | - | - | - | - | - | - | - | 24mm | 24mm | ROHS3 Compliant | ||
![]() MK40DX128VMD10 NXP USA Inc. | 19 | - | Datasheet | 13 Weeks | Surface Mount | 144-LBGA | YES | - | A/D 42x16b; D/A 2x12b | 98 | - | 131072 | - | -40°C~105°C TA | Tray | 2012 | Kinetis K40 | e1 | Active | 3 (168 Hours) | 144 | 3A991.A.2 | TIN SILVER COPPER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 3.3V | 1mm | 40 | MK40DX128 | - | S-PBGA-B144 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 100MHz | 32K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LCD, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 128KB 128K x 8 | CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | YES | - | 4K x 8 | CORTEX-M4 | - | - | - | - | - | - | - | 1.7mm | 13mm | 13mm | ROHS3 Compliant |