- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Data Converters | Number of I/Os | RAM(byte) | ROM(word) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | EEPROM Size | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Integrated Cache | RAM (words) | Number of Serial I/Os | Number of Timers | Number of External Interrupts | On Chip Data RAM Width | Number of DMA Channels | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MK61FN1M0VMJ15 NXP USA Inc. | 1500 | - | Datasheet | 13 Weeks | Surface Mount | 256-LBGA | YES | A/D 77x16b; D/A 2x12b | 128 | - | 1048576 | - | -40°C~105°C TA | Tray | 2002 | Kinetis K60 | e1 | - | Active | 3 (168 Hours) | 256 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 3.3V | 1mm | 40 | MK61FN1M0 | - | S-PBGA-B256 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 150MHz | 128K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 60MHz | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | YES | - | - | - | CORTEX-M4F | - | - | - | - | - | - | - | - | - | - | - | - | - | 17mm | 17mm | ROHS3 Compliant | ||
![]() MC9S08QD2VSC NXP USA Inc. | 10000 | - | Datasheet | 10 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | A/D 4x10b | 4 | - | - | - | -40°C~105°C TA | Tube | 2006 | S08 | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | MATTE TIN | IT ALSO OPERATES AT 3V SUPPLY | - | DUAL | GULL WING | 260 | 5V | 1.27mm | 40 | MC9S08QD2 | - | R-PDSO-G8 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 16MHz | 128 x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 2KB 2K x 8 | - | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | 3.9mm | ROHS3 Compliant | ||
![]() S9S12GN32F0MLF NXP USA Inc. | 5 | - | Datasheet | 12 Weeks | Surface Mount | 48-LQFP | YES | A/D 8x10b | 40 | - | 32768 | Automotive grade | -40°C~125°C TA | Tray | 2008 | HCS12 | - | - | Active | 3 (168 Hours) | 48 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 5V | 0.5mm | - | S9S12GN32 | - | S-PQFP-G48 | Not Qualified | 5.5V | 3.3/5V | 3.13V | Internal | 25MHz | 2K x 8 | 3.13V~5.5V | MICROCONTROLLER | 12V1 | LVD, POR, PWM, WDT | 16MHz | FLASH | 16-Bit | 32KB 32K x 8 | IrDA, LINbus, SCI, SPI | 16mA | 16 | YES | NO | YES | - | - | 1K x 8 | - | CPU12 | - | - | AEC-Q100 | - | - | - | - | - | - | - | - | - | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() MCF52252AF80 NXP USA Inc. | 45 | - | - | 10 Weeks | Surface Mount | 100-LQFP | YES | A/D 8x12b | 56 | - | 262144 | - | 0°C~70°C TA | Tray | 2004 | MCF5225x | e3 | - | Active | 3 (168 Hours) | 100 | 5A992 | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MCF52252 | - | S-PQFP-G100 | Not Qualified | 3.6V | 3.3V | 3V | Internal | 80MHz | 32K x 8 | 3V~3.6V | MICROCONTROLLER, RISC | Coldfire V2 | DMA, LVD, POR, PWM, WDT | 80MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, Ethernet, I2C, QSPI, UART/USART, USB OTG | - | 32 | YES | YES | YES | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() S9KEAZN16ACLC NXP USA Inc. | 2500 | - | - | 20 Weeks | Surface Mount | 32-LQFP | YES | A/D 16x12b | 28 | - | - | - | -40°C~85°C TA | Tray | 2013 | Kinetis KEA | - | yes | Active | 3 (168 Hours) | 32 | - | - | - | - | QUAD | GULL WING | 260 | 3V | 0.8mm | 40 | - | - | - | - | 5.5V | - | 2.7V | Internal | 40MHz | 2K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | LVD, POR, PWM, WDT | 20MHz | FLASH | 32-Bit | 16KB 16K x 8 | I2C, LINbus, SPI, UART/USART | - | 32 | YES | NO | YES | - | - | 256 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() SPC5743RK1MLU5 NXP USA Inc. | 4234 | - | Datasheet | 16 Weeks | Surface Mount | 176-LQFP | YES | A/D 12b SAR, 16b Sigma-Delta | - | - | - | - | -40°C~125°C TA | Tray | 2012 | Automotive, AEC-Q100 MPC57xx | - | yes | Active | 3 (168 Hours) | 176 | - | - | - | - | QUAD | GULL WING | 260 | 1.25V | 0.5mm | 40 | - | - | - | - | 1.32V | - | 1.2V | Internal | 200MHz | 128K x 8 | 3.5V~5.5V | - | e200z4 | DMA, LVD, POR, Zipwire | 40MHz | FLASH | 32-Bit Dual-Core | 2MB 2M x 8 | CANbus, Ethernet, I2C, LINbus, SCI, SPI, UART/USART | - | 32 | YES | YES | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mm | 24mm | ROHS3 Compliant | ||
![]() MK50DN512ZCLQ10 NXP USA Inc. | 33 | - | Datasheet | - | Surface Mount | 144-LQFP | YES | A/D 41x16b; D/A 2x12b | 96 | - | - | - | -40°C~85°C TA | Tray | 2012 | Kinetis K50 | e3 | - | Not For New Designs | 3 (168 Hours) | 144 | 3A991.A.2 | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | 0.5mm | 40 | MK50DN512 | - | S-PQFP-G144 | Not Qualified | 3.6V | - | 1.71V | Internal | 100MHz | 128K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 512KB 512K x 8 | EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() MCF52230CAL60 NXP USA Inc. | 21 | - | Datasheet | 10 Weeks | Surface Mount | 112-LQFP | YES | A/D 8x12b | 73 | - | 131072 | - | -40°C~85°C TA | Tray | 2004 | MCF5223x | e3 | - | Active | 3 (168 Hours) | 112 | 3A991.A.2 | MATTE TIN | ALSO OPERATES AT 3V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.65mm | 40 | MCF52230 | - | S-PQFP-G112 | Not Qualified | 3.6V | 3.3V | 3V | Internal | 60MHz | 32K x 8 | 3V~3.6V | MICROCONTROLLER, RISC | Coldfire V2 | DMA, LVD, POR, PWM, WDT | 60MHz | FLASH | 32-Bit | 128KB 128K x 8 | Ethernet, I2C, SPI, UART/USART | - | 32 | YES | YES | YES | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() MK51DX256CLK7 NXP USA Inc. | 18 | - | Datasheet | 13 Weeks | Surface Mount | 80-LQFP | YES | A/D 30x16b; D/A 1x12b | 39 | - | 262144 | - | -40°C~85°C TA | Tray | 2012 | Kinetis K50 | e3 | - | Active | 3 (168 Hours) | 80 | 3A991.A.2 | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MK51DX256 | - | S-PQFP-G80 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 72MHz | 64K x 8 | 1.71V~3.6V | MICROCONTROLLER | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 256KB 256K x 8 | I2C, IrDA, SPI, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | YES | - | 2K x 8 | - | CORTEX-M4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 12mm | 12mm | ROHS3 Compliant | ||
![]() MC68332GCAG20 NXP USA Inc. | 19 | - | Datasheet | 11 Weeks | Surface Mount | 144-LQFP | YES | - | 15 | - | - | - | -40°C~85°C TA | Tray | 1996 | M683xx | e3 | - | Not For New Designs | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | MC68332 | - | S-PQFP-G144 | Not Qualified | - | - | - | Internal | 20MHz | 2K x 8 | 4.5V~5.5V | MICROCONTROLLER | CPU32 | POR, PWM, WDT | 20MHz | ROMless | 32-Bit | - | EBI/EMI, SCI, SPI, UART/USART | - | 32 | NO | NO | YES | NO | 24 | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() MC56F84553VLH NXP USA Inc. | 1200 | - | - | 13 Weeks | Surface Mount | 64-LQFP | YES | A/D 16x12b, 8x16b; D/A 1x12b | 54 | - | 98304 | - | -40°C~105°C TA | Tray | 2002 | 56F8xxx | e3 | - | Active | 3 (168 Hours) | 64 | 3A991.A.2 | Matte Tin (Sn) | - | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MC56F845 | - | S-PQFP-G64 | Not Qualified | 3.6V | 3/3.3V | 2.7V | Internal | 80MHz | 16K x 8 | 3V~3.6V | MICROCONTROLLER | 56800EX | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | 16MHz | FLASH | 32-Bit | 96KB 96K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | 32 | YES | YES | YES | YES | - | 2K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() MC9S08QG8CDNE NXP USA Inc. | 2 | - | Datasheet | 10 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | A/D 4x10b | 4 | - | 8192 | - | -40°C~85°C TA | Tube | 2003 | S08 | e3 | - | Active | 3 (168 Hours) | 8 | 3A991.A.2 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 3V | 1.27mm | 40 | MC9S08QG8 | - | R-PDSO-G8 | Not Qualified | 3.6V | 1.8/3.6V | 1.8V | Internal | 20MHz | 512 x 8 | 1.8V~3.6V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 20MHz | FLASH | 8-Bit | 8KB 8K x 8 | I2C, SCI, SPI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | 3.9mm | ROHS3 Compliant | ||
![]() LPC2468FET208,551 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 208-TFBGA | YES | A/D 8x10b; D/A 1x10b | 160 | - | 32768 | - | -40°C~85°C TA | Tray | 2009 | LPC2400 | e1 | - | Not For New Designs | 2 (1 Year) | 208 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 3.3V | 0.8mm | NOT SPECIFIED | LPC2468 | 208 | S-PBGA-B208 | Not Qualified | 3.6V | 3.3V | 3V | Internal | 72MHz | 98K x 8 | 3V~3.6V | MICROCONTROLLER, RISC | ARM7® | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 25MHz | FLASH | 16/32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, Ethernet, I2C, Microwire, Memory Card, SPI, SSI, SSP, UART/USART, USB OTG | - | 32 | YES | YES | YES | YES | 24 | - | 128 | - | YES | YES | - | 32 | FIXED POINT | NO | 16384 | 4 | 4 | 4 | 32 | 1 | 1.2mm | 15mm | 15mm | ROHS3 Compliant | ||
![]() S9S12ZVL16F0VLC NXP USA Inc. | 21 | - | - | 12 Weeks | Surface Mount | 32-LQFP | YES | A/D 6x10b | 19 | 1024 | 16384 | Automotive grade | -40°C~105°C TA | Tray | 2013 | S12 MagniV | - | - | Active | 3 (168 Hours) | 32 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 12V | 0.8mm | - | - | - | S-PQFP-G32 | Not Qualified | 18V | 5.5/18V | 5.5V | Internal | 32MHz | 1K x 8 | 5.5V~18V | MICROCONTROLLER | S12Z | LVD, POR, PWM, WDT | 20MHz | FLASH | 16-Bit | 16KB 16K x 8 | I2C, IrDA, LINbus, SCI, SPI, UART/USART | 26mA | 16 | YES | NO | YES | - | - | 128 x 8 | - | CPU12 | - | - | AEC-Q100 | - | - | - | - | - | - | - | - | - | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() MK51DN256CMD10 NXP USA Inc. | 160 | - | Datasheet | 13 Weeks | Surface Mount | 144-LBGA | YES | A/D 41x16b; D/A 2x12b | 94 | - | 262144 | - | -40°C~85°C TA | Tray | 2012 | Kinetis K50 | e1 | - | Active | 3 (168 Hours) | 144 | 3A991.A.2 | TIN SILVER COPPER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 3.3V | 1mm | 40 | MK51DN256 | - | S-PBGA-B144 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 100MHz | 64K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LCD, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 256KB 256K x 8 | EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | YES | - | - | - | CORTEX-M4 | - | - | - | - | - | - | - | - | - | - | - | - | 1.7mm | 13mm | 13mm | ROHS3 Compliant | ||
![]() S9S08SG16E1VTL NXP USA Inc. | 1000 | - | Datasheet | 12 Weeks | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | A/D 16x10b | 22 | - | - | - | -40°C~105°C TA | Tube | 1999 | S08 | - | - | Active | 3 (168 Hours) | 28 | - | - | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 3V | 0.65mm | NOT SPECIFIED | S9S08SG16 | - | - | - | 5.5V | - | 2.7V | Internal | 40MHz | 1K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 16KB 16K x 8 | I2C, LINbus, SCI, SPI | - | 8 | YES | NO | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.7mm | 4.4mm | ROHS3 Compliant | ||
![]() MC9S08QB8CWL NXP USA Inc. | 523 | - | Datasheet | 10 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | A/D 8x12b | 22 | - | 8192 | - | -40°C~85°C TA | Tray | 2006 | S08 | e3 | - | Active | 3 (168 Hours) | 28 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 3V | 1.27mm | 40 | MC9S08QB8 | - | R-PDSO-G28 | Not Qualified | 3.6V | 1.8/3.6V | 1.8V | External | 20MHz | 512 x 8 | 1.8V~3.6V | MICROCONTROLLER | - | LVD, PWM, WDT | 16MHz | FLASH | 8-Bit | 8KB 8K x 8 | LINbus, SCI | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 17.925mm | 7.5mm | ROHS3 Compliant | ||
![]() MC9RS08KB4CWJ NXP USA Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | A/D 12x10b | 18 | - | 4096 | - | -40°C~85°C TA | Tube | 2009 | RS08 | e3 | - | Active | 3 (168 Hours) | 20 | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 3V | 1.27mm | 40 | MC9RS08KB4 | - | R-PDSO-G20 | Not Qualified | 5.5V | 2/5V | 1.8V | Internal | 20MHz | 126 x 8 | 1.8V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 4KB 4K x 8 | I2C, SPI | - | 8 | YES | NO | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.8mm | 7.5mm | ROHS3 Compliant | ||
![]() S912ZVML64F3MKHR NXP USA Inc. | 4212 | - | Datasheet | 12 Weeks | Surface Mount | 64-LQFP Exposed Pad | - | A/D 9x12b | 31 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | S12 MagniV | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 50MHz | 4K x 8 | 3.5V~40V | - | S12Z | DMA, POR, PWM, WDT | - | FLASH | 16-Bit | 64KB 64K x 8 | CANbus, LINbus, SCI, SPI | - | - | - | - | - | - | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S9S08AW32E5CFUE NXP USA Inc. | 4800 | - | - | 12 Weeks | Surface Mount | 64-QFP | YES | A/D 16x10b | 54 | - | 32768 | Automotive grade | -40°C~85°C TA | Tray | 2000 | S08 | - | - | Active | 3 (168 Hours) | 64 | - | - | - | - | QUAD | GULL WING | - | 3V | 0.8mm | - | S9S08AW32 | - | S-PQFP-G64 | Not Qualified | 5.5V | 3/5V | 2.7V | Internal | 40MHz | 2K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, SCI, SPI | - | 8 | YES | NO | YES | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | - | - | - | - | - | - | 10mm | 10mm | ROHS3 Compliant |